The BD9701FP is a single-channel step-down buck converter designed for input voltages ranging from 8V to 35V and capable of delivering a maximum output current of 1.5A. It features a built-in P-Channel MOSFET, which enhances efficiency, particularly at lower load conditions. The device operates with a typical operating current of 4mA and a standby current of 0µA, contributing to lower overall power consumption due to its Bi-CMOS process technology. The output voltage can be adjusted using external resistors, allowing flexibility in various applications. The BD9701FP includes built-in over-current protection and thermal shutdown features, ensuring safe operation under varying conditions. It operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of environments. Typical applications include TVs, printers, gaming devices, and industrial equipment. The product is available in multiple package options, including TO252-5 and TO220FP-5, facilitating integration into different designs.
The BD9701 / BD9703 / BD9702 are single-channel step-down switching regulator capable of PWM operation. The Pch MOSFET is built in for high efficiency in small load area. Lower electricity consumption of operating current 4mA (Typ.) and stand-by current 0µA (Typ.) is realized by adopting Bi-CMOS process.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9701FP |
| Product Name | 8-35V 1.5A 1ch Buck converter |
| Configuration / Function | Buck |
| Package Type | Other; TO252-5 |
| Output Voltage | 1 to 32 volts |
| IOUT | 1.5 amps |