ROHM Semiconductor USA, LLC Voltage Regulators - DC DC Switching Regulators BD8643FV-E2

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-LSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-LSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - BD8643FV-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BD8643FV-E2-ND
Voltage Regulators - DC DC Switching Regulators BD8643FV-E2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-LSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-LSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8643FV-E2 - 049478-BD8643FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8643FV-E2
049478-BD8643FV-E2
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8643FV-E2 049478-BD8643FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049478-BD8643FV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-SSOP-B Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 18V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TPS56121DQPR; MIC24420YMLTR; MIC24420YML; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049478-BD8643FV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-SSOP-B
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS56121DQPR; MIC24420YMLTR; MIC24420YML;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BD8643FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BD8643FV-E2
Voltage Regulators - DC DC Switching Regulators BD8643FV-E2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-LSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-LSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD8643FV-E2
Switching Voltage Regulators BD8643FV-E2
Switching Voltage Regulators CONV DCDC SNGL STPDN 4.5V-18V 20PIN

Switching Voltage Regulators CONV DCDC SNGL STPDN 4.5V-18V 20PIN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - BD8643FV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BD8643FV-E2
PMIC - Voltage Regulators - DC DC Switching Regulators BD8643FV-E2
IC REG BUCK ADJ 3A 20SSOP-B

IC REG BUCK ADJ 3A 20SSOP-B

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BD8643FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BD8643FV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BD8643FV-E2
IC REG BUCK ADJ 3A 20SSOP-B

IC REG BUCK ADJ 3A 20SSOP-B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number BD8643FV-E2-ND 049478-BD8643FV-E2 BD8643FV-E2 BD8643FV-E2 BD8643FV-E2 BD8643FV-E2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8643FV-E2 Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-SSOP-B SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 18 volts 0.8000 volts 0.8000 to 18 volts 0.8000 volts
Unlock Full Specs
to access all available technical data