Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023120-BD9842FV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.5MHz
Control Features: Dead Time Control, Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 20-SSOP-B
Purpose: Step-Down
Supply Voltage - Operating: 3.6 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 3.6-35V 100-1500kHz 2 Chan Step-Down
IC REG CTRLR BUCK 20SSOP
IC REG CTRLR BUCK 20SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP-B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9842FV-E2TR-ND | 1023120-BD9842FV-E2 | BD9842FV-E2 | BD9842FV-E2 | BD9842FV-E2 | BD9842FV-E2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9842FV-E2 | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-SSOP-B | SSOP | SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | ||
| fsw | 100 to 1500 kHz | 100 to 1500 kHz | 100 to 1500 kHz | 100 to 1500 kHz | 100 to 1500 kHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |