Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-HQFNV (6.2x6.2)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023094-BD9011EKN-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Purpose: Step-Down
Supply Voltage - Operating: 3.9 V to 30 V
Alternative Parts (Cross-Reference): MAX1858AEEG+T; TPS51285ARUKT; BD9018KV-E2;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-HQFNV (6.2x6.2)
IC REG CTRLR BUCK 36HQFN
IC REG CTRLR BUCK 36HQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | BD9011EKN-E2TR-ND | 1023094-BD9011EKN-E2 | BD9011EKN-E2 | BD9011EKN-E2 | 687-BD9011EKN-E2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9011EKN-E2 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 36HQFN |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |