Manufacturer: Rohm Semiconductor
Win Source Part Number: 201013-BD9751FV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG SYNC 2CH DC/DC 28SSOP Product overview: BD9751FV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD9751FV-E2 can be used for catalog matching and distributor lookup.
Switching Regulator IC Output 28-SSOP (0.209", 5.30mm Width)
IC REG SYNC 2CH DC/DC 28SSOP
IC REG SYNC 2CH DC/DC 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 201013-BD9751FV-E2 | 739-BD9751FV-E2 | BD9751FV-E2 | BD9751FV-E2 | BD9751FV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9751FV-E2 | Dual Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP; Other; 28-SSOP | Other; Tape & Reel (TR) | SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP |