Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 14-SOP
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 14-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011509-BD9300F-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 20kHz to 800kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 3.6 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 14-SOP
Switching Controllers SWITCHING REGULATOR
IC REG CTRLR BUCK/BOOST 14-SOP
IC REG CTRLR BUCK/BOOST 14-SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | BD9300F-E2TR-ND | 011509-BD9300F-E2 | BD9300F-E2 | BD9300F-E2 | BD9300F-E2 | 687-BD9300F-E2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD9300F-E2 | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK/BOOST 14-SOP |
| Configuration / Function | Buck | Buck, Boost | ||||
| Package Type | SOIC; Other; "14-SOIC (0.173"", 4.40mm Width)" | Other; 14-SOP | SOIC; Other; 14-SOIC (0.173\", 4.40mm Width) | SOIC; Other; 14-SOIC (0.173, 4.40mm Width) | ||
| fsw | 20 to 800 kHz | 20 to 800 kHz | 20 to 800 kHz | 20 to 800 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver |