ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD83854GWL-E2 BD83854GWL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023082-BD83854GWL-E 2 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: ±5.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: UCSP50L1 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023082-BD83854GWL-E 2 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: ±5.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: UCSP50L1 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD83854GWL-E2 - 1023082-BD83854GWL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD83854GWL-E2
1023082-BD83854GWL-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD83854GWL-E2 1023082-BD83854GWL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023082-BD83854GWL-E 2 Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.5 V to 4.5 V Number of Outputs: 2 Output Voltage: ±5.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: UCSP50L1 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023082-BD83854GWL-E2
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 4.5 V
Number of Outputs: 2
Output Voltage: ±5.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: UCSP50L1
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD83854GWL-E2
Power Management IC 750-BD83854GWL-E2
IC REG CONV LCD 2OUT UCSP50L1 Product overview: BD83854GWL-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD83854GWL-E2 can be used for catalog matching and distributor lookup.

IC REG CONV LCD 2OUT UCSP50L1 Product overview: BD83854GWL-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD83854GWL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - BD83854GWL-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD83854GWL-E2
PMIC - Voltage Regulators - Special Purpose BD83854GWL-E2
IC REG CONV LCD 2OUT UCSP50L1

IC REG CONV LCD 2OUT UCSP50L1

Supplier's Site Datasheet
Dc/dc Charge Pump, Boost/invert, 85Deg C; Output Type Rohm - 01AH6708 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Charge Pump, Boost/invert, 85Deg C; Output Type Rohm
01AH6708
Dc/dc Charge Pump, Boost/invert, 85Deg C; Output Type Rohm 01AH6708
DC/DC CHARGE PUMP, BOOST/INVERT, 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UCSP; No. of Pins:12Pins; Output Current:50mA; Fixed Output Voltage Nom.:5.4V; Adjustable Output RoHS Compliant: Yes

DC/DC CHARGE PUMP, BOOST/INVERT, 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:4.5V; DC / DC Converter IC Case:UCSP; No. of Pins:12Pins; Output Current:50mA; Fixed Output Voltage Nom.:5.4V; Adjustable Output RoHS Compliant: Yes

Supplier's Site Datasheet
Special Purpose Regulators - BD83854GWL-E2 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
BD83854GWL-E2
Special Purpose Regulators BD83854GWL-E2
IC REG CONV LCD 2OUT UCSP50L1

IC REG CONV LCD 2OUT UCSP50L1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1023082-BD83854GWL-E2 750-BD83854GWL-E2 BD83854GWL-E2 01AH6708 BD83854GWL-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD83854GWL-E2 Power Management IC PMIC - Voltage Regulators - Special Purpose Dc/dc Charge Pump, Boost/invert, 85Deg C; Output Type Rohm Special Purpose Regulators
Package Type Other; UCSP50L1 Other; Tape & Reel (TR) Other; UCSP Other; 12-UFBGA, CSPBGA
Special Features Multiple Outputs Multiple Outputs
Output Voltage 5.4 volts 5.4 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7106304 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.2 volts
IOUT 0.8000 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details