"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-VSSOP (0.173"", 4.40mm Width) Exposed Pad"
Switching Voltage Regulators POWER SUPPLY IC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 3A 20HTSSOP-B
IC REG BUCK ADJ 3A 20HTSSOP-B
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8627EFV-E2-ND | BD8627EFV-E2 | BD8627EFV-E2 | BD8627EFV-E2 | BD8627EFV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "20-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-VSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts |