ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD9866GUL-E2 BD9866GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023123-BD9866GUL-E2 Packaging: Reel - TR Applications: Converter, Digital Camera Mounting: SMD (SMT) Voltage - Input: 4 V to 14 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: VCSP50L3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023123-BD9866GUL-E2 Packaging: Reel - TR Applications: Converter, Digital Camera Mounting: SMD (SMT) Voltage - Input: 4 V to 14 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: VCSP50L3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD9866GUL-E2 - 1023123-BD9866GUL-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD9866GUL-E2
1023123-BD9866GUL-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BD9866GUL-E2 1023123-BD9866GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023123-BD9866GUL-E2 Packaging: Reel - TR Applications: Converter, Digital Camera Mounting: SMD (SMT) Voltage - Input: 4 V to 14 V Number of Outputs: 4 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: VCSP50L3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023123-BD9866GUL-E2
Packaging: Reel - TR
Applications: Converter, Digital Camera
Mounting: SMD (SMT)
Voltage - Input: 4 V to 14 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: VCSP50L3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD9866GUL-E2
Power Management IC 750-BD9866GUL-E2
IC REG DGTL CAM 4OUT VCSP50L3 Product overview: BD9866GUL-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD9866GUL-E2 can be used for catalog matching and distributor lookup.

IC REG DGTL CAM 4OUT VCSP50L3 Product overview: BD9866GUL-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD9866GUL-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG DGTL CAM 4OUT VCSP50L3 - 687-BD9866GUL-E2 - Utmel Electronic Limited
Hong Kong, China
IC REG DGTL CAM 4OUT VCSP50L3
687-BD9866GUL-E2
IC REG DGTL CAM 4OUT VCSP50L3 687-BD9866GUL-E2
IC REG DGTL CAM 4OUT VCSP50L3

IC REG DGTL CAM 4OUT VCSP50L3

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - BD9866GUL-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD9866GUL-E2
PMIC - Voltage Regulators - Special Purpose BD9866GUL-E2
IC REG DGTL CAM 4OUT VCSP50L3

IC REG DGTL CAM 4OUT VCSP50L3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
BD9866GUL-E2
Switching Voltage Regulators BD9866GUL-E2
Switching Voltage Regulators 4CH Internal Pwr MOSFET Reg

Switching Voltage Regulators 4CH Internal Pwr MOSFET Reg

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1023123-BD9866GUL-E2 750-BD9866GUL-E2 687-BD9866GUL-E2 BD9866GUL-E2 BD9866GUL-E2
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD9866GUL-E2 Power Management IC IC REG DGTL CAM 4OUT VCSP50L3 PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; VCSP50L3 Other; Tape & Reel (TR) Other; 49-VFBGA Other; 48-UFBGA, CSPBGA
Special Features Multiple Outputs
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Output Voltage 0.6000 to 0.8000 volts
VIN 14 volts
Unlock Full Specs
to access all available technical data