Manufacturer: Rohm Semiconductor
Win Source Part Number: 135882-BD9701CP-V5E2
Packaging: Reel - TR
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO220CP-V5
Purpose: Step-Down
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 32V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1.5A TO220CP-V5
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.5A TO-220-5 Full Pack, Formed Leads
IC REG BUCK ADJ 1.5A TO220CP-V5
IC REG BUCK ADJ 1.5A TO220CP-V5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 135882-BD9701CP-V5E2 | BD9701CP-V5E2 | BD9701CP-V5E2 | BD9701CP-V5E2 | 687-BD9701CP-V5E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9701CP-V5E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.5A TO220CP-V5 |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO220CP-V5 | TO-220 | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220-5 Formed Leads | |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |