ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9007HFP BD9007HFP

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152909-BD9007HFP Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152909-BD9007HFP Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9007HFP - 1152909-BD9007HFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9007HFP
1152909-BD9007HFP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9007HFP 1152909-BD9007HFP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152909-BD9007HFP Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152909-BD9007HFP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1152909-BD9007HFP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9007HFP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSR-1DKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP110AR-3.3 - Lingto Electronic Limited
Specs
Configuration / Function Boost
View Details
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
fsw 100 kHz
Duty Cycle 75
View Details