ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose BD83854MUV-E2

Description
Win Source Part Number: 975619-BD83854MUV-E2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD83854MUV-E2TR, BD83854MUV-E2DKR,BD8 3854MUV-E2TR,BD83854 MUV-E2CT Base Product Number: BD83854
Request a Quote Datasheet
Description
Win Source Part Number: 975619-BD83854MUV-E2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD83854MUV-E2TR, BD83854MUV-E2DKR,BD8 3854MUV-E2TR,BD83854 MUV-E2CT Base Product Number: BD83854
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 975619-BD83854MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
975619-BD83854MUV-E2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 975619-BD83854MUV-E2
Win Source Part Number: 975619-BD83854MUV-E2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BD83854MUV-E2TR, BD83854MUV-E2DKR,BD8 3854MUV-E2TR,BD83854 MUV-E2CT Base Product Number: BD83854

Win Source Part Number: 975619-BD83854MUV-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD83854MUV-E2TR,BD83854MUV-E2DKR,BD83854MUV-E2TR,BD83854MUV-E2CT
Base Product Number: BD83854

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD83854MUV-E2
Power Management IC 750-BD83854MUV-E2
IC REG CONV TFT LCD 2OUT 20VQFN Product overview: BD83854MUV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD83854MUV-E2 can be used for catalog matching and distributor lookup.

IC REG CONV TFT LCD 2OUT 20VQFN Product overview: BD83854MUV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD83854MUV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - BD83854MUV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BD83854MUV-E2
PMIC - Voltage Regulators - Special Purpose BD83854MUV-E2
IC REG CONV TFT LCD 2OUT 20VQFN

IC REG CONV TFT LCD 2OUT 20VQFN

Supplier's Site Datasheet
Dc/dc Charge Pump, Boost/invert, 85Deg C; Output Type Rohm - 01AH6709 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Charge Pump, Boost/invert, 85Deg C; Output Type Rohm
01AH6709
Dc/dc Charge Pump, Boost/invert, 85Deg C; Output Type Rohm 01AH6709
DC/DC CHARGE PUMP, BOOST/INVERT, 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:4.5V; DC / DC Converter IC Case:VQFN-V; No. of Pins:20Pins; Output Current:50mA; Fixed Output Voltage Nom.:5.4V; Adjustable OutputRoHS Compliant: Yes

DC/DC CHARGE PUMP, BOOST/INVERT, 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:4.5V; DC / DC Converter IC Case:VQFN-V; No. of Pins:20Pins; Output Current:50mA; Fixed Output Voltage Nom.:5.4V; Adjustable OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 975619-BD83854MUV-E2 750-BD83854MUV-E2 BD83854MUV-E2 01AH6709
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose Dc/dc Charge Pump, Boost/invert, 85Deg C; Output Type Rohm
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; VQFN-V
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulator Category PMIC - Voltage Regulators - Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Power Management IC - 750-A8305SESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1897024 - RS Components, Ltd.
Specs
Package Type Other; μMAX
View Details