BD9702T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA (Typ.) and standby current is 0µA (Typ.).
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152940-BD9702T
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A TO220FP-5
IC REG BUCK ADJ 3A TO220FP-5
Switching Voltage Regulators IC SW 1CHAN 3A
IC REG BUCK ADJ 3A TO220FP-5
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A TO-220-5 Full Pack
| ROHM Semiconductor USA, LLC | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9702T | 1152940-BD9702T | 687-BD9702T | BD9702T | BD9702T | BD9702T | BD9702T |
| Product Name | 8V to 35V , 3.0A 1ch Buck Converter with Integrated FET | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9702T | IC REG BUCK ADJ 3A TO220FP-5 | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO-220-5 Full Pack | TO-220 | TO-220; Other; TO-220-5 Full Pack | |||
| Output Voltage | 1 to 32 volts | 32 volts | 1 volts | 1 to 32 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 8 to 35 volts | 8 to 35 volts |