Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 20-VFQFN Exposed Pad
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152923-BD9137MUV-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 20-VQFN
Output Voltage MAX: 3.3V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LA5779N; AP3003S-ADJTRE1; LA5759-MDB-E;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 4A 20VQFN
Switching Voltage Regulators SWITCH REGULATOR PWR MOSFET 2A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 20-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 20VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9137MUV-E2TR-ND | 1152923-BD9137MUV-E2 | BD9137MUV-E2 | BD9137MUV-E2 | BD9137MUV-E2 | BD9137MUV-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9137MUV-E2 | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 to 3.3 volts | 0.8000 volts |