AUTOMATICALLY CONTROLLED BUCK-BO
AUTOMATICALLY CONTROLLED BUCK-BO
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-HTSSOP-B
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9036EFV-CE2CT-ND | BD9036EFV-CE2 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | |
| Package Type | Other; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | SSOP; Other; 24-VSSOP (0.220\", 5.60mm Width) Exposed Pad |
| Special Features | Synchronous Rectification | |
| fsw | 100 to 600 kHz | 100 to 600 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |