The BD9015KV-M and BD9016KV-M are high performance synchronous rectification switching controllers with wide input range and dual channel output. The synchronous rectification method comes with high efficiency making controller ideal for eco-designs(low power consumption) of numerous electronics. All channels have enable pins, soft start functionality and power good outputs. Startup and shutdown can be controlled independently. An integrated PLL circuit can be synchronized to an external 250kHz to 600kHz clock signal.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9015KV-M |
| Product Name | 3.9 to 30V, 2ch Synchronous Rectification Step-Down Controller |
| Configuration / Function | Buck |
| Package Type | Other; VQFP48C |
| Output Voltage | 0.8000 to 10 volts |