The BD9701 / BD9703 / BD9702 are single-channel step-down switching regulator capable of PWM operation. The Pch MOSFET is built in for high efficiency in small load area. Lower electricity consumption of operating current 4mA (Typ.) and stand-by current 0µA (Typ.) is realized by adopting Bi-CMOS process.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152941-BD9703FP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9703FP | 1152941-BD9703FP |
| Product Name | 8-35V 1.5A 1ch Buck converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9703FP |
| Configuration / Function | Buck | |
| Package Type | Other; TO252-5 | |
| Output Voltage | 1 to 32 volts | |
| IOUT | 1.5 amps |