IC REG LINEAR 9V 1A TO252-5 Product overview: BD90C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD90C0AWFP-CE2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864085-BD90C0AWFP-CE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 1A TO-252-5
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD90C0
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD90C0AWFP-CE2DKR, BD90C0AWFP-CE2CT, BD90C0AWFP-CE2TR
IC REG LINEAR 9V 1A TO252-5
IC REG LINEAR 9V 1A TO252-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD90C0AWFP-CE2 | BD90C0AWFP-CE2TR-ND | 864085-BD90C0AWFP-CE2 | BD90C0AWFP-CE2 | BD90C0AWFP-CE2 |
| Product Name | 9V 1A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD90C0AWFP-CE2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK | |
| Output Voltage | 9 volts | 9 volts | 9 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 26.5 volts | 26.5 volts |