Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 18
Product Name Notes
(21587), SOLENOID VALVE, 24/DC. FREE 2 YEAR RADWELL WARRANTY
24/DC, GENERAL SERVICE, SOLENOID VALVE, 1/4" PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
3-WAY BRASS 1/4 INCH SOLENOID VALVE, NORMALLY OPEN, QUICK EXHAUST, 120/60-110/50 AC, MAX FLUID TEMPERATURE: 180 DEGREES FARENHEIT, 10-200PSI, 1/2 INCH CONDUIT, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
3/2 WAY NORMALLY CLOSED NIPLOY PILOT SOLENOID VALVE, W/O COIL, D.1 5 COIL 2000 COIL SERIES, ACTUATOR SIZE 63. FREE 2 YEAR RADWELL WARRANTY
82A-FF-000-TU-DDAP-4 DA, 82AFF000TUDDAP4DA, SOLENOID VALVE, 160PSI, COIL 24VDC, 5.4W. FREE 2 YEAR RADWELL WARRANTY
8320A208DC24/DCD VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Valves 860-GOD108
ASCO NUMATICS Valves 92320
ASCO Valves 8320-G184-120
ASCO Valves 8320-G204-120
ASCO Valves 8353-C035
ASCO Valves 8551A001MS
ASCO, 8314G301-24, 8314G30124, SOLENOID VALVE, 1/4IN 150PSI, 24VDC 1.4W. FREE 2 YEAR RADWELL WARRANTY
ASCO, 8320A-184-120, 8320A184120, SOLENOID VALVE 120VAC 1/4PIPE 3/32ORIFICE. FREE 2 YEAR RADWELL WARRANTY
ASCO, 8320G27-120, 8320G27120, SOLENOID VALVE, 110/120VAC, 3W, 50/60HZ,. FREE 2 YEAR RADWELL WARRANTY
ASCO,8300-D009U-120, 8300D009U120,VALVE, SOLENOID, 3/8IN, 120PSI, WATER/OIL 120V/60HZ. FREE 2 YEAR RADWELL WARRANTY
BRASS SOLENOID VALVES, 2/2 WAY N.C. PILOT OPERATED, COMPACT, CONNECTION 1/4", SEAL NBR. FREE 2 YEAR RADWELL WARRANTY
COMPAIR, 8MMC512.J50, 8MMC512J50, SOLENOID VALVE, DOUBLE ENDED, 110VAC, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE,SOLENOID ACTUATED,4-WAY,110V/ 50HZ 120V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3-WAY SOLENOID VALVE, COIL: 110/120VAC, 50/60HZ, 90PSI, 1/4INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL FOR SOLENOID VALVE, 220/230V. FOR 2, 3 AND 4 WAY SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 110 VOLTS, 50/60 HZ, 2-LEAD 12 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVES, SAFETY SHUT-OFF FOR GASEOUS FUELS, 500 MBAR (500 HPA/7 PSIG), BLUE LED, SUITABLE FOR HIGH-DUTY CYCLING, FM, CSA, UL AND AGA APPROVED (230 V...
DISCONTINUED BY MANUFACTURER, MANIFOLD BASE, SOLENOID VALVE, 92 SERIES, 1/4 INCH NPTF PORTS, 22 PIN CONNECTOR, MOD# 1705. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL CONTROL VALVE, SOLENOID VALVE, 6 PIN MATING CONNECTOR, M6 X 50 MOUNTING BOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 115 VAC, 60 HZ, RED, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 V, 60 HZ, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALAVE, RED HAT, 110/120 VAC, 50/60HZ, 1/4 INCH PIPE, 15.4W, 18 INCH WIRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 100-240V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 8262 SERIES, RED HAT, 110 AC, 120AC, 90 MAX OPS PRESSURE(PSI), 2 WAY -2/2 NORMALLY CLOSED, 1/4 PIPE SIZE, REPLACED BY 8262H230AC120/60110/ 50D. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE BASE, 92 SERIES, 1/4 INCH NPTF PORTS, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE KIT, COIL, 120/60 110/50, PIPE 1/4, 6W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE KIT, COIL: 110/120 VAC, 50/60 HZ, 3 WAY, 3NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE MANIFOLD, 34000 AIR HYDRO POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE WITH MANIFOLD, 2-1/2 INCH MANIFOLD LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE WITH SUB BASE, AIR ONLY, 10-150PSI, 1/2 INCH NPT, 4-WAY, 110/120 VOLTS, 50/60HZ, 16.7 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT, 3-WAY, 120 V AC, 50/60 HZ, 0-150 PSI AIR/WATER/LIGHT OIL, NEMA 4X, REPLACEMENT PART NUMBER 8320G184 120/60,110/50. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH PIPE, 10.1 W, 120/60, 4 WAY, RED HAT, 8345 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH, 120V/60 HZ, 110V/50 HZ, 6 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4IN NPT, 9WATT, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4IN, 3WAY, 9W, 110PSI, 110/120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4INCH, 2-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4NPT, 4WAY, 110/120V, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4NPT, COIL 110/120 VAC, 50/60HZ, 750 PSI, 17.1 WATT, 3 WAY BODY, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10 BAR, 1/4 NPT, PAD M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10-200PSI, 1/4INCH PIPE, 6.1W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10.1 WATT, 110/120V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10.1W, 1/4INCH PIPE, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10BAR, 24VDC COIL, 0.6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 - 120 VAC 50/60 HZ COIL, 1/4 INCH PIPE, 10.1 WATT, 100 PSI AIR/GAS, 100 PSI WATER, 100 PSI LIGHT OIL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 V AC, 50/60 HZ, 4-WAY, 1/4 INCH, 20.1 W, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10-250 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 20W, 150PSI AIR/INERT GAS/WATER/ LT OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, AIR/GAS / STEAM 110 PSI, WATER/LIGHT OIL 100 PSI, 2 WAY, DIRECT ACTING, NORMALLY CLOSED, 1/4 INCH AND 3/8 INCH NPT.
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 6 WATTS, 3 N/O, 1/16 INCH ORIFICE, 1/4 INCH PIPE, AIR & GAS 125 PSI, WATER 125 PSI, LT OIL 125...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 1/4 NPTF, 110V/50HZ - 120V/60HZ, 150 MAX. PSI, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60HZ, 1/4INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VA, 50/60HZ, 85PSI, 1/4IN PIPE, 10.1WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VAC, 50/60HZ, 35PSI DRY AIR, 1/4 INCH NPT, 15.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 CY, 6 W, 1/16 ORIFICE, 1/4 PIPE, FOR AIR/LT. OIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60 VOLTS, 100 PSI, 1/8 INCH PIPE, 9W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60 VOLTS, 30 PSI, 1/8 INCH PIPE, 9W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V 60HZ, 1/4IN PIPE, 6-WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V 60HZ, 1/8IN PIPE,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 50-60HZ, 6W, 1/4 IN PIPE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 60HZ, 13.8 WATT, 1/8 PIPE, 3/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V/60HZ, 110V/50HZ, 6W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 14.5-120 PSIG, 1-8.3 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 2 POSITION, 1/8" PORTS, 120/110 V, 60/50 HZ, 3 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 110-120 V AC, 50/60 HZ, 3/8", 17.1 W, 100 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 220 VAC, 50HZ, 1/4 INCH PORT SIZE, HAZARD AREA DIRECT MOUNT SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, NON LOCKING RECESSED, PLUG IN CONNECTION, W/DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 5.4WATT, 25 TO PSI, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 110/120V, 50/60HZ, 6.1/8.1W, 10-150 PSI AIR/INERT GAS, 10-125 PSI WATER, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, NORMALLY CLOSED, 3/8 INCH NPT, 20 W, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 10-125 PSI, 110/120 VAC COIL, 50/60 HZ, 6 WATT, 3/4 INCH NPT, BRASS BODY, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 120V, 28W, 60HZ, 250PSI AIR/INERT GAS/ WATER/ LT OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, 1/4IN NPT, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4PORTS, 3/4INCH, COIL 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6.5 W, 110 / 120 VAC, 50 / 60 HZ, 30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6.5 W, 24 VAC, 60 HZ, 30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6.5 W, 240 VAC, 60 HZ, 30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 60 PSI, 20 W, 110/120 VAC, 50/60 HZ, 1/2 INCH PIPE, 5/16 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8263 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 3/8 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8263 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 3/8” PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8263 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 3/8” PORTS, 220-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8263 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 3/8” PORTS, VITON SEALS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8314 SERIES, RED HAT, 120 V AC, 60 HZ, 10.1 W, 1/4 IN NPT, 160 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, 3 WAY, NORMALLY CLOSED, BRASS BODY, 1/4" NPT PIPE SIZE, 9 WATT, SCREW-TYPE MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 1/4 INCH NPT CONNECTION, 3.2 MM ORIFICE, 110-120 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY NORMALLY CLOSED, 1/8 INCH X 1/16 INCH PORTS, STAINLESS STEEL BODY, 6.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, UNIVERSAL OPERATION, BRASS BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS, REPLACED...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR / INERT GAS, 125 PSI, 110/120 V, 50/60 HZ, 6 WATTS, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL VOLTAGE 24VDC, 10.6 WATT, 1/8 NPT, MAX PRESSURE 50PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 V DC, 0.2 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE-ACTING, 110/120V 50/60HZ COIL RATING, 5.4W POWER RATING, 25-150PSI PRESSURE RANGE, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LOW POWER, 3-WAY, NORMALLY CLOSED, 1/4INCH PORT, 0-150PSI 10.1W, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MINIATURE SIZE, BULLETIN 8320, 3 WAY, BRASS BODY, 1/4 INCH PIPE SIZE, TYPE 1 ENCLOSURE, 120 VAC/60 HZ 110 VAC/50 HZ, 6 WATTS, AIR-IERT GAS:...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ORIFICE 3/64, PIPE 3/8, 11 WATT, 115V, 60 CYCLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT II, TYPE 4, 35-150 PSI, 10.1 W, 1/4 INCH NPT, 220-240 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 110-120 V AC, 50/60 HZ, 1/4 INCH PIPE, 10.1 W, FLYING LEADS, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 120/60 VOLTS, 30PSI, 1/8 INCH PIPE, 9W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8266 SERIES, FUEL OIL VALVE, 2-WAY, 15.4W, 3/8 INCH PIPE, 1/4 INCH ORIFICE, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, SINGLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 320, DIRECT ACTING, 3/2-WAY, 1/4" PIPE, 40 PSI, 110/120 VAC, 50/60 HZ, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 82, 4/2-WAY DOUBLE PILOTED, 4-PORT 2-POSITION, 10-150PSI PRESSURE RANGE, 110/120V 50/60HZ COIL RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 8300, 3-WAY, 120VAC, 60HZ, 250VAC, 28 WATT, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES R, 24 VOLTS, 30 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VOLTS 115/50, PIPE: 3/8 INCH, ORIFICE: 5/8 INCH, PRESSURE 125 PSI, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, AC, PUSH PULL, COIL 110/120 VAC 50/60 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, VALVE, 24VDC, 23 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPOOL VALVE, INLINE, DIRECT MOUNT, PILOT OPERATED, 1/4" NPT, SINGLE SOLENOID VERSION, *** VALVE BODY ONLY, *** COMPLETE PART INCLUDES ENCLOSURE PREFIX AND COIL VOLTAGE. FREE 2...
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, 3-WAY, NORMALLY CLOSED, 24 VDC COIL, 1.4 WATT, 1/4 INCH NPT, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID OPERATED, AIR/OIL, 200 PSIG, 120 VAC, 60HZ, 6 WATT, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, 3/4 IN, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,(VCS7T8 0A05NNQGRB/MMPM/PPPP ) DOUBLE SOLENOID VALVE, SIZE 7,500 MBAR, 120 VAC, 50/60 HZ, DN80/3, ANSI FLANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFATURER, SOLENOID VALVE, AIR VALVE, 2 WAY VALVE, 120 VOLTS, 110 PSI MAX PRESSURE, 15.4 WATTS, 60 HERTZ, 3/8 INCH VALVE CONNECTION . FREE 2 YEAR RADWELL WARRANTY...
DORMEYER Valves 8936M-11L
GENERAL SERVICE SOLENOID VALVE, SERIES 8320, 24 VDC COIL, 11.6 WATT, AIR INERT GAS 25 PSI, WATER 25 PSI, LIGHT OIL 25 PSI, 1/4 INCH PIPE. FREE 2 YEAR RADWELL...
MAC VALVES INC Valves 82A-AA-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-AA-000-TM-DACP-1 DA
MAC VALVES INC Valves 82A-AA-000-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AA-000-TM-DFFP-1 DA
MAC VALVES INC Valves 82A-AA-BAA-TM-DAAP-4 DA
MAC VALVES INC Valves 82A-AA-BKA-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AC-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-AC-000-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AC-000-TM-DDAP-1 DK
MAC VALVES INC Valves 82A-AC-BKA-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AC-CAA-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AD-000-TU-DFFP-1 DK
MAC VALVES INC Valves 82A-BA-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-BA-000-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-BC-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-BC-000-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-BC-000-TM-DDAP-1 DK
MAC VALVES INC Valves 911B-RA
MAC VALVES INC Valves 912B-PM-111AA
MAC VALVES INC Valves 912B-PM-111BA
MAC VALVES INC Valves 912B-PM-111CA
MAC VALVES INC Valves 912B-PM-111JA
MAC VALVES INC Valves 912B-PM-111JM
MAC VALVES INC Valves 912B-PM-501CA
MAC VALVES INC Valves 912B-PM-501JM
MAC VALVES INC Valves 912B-PM-551BA
MAC VALVES INC Valves 912B-PM-591CA
MAC VALVES INC Valves 912B-PM-611JB
MAC VALVES INC Valves 912B-RA
MAC VALVES INC Valves 914B-PM-501JM
MAC VALVES INC Valves 916B-PM-592JB
MAC VALVES INC Valves 921B-RA
MAC VALVES INC Valves 922B-PM-111CA
MAC VALVES INC, 82A-AC-CPA-TM-DDA640 K, 82AACCPATMDDA640K, SOLENOID VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC, 82A-GC-000-TM-DAAP-2 DA, 82AGC000TMDAAP2DA, SOLENOID VALVE, W/O BASE, 150PSI, 5.4W, 110-120V, W/ LIGHTS,. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BASE, 3/8INCH NPT PORTS, DOUBLE SOLENOID, SIDE PORTED, NO PISTONS. FREE 2 YEAR RADWELL WARRANTY
METAL WORK PNEUMATIC Valves 8825726
NORGREN , 9106200070002400, SOLENOID VALVE, 24V COIL. FREE 2 YEAR RADWELL WARRANTY
PARKER Valves 851007-012VDC
PNEUMAX Valves 858/2.52.3.9.M2
QUICK EXHAUST SOLENOID VALVE,24V,60HZ,1/4IN PIPE,10.1W. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Valves 851020-120VAC
SINGLE SOLENOID PILOTED VALVE, 82 SERIES, 4/2-WAY, 1/4 INCH NPTF THREADED FEMALE PORT, NON-LOCKING RECESSED MANUAL OPERATOR, 24 VDC, 5.4 WATTS, 8 INCH CABLE, MANIFOLD SUB-BASE MOUNT, CV 1.3 FLOW,...
SOLENOID COIL , 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 230 V, 60 HZ, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 115V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 12 VDC, 12 W, DOUBLE SPADE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 230V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, 120 VAC, 50-60 HZ, 3 INCH VALVE SIZE, SLOW OPENING / QUCIK CLOSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, 120 VAC, 50/60 HZ, SLOW OPENING, QUICK CLOSING, STANDARD CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, SLOW OPENING, QUICK CLOSING, VALVE SIZE 2, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID NEMA VALVE, 3 WAY, S/V 4/4X24/60, VAC-22/50, VAC-12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, SERIES 8551, 4-WAY BRASS MANIFOLD BODY, 1/4NPT X 1/4NPT MANIFOLD PORTS, 110/120VAC 50/60HZ COIL RATING, 18INCH WIRE LEAD LENGTH, 30-150PSI PRESSURE RATING, 10.1W. FREE 2 YEAR RADWELL...
SOLENOID VALVE , 10.1 WATT, 1/4 NPT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ,120V ,60HZ ,6.8W, 25 TO 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/2INCH 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4IN PIPE 120V 9W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4INCH 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4INCH 3WAY 100-240VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 10-150PSI 110/120VAC 1/4IN 11W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110-120V 20PSI 10.5W 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110-120V 50/60HZ 15.4W 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 163.7WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V COIL 50/60HZ 5.4WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V-50/60HZ 1/4IN PIPE 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 50/60HZ 100PSI 1/8IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VOLT 50/60HZ 1/4IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120/60 110/50. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 60HZ 3WAY NC 2POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VAC 60HZ WATER 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 1/4INCH 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 140PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 9.7W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC COIL 25/150PSI 6WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC COIL 35-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 25-150PSI 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2POS 2COIL 110/120 MUFFLED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2POS 3WAY COIL 22/24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/8IN 250PSI 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 4WAY 110/120V 50/60HZ 3/8NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ASSEMBLY, DUAL COIL: 24VDC, 5.4 WATT, VAC TO 160 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, 1/4 INCH NPTF, 4-WAY, 2-POSITION, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, 24 VDC, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, 92 SERIES, 1/4 INCH NPTF PORTS, BOTTOM CYLINDER PORTS, DOUBLE SOLENOID PLUG-IN TO LEFT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, PLUG IN, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, SUBBASE MANIFOLD, 3/8INCH NPTF, STANDARD PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE DOUBLE PLUG-IN 24VDC 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD SUB-BASE, 92 SERIES, INTERNAL AIR SUPPLY PILOT, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, 82 SERIES, WITH LIGHT ON BODY, PLUG-IN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, 92 SERIES, 3/8" NPTF, PLUG IN VALVE, INDIVIDUAL BASE MODEL, W/ 1705 MOD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, SERIES 82, 3/8 INCH NPTF, 4-WIRE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, WITH LIGHT ON BODY, PLUG-IN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SPOOL TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/MANIFOLD 24VDC 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, (20764), 8320 SERIES, 120/60,110/50 COIL, 1/4 INCH PIPE, 3 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, (21064), 120 VAC /60 HZ,110 VAC / 50 HZ , 1/4 INCH , 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1-1/4NPT, 10.1WATT, 110/120VAC, 50/60HZ, 150PSI, 110/50D. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH PIPE, 17.1W, 10-250 PSI AIR INERT GAS, 10-250 PSI WATER, 110/120 VAC, 50/60 HZ, 5/8 INCH ORIFICE DIAMETER, NITRILE SEAL, BRASS BODY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 1/2 X 3/8, 4 WAY, BRASS, 10.1/F W, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH, 120/110 VAC, 60/50 HZ, BR, NO, REPLACED BY 8320A033 AC 120/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 1/4, 4 WAY, BRASS, 10.1/F W, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 1/8, 3 WAY UNIVERSAL, BRASS, 17.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 11/6, 3 WAY NORMALLY CLOSED, BRASS, 10.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 11/6, 3 WAY UNIVERSAL, BRASS, 10.5/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 3/16, 4 WAY, BRASS, 16.1/F W, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 3/16, 4 WAY, STAINLESS STEEL, 20.1/F W, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN NPT, 120/110VAC, 60/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH, 3 WAY, 45 PSI AIR, 25 PSI WATER, 25 PSI OIL, 110/120 V, 50/60 HZ, ENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8IN NPT, 40PSI, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10-150 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 V, /50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120VAC, 50/60HZ, 6.8W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC COIL, 50/60 HZ, 5.4 W, 3/8 IN NPT PORTS, 72 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 1/4 INCH PIPE, 30 PSI, 9 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10-150 PSI, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1 W, 1/8 INCH PIPE, 150 PSI AIR INERT GAS, 150 PSI WATER, 150 PSI LT.OIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 4-WAY, 25-150 PSI, 3/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 WATT, 25 TO 150 PSI, 3 POSITION CLOSED CENTER, PLUG IN BODY, NO LIGHT IN BASE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.1-8.1 W, 10-150 PSI, 3-WAY, 1/2 IN NPT PORT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60HZ, 5.4 W, 150 PSI, 1/4 IN NPT PORTS, NON-LOCKING, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 6 WATT, 1/4 INCH PIPE, 50/60 HZ, 3 WAY, AIR ONLY, 0-100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 17.1 WATT, 1/4 INCH NPT, 250 PSI (20815) . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V COIL, 3/8IN NPT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 1/2 PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 20W, 3 WAY, 1/2IN NPT, 120 PSI WATER, 120 PSI LT OIL, 120 PSI AIR/ INERT GAS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W, 150PS, I W/LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W, 25-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W, 25-150PSI, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 4-WAY, 25-150PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 5.4W, 150PSI, 1/4 IN NPT PORTS, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 VDC, 6 W, 25-150 PSI, 1/4IN NPT PORTS, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 V, 60 HZ, 1/4 NPT PORTS, 4 WAY, 1400 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/110 VAC, 50/60HZ, 25-150PSI, 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V 60HZ, 110V 50HZ,3NO, PIPE 1/8IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 50/60HZ, 50PSI, 1/4IN PIPE, 17.1W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 60HZ, 3-WAY, 3/8 IN PIPE,10-200PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 60HZ, 6.3WATT, 150PSI, 1/4IN NPT PORTS, CONDUIT 3/8IN NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 50/60HZ, 5.4W, 25-150PSI, 3/2-WAY, EXTENDED LOCKING OPERATOR, PLUG-IN, W/LIGHT ON BODY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSI, 110/120 V, 50/60 HZ, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 110/120VAC, 50/60HZ, 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, DIRECT ACTING, STEM 75 PSI, 15.4 WATTS, 1/2 INCH PIPE, 110/120 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 110/120V 50/60 HZ, 3/8 IN FPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2/2 NC, 2-1/2 NPT, 125MM, 4 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20 WATT, 100PSI WATER, 125 PSI AIR/GAS, 1/4 INCH NPT,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20-120PSI, 24VDC, 2.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 1.8 WATT, 25 TO 150 PSI, 3-POSITION OPEN CENTER, 3/8 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 25-150 PSI, 5.4 WATT, 3-POSITION OPEN CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 W, 25-150 PSI, 4 WAY, 2 POSITION, 82 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 WATT, W/ MANIFOLD, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 WATTS, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4W, OPEN CENTER, W/LIGHT IN BODY, 4/3-WAY, 25-150PSI, 1/4INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 50/60 HZ, 7.4 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V/60HZ 22V/50HZ COIL, 1/4IN PIPE, 10.1W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.4W, 25 TO 150PSI, 3POSITION CLOSED CENTER, 3/8IN NPT PORTS, STANDARD PORTS, WITH PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 25- 150PSI, 1/2IN NPS, 6W, 1/4IN NPT PORTS, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 25-150PSI, 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4 WATT, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 20-120PSI, 3POSITION CLOSED CENTER, NON-PLUG IN W/STANDARD EXHAUST, NO LIGHT IN TOP, 1/4INCH NPTF, SIDE PORTS, NO LIGHT IN BASE, MUFFLED EXHAUST, 18INCH WIRE, RECESSED NON-LOCKING...
SOLENOID VALVE, 24VDC, 5.4W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 6W, 25-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 7.3W, FOR PLUG IN VALVES, LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 8.5W, 25-150PSI, 1/4INCH FNPT PORTS, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-150PSI, 24V, 50/60HZ, 6.7W, 36IN WIRE LENGTH, FLYING LEADS, 1/8IN NPT PORTS . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-150PSI, 24VAC, 50/60HZ, 5.4/6.7W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-150PSI, 5.4WATTS, 120V/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POS, 4WAY, 1/4IN NPT, COIL 10/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY NORMALLY CLOSED, BRASS, 6.1 /F W, 120/60, 110/50AC, 18" LEAD, 3/8 X 9/32. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, 110/120 VAC, 50/60 HZ, 1/4 INCH PIPE SIZE, 45 PSI INERT GAS, 25 PSI WATER, 25 PSI LT.OIL, 10.1 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 3/4” PORT SIZE, 150 PSI AIR, 125 PSI WATER, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, BRASS, CONTROL VOLTAGE 120 VAC, 1/8 INCH CONNECTION, MAX PRESSURE 175 PSI,UNIVERSAL, GENERAL SERVICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, N.C., 3/8", 110-120 V AC, 50/60 HZ, 0-250 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 SOLENOID, SPRING VALVE, G1/8 PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4INCH, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 3/16, 4 WAY, BRASS, 20.1/F W, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 9/32, 3 WAY NORMALLY CLOSED, BRASS, 10.6/F W, 24VDC, 18 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8NPT, COIL, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 30PSI, 110/50, 120/60, 15.4 WATT, 3.8IN SIZE, 2NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3POSITION, 4WAY, DUAL COIL, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 1/4IN NPT, COIL VOLTAGE 110/120VAC 50/60Z, 17.1 WATTS, MAX PRESSURE 50 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 2POS, 3/8IN NO COIL, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 2.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 1/4 IN, NPTF, 25-150 PSI, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 100 PSI WATER/OIL, 125 PSI AIR/GAS, 1/4 INCH NPTF PORT SIZE, 110/120 VAC, 50/60 HZ, 20 WATT, FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 25-150PSI, 110/120VAC, 50/60HZ, 5.4W, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/2 WAY, SINGLE OPERATOR, EXTERNAL PILOT, W/ SUB BASE, 1/4 INCH NPTF, 24 VDC, 2.4 WATT, 36 INCH LEADS, NONLOCKING OPERATOR, PLUG IN. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 4WAY, 0-150PSI, 24VDC, 2.4W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 1/4IN NPTF, 24VDC, 6W, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 24VDC, 6W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-125 PSI, 2-PORT, RIGHT ANGLE, 3/4 INCH, 120 V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 SINGLE, SPRING RETURN, MSV 25 SOP 00, 24VDC, 2 PRONG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2WAY, 24V, AIR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 50PSI ,110/120V 50/60HZ, 1/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 2.5-10 BAR, -5/+50 DEGREE C, 4 WAY, 2 POSITION, SPRING RETURN, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 3 POSITION, 110-120 VAC, 50/60 HZ, NO OPERATOR, FLYING LEADS, DUAL PRESSURE 3 POSITION PRESSURE CENTER, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), DUAL PRESSURE 3 POSITION PRESSURE CENTER,...
SOLENOID VALVE, 82 A SERIES, 4/2WAY, 24VDC, 5.4W, 25-150PSI, NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110/120 V AC, 50/60 HZ, 5.4 W, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25 TO 150 PSI, 4-WAY, 2 POSITION, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 3/8 INCH NPT, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 12 VDC, 1.8 W, 25-150 PSI, 1/4 IN NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 150 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 150 PSI, 24 VDC, 5.4 W, W/ INDICATOR, PLUG-IN BODY, 3/8 INCH NPTF PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 220/240 VAC, 50/60 HZ, 5.9 W, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 24 VDC, 12.7 W, 25-150 PSI, 4/3 CLOSED CENTER, MODIFICATION CLSF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 24 VDC, 5.4 W, 25 TO 150 PSI, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 24 VDC, 5.4 WATT, 25-150 PSI, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 24VDC, 2.4W, 4-WAY, 0-150PSI, 3/8INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 3-POSITION DUAL PRESSURE, OPEN CENTER, VALVE LESS BASE, 24 VDC, 2.4 W, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4 WAY, 4/2 SINGLE OPERATOR, INTERNAL PILOT AIR, SUB-BASE, 110/120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4 WAY, SINGLE SOLENOID, DUAL PRESSURE, 110/120 VAC, 50/60HZ, 5.4 WATTS, 25 - 150 PSI, 1/4 INCH PORTS, PLUG IN STYLE BODY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, NON PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, NON PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, NON PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, INTERNAL PILOT, 110-120 VAC, 50/60 HZ, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION CLOSED CENTER, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION CLOSED CENTER, VALVE ONLY, MUFFLED, 24 VDC (1.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR DUAL PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (2.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR.
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR DUAL PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR W/ MOV.
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 220-240 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, NON PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, PLUG-IN 6 INCH WIRE LENGTH,...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, NON PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH BSPPL, BOTTOM AND END CYLINDER PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (12.7 W), PLUG-IN 6...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, NON PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD PORTS, EXTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), PLUG-IN 6 INCH WIRE LENGTH,...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, BOTTOM CYLINDER PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, BOTTOM CYLINDER PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR.
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), 18 INCH WIRE LENGTH, LOCKING RECESSED...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR.
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT AND PROTECTION DIODE. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR, WITH MOD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, DOUBLE OPERATOR, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 4/2-WAY, NON-LOCKING RECESSED, W/LIGHTS ON BODY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, DOUBLE OPERATOR, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, NON-LOCKING EXTENDED, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, DOUBLE OPERATOR, SINGLE PRESSURE, 3/8 INCH NPTF PORTS, STANDARD PORTS, 110/120 VAC, 50/60 HZ, 5.4 W, 25 TO 150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, 4-WAY, 2-POSITION.
SOLENOID VALVE, 82 SERIES, DOUBLE SOLENOID, VALVE LESS BASE, 4/3 WAY, OPEN CENTER, 24 VDC, 5.4 W, 25-150 PSI, NON-LOCKING MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, NON-LOCKING, DOUBLE OPERATOR, SINGLE PRESSURE, 3/8IN NPT PORTS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE OPERATOR, SINGLE PRESSURE, 1/4" NPTF PORTS, 24 V DC, 2.4 W, PLUG-IN CONNECTOR, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE OPERATOR, SINGLE PRESSURE, VALVE ONLY, 24 V DC, 12.7 W, PLUG-IN CONNECTOR, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE OPERATOR-DUAL PRESSURE, 110/120 VAC, 50/60 HZ, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE OPERATOR-SINGLE PRESSURE, 1/4 INCH NPTF PORT SIZE, 110/120 VAC, 50/60 HZ, LOCKING EXTENDED, 2 POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE SOLENOID, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE SOLENOID, PILOTED, 110/120 V, 50/60 HZ, 4/2-WAY, 4 PORT, 2 POSITION, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL-PRESSURE, MUFFLED PILOT EXHAUST, INTERNAL PILOT AIR. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, VAC TO 150PSI, 24 VDC, 5.4 WATTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 24 VDC, 2.4 WATT, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR WITH PROTECTION VARISTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 24 VDC, 2.4W, 150 PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 24 VDC, 5.4 W, 25-150 PSI, 3/8 IN NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR, W/LIGHT, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 24VDC, 5.4W, DOUBLE OPERATOR, 120PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 4-WAY 3-POSITION, 110/120 VAC, 50/60 HZ, MUFFLED EXHAUST, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, DOUBLE SOLENOID, 24 VDC, 5.4 W, 150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, W/ INDICATOR LIGHT, 24 VDC, 5.4 W, 3/8 IN NPTF, W/ BASE, 8IN LEAD WIRE, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 5/32 INCH ORIFICE, 18-INCH LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 7/32 INCH ORIFICE, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY, NORMALLY OPEN, BRASS BODY, 1/4 INCH PIPE, 9/32 INCH ORIFICE, 18 INCH LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 1/8 INCH ORIFICE, 10.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 82A SERIES, DOUBLE OPERATOR, SINGLE PRESSURE, 24 VDC, 5.4 W, 4-WAY, 0-150 PSI, 1/4 INCH NPTF PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8314 SERIES,3 WAY,N.C.,120VAC/60HZ COIL,1/4IN FNPT PORTS,BRASS BODY,18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, 22/24 VAC, 50/60 HZ, 6.1-8.1 W, 100 PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, 3-WAY, 1/4" NPT, 110-120 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, RED HAT, 24 VDC, 1/8 IN PIPE SIZE, 3-WAY UNIVERSAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY UNIVERSAL, 24 V DC, 1/8'' NPT PORTS, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 18 INCH LEADS, MANUAL OPERATOR (SCREW-TYPE), 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 1/16 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 1/16 INCH ORIFICE, 11.6 WATT, SCREW-TYPE MANUAL OPERATOR, 24 V DC, 18 INCH LEADS. FREE...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/8 INCH PIPE, 1/16 INCH ORIFICE, 6.1 WATT, 24 V AC, 60 HZ, 18 INCH LEADS. FREE...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY OPEN, BRASS BODY, 1/8 INCH PIPE, 3/64 INCH ORIFICE, 10.6 WATT, MANUAL OPERATOR, 24 V DC, 18 INCH LEADS. FREE 2...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, UNIVERSAL OPERATION, BRASS BODY, 1/8 INCH PIPE, 1/8 INCH ORIFICE, 9.1 WATT, 110 V AC, 50 HZ, 18 INCH LEADS. FREE 2...
SOLENOID VALVE, 8321 SERIES, 24DC, 3-WAY, 1W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8342 SERIES, 1/4 INCH PORT, 1/16 INCH ORIFICE, 4-WAY, BRASS BODY, 10.1/F W, MANUAL OPERTOR, 110-120 VAC, 50/60 HZ, 18 INCH LEAD, NEW PART NUMBER (8345G001MOAC120/60D ). FREE...
SOLENOID VALVE, 8342, 2POSITION, 4WAY, 3/8IN FNPT, PTFE SEAL, WIRE LEADS, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8345 SERIES, RED HAT, 4-WAY, BRASS BODY, 10.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS, 1/4 X 1/16 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 9.7W, AIR INERT GAS: 10-200PSI, WATER: 10-200PSI, LT OIL: 10-200PSI, 3/8INCH PIPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 1/4 INCH NPTF PORTS, 24 VDC, 8.5 W, NON-LOCKING RECESSED WITH LIGHT, FLYING LEADS, 4-WAY, 2 POSITION, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 110/120 VAC, 50/60 HZ, 25-150 PSI, 6.8 W, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 2 POSITION, 1/4 INCH NPTF, 110/120 VAC, 50/60 HZ, 3 PIN PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 24 VDC, 1/4 NPTF, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 24 VDC, 2-10 BAR, STANDARD NOMINAL FLOW RATE: 1200 L/MIN, PNEUMATIC CONNECTION: 1/4 G, PROTECTION: IP65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 240/60 / 220/50 V, 1/8 INCH NPTF, 18 INCH FLYING LEAD, NON-LOCKING MANUAL OPERATOR, BALANCED SPOOL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 25/150PSI, 110-120 V AC, 50/60 HZ, 1/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, DOUBLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, DOUBLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, DOUBLE OPERATOR, 24VDC (2.5W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT 1 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (17.1 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 3/8 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4IN NPTF, SINGLE OPERATOR, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2IN NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/8 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/8 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, AIR PILOTED, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, SINGLE OPERATOR, 1/4 INCH NPTF PORTS, 24 VDC, 6.0 W, 30-150 PSI, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR , MALE ONLY, 4-WAY, 2 POSITION. FREE 2 YEAR...
SOLENOID VALVE, 900 SERIES, SINGLE OPERATOR, 1/4 INCH NPTF, 24 VDC COIL, 2.5 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE...
SOLENOID VALVE, 92 SERIES, SINGLE SOLENOID, 110/120 VAC, 50/60 HZ, 2.9 W, 20-120 PSI, NON-LOCKING RECESSED, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR GAS, 110-120 VAC, 50/60 HZ, 3/4 INCH PIPE, 11/16 ORIFICE, 10-125 PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS VALVE BODY, 24VDC COIL RATING, 12W POWER RATING, 0.5-10 PA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 2WAY, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 3 WAY VALVE FUNCTION, NORMALLY OPEN, NPT 1/8 IN, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS,120V-50/60HZ, 3-WAY,NC,1IN NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 24 VDC, 3 WAY - 3/2 UNIVERSAL FUNCTION, BRASS BODY, 60 PSI MAX 1/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 3/2 WAY, 120 VAC, 60HZ, 3/8 INCH NPT, 120 PSI AIR/GAS/WATER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 4-WAY, AIR-ONLY, 1/4" PIPE, 120/60 110/50, (8340A003-005). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, GENERAL SERVICE, 3-WAY, 1/4 INCH NPT, NORMALLY CLOSED, 0-40 PSI, 6 W, COIL / 120 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 24 VDC, 6.4 WATT , 4-WAY, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION CLOSED CENTER, PIPED PILOT EXHAUST, 24 VDC, 5.4 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION, 4-WAY, PLUG-IN TYPE, 0-150 PSI, 24 VDC, 5.4 WATT, LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3-POSITION, 4-WAY, PLUG-IN TYPE, NON-LOCKING OPERATOR, 110/120 VAC, 50/60 HZ, 5.4 WATT, 25-150 PSI, W/ INDICATING LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 4 WAY, 3 POSITION PRESSURE CENTER, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 25-150 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, DUAL PRESSURE, W/ PRESSURE REGULATOR, PLUG-IN TYPE, W/ MANIFOLD, 24 VDC, 6.4 WATT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, SINGLE PRESSURE, INTERNAL PILOT, NO LIGHT, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 3/8INCH NPT, 5.4W, 24VDC, PLUG-IN, W/ PR82A-GDCA-9. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL SERVICE, 1/4 INCH PIPE, 11.6 W, 130 PSI INERT GAS, 125 PSI WATER, 115 PSI LT.OIL, 24 VDC, 18 INCH WIRE LENGTH, NORMALLY CLOSED, BRASS. FREE 2...
SOLENOID VALVE, HIGH FLOW, HIGH PRESSURE, 3-WAY, 36.2/H WATT RATING / CLASS OF COIL INSULATION AC, STAINLESS STEEL BODY, 30 VAC, 15 VDC, 1.0 FLOW FACTOR, 3/8 ORIFICE, 0.5 PIPE...
SOLENOID VALVE, MAX PRESSURE 150 PSIG, AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NORMALLY CLOSED, OIL VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATTS, 0-100 PSI, 3/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT AIR / INTERNAL, 4/2 SINGLE OPERATOR, NON-LOCKING, PIPED PILOT EXHAUST,150PSI, 5.4W, 24VDC, 3/8INCH NPTF, PLUG-IN, W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 4-WAY, 10-250PSI, 17.1W, 1/2 PIPE, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 110/120 VAC, 25-150 PSI, 6.2/6.3 WATT, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 50/60 HZ, 110/120 V, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, SOLENOID OPERATED, SINGLE, 5/2, 4-WAY, LESS BASE, W/LIGHTS, 110/120 VAC, 50/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK EXHAUST, 110/120VAC, 6WATT, 3/8IN PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK EXHAUST, NC, 3/8 INCH PIPE SIZE, 24VDC, OPERATING PRESSURE DIFFERNTIAL (PSI): AIR-INERT GAS: 10- 200 PSI/WATER: 10-200 PSI/LT. OIL: 10-200 PSI, 10.6 WATTS, SAME AS 8321G2-24DC. FREE...
SOLENOID VALVE, RED HAT, 1/4" THREADED PORTS, 110-120 V AC, 50/60 HZ, 100 PSI MAX, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 3-WAY, 3/8 INCH NPT, 6.1 W, NORMALLY CLOSED, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8266 SERIES, FUEL OIL VALVE, 1/2 INCH PIPE, 1/4 INCH ORIFICE, 2-WAY NORMALLY OPEN, BRASS BODY, 15.4 W, FKM SEATING, 120 V AC, 60 HZ. FREE...
SOLENOID VALVE, RED HAT, 8266 SERIES, FUEL OIL VALVE, 1/2 NPT, 2-WAY NORMALLY CLOSED, BRASS BODY, 15.4 W, STAINLESS STEEL SEATING, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, RED HAT, 8320 SERIES, 1/4 INCH PORT SIZE, 3-WAY UNIVERSAL, BRASS BODY, 10.1 W, 110/120 VAC, 50/60 HZ, 18 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8320 SERIES, BRASS BODY, 1/4 INCH NPT, 110-120 V AC, 50/60 HZ, 9 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8551 SERIES, 1/4 INCH PORT SIZE, DOUBLE SOLENOID, 110-120 VAC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, UNIVERSAL OPERATION, 110/120 VAC, 50/60 HZ, 3 WAY, 1/4 IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SEIRES 82, LESS BASE, 4/2-WAY, SINGLE OPERATOR, PIPED PILOT BODY, NON-LOCKING, 25-150PSI, 1.8W, 24VDC, PLUG-IN, W/ PROTECTION DIODE, W/LIGHT ON BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SENTRONIC II, 0 TO 10 BAR, 1.2 AMPS, 24 VAC, G 1/4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, LOCKING EXTENDED, W/LIGHTS ON BODY, 24VDC, 5.4W, 25-150PSI, 4/3-WAY, OPEN CENTER,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, LOCKING, 3 POSITION, CLOSED CENTER, 1/4 INCH NPTF PORT, PLUG IN ELECTRICAL CONNECTION, W/ PROTECTION VARISTOR, 110/120VAC 50/60HZ, 5.4 WATT . FREE 2 YEAR...
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING RECESSED, 3 POSITION, CLOSED CENTER, 1/4 INCH NPTF PORT, PLUG IN ELECTRICAL CONNECTION, 110/120VAC 50/60HZ, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING, PLUG-IN, 110-120VAC, 50/60HZ, 5.4W, 25-150PSI, 4/3-WAY, CLOSED CENTER . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING, W/LIGHTS ON BODY, INTERNAL PILOT AIR, 24VDC, 5.2W, VAC-150PSI, 1/4INCH NPTF, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING, W/LIGHTS ON BODY, INTERNAL PILOT AIR, 24VDC, 5.2W, VAC-150PSI, 1/4INCH NPTF, 4/3-WAY, OPEN CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING, WITH LIGHTS ON BODY, 24VDC, 2.4W, VAC-150PSI, 4/3-WAY, CLOSED CENTER, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, LOCKING RECESSED, W/ LIGHT, 3-POSITION CLOSE CENTER, VALVE ONLY - NO BASE, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, PILOT AIR / INTERNAL, 110-120VAC, 50/60HZ, 5.4W, 25-150PSI, 3/8INCH NPTF, 4/2-WAY, DOUBLE OPERATOR, NON-LOCKING RECESSED, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, PILOT AIR/ INTERNAL, SUB-BASE 1/4INCH NPFT, 4/2 DOUBLE OPERATOR, PIPED PILOT BODY, NON-LOCKING, 25-150PSI, 6.4W, 110-120VAC, 50/60HZ, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, SINGLE OPERATOR - SINGLE PRESSURE, 25-150 PSI, 3/8 INCH NPTF, BOTTOM CYLINDER PORTS, NO LIGHT IN BASE, NON-LOCKING MANUAL OPERATOR, PLUG-IN (STANDARD) CONNECTOR, 24 VDC, 1.8...
SOLENOID VALVE, SERIES 82, SINGLE OPERATOR W/LIGHT ON BODY, NON-LOCKING, INTERNAL PILOT AIR, 24VDC, 5.4W, VAC-150PSI, 3/8INCH NPTF, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, SINGLE OPERATOR, LOCKING EXTENDED, W/LIGHT ON BODY, 110-120VAC, 50/60HZ, 5.4W, VAC-150PSI, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, SINGLE OPERATOR, LOCKING RECESSED, WITH LIGHT ON BODY, 110/120 VAC, 50/60 HZ, VAC-150 PSI, 4/2-WAY, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8316, DIRECT ACTING, HYDRAULIC / PNEUMATIC, WATER / AIR / INERT GAS, 3 WAY, 3/2 NORMALLY CLOSED, BRASS, 2.5 CV, 24 VDC, 10-125 PSI, 3/8 INCH NPTF...
SOLENOID VALVE, SERIES 8320, 3- WAY, 125-130 PSIG, 1/4 INCH PIPE, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8320, 3/2,120 V COIL, 60 HZ COIL, 10.1 W, NO,SS BODY, 1/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 900, SINGLE OPERATOR, NON-LOCKING, PIPED PILOT EXHAUST, 24 VDC, 8.5 WATT, 25-150 PSI, 1/8 INCH NPTF, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR - SINGLE PRESSURE, PLUG-IN BODY, VALVE ONLY - NO BASE, MUFFLED EXHAUST, 24 VDC (2.4 W), EXTENDED NON-LOCKING MANUAL OPERATOR, PLUG-IN ELECTRICAL W/ M.O.V.. FREE 2...
SOLENOID VALVE, SINGLE OPERATOR, 2-WAY, NORMALLY CLOSED, 1/4 INCH PIPE SIZE, 105 PSI, WATER/GAS/OIL, 12-24 VDC, FLYING LEAD CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, NON-LOCKING, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI, 1/8 IN NPT PORTS, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, SINGLE PRESSURE, 3/8IN NPT PORTS, 110/120VAC, 50/60HZ, 5.4W, LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID PILOTED, 110/120 VAC, 5.4 WATTS, 60 HZ, 25-150 PSI, 4 WAY, 2 POSITION, -18 TO 50 C AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, ELECTROVALVE, 1/8" 5/2, SPRING, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, PILOT EXHAUST PIPED, 25-150 PSI, 24 VDC, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE W/ LIGHT, W/ MANIFOLD, 110/120 VAC, 50/60 HZ, 5.4 WATT, LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPOOL VALVE, 1/4 X 1/16, 3 WAY NORMALLY CLOSED, STAINLESS STEEL, 1.4 /F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPOOL VALVE, 1/4 X 1/40, 3 WAY NORMALLY CLOSED, STAINLESS STEEL, 1.8 /F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPOOL VALVE, 3/2 - 3 WAY NORMALLY CLOSED, 3/8 IN PIPE SIZE, 1.4 WATT RATING, 24/DC @ 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STAINLESS STEEL, 1/8" NPT, 18" LEADS, 110-120 VAC COIL, 9.10 W, 30 PSI - 2.1 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VALVE LESS COIL, 2-WAY, 2-POSITION, NORMALLY CLOSED, 1IN NPT PORT SIZE, FLOW COEFFICIENT 20 CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VALVE, INSTRUMENT, CHECK, 1/2 IN TUBE OD, 5 PSI CRACK PRESSURE, FLUOROCARBON RUBBER SEAL, 316 STAINLESS STEEL, PARKER PT N0., 8Z-C8L-5-SS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W / BUILT IN FLOW CONTROL, 24 VDC, 100 PSI WOG, 9.7 W, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH SIDE MOUNT COILS. DIRECTIONAL CONTROL VALVE, 110/120 VAC, 3/8IN NPT PORTS, 5.4W, 25 TO 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,WITH BASE, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE-WATER TIGHT/HAZ LOCATION DESIGN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE120/60AC 3WAY QUICK EXHAUST NO. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 110135-0011, 115V, 60 HZ, DUTY: CONT.. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 879249, DIRECTIONAL CONTROL VALVE, D05 SIZE, 26.4 GPM, 4570 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (RIGHT HAND BUILD), 120 VAC...
VALVE COIL, SOLENOID, 5/8 INCH ID, 120 VAC, 30 WATTS, 0.24 AMP, DIN PLUG: TYPE D. FREE 2 YEAR RADWELL WARRANTY
VALVE ELECTRONIC CONTROL UNIT, FOR PROPORTIONAL POSIFLOW SOLENOID VALVES, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID., 2 WAY VALVE, 110/120 V, 50/60 HZ, 3/8 IN PIPE, 6 W, AIR 28 PSI, WATER 35 PSI, LT. OIL 20 PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5/2, G-1/8, AIR-AIR, G-1/8 PILOT PORT, VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, NPTF, 651 SERIES, 3/2 - SLOW START/QUICK EXHAUST, SOLENOID PILOT, HORIZONTAL SOLENOID, DIN CONNECTOR WITH LED, 1/4 PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 24 VDC. FREE 2 YEAR RADWELL...
VALVE, PNEUMATIC, SOLENOID OPERATED, SINGLE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE,SOLENOID, 3 WAY UNIVERSAL, 1/4", NPT, 120VAC, .09 CV 0-125 PSI AIR AND 0-130 PSI WATER AND LIGHT OIL DIRECT ACTING GENERAL SERVICE BRASS BODY WITH NBR SEAL AND NEMA...

<< Prev Next >>