Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
(20761), SOLENOID VALVE, 110/120V, 50/60HZ, 10.1W, 85PSI GAS/WATER/OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
12 DC VOLT, SOLENOID COIL 10 WATT. FREE 2 YEAR RADWELL WARRANTY
12 VDC MFLD MTD PLUG IN VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, F3 SERIES, SOLENOID OPERATED, 5 PORT, 3 POSITION, 120 V, ALL PORTS BLOCKED. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID CABLE. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, 5/2 BISTABLE, 24 VDC, 27 W, 2-10 BAR, 1200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4, M12 X 1 ELECTRICAL CONNECTION, PISTON GATE, IP65, DIE-CAST ALUMINIUM, -10 TO...
AIR SOLENOID VALVE, 5/2-WAY, G1/4 PNEUMATIC CONNECTION, 1.5-8 BAR OPERATING PRESSURE, 25 HZ SWITCHING FREQUENCY, 1100 L/MIN FLOW RATE, PILOT-CONTROLLED, DIE-CAST ALUMINIUM, IP65, (10410). FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, ELECTRIC, 5/2 DOUBLE SOLENOID VALVE FUNCTION, 2 TO 10 BAR,1,00 L/MIN, G1/8 PNEUMATIC PORT, M5 PILOT EXHAUST PORT, NON REVERSIBLE, PILOT ACTUATED, -40 TO +60 DEGREE C,...
ASCO , HV2621493-240/60-220 /50 , HV26214932406022050 , SOLENOID VALVE , 240 VAC 60 HZ , 220 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY
ASCO ,JKF8215-G10B-110/12 0DC , JKF8215G10B110120DC, SOLENOID VALVE 110/120VDC COIL 3/8IN NPT 10.1W. FREE 2 YEAR RADWELL WARRANTY
ASCO Valves EF8262G386DC12/DCD
ASCO Valves EF8401B200M-120
ASCO, EF8317G035 24/DC, EF8317G03524DC, 20656, SOLENOID VALVE, BRASS BODY MATERIAL, 24 VDC VOLTAGE, 3 WAY-3/2 NORMALLY CLOSED FUNCTION, 1/4 INCH PIPE SIZE, 75 PSI MAX OPS PRESSURE, MEDIA TYPE: AIR,...
ASCO,EF-HB-8017-002- 120,SOLENOID VALVE,120VAC,1/4IN PIPE . FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID COIL, 12 VDC, 8 WATTS, CLASS F. FREE 2 YEAR RADWELL WARRANTY
DIRECT ACTING SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, 63 SERIES, SPRING RETURN, CONCEALED MANUAL OVERRIDE,INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, SUPPLY CONTROL SWITCHING TIME ADJUSTMENT, 350BAR, 4WAY, NG25, 110V. FREE 2...
DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, NG25, 3 SPOOL POSITIONS, 63 COMPONENT SERIES, 4 WAY, CONCEALED MANUAL OVERRIDE, INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, DISCHARGE CONTROL SWITCHING TIME ADJUSTMENT,...
DISCONTINUED BY MANUFACTURER SINCE 12/2001, SOLENOID VALVE, 5/2 WAY, 26.6 IN HG TO 150PSI, 0.5 CV, (159453). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, SOLENOID VALVE, 7 MP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, 145 PSI, (1000 KPA) MAX, 115/120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, F SERIES, 2PORT, VALVE LESS BASE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOUBLE SOLENOID VALVE, ELECTRICAL ACTUATION, OPERATING PRESSURE: 2-8 BAR, FLUID: AIR, PLUG DIAMETER: 8 MM, PNEUMATIC CONNECTION: G 1/4 IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOUBLE SOLENOID VALVE, JMF SERIES, PNEUMATIC, W/MANUAL OVERRIDE, 116 PSI, 4/2-WAY ELECTRICALLY-ACTUATE D, INDIRECTLY ACTUATED FLAT SLIDE VALVE, 4556. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRO SOLENOID VALVE, FOR IMAJE 9232 PRINTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE DC24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, F3 SERIES, SINGLE SOLENOID, 2-POSITION AIR RETURN, 1/4 INCH NPT, INDIVIDUAL TERMINAL BLOCK, 24 VDC, 145 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, H 'A' VALVE, 2-POSTION, 3/8IN D SOLENOID, INDICATOR LIGHT, 35-150PSI, 241-1034 KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, H 'A' VALVE, 3/8IN S SOLENOID, 2 VALVE SIZE 2, INDICATOR LIGHT, 35-150PSI, 241-1034KPA . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK EXHAUST SOLENOID VALVE, REDHAT SERIES 8321 QUICK EXHAUST SOLENOID VALVE, 3/8 X 3/8 X 3/8 INCH, FPT X FPT X FPT, 125 VDC, 10.6 W, 10...
DISCONTINUED BY MANUFACTURER, ROTARY SOLENOID, 95° CLOCKWISE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIES 8320, GENERAL SERVICE SOLENOID VALVE,3/2,120VAC/60H Z,10.1 W,NO,SS BODY,1/4IN NPT PORTS,DRY NATURAL GAS SAFE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 125 PSI, 50/60 HZ, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220 / 50, 6 WATTS, 1/8 PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 9 W, 110-120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, I SERIES, 1-1/2 INCH, 0-116 PSIG, 24 VOLTS, 50-60 HZ, 8 WATTS, B3 COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DIRECTIONAL VALVE, SLIDING SPOOL TYPE, FOUR-WAY, CLOSED CENTER, NO SPRING - DETENTED, 110/120 VAC COIL, 50/60 HZ, 0.85/0.69 AMP, MINERAL OIL & FIRE RESISTANT FLUIDS, INSTA-PLUG...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 15.4 WATTS 125 VDC @ 60 HZ28.6 WATTS 3-3/8 INCH PORTS 10-250 ADJUSTABLE PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 2-WAY, NC, 120V, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE BUS NODE CONTROLLER, W/24VDC INPUT, (18729). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1/1 MPA, PORTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.2-0.7 MPA, 24 VDC, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1.5-8 BAR, G1/8 20-120PSI, 24VDC, 1.5W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 INCH, 15PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8IN PIPE, 200 PSI, 11.1 WATT, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 / 120 V, 50 / 60 HZ, 8.1 W, 2 WAY N/O, 1 / 8 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 V AC, 50/60 HZ, FLYING LEADS, 2-WIRE, 35-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1 WATT, 10-150 PSI, PIPE FITTING, 10.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VAC COIL, 4-WAY, 1/2" NPT PIPE, 10-125PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 145PSI SINGLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 60 HZ, 3 WATT, 1/8 INCH NPT PORT, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 65W, 60HZ, 140PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 0.65W, 8PSI, .055 ORIF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 145 PSI (1000 KPA) MAX, 24VDC: 1.8W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 145 PSI MAX, 115-120 V AC, 50/60 HZ, 2.4 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 145 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POLE, 120 VAC 60 HZ, 115V 50HZ, 1.6 VA, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 120 VAC, 150 PSI, 2-10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 150 PSI, DUAL COIL, 24 VDC, 1.8 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120 VAC, 50/60 HZ, RED HAT SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, NC, 1/4 INCH NPT, EXPLOSION PROOF, 110/120VAC, 50/60HZ, 10.1 WATTS, 145PSI OIL, 180PSIG, 200PSI WATER, SUGGESTED REPLACEMENT EF8262H202. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-10BAR, 30-145PSI, ISOCODE 155, (184495). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION, FOR SINGLE SOLENOID ONLY, 24V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 110-120 V AC, 50/60 HZ, 3/8" NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2.2W, 24VDC, AIR-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 200VAC, RC 3/8", 0.8MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 21-26VDC, PRESSURE: .2-.8MPA, .375 INCH PORT SIZE, 3 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.9-10 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 18 MM VALVE SIZE, 3 POSITION PRESSURE CENTER, DIN CONNECTOR TYPE W / INDICATOR, 0.15 - 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2-8 BAR, NORMAL BORE, 170 L/MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 3 WIRE, 10-125 PSI, 11.6 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 9.5 WATTS, 1500 PSI, 3/64 ORIFICE, 10 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24/60HZ, 6 WATT, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 0.1/1 MPA, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 3- POSITION EXHAUST CENTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 3-POSITION CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 3-POSTION CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 11W, 0-8 PRESS BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, 3/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, DIRECT OPERATED, SINGLE UNIT, BODY PORTED, 24 VDC, WITHOUT CONNECTOR, G1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORTS, 1/4 INCH PORT, 24 VAC (EURO), 0-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-8 BAR, 43.5-116 PSI, 24 VOLT COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY 2 POSITION NC AIR RETURN, 24 VDC, 1/8" NPT, STAINLESS STEEL, INTERNAL PILOT SOURCE, FLUSH - NON-LOCKING OVERRIDE, 3-PIN ENCLOSURE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/2 CONFIGURATION, 980 L/MIN FLOW RATE, 0.2-.08 MPA, 21-26 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4" PORT SIZE, 2 WAY, NORMALLY OPEN, BRASS, EXPLOSIONPROOF, 110/120 VAC, 50/60 HZ, REPLACED BY NEW PART NUMBER EF8210G035AC120/60 110/50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3P 120V, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, 110/120V, 50/60HZ, 10.5W, 10-250 PSI AIR/INERT GAS, 10-250 PSI WATER, 25-200 PSI LT OIL, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, 3 POSITION, CYLINDER PORTS OPEN, INLET PORT CLOSED, DOUBLE SOLENOIDS: 120 VAC 50/60 HZ, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 1/4" NPT, 110-120 V AC, 50/60 HZ, 20 W, 0.5-125 PSI AIR, 0.5-100 PSI WATER/OIL, EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 110/120 VAC, 50/60 HZ, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6 WATTS, PIPE 1/8, HOT WATER 180 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6/10 BAR, 87/145 PSI, 0.95 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 650L/MIN, 8 BAR, 24 VDC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, RED HAT, 110-120 V AC, 50/60 HZ, 1/8IN ORFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8318 SERIES, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 1/4 NPT, 125 VDC COIL, NUKE SPEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY OPEN, BRASS BODY, 18 INCH LEADS, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 125 V DC, SCREW-TYPE MANUAL OPERATOR. FREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8342 SERIES, BRASS, 4-WAY, 1/4 INCH NPT, DUAL COIL 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 1/4 NPT, 110-120 V AC, 50/60 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 1/4 NPT, 120 V AC, 60 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 3/8 NPT, 110 V AC, 50 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AL-192-900, 6.1WATTS, 50/60HZ, 8.1WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, DOUBLE SOLENOID, 3-POSITION - APB, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CERAM, 120VAC, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CERAMIC, W/ DOUBLE SOLENOID OPERATORS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL: 110 - 120 VAC 50/60 HZ, 1/4 INCH PIPE SIZE, AIR/GAS 140 PSI, WATER 165 PSI, LIGHT OIL 90 PSI, 6 WATT. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, CLOSED CENTER, 24VDC, DIN CONNECTOR WITH LED, MANIFOLD MOUNTING NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE PILOT, FLAT SIDE, 4 MM, 330 L/MIN, 0-10 BAR, G1/8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 0.9-10 BAR, 5/2-WAY VALVE, (159453). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, F-SERIES, DOUBLE SOLENOID, 24 VDC COIL, 1.8 WATT, 145 PSI MAX, 1000 KPA MAX, PLUG-IN TYPE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, F-SERIES, SINGLE SOLENOID, 2 POSITION, 24 VDC COIL, 1.8 WATT, 145 PSI MAX, 1000 KPA MAX, PLUG-IN TYPE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FD SERIES, 2 POSITION, DOUBLE SOLENOID, 100 VAC, 50/60 HZ, 0-1 MPA, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GAS SHUTOFF, 24 V DC, 2-WAY, 3/4" NPT, NORMALLY CLOSED, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GAS VALVE, 110/120 VAC COIL, 50/60 HZ, 2 WAY, 2 INCH PIPE SIZE, REPLACED BY JB8214280CSA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO M12 CONNECTOR, 24 VDC, 5/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO3 SERIES, PLUG-IN, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY, CLOSED CENTER, PLUG-IN AC WITH LIGHT, 120/60 VAC, 50/60 HZ, 150 PSIG-AIR. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, JMEH SERIES, 5/2 FUNCTION, 1.5 - 8 BAR OPERATING PRESSURE, 700 LITER PER MINUTE FLOW RATE, 2 COIL, 24 VDC COIL VOLTAGE, IP65 ENCLOSURE PROTECTION,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MANIFOLD MOUNT, DOUBLE SOLENOID, PLUG IN STRAIGHT CONNECTOR, 1000MM LEAD WIRE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PORT PILOT, 2 POSITION/ SINGLE ACTION, 24 VDC, NON PLUG-IN, WITH LIGHT/ SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PROPORTIONAL ROTARY, 30 V, 75 MM EXTERNAL DIAMETER, 6.9 WATT, CONTINUOUS, WIRE LEADED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, QUICK EXHAUST, 3-WAY, NORMALLY CLOSED, 3/8 INCH NPT, 10-200PSI, 6.1 W, 110/120 V AC, 50/60HZ, EXPLOSIONPROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 11.6W, 120VAC, 24VDC, 2 WAY, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 3 WAY FUNCTION, 24 DC, 1.4 WATTS, 1/8 IN PIPE SIZE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8210 SERIES, GENERAL SERVICE, 2-WAY, BRASS BODY, 1/4 INCH PORTS, 110-120 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8345 SERIES, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, AC COIL, 50/60 HZ, 9.1-11.1 WATTS, AIR INERT GAS 30 PSI, WATER 30 PSI, 1/8 PIPE, LT OIL 30 PSI. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, DOUBLE COIL, FLYING LEADS, DUAL PORT, 3/8 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED-HAT II SERIES, 2 WAY, 1/8 IN NPT, 120 VAC, NC, PANEL MOUNT JUNCTION BOX, W/SPADE TERMINAL COIL REQUIRED, WATT RATING/INSULATION:, 6.1/F/-10.1/F - AC, 10.6/F-11/6/F...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S SERIES, 12 VDC, 2.6 WATT, 1 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 8214, RED HAT, 2 WAY INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 20W, 5PSI FUEL GAS, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 5-WAY, 110/120 VAC, 50/60 HZ, PLUG IN TYPE, LEVER LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 5-WAY, PLUG-IN TYPE, 110/120 VAC, 50/60 HZ, LEVER LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, 2 POSITION, 3-WAY, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, PLUG-IN TYPE, 2 POSITION, 5-WAY, 145 PSI 110/120 VAC, 50/60 HZ, LEVER LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TWO WAY, 24 VDC, 1/4 PIPE SIZE, WATER 218 PSI MAX, LT. OIL 203 PSI MAX, 11.6 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, W/O BASE, 150PSI 1034KPA 120VAC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, WATER: 30PSI, 9.1WATTS, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, CERAM, L1195, 150PSI MAX, 2/10BAR MIN/MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1-3/8 PORT ,SOLENOID, 4 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, SOLENOID OPERATED, 2 PSI, 3/4 INCH NPT, 10.1 WATT, 110/120 VAC, 50/60 HZ, 3 WIRE LEADS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE BLOCK, 0.2 - 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE, 24VDC, 1.,8 WATTS, 60 PSI, .41 MPA, 3/34 X 3/34 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE DIRECT SOLENOID VALVE, 110-120/50-60 VAC, 3 POSITION 4-WAY OPEN CENTER, NO MOUNT, PLUG IN AC W/ LIGHT, NPTF PORT. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 1/4 INCH DS 5/3 CE, 3-PIN, DUAL 24VDC COIL, 3 OPOSITION, 145 PSIG 1000KPA MAX.. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID, 3 POSITION, 24 VDC, 120 VAC, .60 CV, 145 PSI, 2.3 W MAX. FREE 2 YEAR RADWELL WARRANTY
EF 8344G000 120/60,110/50 242232-001 VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
EZ DRAIN, TIMED SOLENOID DRAIN, 1/4 INCH NPT, 300 PSIG, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics HE-D-MINI
FESTO Valves JMEH-5/2-1/8-P-B
FESTO Valves JMEH-5/2-5,0-B
FESTO Valves JMFH-5-1/8-B
FESTO Valves JMFH-5/2-D-1-S-C
FESTO Valves JMN1H-5/2-D-1-C
FESTO Valves JMT2H-5/2-4,0-S-VI-B
GAS SHUTOFF SOLENOID VALVE, HV216 SERIES, 2-WAY, ALUMINUM BODY, CABLE OPERATED, RELEASE TO CLOSE, 1//2 INCH NPT, 3/4 INCH ORIFICE, 5.2 CV FLOW, 32-132 FAHRENHEIT, 5 PSI MAX, FOR COMMERCIAL...
GC VALVES SOLENOID COIL, 120 VAC, 10W, 24IN 18AWG PIGTAIL. FOR USE WITH NS201 AND NS301 VALVES. FREE 2 YEAR RADWELL WARRANTY
GC VALVES SOLENOID COIL, 120 VAC, 8W, 24IN 18AWG PIGTAIL. FOR USE WITH NS211 AC VALVES.. FREE 2 YEAR RADWELL WARRANTY
GC VALVES SOLENOID COIL, 24 VDC, 10W, 24IN 18AWG PIGTAIL. FOR USE WITH NS201, NS211 DC AND NS301 VALVES.. FREE 2 YEAR RADWELL WARRANTY
GC VALVES Valves HS3GN02A24
GC VALVES Valves HS4GN02A24
GRANZOW Valves H4B19-00Y
GRANZOW Valves H4H29-00Y
H SO SERIES VALVES 5599-1 CNOMO, ISO 5599-1 SIZE 1, DOUBLE SOLENOID, 2-POSITION, INTERNAL PILOT, PORT #1 / VENTED, FLUSH, NON-LOCKING / LIGHTED, 2-PIN M12 EURO CONNECTOR WITH CNOMO OPERATOR,...
H SO SERIES VALVES 5599-1 CNOMO, ISO 5599-1 SIZE 2, DOUBLE SOLENOID, 3-POSITION - APB, INTERNAL PILOT, PORT #1 / VENTED, FLUSH, NON-LOCKING, 3-PIN 30MM DIN 43650A WITH CNOMO OPERATOR,...
HUMPHREY , HA180E1-PSL, HA180E1PSL, SOLENOID VALVE, 20-100PSI. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY Valves H110-4E1-39-24VDC
HUMPHREY Valves HA110-4E1-PSL-24VDC
HUMPHREY Valves HA110-4E2-PSL-24VDC
HV164262005V CSA 120/60,110/50 DA COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
ISO-1/ -2/ -3/ -4, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
KEYED OP/SW SOLENOID 116891 1NO/1NC DE-ENR 24V PLST 3NPT. FREE 2 YEAR RADWELL WARRANTY
KOGANEI Valves H110-4E1-39-24VDC
LEYBOLD , EV16QSAL, SOLENOID VALVE, NO.:28530. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SOLENOID VALVE, COMPA 4 F SERIES, 5/2 POSITION, 1.5-10 BAR, BASE MOUNTING, -10 TO +45 DEGREE C, REPLACES F-0170. FREE 2 YEAR RADWELL WARRANTY
ON/OFF VALVE, SOLENOID ACTUATED, UNIDIRECTIONAL, 2.5 - 16 BAR P1 RANGE. FREE 2 YEAR RADWELL WARRANTY
PARKER,H1266BG8B9000 CB,SOLENOID VALVE,DOUBLE SOLENOID, 4-WAY 2-POSITION VALVE,24VDC,. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, CONTROL FUNTION:SINGLE SOLENOID, VALVE FUNTION:2 WAY, 4 POSITION, 24 VDC, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, DOUBLE SOLENOID, 4WAY, 3 POSITION, BLOCK CENTER, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, DUAL SOLENOID, PNEUMATIC, W/O MOUNTING, 3 POSITION, 4 WAY, 24VDC, 1/4IN NPTF FEMALE THREADED. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, PNEUMATIC, DOUBLE SOLENOID, 3 POSITION, 4 WAY, OPEN CENTER, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 150 PSI MAX, 24 VDC, 4 WATT, W/ BRIDGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 150PSI MAX, 120VAC, 50/60HZ, 5.4/4.1VA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VLAVE, F3 SERIES, SINGLE SOLENOID, 2-POSITION AIR RETURN, 1/4 INCH NPT, 24 VDC, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3-PORT, 2-POSITION, SINGLE SOLENOID, DIRECT ACTING, 24 VDC VOLTAGE, 1.5 WATTS, 100 PSI PRESSURE RANGE, 1.98 X 0.5 X 0.97 INCH (H X W X D), 600 CYCLES...
PNUEMATIC ON/OFF VALVE, 0-16 BAR, 3/2 DOUBLE SOLENOID, G1/8 PNEUMATIC CONNECTION, NON-REVERSIBLE, COMPRESSED AIR, -10 TO +60 DEGREES C, 170681. FREE 2 YEAR RADWELL WARRANTY
S SERIES VALVE VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics GG20025B01
SCHRADER BELLOWS Valves H11VXBG023D
SCHRADER BELLOWS Valves H11VXBG0B9D
SCHRADER BELLOWS Valves H12VXBG023D
SCHRADER BELLOWS Valves H12WXBBL49D
SCHRADER BELLOWS Valves H1EVXBG023D
SCHRADER BELLOWS Valves H1EVXXG0B9D
SCHRADER BELLOWS Valves H25VXBG0B9D
SCHRADER BELLOWS Valves HA1VXBG023A
SCHRADER BELLOWS Valves HA1VXBG0G9A
SCHRADER BELLOWS Valves HA2VXBG023A
SCHRADER BELLOWS Valves HA2VXBG0G9A
SCHRADER BELLOWS Valves HA5VXBG0G9A
SCHRADER BELLOWS Valves HAEVXBG023A
SCHRADER BELLOWS Valves HAEVXBG0G9A
SCHRADER BELLOWS Valves HB6VXBG0G9A
SERIES 8223 HIGH PRESSURE SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SHUTOFF VALVE, LIQUID PETROLEUM GAS, 2 WAY - 2/2 NORMALLY CLOSED, SOLENOID, PIPE / PORT SIZE 3/4 ", BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SMC Valves JSY3A00-5UE
SMC, EVZ512-5DZ-01F, EVZ5125DZ01F, SOLENOID VALVE, 4WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL FOR GENERAL PURPOSE VALVE, 120VAC, 50/60HZ, 9 WATTS, 2-WAY, NORMALLY CLOSED, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110/120 VAC, 50/60 HZ, 10 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 V, 60056-52. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 8 WATTS, CLASS F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROL VALVE, EXTERNAL PILOT AIR SUPPLY, REVERSIBLE FLOW DIRECTION, 2POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DE-ENERGIZED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DRUM 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATOR, X 1/16 3NC ST.ST.1.4 /F W, STAINLESS STEEL EXPLOSIONPROOF, 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, 24 VDC, SINGLE SOLENOID, 4 WAY 2 POSITION, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, HEAVY DUTY, MULTI PURPOSE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, ISO 26MM, SERIES 4/3, CLOSED CTR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PUSH/PULL 24V 5MM PISTON 11MM STROKE 30N. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ROTARY TYPE SIZE-4E. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SINGLE BASE FLOW CONTROL, SINGLE OPERATOR, SANDWICH FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 10.1/F W, 110/120 VAC ,50/60 HZ ,30-150 PSI, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 10.1/H W, ELONGATED SPLICE BOX, CLASS H -HIGH TEMPERATURE - SCREW TERMINALS, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60AC. FREE 2 YEAR RADWELL...
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, STAINLESS STEEL, 10.1/F W, STAINLESS STEEL EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALUE, 5 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE .85AMP 24VDC 13BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4IN 4W 120V 50/60HZ 11WATT 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4NPT 10.1W 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4X1/4IN BRASS 115-120V 50-60HZ,150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 10.1W 50/60HZ 110/120VAC 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 105-125V 11WATT 12PSI 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 10.1W 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V/60HZ 110V/50HZ 1/4INCH 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC EXPLOSION PROOF 3WAY 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 145PSI 1000KPA 50/60-115/120HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 145PSI 2.3W 24VDC 1000KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 145PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 150PSI 110-120V 50/60HZ 15.4WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2-WAY, 1/4NPT, 12VDC COIL, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 220/240V 50/60HZ 1/4IN PIPE 6.1W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VAC 3/8PIPE AIR-10 H2O-7 OIL-5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 145PSI W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2POS 24VDC W/CONNECTOR 300MM LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2POS COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 60/120VAC 4-230PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3WAY 110/120V 50/60HZ 1/4IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24VDC, 14W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MINI 10-32UNF 2PORT 3POS COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPAIR KIT, ITEMS INCLUDED: DIAPHRAGM, PLUNGER, PLUNGER SPRING, SHAFT, FILTER SCREEN, WASHER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/ REDHAT VALVE COIL, 24 DC 3/8 3W NC 1332. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.15 - 0.7 MPA, 24 VDC, 3 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0/232 PSIG, 0/16 BAR, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 040 SERIES, 3 PORT PROCESS CONNECTION, STRAIGHT CONNECTOR W/ LED STATUS INDICATOR, 24VDC COIL RATING, 28.5-100PSI RATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 040 SERIES, 3 PORT, STRAIGHT CONNECTOR WITH LED INDICATOR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 040 SERIES, 5 PORT, 24VDC, STRAIGHT CONNECTOR WITH LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1 INCH, NPT, 2 WAY, N/C, HOT WATER 5-150 PSI, 120/110 VAC, 60/50 HZ . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1 X 1, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 16.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1.5-8 BAR, 22-120 PSI, 5 MM NOMINAL WIDTH, PILOT OPERATED, ARBITRARY POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 IN NPT, 17.1 WATT, FUEL GAS 5 PSI, SHUT-OFF, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 17.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 3 WAY NORMALLY CLOSED, BRASS, 10.6/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 3 WAY NORMALLY CLOSED, BRASS, 17.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 3 WAY NORMALLY CLOSED, BRASS, 6.1 /F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 3 WAY NORMALLY CLOSED, STAINLESS STEEL, 10.1/F W, STAINLESS STEEL EXPLOSIONPROOF, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 IN NPT, 110-120 VAC, 5-125 PSI, A/W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 1/16, 3 WAY UNIVERSAL, BRASS, 24.6/H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - BATTERY CHARGING CIRCUITS, 125/DC, 18" LEAD. FREE 2 YEAR...
SOLENOID VALVE, 1/4 X 1/4, 4 ALUMINUM, 11.6/F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 1/8, 3 WAY NORMALLY OPEN, BRASS, 10.1/F W, GENERAL PURPOSE PANEL MOUNT (RHII ONLY), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 3/32, 3 WAY UNIVERSAL, STAINLESS STEEL, 17.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2INCH CONDUIT), 120/60 OR 110/50 VAC, 18 INCH LEAD. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 1/4 X 9/32, 3 WAY NORMALLY OPEN, BRASS, 6.1 /H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - HIGH TEMPERATURE, 120/60,110/50AC, 18" LEAD. FREE 2...
SOLENOID VALVE, 1/4" 3-WAY N/C X-PROOF, 20/150PSI, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH, 2-WAY, BRASS, 110/120 VAC, 50/60 HZ, NORMALLY CLOSED, WATER: 180 PSI, AIR/GAS: 185 PSI, (21962). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 X 1/8 3U STAINLESS STEEL 10.6/H W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8IN, 4W, PAD MOUNTED, XPROOF, 120V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10-125 WATER PSI, 10-1250 AIR GAS PSI, 152 VDC, 1 INCH NPT, 18 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100PSI, 120/60 110/50 COIL, 1/8", 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110 / 120 VAC, 50 / 60 HZ, 7.2 W, 35 - 150 PSI, DIMENSIONS 2 X 4 X 4 INCHES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120V, 50-60HZ, 3WAY, 1/4 IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 1/4 NPT, 10.1 WATTS, 50 PSI STEAM, CR NEOPRENE, CLASS F, HIGH TEMPERATURE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1 W, 100-150 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 W, 1 INCH PORTS, NORMALLY CLOSED, EXPLOSION PROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 17.1 W, 1/8 IN NPT PORTS, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.1 WATT, 30 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC COIL, 50/60HZ, 6.1/8.1 WATT, 10-200PSI, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 100PSI, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.1 WATT, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 20-100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 3 WAY, 500 PSI MAX, E SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 60 HZ, 20 W, 150 PSI, 1/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 3/4 INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V/60HZ, 110V/50HZ, 1/4IN, 3W, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 125 VDC, 17.4 W, 3/8 INCH NPT PORTS, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 125VDC, 125PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 14.5-232PSIG AIR, 1-16BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 15-150PSI, 110/120V, 50/60HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSI INERT GAS, 150 PSI WATER, 100 PSI LT.OIL, 10.1 W, 3/4 INCH PIPE, 110/120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, EXPLOSIONPROOF, RED HAT II. FREE...
SOLENOID VALVE, 2 POSITION, 5 PORT, 4 WAY, 3/8IN BSPT EXHAUST, 1/4IN BSPP PORT, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DOULBE SOLENOID SPECIFICATION, DIN CONNECTOR TYPE WITH INDICATOR NOTE 8, VOLTAGE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, MAX OPERATING PRESSURE DIFFERENTIAL 75-50 PSI / 5.2-3.4 BAR, 120 V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY 2/2NC, 24VDC, S SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 120 V, 60 HZ, 16.1 WATT, 5-150 PSI AIR/INERT GAS, 5-150 PSI WATER, 5-125 PSI LT OIL, 1IN NPT, (HT8210G014AC120/60D ). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 3/8" NPT, 110-120 V AC, 50/60 HZ, 5-150 PSI AIR, 1-125 PSI WATER, BRASS BODY, EXPLOSION PROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 110/120 VAC COIL, 50/60 HZ, 15.4 WATT, 25 PSI, 2 INCH NPT PIPE INLET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20 TO 500 PSI, 138 TO 3445 KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2002 SERIES, 3 POSITION, 4-WAY, OPEN CENTER, 24 VDC, 1.5 W, 150 PSI, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2002 UNIT DUAL 3WAY 2PIN PLG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VAC, 50/60 HZ, 16.7 WATTS, 1/2 IN NPT, 100 PSI DETERGENT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 1.8 W, 120 PSI, 120 INCH COIL LEADS, FLYING LEADS WITH SUPPRESION DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 3/8 INCH NPT, 40 PSI, TERMINAL CONNECTION, 11.6 WATTS, WITHOUT CORD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 4 W, 4-WAY, 150 PSI MAX, 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, SINGLE SOLENOID, 10 -32 PORTS, DIN TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC/48 VAC COIL, 50/60 HZ, 6.8 WATT, 14.5-232 PSIG, 1-16 BAR, ISO 1 S/B, DIN PLUG IN CONNECTION, G1/4, WITH MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24/60V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC COIL, 2-WAY, INTERNALLY PILOTED, NORMALLY CLOSED, WITH ASSISTED LIFT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 11.6 WATTS, 15-120 PSI, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3 POSITION DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3/8IN PIPE, 1.4W,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, JC SERIES, 5 PORT, 2 POS, DOUBLE SOLENOID, L TYPE PLUG CONNECTOR W/O ASSY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, SERIES H180. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 28-145PSI, DOUBLE COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2IN PIPE, 2-3/32IN ORIFICE, 25PSI, COIL 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, NC,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, NORMALLLY CLOSED, 1/4IN NPT, 120VAC, 60HZ, 7.3WATT, 2.0MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, 100 VAC COIL, 50/60 HZ, 0.9 MPA MAX, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, PRESSURE CENTER, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY ELECTRIC VALVE, MANIFOLD MOUNT, SPADE TERMINAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 3/4” PORT SIZE, 150 PSI AIR, 125 PSI WATER, 120 V AC, 60 HZ, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 IN, 0-200 PSI, 2.8 CV, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 INCH CONNECTION, NPT CONNECTION TYPE, 250PSI WSP . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 X 11/1, 18" LEAD, 3-WAY NORMALLY CLOSED, BRASS, 6.1 /F W, EXPLOSION PROOF (RED HAT II - 1/2" CONDUIT), MANUAL OPERTOR, 110/120 V, 50/60 HZ. FREE 2...
SOLENOID VALVE, 3/4 X 3/4, 2 WAY NORMALLY CLOSED, BRASS, 16.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 X 3/4, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, ELONGATED SPLICE BOX, CLASS F -HIGH TEMPERATURE - SCREW TERMINALS, 120/60,110/50AC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 1/4, 4 WAY, BRASS, 17.1/H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - INTERMEDIATE POWER, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 3/8 X 3/8, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 6.1 /F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8", N/C, 2 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 150PSI, 24VDC, 1.4 WATT, FOR DRY NATURAL GAS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 3/8IN NPT, 120/110V, 60/50HZ, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITIONS, 24 VDC, 10-32 UNF, H110 SERIES, DIN TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 INCH PORT, 0.1 - 1.0 MPA MAX PRESSURE, 21-26 V COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 1/4IN, 10.1W, 150PSI , 110-120VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-WAY 2-POSITION, SINGLE SOLENOID, SUB BASE TYPE, STRAIGHT PLUG CONNECTION, 20-100 PSI, 24 V DC, HIGH FLOW. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-WAY, 24 VDC, SINGLE SOLENOID, 4 WATT, 14.5-232 PSIG, 1-16 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 BISTABLE, ELECTRICAL ACTUATION, PISTON PUSHER, 2-10 BAR, G 1/4 PNEUMATIC CONNECTIONS, COIL: 24 VDC / 2.5 W, (19136). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 DOUBLE SOLENOID, ELECTRIC, 2-10 BAR, 4500 L/MIN FLOW RATE, 2X M5 PORTS, PISTON GATE, W/ FLOW CONTROL OPTION, -5 TO +40 DEGREE C, IP65, 151033. FREE 2...
SOLENOID VALVE, 6.1WATT, 1/8IN NPT, 110/120VAC, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8040 SERIES, 2-WAY, 3/8” PORT SIZE, 15 PSI MAX, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/4 INCH PIPE SIZE, 3/4 INCH ORIFICE, BRASS BODY, EXPLOSIONPROOF, 18 INCH LEADS, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, 110-120 VAC, 50/60- HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 7/16 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 6.1 W, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, HIGH TEMP, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, SPADE TERMINALS, SPLICE BOX, HIGH TEMP, VITON SEALS, 110-120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/8 PIPE, 5/8 ORIFICE, 10.1 W, EXPLOSIONPROOF, 18 INCH LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/64 INCH ORIFICE, ELONGATED SPLICE BOX, HIGH TEMPERATURE, SCREW TERMINALS, 24 VDC. FREE 2 YEAR...
SOLENOID VALVE, 8316 SERIES, 3/2, NORMALLY CLOSED, CLASS H SOLENOID - BATTERY CHARGING CIRCUITS, 3/4" NPT PIPE SIZE, 125 PSI MAX, BRASS BODY, 125 VDC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8316 SERIES, RED HAT, 1/2 PIPE, 5/8 ORIFICE, 3 WAY NORMALLY OPEN, BRASS BODY, 6.1 W, EXPLOSIONPROOF, 110-120 V AC, 50/60 HZ, 18" LEAD. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8316 SERIES, RED HAT, 3-WAY, NORMALLY CLOSED, STAINLESS STEEL BODY, 18 INCH LEADS, 1/4 INCH PIPE, 5/16 INCH ORIFICE, 0.55 W, EXPLOSIONPROOF, VITON SEALS, 24 V DC. FREE...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 1/8 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, UNIVERSAL OPERATION, BRASS BODY, 1/4 INCH PIPE, 1/16 INCH ORIFICE, 11.6 WATT, MANUAL OPERATOR, 120 V AC, 60 HZ, 18 INCH LEADS.
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, UNIVERSAL OPERATION, BRASS BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 17.1 WATT, DRY GAS, NON-LUBRICATED AIR, 120 V AC, 60 HZ, 18...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, UNIVERSAL OPERATION, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 17.1 WATT, 120 V AC, 60 HZ, 18 INCH LEADS. FREE...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, EXPLOSIONPROOF, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8321 SERIES, QUICK EXHAUST, 1/4 IN FNPT PORTS, 3-WAY, 110-120V, 50-60HZ, EXPLOSION PROOF, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, 120 V AC, 60...
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, METERING/STROKE LIMITING DEVICE, SCREW-TYPE...
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, SCREW-TYPE MANUAL OPERATOR (W/TOOL),...
SOLENOID VALVE, 8342 SERIES, DIRECT ACTING, GENERAL SERVICE, PNEUNMATIC / HYDRAULIC, AIR / INERT GAS / LIGHT OIL / WATER, 4 WAY, 2 POSITION, 4 X 1/4 INCH FPT FEMALE...
SOLENOID VALVE, AIR INERT GAS PSI 155, WATER PSI 180, LT. OIL PSI 140, 1/8 PIPE, 6.1/8.1 WATTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALUMINUM BODY, 1/2 X 3/4, 2 WAY NORMALLY CLOSED, ALUMINUM, 10.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 240/60,220/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALUMINUM BODY, 1/2 X 3/4, 2 WAY NORMALLY OPEN, ALUMINUM, 10.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), VITON, 240/60,220/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, EXTERNAL PILOT, PORT #14 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE 2 YEAR...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE 2 YEAR...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, DOUBLE SOLENOID, 3-POSITION - CE, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, DOUBLE SOLENOID, DUAL 3/2, NC/NC, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, LOCKING, FLUSH, PUSH / TURN - W/ LIGHT,...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC.
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 115/120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE 2 YEAR...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 3-POSITION - APB, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 3-POSITION - CE, VALVE LESS BASE, EXTERNAL PILOT, PORT #14 / VENTED, LOCKING, FLUSH, PUSH / TURN - W/ LIGHT, 24...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 3-POSITION - CE, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, LOCKING, FLUSH, PUSH / TURN -...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT,...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, LOCKING, FLUSH, PUSH / TURN - W/ LIGHT,...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 115/120 VAC,...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC.
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 115/120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, DOUBLE SOLENOID, 3-POSITION - APB, VALVE LESS BASE, EXTERNAL PILOT, PORT #12 OR #14 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, EXTERNAL PILOT, PORT #12 OR #14 / VENTED, NON-LOCKING, FLUSH, PUSH -...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT,...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 115/120 VAC,...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC.
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 2, DOUBLE SOLENOID, 3-POSITION - APB, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 2, DOUBLE SOLENOID, 3-POSITION - CE, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 3, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, EXTERNAL PILOT, PORT #12 OR #14 / VENTED, NON-LOCKING, FLUSH, PUSH -...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 3, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT,...
SOLENOID VALVE, CONTROL TYPE, SINGLE, VALVE BODY ASSY. LESS BASE, NO PORT, NON LOCKING, LED INDICATOR, 2 POSITION, 4 WAY, 120/110 VAC, 60/50 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DBL SOL 2P, 24 VDC, VALVE LESS BASE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT MOUNT INLINE SPOOL VALVE, EXPLOSION PROOF, PILOT OPERATED DIRECT NAMUR MOUNT, 4 WAY, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT-ACTING, 2POSITION, NC, LARGE FLOW, 24VDC, F TYPE MANIFOLD, M3X0.5 PORTS, 3PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTIONAL, DOUBLE PILOT, 5 PORT, 4 WAY, 0.12 INCH (3.17 MM), (12113). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE DIRECT, 2 POSITION, 4WAY, 110-120VAC 50/60HZ, 1/2IN NPTF FEMALE THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 5- WAY, 24 VDC, INTERNAL PILOT, DIN CONNECTOR W/ LED, MANIFOLD MOUNTING (NOT INCLUDED). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, 5- WAY, CLOSED CENTER, 24 VDC, INTERNAL PILOT, DIN CONNECTOR W/ LED, MANIFOLD MOUNTING (NOT INCLUDED). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, 5- WAY, EXHAUST CENTER, 24 VDC, INTERNAL PILOT, DIN CONNECTOR W/ LED, MANIFOLD MOUNTING (NOT INCLUDED). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, FLUSH NON-LOCKING OVERRIDE, 1/4 INCH PORT SIZE, LESS MANIFOLD, 3 POSITION, 4-WAY, PLUG IN, W/ INDICATING LIGHT, 24 VDC, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, DOUBLE SOLENOID AIR PILOT, 3 POSITION, 4 WAY, OPEN CENTER, PLUG IN DC WITH LIGHT, 24 VDC, 4 W, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 0.1 AMP, 2 POSITION, 4 WAY, 24 VDC, 2.5 W, 150 PSIG AIR, -10/115 DEG F, NEMA 4, IP65 . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 150PSIG, 24VDC, 2.5W, 4WAY, 2 AND 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 4 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 4 WAY, 2 POSITION, PLUG-IN, W/LED, 12 INCH WIRE LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, W/ MANIFOLD, 3 POSITION, 5-WAY, 110/120 VAC, 50/60 HZ, .11 AMP, W/ INDICATING LIGHTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 5 PORT, 2 POSITION, EXHAUST OPEN CENTER, 220 VAC COILS, 150 PSI MAX, 2-10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRICALLY-ACTUATE D, SERIES 123, WITHOUT BASE, 3/8 INCH PORT SIZE, DOUBLE SOLENOID PILOT, FLUSH MANUAL OVERRIDE, 2 POSITION, 4-WAY, PLUG-IN DC W/LIGHT, 24 VDC, 4 WATTS, WITH BRIDGE.
SOLENOID VALVE, EV SERIES, 3-WAY, NORMALLY OPEN, MANIFOLD MOUNT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F SERIES, 18MM WIDTH, INDIRECT ACTING, 2-POSITION SINGLE SOLENOID, EXTERNAL PILOT, VACUUM, MANUAL OVERRIDE BUTTON, L TYPE PLUG CONNECTOR, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F SERIES, 2 POSITION, FOR SINGLE SOLENOID ONLY, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F SERIES, DOUBLE, 115/1220VAC, 50/60HZ, 1.6VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F SERIES, PLUG-IN, SINGLE SOLENOID, 24 VDC, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F-SERIES, PLUG-IN, SINGLE SOLENOID, 24 VDC, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F10 SERIES, SINGLE PILOT TYPE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FOR USE W/ AIR/WATER/GAS, DIRECT ACTING, UNVIVERSAL, GENERAL SERVICE, 3/8 INCH PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FVE SERIES, SINGLE SOLENOID, 4-WAY, 1/4 INCH PORT SIZE, WITHOUT MANIFOLD, NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL PURPOSE, 2-WAY, 3/4IN NPTF, BRASS,N.C.,150PSI, 240DEG/F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL SERVICE, 1/4 X 1/16, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 1.4 /F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 12/DC, 18" LEAD. FREE 2 YEAR RADWELL...
SOLENOID VALVE, GENERAL SERVICE, 1/4 X 9/32, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 17.1/F W, ELONGATED SPLICE BOX, CLASS F -INTERMEDIATE POWER - SCREW TERMINALS, 120/60,110/50AC. FREE 2 YEAR RADWELL...
SOLENOID VALVE, H SERIES, 120 VAC, 8 WATT, 0-200 PSI, 1/2 IN PIPE SIZE, 5/8 IN ORIFICE, 2.80 CV FLOW, INTERNALLY PILOTED, NORMALLY CLOSED, ASSISTED LIFT, CABLR GRIP DIN, 14...
SOLENOID VALVE, I23 SERIES, 24 V DC, 4.0 WATTS, 150 PSIG, W/BRIDGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, IS01, 24 VDC, 4 W, 150 PSI, W/ BRIDGE, 4 WAY, 2 POSITION, 5 PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 1 1/4 INCH, DIRECT SELENOID, 3-POSITION/4-WAY, STANDARD DC W/ LIGHT WIRING, 150 PSIG (AIR) MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 1 SERIES, DOUBLE SOLENOID, 150 MAX PSI, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 2 SERIES, SINGLE OPERATOR, PLUG-IN, MANIFOLD BASE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 2 SERIES, SO 5599/2 SIZE 2 1/2 PORTS, DOUBLE SOLENOID AIR PILOT, 3-POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK MOUNT, PLUG-IN, NPTF STYLE PORTS, 24 V DC. FREE...
SOLENOID VALVE, ISO 5599/2 SERIES, 2-POSITION, 4-WAY, 24 VDC, 4 W, 4 PIN CONNECTOR IN MOUNTING, W/ LIGHT, W/ BRIDGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 5599/2, 2 POS, 4-WAY, 24 VDC, 6 W, PLUG-IN, W/ SPEED CONTROL, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 5599/2, 2 POSITION, 4-WAY, 24 VDC, 6 W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO PLUGIN,VALVE ASSY,100-115 @ 50 HZ & 110-120 @ 60 HZ SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO SERIES, SIZE 2-1/2, SOLENOID AIR PILOT W/ SPRING RETURN, 2-POSITION 4-WAY, MANIFOLD BLOCK MOUNTED, NPTF PORT STYLE, 5-PIN MINI CONNECTOR OPTION, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, ISO1 SERIES, 5/3 WAY, DOUBLE SOLENOID, OP CTR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO1 SERIES, 5/3, DBL ROD, 120V, 60HZ, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO1 SERIES, DOUBLE SOLENOID, 150 PSI MAX, 5/2 WAY, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO3, SIZE 3 1/2, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY, CLOSED CENTER, PLUG-IN AC WITH LIGHT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISOLATED, DOUBLE ACTION, 4/5 PORT, 24 VDC, LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, JMFH SERIES, 5/2; BISTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 32 MM WIDTH, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2-10 BAR OPERATING PRESSURE, 10 MM NOMINAL...
SOLENOID VALVE, JMFH SERIES, 5/2; BISTABLE, ELECTRICAL ACTUATION, 4500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC WORKING PORT, 2-8 BAR OPERATING PRESSURE, G1/2 PNEUMATIC CONNECTIONS, IP65, 10166. FREE 2 YEAR...
SOLENOID VALVE, JSY3 SERIES, 4 POSITION, DUAL 3 PORT, NC / NC, LIGHT / SURGE VOLTAGE SUPPRESSOR / NON-POLAR, PUSH TURN LOCK LEVER TYPE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, LOW TEMPERATURE GAS SHUTOFF VALVE, 304 STAINLESS STEEL, 1/2" X 5/8", 4.3 CV FLOW, 120/110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MANIFOLD ASSEMBLY, 4/5 PORT, 3 POSITION CLOSED CENTER, INDIVIDUAL EXHAUST BODY, 24 VDC, DIN TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, 1/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, NORMALLY CLOSED, DIRECT LIFT, 2-WAY, 1/2 INCH PIPE, 0-200 PSI, 2.8 CV, 14 WATT, 24 VDC, REPLACES PART #H4G29-00Y. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT AIR, 5/2-WAY, FEMALE THREADED G1/8, 24VDC, 2.5WAT, OPERATING PRESSURE 2 BAR-10 BAR, 28-145PSI, (30475). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 5/2; BISTABLE, ELECTRICAL ACTUATION, 1200 L/MIN FLOW RATE, 2-10 BAR OPERATING PRESSURE, DIE-CAST ALUMINUM HOUSING, IP65, (159690). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK-EXHAUST, 1/4 X 3/32, 3 WAY NORMALLY CLOSED, 11.6/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK-EXHAUST, 1/4 X 3/32, 3 WAY NORMALLY CLOSED, 11.6/H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - HIGH TEMPERATURE, 24/DC, 18" LEAD. FREE 2 YEAR...
SOLENOID VALVE, RED HAT, 10.1 W, 110-120 VAC, 50/60HZ, 3-WAY, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8221 SERIES, EXPLOSIONPROOF, FLYING LEADED COIL (NO CONDUIT), 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/4 INCH X 3/4 INCH PORT SIZE, 110-120 VAC, 50/60 HZ, 72 INCH...
SOLENOID VALVE, RED-HAT / 2/3 SERIES, MANUAL RESET, 3/8 INCH NPT, AUX AIR 25-125 PSI, 1.4 W, BRASS BODY, FOR ENCLOUSRE TYPES 3 / 3S / 4 / 4X /...
SOLENOID VALVE, REDHAT, 17.1W, 100PSI, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, S SERIES, COIL VOLTAGE (DC): 24V-DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES EMB21, 2-PORT NORMALLY-CLOSED ACTUATION, RC1/4 PORT SIZE, 0-0.3MPA/0-43PSI PRESSURE RATING, 24VDC COIL RATING, 4.5W POWER RATING, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 110VAC, 50/60HZ, 10.5/7.6VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 3/5 WAY, PNEUMATIC, 30-150 PSI, 1/4 INCH NPT, 110/120 VAC, 50/60 HZ, 10.1 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 5- WAY, 24 VDC, INTERNAL PILOT, DIN CONNECTOR W/ LED, MANIFOLD MOUNTING (NOT INCLUDED). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 3 POSITION, 5- WAY, PLUG-IN TYPE, LEVER LOCKING OPERATOR, 110/120 VAC, 50/60 HZ, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SIZE 3 3/4, DOUBLE SOLENOID AIR PILOT, 3 POSITION, 4 WAY, OPEN CENTER, MANIFOLD BLOCK, SIDE AND BOTTOM CYLINDER PORTS, PLUG-IN DC WITH LIGHT, NPTF, WITHOUT OPTIONS, 24...
SOLENOID VALVE, STAINLESS STEEL BODY MATERIAL, 24 VDC, 1/2 INCH PORT CONNECTION, 25 TO 150 PSI, 2-WAY / 2-POSITION, NORMALLY CLOSED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STAINLESS STEEL, 2-WAY, 100PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SUP/EXH BLOCK ASSEMBLY, 4/5 PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, THIS PRODUCT IS PROPRIETARY TO COMPANY MIKROPUL LLC, MIKROPUL PART NUMBER 131608, REDHAT, 12.4 WATTS, 125 PSI, COIL 110/120VAC, 50/60HZ, 2 LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, TIGER 2000 SERIES, 24 VDC, PISTON GATE VALVE, REVERSIBLE, 3 HZ, 2.5 WATT, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, TWO-WAY STEAM/HOT WATER, EXPLOSION PROOF, 110/120 VAC, 50/60 HZ, 10.1 WATT, 1/2 INCH NPT, 5-150 PSI HOT WATER, 5-125 PSI STEM, EF8220G021 120/60 110/50. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VOLTAGE 100VDC, 36.2 WATT,PIPE 1/4 INCH, PSI PRESSURE: 60 AIR & GAS 60PSI, WATER: 60PSI, LIGHT OIL: 060 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W / SPLICE BOX, 2 - 50 PSI, 110 / 120 VAC, 50/80 HZ, 9.6 W, 1 INCH NPT PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/ MANUAL OVERRIDES, 5/2 DOUBLE SOLENOID, W/O SOLENOID COIL, FLOW RATE: 2000 L/MIN, G3/8 WORKING PORT, OPERATING PRESSURE: 2-8 BAR, (19700). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/ MANUAL OVERRIDES, W/OUT SOLENOID COILS OR SOCKETS, VALVE FUNCTION= 5/2 BISTABLE, WIDTH= 42 MM, STD NOM FLOW RATE= 1200 L/MIN, OP PRESS= 2 - 10 BAR. FREE...
SOLENOID VALVE, W/ELECTRICAL IMPULSE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH JUNCTION BOX, 110-120VAC, 50/60HZ, 2WAY VALVE, 1/4 NPT, 10.1W, 105PSI FOR GAS, 85PSI FOR WATER, 60PSI FOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,3WAY,NORMALLY CLOSED,MANUAL RESET,1/4IN NPTF,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,3WAY,UNIVERSAL OPERATION,EXPLOSION PROOF,24VDC COIL,STEEL,1/2IN NPTF,3/8IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,DIRECT ACTING GENERAL SERVICE ,BRASS, 120-110VAC, 3WAY ,1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,NORMALLY CLOSED,3/4IN NPTF,ALUMINUM BODY,24VDC COIL,11.6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE/BASE, IS02, 120VAC, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVES, 26 MM G1/8 VALVES AND SOLENOID VALVES, 5/2 MONO U1 EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, PNEUMATIC MECHANICAL SPRING, SOLENOID, ELECTRICAL AMPLIFIED, 770 FLOW RATE, 5/2, G 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
VALVE / SOLENOID, 1 X 1, 2NC, EP, S.S, 23.6/F, DC 24/DC, KD. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, SOLENOID VALVE, 24V, 60HZ, 1/4IN, 0-200PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE SERVICE KIT, SOLENOID PILOT, ISO 2, FOR I23BA400K. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, PILOT, 2IN, 1-3/4IN, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE DIRECT SOLENOID, 4 WAY, 3 POSITION, 110-120VAC, 50/60HZ, NPTF. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID PILOT, 4 WAY, 3 POSITION, 5/3 BLOCKED CENTER, ISO2 SERIES, 24VDC, PLUG-IN, EXTERNAL PILOT THRU"CA". FREE 2 YEAR RADWELL WARRANTY
VALVE, ISO 5599/2 SERIES, 1 1/4 INCH PORT SIZE, DOUBLE SOLENOID AIR PILOT, 3 POSITION, 4-WAY CLOSED CENTER, PLUG-IN AC W/LIGHT, NPTF PORT, 110-120/50-60 VAC, 150 PSIG-AIR MAX. FREE 2...
VALVE, ISO 5599/2, SIZE 2 3/8, DIRECT SOLENOID W/SPRING RETURN, 2 POSITION, 4-WAY, MOUNTING: VALVE UNIT ONLY, WIRING OPTION: PLUG-IN AC W/LIGHT, PORT TYPE: NPTF (DIRECT SOLENOID VALVES)(USE FOR VALVE...
VALVE, PNEUMATIC, SINGLE SOLENOID, 2 POSITION, 4 WAY, 24VDC CONTROL, 1/4IN NPTF FEMALE PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOLENOID, 4 WAY, 1/8NPT, W/O MFLD, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, PLUG-IN TYPE, LESS MANIFOLD, 115/120 VAC, 50/60 HZ, 0.06 AMP, 2 POSITION, 5-WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 110/120V 50/60HZ, 3/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, VALVE, SGL SOLENOID, 4 WAY, 1/2NPT, W/O MFLD, 110VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE/MANIFOLD, SOLENOID PILOT VALVE, 3/8IN NPT PORT, 4WAY 2 POSITION, 24VDC, 4PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>