Radwell International Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/8", 3-WAY STACKING SOLENOID VALVE 24 VDC, 0.2 CV RATE, 2.4" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| 3 PORT SOLENOID VALVE, METAL SEAL, SERIES:VZ200, TYPE OF ACTUATION: 1N.C., BODY TYPE: BODY PORTED INDIVIDUAL/COMMON PILOT EXHAUST, 12VDC RATED VOLT, GROMMET LEAD WIRE LENGTH 300MM, MANUAL OVERRIDE: PUSH TYPE(SAFETY... | |
| 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, COMMON EXHAUST, STANDARD 1 WDC(1.2 W/LED), 5 VDC, M TYPE PLUG W/ 12" LEAD, W/ INDICATOR LIGHT... | |
| 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 110 VAC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/... | |
| 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 12 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, NO INDICATOR... | |
| 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 24 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, W/ INDICATOR... | |
| AIR SOLENOID VALVE, 24 VDC, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO Pneumatics P262B202 | |
| CONTROL VALVE, 3/2 NC FUNCTION, PTF EXHAUST PORT, WITHOUT CONNECTOR, NO SOLENOID, WITHOUT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DEMA ENGINEERING Valves P443 | |
| DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / DETENTED, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, SINGLE SOLENOID / SPRING RETURN, 24 VDC, RECESSED NON LOCKING MANUAL OPERATOR, VALVE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, SINGLE SOLENOID / SPRING RETURN, MOUNTED ON SUB PLATE - 1/4 NPT SIDE PORTS, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL... | |
| DIRECTIONAL AIR VALVE, SERIES NVS, DIRECT SOLENOID OPERATED, SINGLE SOLENOID / SPRING RETURN, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT. FREE 2 YEAR... | |
| DIRECTIONAL AIR VALVE, SERIES NVS, DIRECT SOLENOID OPERATED, SINGLE SOLENOID / SPRING RETURN, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/01/2014, SOLENOID VALVE, 24 VDC COIL, 2-10 BAR (29-145 PSI), 1/4IN NPT, (114899). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 12 VDC, L PLUG CONNECTOR W/LEAD WIRE... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / DETENTED, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT, DIN... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / DETENTED, VALVE ONLY, 24 VDC, RECESSED NON LOCKING MANUAL OPERATOR, DIN PLUG IN CONNECTOR. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / SPRING CENTERED, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT. | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, SINGLE SOLENOID / SPRING RETURN, VALVE ONLY, 200-240 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT. | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE, NF SERIES, COMPRESSED AIR, 3/4" PORTS, SOLENOID PILOT W/ SPRING RETURN, 2 POSITION, 2-WAY, NORMALLY CLOSED (NON-PASSING), LINE MOUNTED, DIN STYLE PLUG-IN SOLENOID, DC VOLTAGE,... | |
| DISCONTINUED BY MANUFACTURER, SMC SOLENOID VALVE, 24VDC, *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMC SOLENOID VALVE, PILOT, 110VAC *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID ACTUATED VALVE, MINI PNEUMATIC, 5/3 WAY VALVE, WITH NOMINAL BORE 2.3, 24 V DC, 2-8 BAR, (34305). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, CLASS F - HIGH TEMP SPADE TERMINAL, OPEN FRAME, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID CONTROL VALVE, 74VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, 0.45W TYPE (24. 12 VDC ONLY), 12 VDC, M TYPE PLUG W/ 12" LEAD, W/ INDICATOR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, STANDARD, INDIVIDUAL PILOT EXHAUST, 110 VAC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/ INDICATOR LIGHT... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, STANDARD, INDIVIDUAL PILOT EXHAUST, 24 VDC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/ INDICATOR LIGHT... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT VALVE, 132/138 V, 50/60 HZ, THIS IS A LEGACY PRODUCT, AND REPLACED BY VFS2100-3FZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID START UP VALVE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE MANIFOLD, 34000 AIR HYDRO POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE PNEUMATIC, 5 PORT, SUPPLY PRESSURE: 0.2/0.9 MPA, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0-100 PSI, 21-26 VDC, 12" LEAD CONNECTION, W/ SURGE PROTECTION, 1/8" PORT SIZE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1-1 MPA, 24 V DC, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1/1 MPA, 24 VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.15-1 MAX PRESSURE, L-CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1 (2 POSITION SINGLE), 1 (DIRECT), INTERNAL PILOT, 24VDC, DIN TERMINAL, LIGHT SURGE VOLT SUPPRESSOR, NON-LOCKING PUSH TYPE, PORT SIDE SPEC, W/O SUB-PLATE, RC THREAD,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 VAC, 50/60 HZ, 4-WAY, .1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 VAC, 50-60 VAC, 150 PSI, 4 PORT VALVE, DOUBLE ACTUATION, 1/8 BODY SIZE, WITHOUT SUB PLATE, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 4-WAY, .1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110VAC, VFR3000 SERIES, 4/5 PORT, 0.2/0.9 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60, 1/8, 2W, N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, 50/60HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1FUNCTION, 2POSITION, SINGLE 24VDC, W/SURGE REPLACED WITH PART# VFS3110-5DZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 LEADS, 10 INCH LEADS, 3 PORTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 21-26 VDC, 0.1-1 MPA, 15-145 PSI, DOUBLE ACTING, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 24 VDC, REPLACED BY VFR2100-5FZB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, DOUBLE SOLENOID, NPTF THREAD TYPE, 3/8 PORT SIZE, STANDARD, 12 VDC COIL VOLTAGE, WITH LIGHT INDICATOR AND SURGE SUPPRESSSOR. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, INTERNAL PILOT, 1-1 MPA, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 0.1-1 MPA, W/ INDICATOR LIGHT AND SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 17.1W, 5-300PSI AIR/INERT GAS, 5-300PSI WATER, 5-300PSI LT OIL, 3/8IN NPT, CLASS F COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION SINGLE SOLENOID, M-TYPE PLUG-IN, INDICATOR LIGHT, 1/8 INCH NPT SUBPLATE, 3/8 INCH PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION SINGLE, 100/115VAC, 0.2-0.8MPA, EXTERNAL PILOT W/ SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-SINGLE POSITIONS, INTERNAL PILOT OPERATED, PLUG IN BODY STYLE, REPONSE TIME 15MS OR LESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20.4-26.4 VDC, 24VDC COIL, 2.5 WATT, 0.9-8 BAR, IP65, ALTERNATE PART NUMBER 157540. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 21-26 VDC, 3 POSITION, 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V DC, 0.1-1 MPA, PLUG IN TYPE SUBPLATE, 2 POSITION, 1/2 IN - 3/8 IN NPTF PORTS, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VAC, 16 WATTS, 5/32 X 5/32 ORIFICE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VAC/60HZ, CV FACTOR 0.49. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.76 W, 60 PSI, 2 POSITION, 3-WAY, MODIFICATION A216. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 15/150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 4-WA, 15-150 PSI, 1/2 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 5 PORT, 3 POSITION, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 50/60 HZ, 4-WAY, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, BASE MOUNTED, 1/8 INCH NPTF, 15-140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SEE REPLACEMENT VFR2200-5FZB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 115PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 25-120 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POS SINGLE ACTION, STANDARD/DIRECT MANUAL OPTION, EXTERNAL PILOT OPERATOR, 24VDC COIL RATING, INDICATOR LIGHT, SURGE SUPPRESSOR, 0/8INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 15-150PSI, SINGLE COIL, 24VDC, PLUG-IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 24VDC, DIN CONNECTOR, SURGE VOLTAGE SUPRESSOR, RED LED INDICATING, NON-LOCKING MANUAL OVERRIDE, MANUAL PUSH TYPE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORTS, MINIATURE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-PORT, 24 VDC, PRESSURE 1.5-9.9 KGF/CM SQUARED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30-130PSI, 2-9KGF/CM2, 5PORT, AC88-132V 50HZ, AC94-138V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY SOLENOID, 5/2 MONOSTABLE, STANDARD NOMINAL FLOW RATE=1300 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, 21-26 VDC, 0.1-1 MPA, 15-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, SEE UPDATED PART # VFS1120-5DZ-01T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT PILOT, NON PLUG-IN SUB-PLATE, 2 POSITION SINGLE, STANDARD BODY, 100 VAC COIL VOLTAGE, 50/60 HZ, DIN TERMINAL ENTRY, WITH LIGH/SURGE VOLTAGE SUPPRESSOR, RC... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION SINGLE SYMBOL, NON PLUG-IN BODY TYPE, STANDARD, COIL VOLTAGE 100 VAC, 50/60 HZ, DIN TERMINAL ENTRY, WITH LIGHT/SURGE VOLTAGE SUPPRESOR. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION SINGLE, PLUG-IN, INTERNAL PILOT, 24 VDC, THROUGH-BASE ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, BASE MOUNT, 2 POSITION SINGLE, 132/138 VAC, 50/60 HZ, PLUG-IN, 0.1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, METAL SEAL, SUPPLY PRESSURE 0-1.0 MPA, PILOT PRESSURE 0.15-1.0 MPA, 2 POSITION SINGLE SYMBOL, EXTERNAL PILOT, COIL VOLTAGE 110-120 VAC, 50/60 HZ, WITH... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2 WAY, 1/8 INCH THREAD, 29-145 PSI, 1 TO 10 BAR, (116000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2, INTERNAL AIR, LOWER TEMPERATURE, 1/8 INCH SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2, SINGLE, WITH MANUAL OVERRIDE, WITH LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6 VDC, 12 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, 3 WAY, NORMALLY CLOSED, BRASS BODY, 1/4 INCH NPT PIPE SIZE, 10.7 WATT, 110 PSI, TURN TO OPERATE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY OPEN, BRASS BODY, 72 INCH LEAD, 125 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR OPERATED, NVFA SERIES, 0.15-0.9 MPA SUPPLY PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 3-PORT, DIRECT OPERATED POPPET SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BODY PORTED, 3-PORT, M5, 1/8NPTF THREADS, REPLACEMENT: VK332V-5G-M5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 150 PSI MAX, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL, 24VDC COIL, 14 - 145 PSI, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GENERAL PURPOSE 2-WAY NORMALLY CLOSED VALVES, 120 VAC, 60 HZ, 5.6 WATT, 50 PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, INDIVIDUAL EXHAUST, 110 TO 120 VAC, 50/60 HZ, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO 5599/2, 120PSI, 110/120V, 50/60HZ, 2.9W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, N.C, 2 WAY, 1/4 INCH NPT PORT, 30-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVFS SERIES, 2 POSITION SINGLE, 24 VDC, PLUG IN TYPE, WITH INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ500, 5 PORT, N.C. ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 110 VAC COIL, 50/60 HZ, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ500, 5 PORT, N.C. ACTUATION, BODY PORTED TYPE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, L TYPE PLUG / 12 INCH LEAD, W INDICATOR LIGHT +... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, CLOSED CENTER ACTUATION, BODY PORTED TYPE, COMMON EXHAUST, 24 VDC COIL, DIN CONNECTOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE, 1/8 INCH NPTF SUBPLATE. | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, DOUBLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, COMMON EXHAUST, 24 VDC COIL, L TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT + SURGE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, DOUBLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG / 12 INCH LEAD, W INDICATOR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, EXHAUST CENTER ACTUATION, BODY PORTED TYPE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, DIN CONNECTOR, W INDICATOR LIGHT + SURGE VOLTAGE SUPPRESSOR, NON-LOCKING... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, SINGLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT +... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, SINGLE ACTUATION, BODY PORTED TYPE, COMMON EXHAUST, 110 VAC COIL, 50/60 HZ, GROMMET ENTRY / 12 INCH LEAD, NON-LOCKING PUSH TYPE MANUAL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, SINGLE ACTUATION, BODY PORTED TYPE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, L TYPE PLUG / 12 INCH LEAD, W INDICATOR LIGHT +... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, P/N 187-2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PART # 5728409990, MODEL # P -026641-00001, 32.06 MAX, 115 PSI, COIL: 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT 24VDC, VFS2000, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, 24 VDC, W/ LIGHT + SURGE VOLTAGE SUPPRESSOR, LOCKING MANUAL OVERRIDE, REPLACED BY VFS2100-5FZB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT, 0.1-1.0 MPA, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT, 24 VDC, 4/5 PORT, 3 POSITION, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG IN TYPE, SINGLE SOLENOID, 2 POSITION, W/INDICATOR LIGHT, COIL (AC88-132V/50HZ-AC94 -138V/60HZ). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 PORT, PILOT OPERATED, BASE MOUNT, PLUG-IN TYPE, 1/8 INCH NPTF, SINGLE COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 3 PORTS, NON LOCKING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 3 PORTS, NON LOCKING, ELECTRIC CONNECTION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 3 POSITION, 5-WAY, 21-26 VDC, NON-LOCKING, REPLACED BY VFS3400-5FZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, POS REPL 5728409990, E 110VAC 50/60HZ 115PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES NVFS, 2 POSITION, DOUBLE COIL 24VDC, 15-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES: NVF3000, 2 POSITION / DOUBLE SOLENOID, BODY PORTED (OR TYPE 30 MANIFOLD), INDIVIDUAL EXHAUST FOR THE PILOT AND MAIN VALVE, 24 VDC, DIN CONNECTOR,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES: NVF3000, 2 POSITION / SINGLE SOLENOID, BODY PORTED (OR TYPE 30 MANIFOLD), INDIVIDUAL EXHAUST FOR THE PILOT AND MAIN VALVE, 24 VDC, DIN CONNECTOR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 3/8 INCH NPT, 115 VAC, 60 HZ, 2 POSITION, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 2 LEADS, 24 VDC, 4.8 WATT, 48 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SOL/PILOT, 110VAC*LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TIGER 2000, SINGLE SOILENOID, WITH V SOLENOID COIL, 5/3-WAY VALVE, NORMAL POSITION CLOSED, G1/8 PNEUMATIC CONNECTION, MECHANICAL SPRING RESET, INTERNAL PILOT AIR SUPPLY, B SERIES,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TYPE 740. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VFS2000, 110 VAC, 4/5 PORT, REPLACED BY VFS2300-3FZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VJ100 SERIES, 24 VDC, 0-71 PSI, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VLAVE, NVF SERIES, SINGLE, 2 POSTION, BODY PORTED, 24 VDC, DIN CONNECTOR, 1/4" NPFT, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, VALVE, 24VDC, 4/5 PORT, BASE MOUNTED, 3.4VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID-OPERATED AIR CONTROL VALVE, BODY PORTED SUB PLATE INCLUDED, 5 PORT, 2 POSITION, 24VDC, SINGLE SOLENOID, SUBPLATE PORT SIZE 1/4 NPTF, PORT SIZES 1/4 NPTF, REPLACED WITH... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID/PILOT VALVE, VFS3000 SERIES, 24 VDC, 4/5 PORT, 3 POSITIONS, CLOSED CENTER, 21-26 VDC, 0.1-1.0 MPA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE AIR PILOT, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 2 POSITION, DOUBLE SOLENOID, PLUG-IN TYPE, STANDARD, 0.1-1.0 MPA, 24 VDC, THROUGH BASE ELECTRICAL ENTRY, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 24 VDC, 15-150 PSI, TEMP: 14 F- 140 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, PILOT, 24 VDC, TEMP: 130 F MAX, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID/PILOT, 110 VAC, PLUG-IN BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, AIR PILOT, 3 PORT PILOT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, N SERIES, REMOTE PILOT OPERATED, 2-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 3/4" EXHAUST, SOLENOID W/JUNCTION BOX, STANDARD - P-PILOT, INTERNAL... | |
| DISCONTINUED BY MANUFACTURER, VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 3/4" EXHAUST, SOLENOID W/LMO, STANDARD - P-PILOT, INTERNAL PILOT... | |
| DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, SOLENOID, 24VDC, 15-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, 220 VAC, 50/60 HZ, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 24VDC, SUPPLY PRESS, 0.15~0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 3 POSITION, EXHAUST CENTER, 1/4 PORT SIZE, 24 VDC COIL VOLTAGE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, SUPPLY PRESSURE 0.1 ~ 1.0 MPA. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, BASE MOUNTED, SUGGESTED REPLACEMENT VK334-5DZ-01T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID/PILOT, 24VDC, *LQA A: VFR330, PLUG-IN & NON PLUG-IN TYPES, MAXIMUM OPERATING PRESSURE: 130 PSI, AMBIENT & FLUID TEMPERATURE: 32 ~ 120F, MANUAL OVERRIDE: NON LOCKING... | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID/PILOT, NORMALLY CLOSED, 24 VDC, M PLUG CONNECTOR, BASE MOUNTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, VFS3000 SERIES, SOLENOID, PILOT, 24VDC, 5 PORTS, 14.4 CFM, AIR/ INERT GAS, 0.1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MAUFACTURER. SOLENOID VALVE, 24 VDC, 1.8 W, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID PILOTED VALVE, 110 TO 120 V, 50/60 HZ, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, 5/2 WAY, G1/8, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, BODY PT. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL VALVE, 3 WAY, 2 POSITION, NC/NC, WITH EXHAUST CHECK, DOUBLE SOLENOID OPERATOR, 24 VDC, OFFSET SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Valves MVH-5-1/4-B | |
| FESTO Valves NVF3-MOH-5/2-K-1/4-E X | |
| INGERSOLL-RAND, P221SC-O24-D-G, P221SC024DG, SOLENOID VALVE, 4 WAY VALVE, STAKING. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, VFS4000 SOLENOID VALVE, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves PID-111BAAA | |
| MAC VALVES INC Valves PID-111CAAA | |
| MAC VALVES INC Valves PID-611BAAA | |
| MAC VALVES INC Valves PME-111AAAA | |
| MAC VALVES INC Valves PME-111BAAA | |
| MAC VALVES INC Valves PME-111CA | |
| MAC VALVES INC Valves PME-111CAAA | |
| MAC VALVES INC Valves PME-111DAAA | |
| MAC VALVES INC Valves PME-111DAAG | |
| MAC VALVES INC Valves PME-111DABE | |
| MAC VALVES INC Valves PME-111JA | |
| MAC VALVES INC Valves PME-111JB | |
| MAC VALVES INC Valves PME-111JD | |
| MAC VALVES INC Valves PME-111JJ | |
| MAC VALVES INC Valves PME-111JM | |
| MAC VALVES INC Valves PME-112CAAA | |
| MAC VALVES INC Valves PME-501CAAA | |
| MAC VALVES INC Valves PME-501DAAG | |
| MAC VALVES INC Valves PME-501JB | |
| MAC VALVES INC Valves PME-501JM | |
| MAC VALVES INC Valves PME-551BAAA | |
| MAC VALVES INC Valves PME-591JJ | |
| MAC VALVES INC Valves PME-591JM | |
| MAC VALVES INC Valves PME-611DABE | |
| MAC VALVES INC Valves PME-611JJ | |
| MAC VALVES INC Valves PME-611JM | |
| MAC VALVES INC Valves PME-871DABE-CLSF | |
| MAC VALVES INC Valves PME-A81PA | |
| MAC VALVES INC Valves PME-A81PA=A216 | |
| MAN BLOCK ASSY, VP7-8, SOLENOID VALVE, 4/5 PORT, LQA*. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD VALVE, T SERIES, 4 WAY PASSAGE, 2 POSITION, 24 VDC SOLENOID VOLTAGE, M8 SOLENOID CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MEAD Valves N2-SCD-120VAC | |
| MINDMAN Valves MVAA-220-4A2 | |
| MINDMAN Valves MVSC-220-3E1-NC-DC24 -NPT | |
| MINDMAN Valves MVSC-220-4E1-DC24-NP T | |
| MINDMAN Valves MVSC-220-4E1-DC24 | |
| MINI DIAPHRAGM SOLENOID , W/COIL,COIL120VAC, 60CYCLES,10W, NC, (P443.6). FREE 2 YEAR RADWELL WARRANTY | |
| OTHER EXCELON,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED SOLENOID VALVE, 3/2-1/4"&&(DN8)-ORIF ICE: 6, 0-MONOSTABLE-STAINLE SS&&STEEL-RESILIENT: NBR-1, 8 W-COIL CLASS, &&F-II2GEXDIICGB/II2 DEXTBIIICDB-T6/5-IP6 6/67. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT SOLENOID VALVE, 24 VAC, 50 HZ, OVERRIDE, BLUE, NON LOCKING FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, NORMALLY CLOSED, 115/120 VAC POWER, 50/60 HZ, 1.6 VA CONSUMPTION, SOLENOID, 15MM, OVERRIDE FLUSH, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 100VAC 50/60HZ COIL, PRESSURE RANGE: 0.1 0.7MPA, 3, 5-PORT PILOT OPERATED PNEUMATIC SINGLE VALVE MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, LIGHT ON TOP, INTERNAL PILOT, MAX 150 PSI, 24 VDC, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, PLUG-IN STANDARD, NON-LOCKING. FREE... | |
| PNEUMATIC VALVE, MODUFLEX V SERIES, SIZE 1, 4-WAY, SINGLE SOLENOID, 24 VDC, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VLAVE, 15 MM, NC LMO 24 VDC VALVE, PILOT VALVE, SOLENOID 15 MM NC STD FLOW, 24 VDC, OVERRIDE FLUSH, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Valves N331.0A | |
| PNEUMAX Valves N331.1A | |
| PNEUMAX Valves N338.R0E-8 | |
| PRESSURE REGULAR, W/AIR PILOT ADJUST, SOLENOID MALE AND FEMALE 3POSITION CONNECTION, 0-150PSI RATING. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SOLENOID VALVE, 0-120 PSI, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATING VALVE, SOLENOID, 4-20 MA COMMAND SIGNAL, 24 BDV, 0-100 PSI OUTPUT, 120 PSI MAX INLET, GAGE PRESSURE, 1.5% FS ACCURACY, 7 WIRE GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE OPERATED DUMP VALVE, 1/4 BSPP, 10 BAR (150 PSI) MAXIMUM, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Valves P-026641-1 | |
| REXROTH Valves P26641-1 | |
| SCHRADER BELLOWS Pneumatics P2D8V32C5 | |
| SCHRADER BELLOWS Pneumatics P2E-KS31F1 | |
| SCHRADER BELLOWS Pneumatics P2E-KS32C0 | |
| SCHRADER BELLOWS Pneumatics P2E-KS32C2 | |
| SCHRADER BELLOWS Pneumatics P2E-KV31F1 | |
| SCHRADER BELLOWS Pneumatics P2E-KV32C0 | |
| SCHRADER BELLOWS Pneumatics P2M1V4ES2CV | |
| SCHRADER BELLOWS Valves P2E-KS32C1 | |
| SCHRADER BELLOWS Valves P2E-KV31C1 | |
| SCHRADER BELLOWS Valves P2E-QV32C3 | |
| SCHRADER BELLOWS Valves P2FCB449 | |
| SCHRADER BELLOWS Valves P2LAX591EEHDAG47 | |
| SCHRADER BELLOWS Valves P2LAX591ESHDDG47 | |
| SCHRADER BELLOWS Valves P2LAZ591EENDBB53 | |
| SCHRADER BELLOWS Valves P2LAZ591ESNDBB49 | |
| SCHRADER BELLOWS Valves P2LAZ591ESNDBB53 | |
| SCHRADER BELLOWS Valves P2LBX592ESHDDB47 | |
| SCHRADER BELLOWS Valves P2LBX592ESHDDB53 | |
| SCHRADER BELLOWS Valves P2LCXN93ESHDDG47 | |
| SCHRADER BELLOWS Valves P2LCZ593ESNDBB53 | |
| SCHRADER BELLOWS Valves PA10312-0233 | |
| SCHRADER BELLOWS Valves PA10313-0233 | |
| SMC , NVS3115-0109DP, NVS31150109DP,SOLENO ID VALVE, 150PSI MAX, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics NVFS4100-3FZ | |
| SMC VALVE SOLENOID, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SOLENOID, BODY PORTED, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves NAV4000-N04-5DZ | |
| SMC Valves NVFR2100-5FZ | |
| SMC Valves NVFR2100-5FZB | |
| SMC Valves NVFR3100 | |
| SMC Valves NVFR4100-9EZ(AC88-13 2V/50HZ-AC94-138V/60 HZ) | |
| SMC Valves NVFS2100-3FZ | |
| SMC Valves NVFS2100-5FZ | |
| SMC Valves NVFS2200-5FZ | |
| SMC Valves NVFS2300-3FZ | |
| SMC Valves NVFS2300-5FZ | |
| SMC Valves NVFS3110-5DZ | |
| SMC Valves NVK3120-3DZ-01T | |
| SMC Valves NVK3120-5D-01T | |
| SMC Valves NVS4114-0009D | |
| SMC Valves NVS4114-0009F | |
| SMC Valves NVS4114-4209FP | |
| SMC Valves NVS4214-0009D | |
| SMC Valves NVZ110-5MZ-M5-X51 | |
| SMC Valves NVZ3140-5LOZ | |
| SMC Valves NVZ3140-5MOZ | |
| SMOOTH START/EXHAUST VALVE, 68 SERIES, OLYMPIAN PLUS, PORT SIZE - 1-1/2", THREAD - PTF, OPERATOR - 22 MM MINI SOLENOID, W/ MANUAL LOCKOUT, SHROUDED PUSH BUTTON, COIL - 24 V... | |
| SOLENOID AIR CONTROL VALVE, 1/8 INCH, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE BODY, PILOT OPERATED, NVFS2000 SERIES, 5 PORT, BASE-MOUNTED/PLUG-IN TYPE, 2 POSITION/SINGLE SOLENOID, 12 VDC VOLTAGE, 1/8 INCH NPTF PORT SIZE, SIDE PORT, FLUSH MANUAL OVERRIDE. FREE 2... | |
| SOLENOID AIR VALVE, 110VAC, 3-WAY, NAMUR MOUNT, SINGLE ACTING, 1/2" CONDUIT CONNECTION WITH 13" WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 1.2 W, 3-PIN, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 2.5 W, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24V, 50/60HZ, 5.4/6.7W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BLUE OVERRIDE, NON LOCKING, 24 VDC, 1.2 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR 22 MM SOLENOID OPERATORS, 12 VDC, LOW POWER, 22X30DIN FORM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, GLOBAL MODULAR SOLENOID OPERATORS, 24VDC, 22MM X 30MM, INDUSTRIAL B CONNECTION, 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, 15MM, 12VDC, FORM C ELECTRICAL CONNECTION, 3/2 VALVE, NON-LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, COMMON EXHAUST FOR MAIN PILOT VALVE, 24 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, NO INDICATOR LIGHT OR SURGE... | |
| SOLENOID PILOT VALVE, SINGLE OPERATOR, 220-240 VAC, 50/60 HZ, 6.5 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PRESSURE REGULATOR, 0-150PSI, SIGNAL SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120VAC 50/60HZ 4.6W 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 12BAR 174PSI W/KZ3519 COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 150PSIG MAX 120V 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 240/220VAC 60/50HZ 25-250/PSI 6.5/W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 15-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 6W 25-150PSI 18IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2POSITION 120VAC 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5-PORT W/ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5/3WAY 2-7BAR W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE AC110V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE AIR 5PORT BODY 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BODY WIDTH: 18 MM, PORT SIZE: RC1/8, OPERATING PRESSURE RANGE:0.15~0.8 MPA, PROOF PRESSURE: 1 MPA, FLOW: 490~817 L/MIN, REPLACES MVSD-180-4E1-DC24-NP T. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 110/120VAC, 50/60HZ, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE DUAL 24VDC 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD, 8 STATIONS, 4/5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD, FOR SERIES 55 PILOT, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE PILOT, 30-150PSI, 24VDC, 8.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE SINGLE 24VDC LED NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, .15-.7 MPA SUPPLY PRESSURE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0/120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 1/2 INCH NPT, SINGLE SOLENOID SPRING RETURN, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 1/4 INCH PORT ,2 SCREWS, M6, OSCILLATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING LITE SERIES, 3/2 NC-2-POSITION, 1/4 INCH NPT, SINGLE SOLENOID, 14 TO 122 DEG F, PILOT EXHAUST VENTED, FLUSH-NON-LOCKING, 22 MM RECTANGULAR 3-PIN TYPE... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 3/2 NC-2-POSITION, 1/4 INCH NPT, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 1/4 INCH NPT, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/4, SINGLE SOLENOID SPRING RETURN, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/APB, 1/4 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/CE, 1/4 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/PC, 1/4 INCH NPT, DOUBLE SOLENOID, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, TAPPED PILOT EXHAUST (M5), 22MM... | |
| SOLENOID VALVE, 1/4IN REF, 1.5T, R22, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH NPT, 110/120 V AC, 50/60 HZ, 2-WAY, 140 PSI LT OIL, 155 PSIG, 180 PSI WATER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING LITE SERIES, 5/2 2-POSITION, 1/8 INCH NPT, DOUBLE SOLENOID, 14 TO 122 DEG F, PILOT EXHAUST VENTED, FLUSH-NON-LOCKING, 22 MM RECTANGULAR 3-PIN TYPE... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING LITE SERIES, 5/2 2-POSITION, 1/8 INCH NPT, SINGLE SOLENOID, 14 TO 122 DEG F, PILOT EXHAUST VENTED, FLUSH-NON-LOCKING, 22 MM RECTANGULAR 3-PIN TYPE... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 1/8 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, GROMMET-18 INCH... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 1/8 INCH NPT, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/8, DOUBLE SOLENOID, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, 22MM RECTANGULAR... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/8, SINGLE SOLENOID SPRING RETURN, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/8, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 1/8 PORT SIZE, 4 WAY, SINGLE SOLENOID, AC220 VOTAGE, LEAD WIRE, NPT PORT THREAD 18MM BODY WIDTH, 5 PORT, 2 POSTION, MAXIMUM OPERATING. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 0.17 AMP, 140 F MAX TEMP, 150 PSI MAX PRESS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 150 PSI, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 W, 30-150 PSI, LOCKING RECESSED MANUAL OPERATOR, W/LIGHT, WIRING BOX W/1/2" NPS CONDUIT, 6IN WIRE LENGTH, W/M940 MOD. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 18IN WIRE LENGTH, WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 5.6 WATTS, 3/64 X 1/16 ORIFICE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 60 HZ, 11 WATT, 80-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V, 60HZ, 6.8W, JICW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 15 MM DIN FORM C, 24 VAC, 50/60 HZ, WITHOUT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 15MM, FORM C ELECTRICAL CONNECTION, STANDARD FLOW, 3/2 VALVE, 115VAC, 50/60HZ, 145PSI, NON-LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-7 BAR, LED, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20-130 PSI, 132/138 VOLT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VAC, 50/60 HZ, 5.4/6.7 W, 25 TO 150 PSI, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.15~0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.76 WATT, 60 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 130F MAX TEMPERATURE, 150 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.4 WATT, 120 PSI, PLUG IN WITH M.O.V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.5 WATT, 30-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.5 WATTS, 30 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 WATT, 120 PSI, DOUBLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, AMP HOLD: 5 W, MAXIMUM TEMPERATURE 140 F, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, PRESSURE MAX; 22-150 PSI, PILOT MAX; 22-150 PSI, DOUBLE MOUNT BASE . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24NVDC (DIN), V4000 (NVSP4014), 4/5 PORT, 60 HZ, 150 PSI PRESS MAX, 150 PSI PILOT MAX, 130F TEMPERATURE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VAC, 50/60HZ,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0-10 BAR, 3/2 NORMALLY CLOSED, ELECTROVALVE, NC 24DC D.1, 1 FASTON DIN, DIAMETER 1.1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0.1-0.9MPA, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1.0WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1.8W, HAZARDOUS LOCATION, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1/4IN NPT, 3PORT, 2POS, F CLASS, DIN CONNECTOR, NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 120PSI, 1/8IN NPT PORTS, 6PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 17.1W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI, FLYING LEADS (18INCH). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4-6.7W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W,120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 8.5 WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC,3 POSITION,W/GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 25-150PSI, COIL 12VDC 8.5W, 18IN FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2E, 4/5 PORT, 2 POSITION, DOUBLE, 1200 CPM MAX, 1.4 BAR, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POS, 5PORT, 1/4IN NPTF, 120VAC COIL, TEMP RANGE 0F TO 120F. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, L TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, REL LED INDICATOR, MANUAL OVERRIDE, NON-LOCKING PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, M TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, RED LED INDICATOR, MANUAL OVERRIDE, LOCKING SLOTTED TYPE, W/ SUBPLATE 1/8IN NPTF. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, M TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, RED LED INDICATOR, MANUAL OVERRIDE, NON-LOCKING PUSH TYPE, W/ SUBPLATE 1/8IN NPTF. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 3 PORT, 1.2 MM ORIFICE, LATERAL NON LOCKING TYPE, 180° ROTATIONAL DIRECTION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 WAY 1/2IN, METRIC, SINGLE SOLENOID, SPRING RETURN, 24VDC/5W, 60V 50/60HZ,S9 381RF1/2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8 INCH VALVE SIZE, VIKING LITE SERIES, 5/2 2-POSITION, 3/8 INCH NPT, SINGLE SOLENOID, 14 TO 122 DEG F, PILOT EXHAUST VENTED, FLUSH-NON-LOCKING, 22 MM RECTANGULAR 3-PIN TYPE... | |
| SOLENOID VALVE, 3/8 INCH VALVE SIZE, VIKING XTREME SERIES, 3/2 NC-2-POSITION, 3/8 INCH NPT, SINGLE SOLENOID SPRING RETURN, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 3/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 3/8 INCH NPT, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 3/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/APB, 3/8 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 4 WAY PLUG IN BASE, ISO 2, SOLENOID, DOUBLE OPERATOR SINGLE PRESSURE, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY NON PLUG-IN BASE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 24 VDC, 1/8 INCH NPTF THREADS, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, W/ STATUS LEDS, 110-120 V AC, 50/60 HZ, 5-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, 0.2 TO 0.9 MPA, 24 VDC, 2 POSITION/SINGLE, LIGHT/SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 48 SERIES, 24 VDC, 7.3 W, 120 PSI, 25-120 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 2 POSITION SINGLE, PILOT EXHAUST, 110/120 VAC, 50/60 HZ, DIN TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE, NPTF THREAD TYPE, 1/4 INCH PORT SIZE. FREE 2... | |
| SOLENOID VALVE, 5 PORT, 2 POSITION, 24 VDC, 2.5 W, 1/4 INCH NPT, F CLASS INSULATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 20-100 PSI, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5-WAY, 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 24 VDC, 10 BAR, 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 MONOSTABLE, ELECTRICAL ACTUATION, 2-10 BAR OPERATING PRESSURE, G1/8 PORT CONNECTION, 750 L/MIN NOMINAL FLOW RATE, PILOTED, NON REVERSIBLE, MECHANICAL SPRING RESET, 24 VDC COIL, 2.5 W, DIE-CAST... | |
| SOLENOID VALVE, 5/2 WAY, SINGLE SOLENOID, 10 BAR PRESSURE, 900 L/MIN, G1/4 CONNECTION, 535987, SUGGESTED REPLACEMENT FOR MFH-5-1/4-NA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/3-WAY VALVE, 3-10 BAR OPERATING PRESSURE, 1600 L/MIN NOMINAL FLOW RATE, SINGLE SOILENOID, NORMALLY CLOSED, G1/4 PNEUMATIC CONNECTION, MECHANICAL SPRING RESET, 24 VDC COIL, 2.5 W, DIE-CAST ALUMINUM,... | |
| SOLENOID VALVE, 5/3-WAY, DOUBLE SOLENOID, CENTER BLOCKED, 110 VAC - 50/60 HZ NOMINAL, 48 VDC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/8 INCH PIPE, 5/8 INCH ORIFICE, SPADE TERMINALS, OPEN FRAME, HIGH TEMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, AIR, PILOT, WITHOUT BASE, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ASSEMBLY W WIRE HARNESS P/N 23881-05-03, 24VDC, 0-100PSI OUTPUT, MAX INLET 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNT, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNTED, INDIVIDUAL PILOT EXHAUST, GROMMET, 12 INCH LEAD WIRES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED, N.O. ACTUATION, M3 X 0.5 PORT SIZE, 0.05 CV FACTOR, 24 VDC, 15-100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BORE NO. 8A, OPERATING PRESSURE RANGE 0~0.8 MPA, AMBIENT TEMPERATURE 5~60 (NO FREEZING). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL, 6.8WS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CONTROL VOLTAGE 24VDC, LR51090 8-22 NASS MAGNET FREE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT ACTING, 3 WAY, RUBBER SEAL, LOW WATTAGE 2WDC, BASE MOUNTED, 2 POSITION SINGLE SOLENOID, 0-100PSI/ 0-0.7MPA, 1/8 INCH NPTF, 12 VDC, DIN CONNECTOR, WITH INDICATOR LIGHT/SURGE VOLTAGE... | |
| SOLENOID VALVE, DOUBLE OPERATOR, 5/2 WAY, INTERNAL PILOT, 24 VDC, 5.4 WATT, NON-LOCKING, PLUG IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE, 120VAC, NOVA SERIES, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE, 24 VDC, 1/4" PORTS, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 1, 3 POSITION CLOSED CENTER, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 1, DOUBLE SOLENOID, 24 VDC, 5.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTION WITH M.O.V.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 1, SINGLE OPERATOR, SINGLE PRESSURE, PILOT EXHAUST MUFFLED, 4-WAY, 0-150PSI, 24VDC, 5.4W, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 1, SINGLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN / LIGHT ON TOP, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, 120 PSI, PLUG IN BASE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, ISO 2, 3 POSITION CLOSED CENTER, 24 VDC, 2.4 WATT, 120 PSI, PILOT EXHAUST MUFFLED, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, 3 POSITION, DUAL PRESSURE, 24 VDC, 2.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, 4 WAY PLUG-IN BASE, 3 POSITION CLOSED CENTER, STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, 4 WAY PLUG-IN BASE,3 POSITION CLOSED CENTER,STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, 4-WAY, 20-120 PSI, DOUBLE OPERATOR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, DOUBLE OPERATOR, SINGLE PRESSURE, EXTERNAL PILOT 12 END, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 120 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, DOUBLE OPERATOR, SINGLE PRESSURE, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, DOUBLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN, EXTERNAL PILOT 14 END, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, EXTERNAL PILOT 12 END, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, DUAL PRESSURE, STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 20-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, INTERNAL PILOT AIR, 24 VDC, 2.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN TYPE CONNECTION WITH M.O.V.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, MEMORY SPRING, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, PILOT EXHAUST MUFFLED, 150 PSI, 24 VDC, 5.4 WATT, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN, LIGHT ON TOP, 24 VDC, 5.4 WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 3, 3 POSITION OPEN CENTER, PILOT EXHAUST MUFFLED, 30-120 PSI, 110/120 VAC, 50/60 HZ, 2.9 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. CLOSED, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. CLOSED, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. OPEN, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 110-120 VAC, 50/60 HZ, PILOT EXHAUST MUFFLED, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. OPEN, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. PRESSURE CLOSED, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. PRESSURE CLOSED, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (6 W),... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, INTERNAL PILOT, PILOT EXHAUST PIPED, 24 VDC (8.5 W),... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 3, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. CLOSED, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 3, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 3, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ SPRING AIR RETURN, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (8.5 W),... | |
| SOLENOID VALVE, MANUAL OVERRIDE, WITHOUT PLUG SOCKET, 5/2 MONOSTABLE, 3-10 BAR, 44-145 PSI, AIR SPRING, NON REVERSIBLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MINI KING, N SERIES, 4 WAY . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MINIATURE, 300 SERIES, 0-10 BAR, 24 VDC, 2.3 W, 30 L/MIN FLOW RATE, 3/2 NC, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +50 DEGREES C. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MVH SERIES, 5/2 CONFIGURATION, 2-10 BAR, 24 VDC, 2.5 W, G1/4 THREAD, 5 PORTS, ELECTRIC ACTUATION, THROUGH HOLE MOUNT, -5 TO +50 DEGREE C, (19701). FREE 2 YEAR... | |
| SOLENOID VALVE, MVSC SERIES, DIN CONNECTOR, 24 V DC, 2.5 W, 4-WAY, SINGLE SOLENOID, 1/4 INCH RC TYPE THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NAV SERIES, SOFT START, 1/2IN NPT, 24 VDC, 3 PORTS, 145 PSI, 1.8 WATTS, 0-60 DEGREE C, 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NO CONNECTOR, LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NON LOCKING FLUSH MANUAL OVERRIDE TYPE, 24 VDC, 1.2 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVFR SERIES, 5-PORT, 4-WAY, 2-POSITION DOUBLE, PLUG-IN BODY TYPE, 110 VAC, 50/60 HZ, W/ INDICATOR LIGHT AND 2-POSITION DOUBLE Z SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, NVFS 4 SERIES, 150 PSI, 1.8 WATT, 2 POSITION SINGLE, PLUG IN TYPE, STANDARD, 24 VDC, THROUGH BASE, W/ INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR... | |
| SOLENOID VALVE, NVFS SERIES, 24 VDC, 2-POSITION SINGLE, STANDARD MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVFS SERIES, SINGLE, 2-POSITION, PLUG-IN TYPE, EXTERNAL PILOT OPERATOR, 24 VDC, THROUGH BASE ELECTRICAL ENTRY, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR, 1/8 INCH & 1/4 INCH NPTF, 0.7 /... | |
| SOLENOID VALVE, NVFS3000 SERIES, 2 POSITION, SINGLE SOLENOID, PLUG-IN TYPE, 12 VDC COIL, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR, BOTTOM PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVFS5000 SERIES, THREE POSITION, NON PLUG-IN, 110 VAC COIL, 50/60 HZ, DIN CONNECTOR, INDICATOR LIGHT AND SURGE SUPPRESSOR, 1/2 INCH NPTF, 22-150 PSI. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, NVFS5000 SERIES, TWO POSITION SINGLE SOLENOID, 5-PORT, PLUG-IN TYPE, 21-26 VDC COIL, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVZ SERIES, 24 VAC, NORMALLY CLOSED, DIN CONNECTOR, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVZ5000, 5 PORT, CLOSED CENTER ACTUATION, BASE MOUNTED TYPE W SUBPLATE, COMMON EXHAUST, 24 VDC COIL, L TYPE PLUG WITHOUT CONNECTOR, INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE... | |
| SOLENOID VALVE, NVZ5000, 5 PORT, CLOSED CENTER ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT + SURGE VOLTAGE... | |
| SOLENOID VALVE, PB SERIES, 24 VDC, -100 KPA - 0.6 MPA, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT FUNCTION, 110/120 VAC, 50/60 HZ, 6.8 W, 30-50 PSI, FLYING LEADS, 18 INCH LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT OPERATED, 24 VDC, 5 PORT, 2 POSITION, SINGLE, BASE PORTED, PLUG IN ENTRY, LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 1/8 INCH NPT PORTS, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, DUAL 24 VDC COILS, PRESSURE: 0.15 ~ 0.7 MPA, *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, MANUAL OPERATOR, 24 VDC, 6 WATT, NON-LOCKING, RECESSED, 1/2 INCH NPS CONDUIT, 2-WIRE, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE MANUAL OPERATOR, 24 VDC, 6 W, NON-LOCKING, RECESSED, 1/2 INCH NPS CONDUIT, 2-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING EXTENDED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX, W/M940 MOD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NO MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING EXTENDED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120VAC, 50/60HZ, 6.8W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2IN NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120VAC, 50/60HZ, 6.8W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 12 VDC, 2.5 W, NON-LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 12 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 220-240 VAC, 50/60 HZ, 6.5 W, LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 220/250 VDC, 11.2 W, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VAC, 50/60 HZ, 6.7 W, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VAC, 50/60 HZ, 6.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VAC, 50/60 HZ, 6.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 17.1 W, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT(SRG/LT), 24VDC, 0-57PSI, 43PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT, 110/120 VAC, 50/60 HZ, 30-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT, 110VAC, 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT, 30 TO 150 PSI, 110-120 VAC, 50/60 HZ, 6.8 W, 61 INCH FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, EXTERNAL PILOT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, PILOT, 115 VAC, NC, STANDARD FLOW, NO OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PRESSURE REGULATOR, 82 SERIES, 0-30 PSI, PLUG-IN, REGULATOR ON "A" END, NO GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PROPORTIONAL PRESSURE CONTROL, 0-90 PSI, 7-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PROPORTIONAL PRESSURE CONTROL, 0-90PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES ISO 1, DOUBLE OPERATOR, NON-LOCKING RECESSED, MUFFLED PILOT EXHAUST, SINGLE PRESSURE, W/LIGHTS ON BODY, 24VDC, 2.4W, 20-120PSI, 5/2-WAY,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES ISO 2, DOUBLE OPERATOR, NON-LOCKING RECESSED, STANDARD RETURN, LIGHT ON TOP, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24VDC, 5.4W, VAC-150 PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES MVH, 5/3; CLOSED, ELECTRICAL ACTUATION, 2200 L/MIN FLOW RATE, 3-10 BAR OPERATING PRESSURE, G3/8 PNEUMATIC CONNECTIONS, 24 VDC, (14944). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES PMPP, PROPORTIONAL PRESSURE CONTROL SYSTEM, 2-10 BAR SUPPLY, 3/8" - 1/2" PORT SIZE, 2.1 CV FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES PR82A, 0-80 PSI, PLUG-IN WITH SLOTTED STEM ADJUSTMENT, PRESSURE REGULATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 110 VAC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, ISO 2, 4 WAY PLUG-IN BASE, SINGLE OPERATOR, SINGLE PRESSURE, INTERNAL PILOT, 24 VDC, 2.4 WATT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SOFT START UP BODY PORT, 1/4", 0.2~1.0 MPA, 24 VDC, 50/60 HZ, NON-LOCKING PUSH TYPE, 1.8 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SPRING RETURN, 80-110/85-120VAC, NO BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SUPPLY PRESSURE: 0.15~0.7 MPA, 24 VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TIGER 2000, SINGLE SOLENOID, 24 VDC, .3-1 MPA, 3-10 BAR, MECHANICAL SPRING, PISTON GATE VALVE, 28.32 MS ON/OFF SWITCH TIME, G1/8 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, V4000 SERIES, DUAL COILS, 115V AC COIL, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VF1000 SERIES, 2 POSITION SINFLE, PILOT VALVE INDIVIDUAL EXHAUST, 24 VDC COIL VOLTAGE, GROMMET ENTRY, LEAD WIRE 300 MM, M5 X 0.8 BODY PORT, PRESSURE 0 ~ 100... | |
| SOLENOID VALVE, VJ100 SERIES, 3 PORT, 24 VAC, 0-0.7 MPA, 2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ100-500 SERIES, 24 VDC, M PLUG CONNECTOR, W/ 300MM LEAD WIRE, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, M5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, WITHOUT MANUAL OVERRIDE, VOLTAGE 24 VDC, NO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,PILOT OPERATED VALVE,MINI,3PORT,24V DC,M5 PORT,2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE/PILOT, 110VAC, SUPPLY PRESSURE .15 - .7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVES, SERIES NVFS, 3 POSITION PERFECT, PLUG-IN TYPE, 24 VDC, W/ INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 15MM, NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, PILOT VALVE, PNEUMATIC, FLUSH MOUNT, NOT EXTENDED, FOR USED WITH 15 MM PILOT, NC, 24 VDC, WITH YELLOW OVERRIDE, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED AIR CONTROL VALVE - BASE MOUNTED, 3 PORT, 2 POSITION, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| TIGER 2000, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL COMPONENTS INC Valves N4S-D2 | |
| VALVE AIR REGULATOR, NVZS, 4/5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MODULE, SOLENOID PILOT, MODUFLEX VALVE SYSTEM, 24 VDC, WITHOUT PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, DOUBLE POSITION, NON PLUG IN, STANDARD, GROMMET TERNINAL, 110 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, VZS SERIES, 5 PORT PILOT , 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, D, DIRECTIONAL, SOLENOID, 24 VDC, CLIP CONNECTOR, S. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, PNEUMATIC, SOLENOID OPERATED, 24 VDC, 15-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 110 VAC, 1/8 NPTF, 3 PORT, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 4-WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, V SERIES, 4-WAY, 2 POSITION, DOUBLE SOLENOID, INTERNAL PILOT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,SOL 4-WAY 110VAC, VK3000 SOL VALVE 4/5 PORT, VALVE,SOLENOID 4-WAY 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| WILKERSON PNEUMATIC Valves P2E-KS32C1 | |
| WILKERSON PNEUMATIC Valves P2E-KV32C1 |
| << Prev | Next >> |