Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 18
Product Name Notes
1/4" D.SOLENOID 3P/SQ. FREE 2 YEAR RADWELL WARRANTY
1/4", 3-WAY BODY PORTED STACKING SOLENOID VALVE 24 VDC, 1.4 CV RATE, AIR RETURN, 2.4" HIGH X 5.29" LONG. FREE 2 YEAR RADWELL WARRANTY
11-10-3-BV-24Q, MINIATURE SOLENOID VALVES, 4 PC PIN MOUNT, 3-WAY NORMALLY CLOSED/DISTRIBUTOR, 0-100 PSI / .030" ORIFICE, 24VDC, BRASS/FKM , 1/16" BARBS . FREE 2 YEAR RADWELL WARRANTY
12 DC VOLT, SOLENOID COIL 10 WATT. FREE 2 YEAR RADWELL WARRANTY
120 VOLT, 18 COIL LEAD LENGTH, CLASS H, SOLENOID COIL 11.0 WATT, NEMA 4X ENCLOSURE, USE WITH PARKER SKINNER GOLD RING SERIES VALVES. FREE 2 YEAR RADWELL WARRANTY
3/8" INLET X 3/8" OUTLET, SOLENOID ACTUATOR, SOLENOID RETURN, 2 POSITION, BODY PORTED SOLENOID AIR VALVE 24 VDC INPUT, 63 CFM, 1.7 CV, 4 WAY, 150 PSI, 4" LONG X...
3/8", DOUBLE SOLENOID, 2POLE, 12VDC. FREE 2 YEAR RADWELL WARRANTY
4-WAY BODY PORTED STACKING SOLENOID VALVE 24 VDC, 1.4 CV RATE, 7.51" LONG. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 120V AC, SOLENOID / SPRING, 1/8 IN PIPE SIZE, 50 TO 150 PSI, 356 FLUID POWER. FREE 2 YEAR RADWELL WARRANTY
AIR CONTROL VALVE, 2-POSITION, 3-WAY, 3-PORT, NC / NO INLINE VALVE, HORIZONTAL MOUNTING, SINGLE SOLENOID, SPRING RETURN, NON-LOCKING OVERRIDE, 1/4 INCH PORT SIZE, 120 VAC, 60 HZ. FREE 2 YEAR...
AIR CONTROL VALVE, 4-WAY/2-POSITION SOLENOID, 120 VAC, 1/4 IN PIPE SIZE, SOLENOID VALVE ACTUATOR W/SPRING RETURN, 0-150 PSI OPERATIONAL PRESSURE RANGE, 69 MAX CRM-VALVE, STACKABLE BODY STYLE, DIN ELECTRICAL CONNECIONS,...
AIR SOLENOID VALVE, 5/2 MONOSTABLE VALVE FUNCTION, 24 VDC, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 8 BAR PILOT PRESSURE, 650 L/MIN STANDARD NOMINAL FLOW RATE, PNEUMATIC SPRING RESET...
AIR VALVE, 5/2 SOLENOID/SPRING VALVE, ISO 1, 2-10 BAR, -5-+50C, W/O SUB BASE. FREE 2 YEAR RADWELL WARRANTY
AIRMATIC ALLIED , C341604, SOLENOID VALVE, 120V, 60HZ, 11W. FREE 2 YEAR RADWELL WARRANTY
ALCO CONTROLS Valves AMG120
ALPHA SERIES, 3/8 INCH.,120VAC, 4-WAY, 2-POSITION SOLENOID, AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
ARO Pneumatics A312SD-120-A
ARO Valves A211SS-120-A
ARO Valves A212SD-120-A
ARO Valves A212SS-024-D
ARO Valves A212SS-120-A
ARO Valves A213SS-120-A
ARO Valves A222SS-024-D
ARO Valves A222SS-120-A-G
ARO Valves A222SS-120-A
ARO Valves A239SS-120-A
ASCO Valves 96875
ASSY, SOLENOID VALVE ASSEMBLY, 100VAC, 50/60HZ, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
ATKOMATIC, 4101, SOLENOID VALVE, 131AMPS, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC VALVE Valves B7136-050
BLOCKING DISC-GALLERY, FOR USE WITH VZS3000 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
BRASS INLINE ELECTRIC VALVE KITS, 10 WATT SOLENOID, NEW STYLE, 1 1/2" DIAPHRAGM KIT. FREE 2 YEAR RADWELL WARRANTY
COIL CONNECTOR, SOLENOID, 24 VDC, FOR 1/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY
COIL, REPLACEMENT, SOLENOID, 24 VAC, 60 HZ, 22 WATTS. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID VALVE, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COMPACT SOLENOID VALVE, 7/16 500 PSI, FOR REFRIGERATION AND AIR CONDITIONING, LOW PRESSURE DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SOLENOID COIL, PREWIRED, 3-WIRE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID AIR CONTROL, ALPHA SERIES, 4WAY, 3POSITION, 1/4INCH, 120VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DBL SOLENOID VALVE 1/8INCH 20-150PSI 24VDC 3.7W. FREE 2 YEAR RADWELL WARRANTY
DC SOLENOID, MODEL 4 SERIES, FRAME TYPE, INTERMITTENT DUTY / 25%, 3.96 OHM, 38.2 W, 3.03 AMP, 12 VDC, 3/16 INCH QC TERMINALS, PULL ACTION. FREE 2 YEAR RADWELL WARRANTY...
DENISON HYDRAULICS , A4D01-35-751-0902-00 A1G0Q381, A4D0135751090200A1G0 Q381, SOLENOID VALVE, STANDARD, 25V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, SOLENOID COIL, 240 VAC 60 HZ, 220 VAC 50 HZ, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, SOLENOID COIL, CLASS A, 120 VAC 60HZ, 110 VAC 50 HZ, C180 SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, SOLENOID COIL, CS4 SIZE, 24 VDC, CLASS H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTER, SOLENOID COIL, LENGTH OF WIRES;18-1/2 INCH, HZ; 60, WEIGHT;3 OZ, DIMS; 1-1/2 INCH H X 1-1/2 INCH DIA, CLASS A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTOR, COIL, REPLACEMENT, SOLENOID, 24 VDC, 22 WATTS, MOLDED COIL.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTOR, COIL, REPLACEMENT, SOLENOID, 24 VDC, 50/60 HZ, 10 WATTS, MOLDED COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, REPLACEMENT, SOLENOID, 24 VDC, 10 WATTS, MOLDED COIL. . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID APPLICATION, 240 VAC @ 60 HZ, 220 VAC @ 50 HZ, SIZE C300, CLASS F, MOLDED BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT SOLENOID VALVE, 10 MM PBT PLASTIC MANIFOLD MOUNT VALVE, 12 VDC, 5 PSI MAX PRESSURE, 18 INCH TWO-WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTOR, COIL, SOLENOID COIL, 120 VAC 60 CY, 110 VAC 50 CY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HS SOLENOID, AC100V, 14.7N. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, P 350 BAR, AC = 79 VA, DC 31 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIATURE SOLENOID VALVE, 5 INCH TWO-WIRE LEAD, 12 VDC, 10 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 35-120 PSI, 110-120 V, 50/60HZ, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 5 WAY, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNUEMATIC VALVE, DOUBLE SOLENOID OPERATORS, 2-POSITION, 4-WAY, INLINE PORTED 1/4" NPT, INTERNAL/VENTED SOLENOID, LOCKING W/ LIGHTS, CONDUIT (INLINE) 18", 110/120 VAC, NONE, INLINE & AIR PILOTS. FREE...
DISCONTINUED BY MANUFACTURER, PNUEMATIC VALVE, SINGLE SOLENOID SPRING RETURN, 2-POSITION, 4-WAY, VALVE ONLY, INTERNAL/VENTED SOLENOID, LOCKING W/ LIGHTS, USE FOR REMOTE AIR OPERATOR SOLENOID VALVES LESS BASE, 24VDC, NONE, BASE...
DISCONTINUED BY MANUFACTURER, ROTARY SOLENOID ROD 20.5INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL KIT, COIL VOLTAGE 115/120V 50/60HZ, 0.96 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/120 VAC, 50/60 HZ, VALVE SERVICE COIL, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 12DC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220-240 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220/240VAC, 50/60HZ, GENERAL CONTROLS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24V, 60 HZ, CLASS-M, CS4 SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 460V, 60 CYCLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 6.0/6.8 W, 120/240 VAC, 50/60 HZ, SUFFIXED UNIT VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, COIL TYPE AMG, 24V 50-60HZ RATING, 17/12W POWER RATING, ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY VALVE, FOR PROPANE, 0/0.4 PSI, 9 VDC, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110-120 VAC, 50/60 HZ, FLYING LEADS, N-3042. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110-120V, 50-60HZ, 6-6.8 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110/120 V AC, 50/60 HZ, FLYING LEADS, SUGGESTED REPLACEMENT IS 099216-001-D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, REPLACEMENT PART, 110/120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REBUILD KIT, 8320 AC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REPLACEMENT COIL, FOR TYPE D N-1044 VALVE, GASOLINE VAPOUR RESISTANT, 2 WIRE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8INCH PORT, 2WAY, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 6.6/5.7W, 30-150PSI, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 5 PSI, TWO-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 16 W, 60 HZ, 75 PSI, GRIF 5/32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V 60HZ 9W, 3/8IN-OBF, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, 0.125NPT, 0.125 ORIFICE, 90PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 125V DC,16 W, 72 INCH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 30PSI, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 130 PSI, 110/120 VAC 50/60 HZ, 8 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 16 MM ORIFICE, 16.7 WATT, 240 VOLTS COIL, 50 HZ, 0.35-20 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 18VDC, BISTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, N/O, 24VDC, 7W, 2-WIRE, 18-INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-150PSI, 138-1034KPA, 110/120VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-150PSI, 138-1034KPA, 110/120VAC, 50/60HZ, 2.6/3.0W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 200/220V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC COIL, 2 PORT, 1/4 NPT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VOLTS, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 1/8, 3-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2PORT, AC110V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 POSITION, CLOSED CENTER, 22/24 V AC, 50/60 HZ, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 48V 50/60HZ, 24VDC 4.4W, 10BAR 150PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4WAY, 2 POSITION, P/R TYPES, 24VDC, SS, WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 50 PSI, 1/8 INCH ORIFICE, 240 VOLTS, 60 HERTZ, 7 WATTS, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 1/4 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AB SERIES, DIRECT ACTING, 2 PORT, 25 MPA PROOF PRESSURE, NORMALLY CLOSED, RC1/8 PORT SIZE, 3 MM ORIFICE SIZE, COPPER ALLOY BODY, NITRILE RUBBER SEAL,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, B6 SERIES, 3/8 INCH NPT PORTS, FLUSH NON-LOCKING, 110/120 VAC, 50/60 HZ, 1.6 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BRONZE, RC3/4IN THREAD, W/DIN CONN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 5/3 WAY, 3-21 VDC, MID-POSITIONED, CLOSED, (173945). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, PLUG-IN, 24 VDC, 1.5 W, (186553). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TYPE 2-A-27 VALVE, 24VDC, 11WATT, -20 DEGREE C...+60 DEGREE C, IP 54. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,100/120V, 50/60HZ, 22W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,4-WAY/2 POSITION,SPRING RETURN,1/4IN NPTF,SINGLE SOLENOID,120VAC/50-6 0HZ,5.5VA,DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, 24VDC, BOX FRAME,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, SOLENOID, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE TERMINAL, TYPE 12 CPA, COMPACT PERFORMANCE, 5 WAY, 2 POSITION, DOUBLE SOLENOID, (173450). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID OPERATED, 120V, 50/60 HZ, W/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, THREE-WAY SOLENOID VALVE, B15 DIRECT ACTING, STAINLESS STEEL, NO, VOLTAGES: DC: 12, 24,120, AC: 24/60, 120/60, 240/60, PSI 150, 7W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D COIL, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D COIL, WITH JUNCTION BOX, 12 WATTS, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D COIL, WITH JUNCTION BOX, 17-12 WATTS, 120/240 VAC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D COIL,WITH JUNCTION BOX, 24 VAC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE, 208-240 VAC 50/60 HZ, 12 WATT. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 3POS, 3/8IN PORT, INLINE, B5 SERIES. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID, 1/4, 4WAY/3POS, 120V, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DOUBLE VALVE, CM SERIES, DOUBLE 5/2 SOLENOID CONTROLLED, AIR REMOTE RESET, PORTS 1/2 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
ESSURE RELIEF VALVE, NITRA PNEUMATIC SOFT START (DUMP VALVE), 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), 1/2IN FEMALE NPT EXHAUST(S), CV=24, 120 VAC SOLENOID OPERATING VOLTAGE. FOR USE WITH...
FESTO Valves CDVI5.0-MT2H-5LS
GUARDIAN ELECTRIC , A420-066092-00, A420-066092-00, SOLENOID, PUSH TYPE, TUBULAR, INTERMITTENT, 12VDC, 12.1OHMS. FREE 2 YEAR RADWELL WARRANTY
GUARDIAN ELECTRIC CO Valves A420-065943-00
GUARDIAN ELECTRIC CO Valves A420-066645-02
HUMPHREY Valves C42E1-12VDC
HYDRAULIC CONTROL VALVE, SPRING CENTERED TYPE, 3POS, 110/115/120VAC, 50/60HZ, DOUBLE SOLENOID, W/INDICATOR LAMP AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC PUMPS DIVISION Hydraulics CCP115D
INGERSOLL RAND , CDW-30-G, CDW30G, SOLENOID COIL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INGERSOLL RAND , CHL-120-G, CHL120G, SOLENOID COIL CONNECTOR, W/MOLDED WIRE LEAD TYPE, 120VAC, 36IN LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
INGERSOLL RAND Valves A312SD-024-D
INTEGRATED SOLENOID COIL, 1/2 INCH NPT CONDUIT CONNECTION, 18 INCH LEADS, VOLTAGE: 480/60-440/50 VAC, 10 WATTS, CLASS F COIL. FREE 2 YEAR RADWELL WARRANTY
INTERFACE REGULATOR, ARBY SERIES, SOLENOID VALVE 5/PORT, 7 -125 PSI, PORT SIZES FROM M5 X 0.8 TO 1. FREE 2 YEAR RADWELL WARRANTY
MAC ENGINEERING, 132B-594JB, 132B594JB, SOLENOID VALVE, 24VDC, 2.5W, 150PSI . FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 92B-AAA-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAB-000-DM-DDAP- 1DN
MAC VALVES INC Valves 92B-AAB-000-DM-DDAP- 2DM
MAC VALVES INC Valves 92B-AAB-000-DM-DFFP- 1DM
MAC VALVES INC Valves 92B-AAB-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-AAB-BJA-DM-DDAP- 1DN
MAC VALVES INC Valves 92B-AAF-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAF-BJA-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAH-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-ACH-000-DU-DDAP- 1DM
MAC VALVES INC Valves 92B-BAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-BAB-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-BAH-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-EAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-EAB-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-FAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-FAB-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-JAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 93A-AAB-000-DM-DJAP- 1DG
MANIFOLD SINGLE SOLENOID VALVE, 1254-TYNAMYTE SERIES, 4 WAY, 1/4" NPT, 120 V COIL. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SOLENOID VALVE 10PSI 12VDC 274OEM. FREE 2 YEAR RADWELL WARRANTY
MIXED THREADED VALVES, SERIES AC, DOUBLE SOLENOID, G1/8 - G 1/4 - G1/2, BIST EL/EL. FREE 2 YEAR RADWELL WARRANTY
NITRA PNEUMATICS Valves AVS-3111-24D
NITRA PNEUMATICS Valves AVS-3212-24D
NITRA PNEUMATICS Valves AVS-5111-120A
NITRA PNEUMATICS Valves AVS-5111-24D
NITRA PNEUMATICS Valves AVS-5211-120A
NITRA PNEUMATICS Valves AVS-5211-24D
NITRA PNEUMATICS Valves AVS-5212-24D
NITRA PNEUMATICS Valves AVS-523C2-24D
NITRA PNEUMATICS Valves AVS-5312-120A
NITRA PNEUMATICS Valves AVS-5312-24D
NITRA PNEUMATICS Valves AVS-5313-24D
NITRA PNEUMATICS Valves AVS-5414-120A
NITRA PNEUMATICS Valves AVS-5414-24D
NITRA SOFT START VALVE, 3-PORT (3-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, N.C., 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), 1/4IN FEMALE NPT EXHAUST(S), CV=7.5, 24 VDC OPERATING VOLTAGE. FOR...
NITRA SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/8IN FEMALE NPT INLET(S), (1) 1/8IN FEMALE NPT OUTLET(S), (1) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM DIN STYLE...
NITRA SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, (1) 1/4IN FEMALE NPT INLET(S), (1) 1/4IN FEMALE NPT OUTLET(S), (1) 1/4IN FEMALE NPT EXHAUST(S), CV=0.89, 24 VDC, 3.0W,...
NITRA SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, (1) 3/8IN FEMALE NPT INLET(S), (1) 3/8IN FEMALE NPT OUTLET(S), (1) 3/8IN FEMALE NPT EXHAUST(S), CV=1.67, 24 VDC, 3.0W,...
NITRA SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, (2) 1/8IN FEMALE NPT INLET(S), (1) 1/8IN FEMALE NPT OUTLET(S), (1) VENT HOLE EXHAUST(S), CV=0.05, 120 VAC, 4.5VA, 11MM...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.4, 120 VAC, 4.5VA, 11MM DIN STYLE...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.4, 24 VDC, 3.0W, 11MM DIN STYLE...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 120 VAC, 4.5VA, 11MM DIN STYLE...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM DIN STYLE...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.4, 120 VAC, 4.5VA, 11MM...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.4, 24 VDC, 3.0W, 11MM...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.89, 24 VDC, 3.0W, 11MM...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), 120 VAC, 3.5VA, 9.4MM DIN...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 120 VAC, 4.5VA, 11MM...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, CONTROL VOLTAGE 24VDC, 3 WATT, (1) 1/2IN FEMALE NPT INLET(S), (2) 1/2IN FEMALE NPT OUTLET(S), (2) 1/2IN FEMALE NPT EXHAUST(S),...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, (1) 1/2IN FEMALE NPT INLET, (2) 1/2IN FEMALE NPT OUTLETS, (2) 1/2IN FEMALE NPT EXHAUSTS, CV=1.68, 24 VDC, 3.0 W,...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1, 24 VDC, 3.0W, 11MM...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.67, 24 V DC, 3.0...
NITRA SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER EXHAUST, DOUBLE SOLENOID, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.67, 24 VDC, 3.0W, 11MM...
NITRA SOLENOID VALVE, 5-PORT, 4 WAY, 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, 1 1/8IN FEMALE NPT INLET, 2 1/8IN FEMALE NPT OUTLET, 2 1/8IN FEMALE NPT EXHAUSTS, CV=0.5, 24 VDC, 2.5W,...
NITRA SOLENOID VALVE, SINGLE SOLENOID, SPRING RETURN, 5-PORT (4-WAY), 2-POSITION, 1/8IN FEMALE NPT INLET, 1/8IN FEMALE NPT OUTLET(S), 1/8IN FEMALE NPT EXHAUST(S), 0.67DV, 24 VDC, 2.5 WATT, 9.4MM DIN STYLE...
NUMATICS ,A12SS4009000061 ,SOLENOID VALVE,125 DBL ,2POS ,4WY, W/B.H.+LHT DC,0.25A,150PSIG-AIR ,24VDC. FREE 2 YEAR RADWELL WARRANTY
NUMATICS ,A12SS400M000061 ,125 DBL, 2POS, 4WY, PLGN + LHT DC,SOLENOID VALVES, 0.25A,24VDC,150PSIG, . FREE 2 YEAR RADWELL WARRANTY
NUMATICS ,A12SS5009000061, SOLENOID VALVE, 0.25A, 225/372V,24VDC, 150 PSIG-AIR,6W. FREE 2 YEAR RADWELL WARRANTY
OIL RITE Valves B1725B024DW
OPEN FRAME SOLENOID, B22, 12 VDC, DUTY SOLENOID, STROKE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
PARKER Valves CCP-024-D
PARKER, B6H2BC553A ,PNEUMATIC SOLENOID VALVE, 2 POS, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
PILOT ACTUATOR, 1/4" INLET X 1/4" OUTLET, SPRING RETURN, 2 POSITION, BODY PORTED SOLENOID AIR VALVE 30 CFM, 1.5 CV, 4 WAY, 150 PSI, 2-15/16" LONG X 1-15/16" WIDE X...
PILOT SOLENOID VALVE, SERIES AX, 0.075AMP INRUSH, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOFT START, SOLENOID VALVE, AV SERIES, W/LOCK-OUT, 24 VDC, 0.2/1 MPA, 30/150 PSI, 1/2 INCH NPT, 32/140 DEGREE F, 3 PORTS, DIRECT TYPE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE,1/8 BSP, 5/2 DIFF PILOT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 1/4 INCH NPT, SINGLE SOLENOID, 4 WAY 2 POSITION, 5 PORT, INTERNAL PILOT, FLUSH LOCKING OVERRIDE, 120 VAC / 60 HZ, 110 VAC / 50 HZ, MINIMUM PRESSURE...
PNEUMATIC VALVE,3-WAY AIR CONTROL VALVE 2 POSITIONS NO-AIR RETURN/SPRING ASSIST, SINGLE PILOT CONTROL VALVE, PILOT REMOTE CONTROL VALVE: M5 OR LESS 15 MM. SOLENOID, 3/8" NPT INLINE PORT. FREE 2...
POPPET SOLENOID VALVE, FOR VACUUM, WITH EXTERNAL PILOT AIR SUPPLY, 3/4" AMPLIFIED CONTROL, MAX +50, 50 UM FILTERED AIR, WITH OR WITHOUT LUBRICATION-VACUUM, 759.5 MM HG. FREE 2 YEAR RADWELL...
POPPET VALVE PRODUCT LINE, PNEUMATIC VALVE W/O SOLENOID, . FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, PNEUMATIC, WITH OUT SOLENOID, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE, PILOTED, POPPET TYPE, IN LINE. OPTIONAL PILOT VALVE FOR VENTING OR PRESSURE SELECTION, AC OR DC SOLENOIDS, ONE SETTING PRESSURE, VENTING WITH DE-ENERGIZED SOLENOID. FREE 2 YEAR...
REBUILD KIT 8262 AC COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, 8353 AC COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
REDUNDANT DUAL ELECTRIC SOLENOID GAS VALVE, 120VAC, 50/60HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, SOLENOID VALVE DIAPHRAGM, REPLACEMENT PARTS, INCLUDES SPRING. FREE 2 YEAR RADWELL WARRANTY
REPAIR PART KIT FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
REPLACMENT SOLENOID COIL ASSEMBLY, 27;7 VOLTS. FREE 2 YEAR RADWELL WARRANTY
S.SOLENOID VALVE, 2P, 24 VDC, 150 PSI, 3/8". FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Hydraulics CK1860462-21-Y-UL
SCHRADER BELLOWS Pneumatics CCJ137B01
SCHRADER BELLOWS Valves B310BB549C
SCHRADER BELLOWS Valves B310BB553C
SCHRADER BELLOWS Valves B310BC542C
SCHRADER BELLOWS Valves B310BC553C
SCHRADER BELLOWS Valves B31VBC553C
SCHRADER BELLOWS Valves B330E00XXC
SCHRADER BELLOWS Valves B340000XXC
SCHRADER BELLOWS Valves B350BB549C
SCHRADER BELLOWS Valves B3E0BE547C
SCHRADER BELLOWS Valves B3V0BB549C
SCHRADER BELLOWS Valves B511ACA53C
SCHRADER BELLOWS Valves B511ACB49C
SCHRADER BELLOWS Valves B511ACH49C
SCHRADER BELLOWS Valves B511ACH53C
SCHRADER BELLOWS Valves B511ADB45C
SCHRADER BELLOWS Valves B511ADB53C
SCHRADER BELLOWS Valves B511BB553C
SCHRADER BELLOWS Valves B512BC553C
SCHRADER BELLOWS Valves B521ADG42C
SCHRADER BELLOWS Valves B592000XXC
SCHRADER BELLOWS Valves B5E2ADH53C
SCHRADER BELLOWS Valves B5J1ADG47C
SCHRADER BELLOWS Valves B5X1000XXC
SCHRADER BELLOWS Valves B612BB553A
SCHRADER BELLOWS Valves B713BB553A
SCHRADER BELLOWS Valves CJ12501
SERIES B5 VALVES, SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 3/8 INCH NPT INLINE, INTERNAL-PORT #1/TAPPED M5, FLUSH-LOCKING, 22MM RECTANGULAR, 3PIN TYPE B, 20-150 PSI, 138-1034 KPA, 120VAC/60HZ 7.5 WATTS, 110VAC/50HZ...
SINGLE SOLENOID PILOTED VALVE, 5/2 WAY, 5-PORTS 2-POSITIONS, PNEUMATIC SPRING RESET, 20 TO 120 PSI, 24 VDC, 5.4 W. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID, 1/4 INCH, 24VDC W/COND. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID, 110-120V, 50/60 HZ, 12 AMPS, 150 PSIG-AIR, 2 POSITION, 4WAY,W/B.H.+LT AC. FREE 2 YEAR RADWELL WARRANTY
SKINNER Hydraulics A3LB2127-AB6A46
SKINNER Valves B-NM22-0511
SKINNER Valves C2LB1132
SMC Valves A01-03
SOFT START/PRESSURE RELIEF VALVE (DUMP VALVE), 3-PORT, 2-POSITION, SINGLE SOLENOID SPRING RETURN, NORMALLY CLOSED, 3/8 INCH NPT INLET/OUTLET/EXHAUST PORT SIZE, 120 VAC, W/ BUILT IN GAUGE, LED INDICATOR, FOR SERIES...
SOLENOID AIR CONTROL VALVE, 1/4 INCH, 115/120VAC, 50/60HZ, 4 WAY, 2 POSITION, NLKG-15MM, 150PSI/1034KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, 2F985, 1/4IN PIPE SIZE, 120VAC, 4-WAY/2-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE, ALPHA SERIES, 1/4 INCH NO COIL, 4-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 1/4IN PORT COIL120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 120V, 1/4"COMP, .59 SCFM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY, 115VAC/50HZ, VS4 (CLASS 1), 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL KIT, 24VDC, 2PORT,BRASS,3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL RELAY, 120VAC, 50/60HZ, 500OHMS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 0.79 AMP, 24 VDC, 19 WATT, 30.3 OHM RESISTANCE, 1/2" SUPER COIL FUNCTION, DIN CONNECTION, IP69K. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110 VAC, 22 WATT, 0.23 AMP, DIN 43650 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110/120 VOLT, 50/60HZ, 10 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110/220VAC, 120/240 VAC, 50/60 HZ, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110VAC, 6VA, 22MM, 50HZ, FITS ALL DS2 SERIES 1/4 & 1/2 INCH DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 115 VAC, 60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120V, 60CY, OR 110V, 50CY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120VAC 40/60HZ, 42VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120VAC, 60HZ, CS4AMO2A24, GENERAL CONTROLS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 208V, 50CY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 208VAC, 60HZ, 11W, COIL ONLY, PARKER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VAC 50/60 HZ, 17 VA, 18MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 14 WATT, GDV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 240V, 60HZ, OR 220V, 50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24V, 60CY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24VAC, 50HZ, 6VA, 22MM, FITS ALL DS2 SERIES 1/4 & 1/2 INCH DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 480V, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 6VDC, CLASS F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, CLASS H, 120V 60HZ, 110V 50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, CLASS H, 24 V, 60CY.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, CLASS H, 240V/60HZ, 220V/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, PLUG-IN, 21 W, 110-120 V AC, 50/60 HZ, DIRECTIONAL CONTROL VALVE FUNCTION, REPLACES 1860423-21-Y. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL,110VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONNECTOR, 3 WIRE, GREEN / WHITE / BLACK. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONTROLLED RELIEF VALVE W/ SUB-PLATE MOUNT, MAX FLOW = 52.8 GPM (200 LPM), MAX PRESSURE = 3630 PSI (25 MPA), VENT TYPE = CONNECTED TO PORT # B, 24...
SOLENOID PILOTED CONTROL VALVE, NAMUR MOUNT, SPRING RETURN, 1/4 INCH NPT PORTS, 25-150PSIG, 1.8-10.3 BAR, 7.2 WATT, 24VDC, SERIES C-316, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, CM SERIES, G1/8 CONNECTION W/ ELECTRICAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE (INLINE VALVE), DOUBLE SOLENOID, 2 POSITION, 1/2 INCH NPT INLINE, OVER RIDES = EXTENDED - NON LOCKING, 30 MM SQUARE 3 PIN ISO 4400 (MALE ONLY), 120 VAC...
SOLENOID VALVE 0.1MPA 100/110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 100/110V-50/60HZ 7BAR 3/8IN-PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 100V 50/60HZ 110V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 125PSI 3WAY 16W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 115V 16W 125PSI 5/32-5/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 175PSI 8W 12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 20-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 240VAC 4WAY 3/8INCH SS 2P. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 4WAY 2POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 4WAY 3POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 5PORT SINGLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC TUBULAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/POSITION VALVE 110/120V COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3WAY 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 12VDC 12W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 415-440/480V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 90-140VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120 VAC, 50/60 HZ, 15 VA, CLASS H, 3 BLADE PLUG-IN, UL APPROVED, REPLACEMENT FOR BDF08110BU. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 125 VDC, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 220-240VAC, 50/60HZ, FLYING LEADS 18 IN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24 VAC, 8 W, 17 VA HOLDING, 25 VA INRUSH, POLYETHYLENE MOLDING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, EVI 7/9, 24VDC, 4.8W, 200MA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE DOUBLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MK1 2POS 12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE OPERATOR, CONTROL VOLTAGE 24VDC, BUNA-N SEALS, 2-WIRE, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE P1 MAX=10 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPART KIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SINGLE 24VDC MARK1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SOFT START 1/4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.20 AMP, 24 VDC, 4 W, 150 PSI, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1.5-8BAR, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 ", S.AIR, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH PORT SIZE, 4-WAY, 2 POSITION, SOLENOID ACTUATOR TYPE, SPRING RETURN TYPE, 1.9 CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 S SOL, 24VDC, DIN, REPLACES B511ACB49A. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN PORT, 24VDC,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN PORT, INLINE, B3 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN, 2P, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5-115PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 1/8IN ORIFICE, 8WATT, 50PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 5/32IN, 16WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/50, 120/60, 35-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110VAC 60 HZ COIL, 8 WATT, 1/8 INCH, 3 WATTS NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 VDC, 3-WAY, 2 POSITIONS, B5 SERIES, 1/4 INCH PORT SIZE, 1.4 CV FLOW, EXRENDED-NON-LOCKING OVERRIDE, BUNA-N, DOUBLE, VACUUM TO 145PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 60 HZ, 12 W, 100 PSI, 3/16 X 3/16 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V COIL, 60HZ, 8.7W, 150PSI . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 15 AMP, DC24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 15-115V, PSI, 4-WAY, ALUM, 120V/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSIG, 24 VDC, 0.20 AMP, 4 PIN CONNECTOR, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 1034KPA MAX, 1/4 INCH PORTS, 10 BAR/145PSI COIL, 115/120V, 50/60HZ, 1.6VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 173452, 3/2WAY, SINGLE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, 1/4" PORT SIZE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY VALVE, 24 VDC, ORIFICE: 1/16 INCH, 7 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 3/8 INCH NPT, 120 VAC, 50 / 60 HZ, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY 220VAC 1IN NPT, 0.6 AIR/0.6 WATER/0.5 LT. OIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20/120PSI, 110/120V, 50/60HZ, 2.9WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 200 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 220V, 50HZ ,PSI 20-135,12W,AVAILABLE , SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 110 PSI, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 2.4 WATT, 0-120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN TYPE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3 - 10BAR, SUBBASE TYPE, 300L/MIN, 2X3/2 CLOSED MONOSTABLE VALVE, 5MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 250 SERIES, DOUBLE SOLENOID, 2-POSITION, 4-WAY, VALVE UNIT ONLY, NO MOUNTING, AC WITH LIGHT HARDWIRED, 100-115 VAC 50 HZ, 110-120 VAC 60 HZ, .30 AMP. FREE 2 YEAR...
SOLENOID VALVE, 3 PIN, 120 V, 50/60 HZ, 3 W, NPT 1/8 INCH, 145 PSI MAX, (00461914). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT (3 WAY), 2 POSITION, NC, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (1) 1/8IN FEMALE NPT OUTLET(S), (1) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24...
SOLENOID VALVE, 3 POSITION SINGLE PRESSURE, PRESSURE CENTER, WITH LIGHT, 24 VDC, 5.4 WATT, 35 TO 120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, DOUBLE SOLENOID, 1X 1/4IN FEMALE NPT INLETS, 1X 1/4IN FEMALE NPT OUTLETS, 1X 1/4IN FEMALE NPT EXHAUSTS, CV=1.39, 120 VAC, 4.5VA, 11MM DIN STYLE WIRING...
SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, DOUBLE SOLENOID, 1X 1/4IN FEMALE NPT INLETS, 1X 1/4IN FEMALE NPT OUTLETS, 1X 1/4IN FEMALE NPT EXHAUSTS, CV=1.39, 24 VDC, 3.0 W, 11MM DIN STYLE...
SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (1) 1/8IN FEMALE NPT OUTLET(S), (1) 1/8IN FEMALE NPT EXHAUST(S), CV=0.67, 24 VDC, 2.5W, 9.4MM...
SOLENOID VALVE, 3/4INCH NPT, 3W, 2POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH NPT, 2 WAY, 110 VAC, 28 VA, ED 100%. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH, D. AIR, 3P. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH, VOLTAGE: 53-120/110VAC, NON-LOCKING OVERRIDES, B5 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8" D.SOL, 3P, 120V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8" S.SOL/SPG 24VDC,150PSI, 4 WAY / 2 POSITION, 3/8 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8IN NPT, 22VA/110VAC2 WAY, NC DIRECT LIFT PISTON, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8IN, 120 V AC, 60HZ, 13.8 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8IN, 3 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3W, SS, 2POS, 1/4IN, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 2POSITION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITION, 150 PSI, PILOT AIR CONTROL VALVE, REMOTE PILOT / REMOTE PILOT, 1/4 INCH VALVE PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY SINGLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 2-POSITION, 1/2-INCH, 120 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, PLUG-IN, 24VDC, 5.4W, 120PSI,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/2 WAY, COIL VOLTAGE 24VDC, MAX PRESSURE 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 45 - 12 DC,1 - 1/4" NPT INLINE, 1 - SINGLE SOLENOID, 2-POSITION - AIR RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 40-175PSI, 2COIL, 100/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 3/8IN FEMALE NPT INLET(S), (2) 3/8IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.68, 24 VDC, 3.0W, 11MM DIN...
SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 1/4IN FEMALE NPT INLET, (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), 120 VAC COIL, 4.5 VA, 11MM DIN...
SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, (1) 3/8IN FEMALE NPT INLET(S), (2) 3/8IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1, 24 VDC OPERATING VOLTAGE, 3.0...
SOLENOID VALVE, 5/2 WAY, MONOSTABLE, 1400 L/MIN NOMINAL FLOW RATE, 1.5-8 BAR, 40 HZ SWITCHING, NOMINAL SIZE 6.5 MM, G1/4 PNEUMATIC CONNECTION, (6154). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3 WAY, PRESSURIZED, 650 L/MIN, PILOT ACTUATED, REVERSIBLE FLOW, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8 BAR,180MA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 120 PSI, 24 VDC, 5.4 W, DOUBLE OPERATOR, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 24 VDC, 5.4 WATTS, 30-120 PSI, NON-LOCKING, PLUG IN WITH DIODE, SINGLE OPERATOR, SINGLE PRESSURE WITH MEMORY SPRING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 3 POSITION, 24 VDC, 5.4 W, 35-120 PSI, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND.
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND.
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 1/4 INCH NPTF, 24 VDC (2.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 1/4 INCH NPTF, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 3/8 INCH NPT, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE.
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, BASE VALVE, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, PILOT IN MAIN EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/O LIGHT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/O LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/O LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/O LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, WITH BODY LIGHT, MUFFLED EXHAUST, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 3/8 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, BASE VALVE, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. CLOSED, MUFFLED EXHAUST, BASE VALVE, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 1/4 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID, 3 POS. OPEN, MUFFLED EXHAUST, BASE VALVE, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH PORTS, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, 3/8 INCH PORTS, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (7.3 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY).
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, PILOT OUT MAIN EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, PILOT OUT MAIN EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, PILOT OUT MAIN EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (1.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (2.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 1/4 INCH NPT, MUFFLED EXHAUST, 24 VDC (1.8 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 1/4 INCH NPT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 3/8 INCH NPT, MUFFLED EXHAUST, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 3/8 INCH NPT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 3/8 INCH NPT, MUFFLED EXHAUST, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, BASE VALVE, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, BASE VALVE, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN.
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, BASE VALVE, MUFFLED EXHAUST, 24VDC (1.8W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & MOV, BASE VALVE, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & MOV, BASE VALVE, MUFFLED EXHAUST, 24 VDC (5.4 W), LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN.
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, INTERNAL PILOT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 12 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 24 VDC (5.4 W), LOCKING EXTENDED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 3/8 INCH NPTF, SIDE PORTS, EXTERNAL PILOT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 3/8 INCH NPTF, SIDE PORTS, INTERNAL PILOT, MUFFLED EXHAUST, 24 VDC (5.4 W), LOCKING RECESSED...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 3/8 INCH NPTF, SIDE PORTS, INTERNAL PILOT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, PIPED EXHAUST, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID/SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, BASE VALVE, MUFFLED EXHAUST, 24 VDC (1.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 5/3 VALVE LESS BASE, DOUBLE SOLENOID, DUAL PRESS CLS CTR, 24 VDC COILS, 35/120 PSI, PLUG-IN STANDARD EXHAUST, WITH LIGHT, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR.
SOLENOID VALVE, 92 SERIES, SINGLE OPERATOR-SINGLE PRESSURE, 3/8 INCH NPTF PORTS, 24 VDC, 5.4 W, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, SINGLE, PLUG-IN STD EXHAUST, W/ LIGHT, 1/4 NPTF, BOTTOM CYL PORTS, PIPED EXHAUST, 120/60 110/50, RECESSED NON-LOCKING OPER, PLUG-IN W/ GROUND. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 93 SERIES, 5/2 SINGLE OPERATOR, 24 VDC, 5.4 W, NON-LOCKING RECESSED, PLUG-IN, 20 TO 120 PSI, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 93 SERIES, DOUBLE SOLENOID, 3 POSITION OPEN CENTER, STANDARD PILOT EXHUAST, 24 VDC COIL, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN, INDICATOR LIGHTS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, AB SERIES, DIRECT ACTING, 2 PORT, FOR VARIOUS FLUIDS, 3 MPA PROOF PRESSURE, RC1/8 PORT SIZE, 4 MM ORIFICE SIZE, ALUMINUM BODY, NITRILE RUBBER SEAL, WITH MOUNTING PLATE,...
SOLENOID VALVE, ADEX SERIES, 3 PORE, 2 POSITION, 510 L/MIN, 100 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR CONTROL, 24 VDC, 1/4 INCH PIPE, 50-150 PSI, NEMA 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALPHA SERIES, 3-POSITION, URETHANE, 4-WAY, SUBBASE MOUNTED, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALPHA SERIES, 4 WAY, 2 POSITION, 1/4 INCH NPT, 110/120 VAC COIL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALPHA SERIES, 4-WAY, 2-POSITION, SPRING RETURN, 24V AC/DC, 39 SCFM, VACUUM TO 150 PSI, 0 - 180 F, 1.00 IN W X 4.00 IN L X 2.12 IN...
SOLENOID VALVE, ALPHA SERIES, SINGLE SOLENOID, 4-WAY; 2-POSITION, ELECTRIC OPERATION, 24 VDC, 1/4" NPT PORT SIZE, 50 SCFM FLOW, URETHANE SPOOL SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AP11-10A SERIES, 200 - 220VAC 50/60HZ COIL AIR: 0.05 - 1.2MPA, WATER: 0.05 - 1MPA, LIGHT OIL: 0.05 - 0.9MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AVS SERIES, PNEUMATIC, DIRECTIONAL CONTROL, 5-PORT, 4-WAY / 2-POSITION, SPRING RETURN, 1/2 IN. FEMALE NPT PORT SIZE, 2.79 CV FLOW, 120 VAC, 4.5 VA, ALUMINUM BODY MATERIAL. FREE...
SOLENOID VALVE, B SERIES, 1/4" NPT, SINGLE SOLENOID, 2 POSITION VALVE, 4 WAY, FLUSH LOCKING OVERRIDE, INLINE BODY STYLE, 12 VDC, BUNA N SPOOL SEAL. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, B SERIES, 4-WAY 2 POSITION, MAX PRESSURE 145 PSI, SOLENOID VOLTAGE 120VAC, 1/2 NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, B3 SERIES, DOUBLE REMOTE PILOT, 2-POSITION, 4-WAY, 1/8 INCH NPT INLINE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, B3 SERIES, DOUBLE SOLENOID, 3-POSITION - CE, 4-WAY, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C...
SOLENOID VALVE, B3 SERIES, DOUBLE SOLENOID, 3-POSITION -APB, 4-WAY, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE...
SOLENOID VALVE, B3 SERIES, DOUBLE SOLENOID, 3-POSITION -APB, 4-WAY, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE...
SOLENOID VALVE, B3 SERIES, SINGLE REMOTE PILOT, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, DUAL PRESSURE PILOT SOURCE, PORT #3 / VENTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN / SPRING ASSIST, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, EXTENDED - LOCKING OVERRIDE, 15 MM...
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, EXTERNAL PILOT SOURCE, BODY / TAPPED M5, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C...
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C...
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C...
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SUBBASE VALVE LESS BASE, EXTERNAL PILOT SOURCE, MANIFOLD / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE...
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SUBBASE VALVE LESS BASE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C...
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION NC - AIR RETURN / SPRING ASSIST, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15...
SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION NC - AIR RETURN, 1/8 INCH NPT INLINE, EXTERNAL PILOT SOURCE, BODY / TAPPED M5, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN...
SOLENOID VALVE, B5 SEIRES, INLINE, 4-WAY, 2 POSITION, 1/4NPT, SOLENOID ACTUATOR, AIR RETURN, INTERNAL PILOT SUPPLY-PORT 1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, B5 SERIES, 1/4 INCH NPT, SINGLE SOL, 120 VAC 60 HZ, 110 VAC 50 HZ, 5 PORT, 4 WAY, 2 POSITION, INTERNAL PILOT, FLUSH LOCKING OVERRIDE. FREE 2...
SOLENOID VALVE, B5 SERIES, 4-WAY, DOUBLE SOLENOID, 2-POSITION, 1/4 INCH NPT INLINE PORT SIZE, EXTENDED - NON-OCKING OVERRIDE, GROMMET ENCLOSURE, 18 INCH LEADS, 22/24 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, B5 SERIES, AIR RETURN, 4-WAY, 2 POSITION, 3/8 NPT, 120V, INTERNAL PILOT SUPPLY PORT 1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, B5 SERIES, DOUBLE SOLENOID, 1/4" NPT PORT SIZE, 2-POSITION, 12~45 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, B5 SERIES, LOCKING OVERRIDE, 3/8 INCH NPT INLINE, SINGLE SOLENOID, 2 POLE, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, B5 SERIES, SINGLE SOLENOID, 2-POSITION, AIR RETURN / SPRING ASSIST, 3-WAY, 3/8 INCH NPT PORTS, FLUSH-NON-LOCKING OVERRIDE, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, CAT SERIES, 3 WAY, 2 POSITION, 24 VDC, 15 W, NO/NC, 0 TO 150 PSI, VALVE ACTUATOR, 1/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COIL, 480 VAC, 60 HZ, 415 - 440/50FT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, IP65, LOCKING MANUAL OVERRIDE, (2) 1/4IN PUSH-TO-CONNECT TUBING OUTLET(S), CV=0.5, 24 VDC.. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, LOCKING MANUAL OVERRIDE, 2X 5/32IN (4MM) PTC TUBING OUTLETS, CV=0.2, 24 VDC, IP65. FREE 2 YEAR RADWELL...
SOLENOID VALVE, D264 SERIES, VALVE ONLY, 2/2 NORMALLY CLOSED, PILOT OPERATED, 1/4" PIPE SIZE, NPT CONNECTION, 13/32" ORIFICE (10.5 MM), FKM SEAL, 21 L/MIN FLOW RATE KVS. FREE 2 YEAR...
SOLENOID VALVE, DIRECT ACTING, 125 PSI, 120 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE ELECTRIC IMPULSE, MIXED SYSTEM, 5/2 BIST, BORE 8 MM, 10 BAR (MAX), FLOW RATE (NI/MIN): 1480, SIZE: 1, EL/EL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION 4 WAY, CLOSED CENTER, 24 VDC 4.8 WATT, 48 VAC 50/60 HZ, 7.7 AMP / 6.2 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION, 5-WAY, OPEN CENTER, 3/8 INCH NPTF, INTERNAL PILOT, 24 VDC, 64 WATT, NON-LOCKING RECESSED, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, 3 POSITION, 5-WAY, CLOSED CENTER, LESS BASE, 110/120 VAC, 50/60 HZ, W/ DUAL LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRIC, 24 VDC, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GAUGE RANGE: 1 TO 150 PSI - 0 TO 1 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, INLINE BODY, 2POSITION, 4WAY, DUAL COIL 24VDC, LIGHTS/SURGE SUPPRESSION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MATERIAL NO.: 196651, 5/3 WAY, CLOSED, 650 L/MIN, 24 VDC, REVERSIBLE FLOW, PILOTED, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT KICK, TYPE 2, PISTON STRUCTURE VALVE, RC 1/2 PORT, 16 MM, 1.0 MPA MAX, 100 VAC, 50/60 HZ, 24-61 VA, 10/8 WATTS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, PUSH TYPE, DC FRAME, 24VDC, CONTINUOUS DUTY . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RC1/2 PORT, NORMALLY OPEN, COIL 200-220V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 92, 24 VDC, 2.4 WATT, NO MANIFOLD, SINGLE OPERATOR, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATED, 93 SERIES, 4 WAY, 3/8 IN NPTF PORT SIZE, 24 VDC, 20-120 PSI, 40 U FILTRATION, INTERNAL PORT AIR, MUFFLED EXHAUST, COMPRESSED AIR. FREE 2 YEAR...
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 5-WAY, W/ MANIFOLD, RC 3/8 PORT SIZE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 1/4INCH NPT, 3 WAY, 2 POSITION, NORMALLY CLOSED, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 110/120V 50/60HZ, .05 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 24VDC, LED SURGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 3-WAY, 2-POSTION, NC, 24VDC, 120VAC, 3/8IN, 2.7CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VALVE LESS BASE, 5/2 SINGLE OPERATOR, 110/120 VAC, NON LOCKING RECESSED MANUAL OPERATOR, PLUG IN WITH GROUND. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH MANIFOLD, 110/120 VAC, 50/60 HZ, 150 PSIG, 0.12 AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,110VAC,2 POSITION SINGLE,300MM LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,120 VAC, 60 HZ, 13.8 W, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,4 WAY, DOUBLE SOLENOID, 3 POSITION OPEN CENTER, 24 VDC, ( 5.4W ), WITH INDICATOR LIGHTS, PLUG IN WITH DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 1/2 IN, 19 WATT,115 V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, FRAME, 120 VAC, CONTINUOUS DUTY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, INTERMITTENT, 1.27AMP, 24VDC, 18.9OHM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, LOCKING PIN, 24VDC, DC PUSH, TUBULAR, INTERMITTENT DUTY CYCLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, SPRING VALVE, 5/2, 1/8 BSP, MIXED THREADED VALVES, SERIES AC, G1/8 - G 1/4 - G1/2, MONO EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID,120VAC, 60HZ, 6 W, 6", GOLD RING VALVE. FREE 2 YEAR RADWELL WARRANTY
SPOOL VALVE, BALANCED, DIRECTIONAL, SOLENOID-PILOT, FOUR-WAY, 2 POSITION, 0.75 WATT COIL, 24 VDC, 1/4 INCH BODY SIZE, INTERNAL PILOT, PG GRIP CORD CONNECTION, DIN INTERFACE, SUBPLATE MOUNTING. FREE 2 YEAR...
TAC ELECTRIC, 4-WAY VALVE, SINGLE SOLENOID, 1/4" NPT PORTS, 12VDC, REPLACES 42E1-12VDC. FREE 2 YEAR RADWELL WARRANTY
UNIVER GROUP Valves AC-7500
UNIVER GROUP Valves BE-3020
UNIVER GROUP, SOLENOID VALVE, 90DEG. FREE 2 YEAR RADWELL WARRANTY
VALVE, 1/4IN INLET X 1/4IN OUTLET, SOLENOID ACTUATOR, SOLENOID RETURN, 3-POSITION, BODY PORTED SOLENOID AIR VALVE, 120VAC INPUT, 32CFM, 0.9CV, 4-WAY, 150PSI, 2-15/16IN LONG X 1-15/16IN WIDE X 1-13/16IN HIGH,...
VALVE, 1/8" NO COIL, 3-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, B5 SERIES, 24 VDC, 4 WAY, 2 POSITION, 1/4 INCH PORT SIZE, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, B6 SERIES, 3/8" NPT NAMUR MOUNT, SINGLE SOLENOID, 2-POSITION - AIR RETURN, INTERNAL - PORT #1 / TAPPED M5, 30MM SQUARE 3-PIN, ISO 4400 FORM A (MALE ONLY), 120/110...
VALVE, PNEUMATIC, SOLENOID OPERATED, 24VAC, 50/60HZ, 7 WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED, 4-WAY, 2 POSITION, 1/4 INCH NPT, 120 VAC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 2 PORT, DIRECT ACTING, 3/8 NPT, 7 MM ORIFICE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, WATER G1/2IN W/OUT COIL, BRASS. FREE 2 YEAR RADWELL WARRANTY
VALVE, SS, AIR, 120/110 VAC, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 3/8" NPT INLINE, INTERNAL - PORT #1 / TAPPED M5, EXTENDED OVERRIDE NON-LOCKING, 30MM SQUARE 3-PIN, ISO 4400 FORM...
VERSA VALVES Valves CGS-4232-NB1-228L-A1 20
VERSA VALVES Valves CGS-4232-NB3-228L-A1 20

<< Prev Next >>