Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
10-32" INLET, SOLENOID ACTUATOR, SPRING RETURN, 2 POSITION, BODY PORTED SOLENOID AIR VALVE 24 VDC INPUT, 1/4 CV, 4 WAY, 115 PSI, 122° MAX TEMP. FREE 2 YEAR RADWELL WARRANTY...
2 POSITION DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
2 POSITION SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
3/4" SOLENOID VALVE SUBBASE 5599-2 USE WITH H3 SERIES SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY
3/4"PORT SOLENOID VALVE W/FLGS. FREE 2 YEAR RADWELL WARRANTY
3WE 6 A6X/EW110N9DK23L/62, DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, W/ SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY
4WE 6 G6X/EG24N9K4, 4-WAY DIRECT OPERATED, SIZE D03 (NG6), DIRECTIONAL CONTROL VALVE WITH SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY
4WE 6 Y6X/EW110N9DK23L/62= AN, DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, SIZE 6, COMPONENENT SERIES 6X,MAXIMUM OPERATING PRESSURE 350 BAR, MAXIMUM FLOW (DC) 80 L/MIN, MAXIMUM FLOW (AC) 60...
82 SERIES REGULATOR, PLUG-IN SOLENOID, REGULATORS ON BOTH ENDS, GAUGE PORT WITH PIPE PLUG SINGLE & DOUBLE, 0-120 PSI, REGULATOR BLOCK SUPPLIED WITH EXTRA LONG SCREWS TO BE USED IN...
AIR PILOT SPOOL/SLEEVE SOL VALVE, SERIES 503, SOLENOID VALVE,2 POSITION,4 WAY,5/2,SPRING RETURN,DUAL SOLENOID,PLUG IN,24VDC. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Pneumatics R20BB400MP00061
ASCO NUMATICS Pneumatics R20BBD00MP00061
ASCO NUMATICS Pneumatics R22BBDZ4MK00061
ASCO NUMATICS Valves R501A2B10MA00F1
ASCO NUMATICS Valves R501A2BD0MA00F1
ASCO NUMATICS Valves R502A1B10MA00F1
ASCO NUMATICS Valves R503A2B10MA00F1
ASCO NUMATICS Valves R503A2B40MA00F1
ASCO NUMATICS Valves R503A2B40NA00F1
ASCO NUMATICS Valves R503A2B50MA00F1
ASCO NUMATICS Valves R503A2B60MA00F1
ASCO NUMATICS Valves S32-43A
ASCO NUMATICS Valves S32-44A
ASCO Valves S353G711
ASCO Valves SC8551A002MS.24/DC
ASCO,SC E353 A043 240, POWER PULSE SOLENOID VALVE, 240 COIL , 3/4 PIPE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2/2 DOUBLE SOLENOID, -1 TO 10 BAR, 2.5 MM NOMINAL SIZE, 2X QS-4 PNEUMATIC CONNECTION, 148 L/MIN FLOW RATE, COMPRESSED AIR, 0 TO +60 DEGREE C, 153483. FREE...
COIL, SOLENOID COIL W/JUNCTION BOX , 24 VAC, 11 WATTS, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID COIL, 220 VAC 50 HZ, 208240 VAC 60 HZ, WITH JUNCTION BOX, 11 WATTS, MOLDED COIL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, DIRECTIONAL, HYDRAULIC, 4 PORT, SIZE 6, 2 POSITION, 4 WAY, SPRING RETURN, SOLENOID OPERATED, WET PIN, 24 VDC, PROTECTED MANUAL OVERRIDE, W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
CONTROL VALVE, DIRECTIONAL, W/ INDICATOR LIGHT, D03 SIZE, 26.4 GPM, 5075 PSI, 3-POSITION / 4-WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, TERMINAL BOX STYLE, BUNA SEALS. FREE...
CPVC SOLENOID VALVE, HEAVY DUTY, 3/4 INCH PIPE SIZE, 2 WAY / 2 POSITION, NORMALLY CLOSED, 120 PSI, 5 FPS, 1/2 INCH CONDUIT, 120 VAC, WITH EDPM SEALS, SOCKET /...
DIRECT OPERATED SOLENOID VALVE, 24VDC, 2/2 NC, - 1/4IN ORIFICE, BRASS, RESILIENT, NBR COIL CLASS: F, IP65. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE , 4-WA,Y DIRECT OPERATED D03 (NG6), WITH SOLENOID ACTUATION (4WE 6 Q6X/EG24N9K4/V). FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT & SURGELESS, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 17.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 110VAC...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 21.1 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 21.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, TERMINAL BOX STYLE, BUNA...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D05 SIZE, 18.5 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,...
DIRECTIONAL CONTROL VALVE W/ INDICATOR LIGHT, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, TERMINAL BOX STYLE, BUNA...
DIRECTIONAL CONTROL VALVE W/ SHOCKLESS (ANTI-SHOCK), D03 SIZE, 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, RESTRICTED FLOW, BUNA SEALS, 24 VDC...
DIRECTIONAL CONTROL VALVE, 4 WAY, WITH SOLENOID ACTUATION, 110-120 VAC, 50/60 HZ, 80 LPM, 4WE6D60/EW110N9K4/62 . FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS OPEN, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 13.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 24VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT B, 24VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 12VDC...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS. FREE 2...
DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 13.2 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS OPEN, SINGLE SOLENOID (A), 110 VAC COIL, TERMINAL BOX, BUNA...
DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 26.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, DETENTED (NO SPRING), ALL PORTS BLOCKED, CLOSED TRANSITION, DOUBLE SOLENOID, 100 VAC COILS, TERMINAL...
DIRECTIONAL CONTROL VALVE, D03 SIZE, INDICATOR LIGHT, 26.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (A), 110 VAC COIL, TERMINAL BOX, BUNA...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 18.4 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION, DOUBLE SOLENOID, 110VAC...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 34.3 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 34.3 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110VAC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 24VDC...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 42.2 GPM, 5075 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24VDC COILS, DIN PLUG STYLE, BUNA SEALS, MOUNT =...
DIRECTIONAL CONTROL VALVE, D05 SIZE, MODEL # 4WE10J5X/EW120N9K4/M , MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED,...
DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 110-120VAC, 50/60HZ, 4/3-WAY, 350 BAR, (4WE 6 J6X/EW110N9K4/62). FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE, INDICATOR LIGHT, SHOCKLESS, D05 SIZE, 22.4 GPM, 3625 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & B BLOCKED, SEMI OPEN TRANSITION,...
DIRECTIONAL CONTROL VALVE, MODEL # 4WE 6 D6X/EG24N9K4/V, D03 SIZE, MAX FLOW = 21 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, ALL...
DIRECTIONAL CONTROL VALVE, MODEL # 4WE 6 J6X/EG24N9K4/62, D03 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 5000 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, A & B...
DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GPM MAX FLOW, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL SPOOL VALVE, 24 VDC, SIZE 6, SYMBOL E, SOLENOID-ACTUATED, 315 BAR (MAX), FLOW: 60LMIN (MAX), (4WE6E7X/HG24N9K4). FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, 4 WAY, W/ SOLENOID ACTUATION, W/ SMOOTH SWITCHING, SIZE D03, 60 LPM, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, 4WE 6 C6X/OFEG24N9K4/62. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, 4WE10D4X/CW110N9DK23 L. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, ROTATABLE BY 90, >50 VAC OR >75VDC. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL SPOOL VALVE, SIZE 6, SYMBOL J, D03 (NG6), 4 PORT, DIRECT OPERATED, SOLENOID ACTUATION, CONCEALED MANUAL OVERRIDE, SPRING RETURN, 110-120 VAC, 50/60 HZ, NBR SEAL, 3 POLE CONNECTOR. FREE...
DIRECTIONAL VALVE, MODEL 4WE 6 J6X/EG24N9K4/ZV, TWO SOLENOIDS, OPTIONALLY ROTATABLE BY 90. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL VALVE,SOLENOID OPERATED,DUAL SOLENOIDS,120V/50-60 HZ,8.7W,4WAY,3/8IN NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT OPERATED SOLENOID VALVE - 2/2 NC - 1/4"&&(DN8) - ORIFICE: 7,1 - STAINLESS STEEL -&&RESILIENT: PTFE - 11,2 W - COIL CLASS: F - IP65. FREE...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXCEL SOLENOID VALVE, 3 WAY, 12 VDC, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLINE VALVE, DOUBLE SOLENOID, SPRING CENTERED, 3 POSITION, NON-LOCKING, FLUSH TYPE, 3/8IN NPT, SSW SERIES, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL ELECTRONIC DRIVER, SINGLE SOLENOID, 100BAR, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR SOLENOID, 24 VDC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PARKER, PVA-H2491F0, PS1-E2491F, PVL VALVE, SOLENOID, W/CABLE, 120 VAC, 1.2 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR B END WITH BY-PASS ON A END, GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120...
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR / SANDWICH, PR92C SERIES, KNOB, 0 TO 30 PSI, DOUBLE SOLENOID, WITH AIR PILOT ADJUST, FOR PLUG-IN VALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPAIR KIT, RB41 SERIES, SOLENOID VALVE, REFRIGERATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPAIR KIT, SUITABLE FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID 22MM F D09 24V DC/2 WATT COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID ASSEMBLY, 38-53 VAC AT 50 HZ, 41-55 VAC AT 60 HZ, 4 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID CARTRIDGE VALVE SPOOL, 3 PORT, BUNA N SEALS, 20 VDC, DS COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL ASSEMBLY, NORMALLY CLOSED, W/JUNCTION BOX, WATTS: 10 OR 11 WATTS, 208 VAC 50 HZ 240 VAC 60 HZ VOLTS K=JUNCTION BOX COIL TYPE, 1=COIL WATTS...
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 100-115/110-120, 50/60 HZ, 0.018 AMP, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 2.5 AMP, 3.7 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220/208 VAC, 60 HZ, REPLACEMENT, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID OPERATOR PLUGIN, W/OVERIDE, 120VAC, 1.6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID SERVICE KIT B5, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID SERVICE KIT, CYCLONE SERIES, CONDUIT STYLE, 120V, 60 HZ, 3-WAY, NORMALLY CLOSED, 4- CONDUIT, DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 1-10BAR NO COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, NORMALLY CLOSED, W/JUNCTION BOX, 110-120 VAC, 50/60 HZ, 11 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.15-0.7 MPA, 24V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8INCH, 120 VAC, 6 WATTS, 180 PSI WATER, 155 PSI AIR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10.1 W, 1-1/4 IN NPT, 5-150 PSI, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VAC COIL, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VAC 60HZ, 11 WATTS, MAX PRESSURE: 200 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VOLT, 60 CYCLES, 8 WATTS MAX, 800 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VOLT, 60CYCLES, 8 MAX WATTS, 140 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VOLT, 8WATTS MAX, 140PSI, 60CYCLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V AC, 60 HZ, RIGHT ANGLE CONNECTOR, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, 60HZ, 15PSI, 1/2 INCH NPT, 16.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150KPA, 2 WAY, NORMALLY CLOSED, 12VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 PORT, 110 VAC, 60 VDC, 3 PIN, 50 / 60 HZ, 3/4 NPT, FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 100PSIG MAX, -10-100F, DUAL COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120V, 50/60HZ, 10.1 W, 250PSI AIR/INERT GAS, 200PSI WATER, 200PSI LT OIL, 3/8IN NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20 SERIES, SINGLE SOLENOID, 110 VAC, 50/60 HZ, 1/8 INCH NPT PORTS, SPADE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20 SERIES, SINGLE SOLENOID, 3 WAY, 12 VDC, 1 W, 0-10 BAR, W/ FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20 SERIES, SINGLE SOLENOID, 4 WAY, 12 VDC, 1 W, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL, 2POSITION, DUAL 3WAY FUNCTION, DUAL COIL, 24VDC, 1.2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VAC, 50/60 HZ, 4 W, 10 BAR, 3/2 NC, 1.6 MM ORIFICE SIZE, G1/8 PORT CONNECTION, FOR AIR/OIL/WATER, IP65. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, AIR PSI 60, PIPE 3/8 IN, 2.5 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24DC COIL, PIPE G1/4, COIL-4305278. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2W NORMALLY CLOSED, METAL CONDUIT HOUSING, F COIL CLASS, 110/120 VAC, 50/60 HZ, 316 STAINLESS STEEL BODY, 3/8 INCH PIPE SIZE, 5/8 INCH 2 WAY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 150 PSI, 1/4 INCH, 20 WATTS, SUGGESTED REPLACEMENT PX8342C001-10541 120/60,110/50 (8342C001-061). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8225 SERIES, 1/8INCH ORIFICE, 120 VAC, 6.9 WATTS, 20 PSI AIR/WATER/OIL, 3-PIN PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CASCADE MOUNTING, 03 SIZE, SPRING OFFSET OPERATION METHOD, CONNECTION PORT TO CYLINDER, CLOSED TRANSITION FLOW PATH, WITH INDICATOR LIGHT, 220 VAC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CLASS F, 24 DC, 3/4 INCH ORIFICE, DIRECT ACTING, BRASS BODY MATERIAL, STAINLESS STEEL ORIFICE MATERIAL, VITON SEAL MATERIAL, 2 WAY. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CLOSED CENTER, RUBBER SEAL, NEGATIVE COMMON FUNCTION, WITH ONE-TOUCH FITTINGS, 3 POSITION, 24 VDC, PRESSURE: 0.2~0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 110 VAC, 50/60 HZ, REPLACED BY # SA-G01-A3X-C1-E31. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, WET TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, INTEGRAL PILOT, 3/4 INCH, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NC, 1/2 IN ODF CONNECTION SIZE, 15/32 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NORMALLY CLOSED, R-23 COIL, TYPE A BODY, 300 M.O.P.D., 3.8 PDF, 1/2 ODM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, BRASS, 1/2IN FNPT, 238 SERIES, 24 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC/FLUID COMPATIBLE, 120V 50HZ RATING, 3/4INCH PROCESS CONNECTION, 5-150PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PV5G SERIES, 5-PORT, 2-POSITION DOUBLE, 24 VDC, W/ SURGE SUPPRESSOR/LAMP, WITHOUT SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, QM SERIES,110-120 VAC, 50/60 HZ, 2.5 VA, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S21 SERIES, TWO-WAY NORMALLY CLOSED, HOUSING: DIN, COIL CLASS: F, 3/4 INCH NPT PIPE SIZE, 3/4 INCH ORIFICE, VALVE TYPE: DIAPHRAGM, 24 VDC, NYLON BODY,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 92, 0-80PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES SQ2000, PLUG-IN, PILOT TYPE, 2-POSITION, 24 VDC, 4 WAY, 0.1/0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, PLUG-IN, 1/8 NPT, 220/230 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 5 PORT, W/ LIGHT, 24 VDC, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SJ300 SERIES, 2 POS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, DIRECT ACTING, 3/2-WAY, 1/8 INCH NPTF, BRASS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, WET TYPE, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVES, DUAL 3-PORT VALVE, SINGLE SOLENOID, 4 POSITION SWITCHING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SV 4/5 PORT SOLENOID VALVE, SUP/EXH BLOCK ASSEMBLY WITH CLAMP, VALVE SERIES: SV1000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, WET TYPE SOLENOID, DIAMETER SIZE 1, CASCADE MOUNTING, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 4/2 WAY, 3-8 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE COIL ASSEMBLY,NORMALLY CLOSED,24VDC,16W,WIT H JUNCTION BOX,. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 2 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 4 WAY / 2 POSITION, COIL VOLTAGE 24 VDC, WORKING PRESSURE 20-150 PSI, 3/8 INCH, POLYACETAL ENGINEERING PLASTIC WITH BUNA N SEALS AND DIAPHRAGMS, SAME AS PW-067715-00005.
DOUBLE SOLENOID VALVE, AIR, 5 PORT, OPERATING PRESSURE RANGE -100KPA TO 0.7MPA, COIL RATED 12V, 24VDC, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID, 2 POSITION, OPP PRESSURE RANGE: -100KPA TO 0.7MPA, RESPONSE TIME MS (AT 0.5MPA): 33 OR LESS, COIL RATED VOLTAGE: 12, 24VDC, AMBIENT AND FLUID TEMPERATURE: -10 TO 50...
DOUBLE SOLENOID, 4 WAY, 3 POSITIONS, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID, 4-WAY, 2-POSITION, 12-24 VDC, 1/4" TUBE, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC MODULE, CONNECTION - PUSH IN ELECTRIC 4 MM, SPRING RETURN, PRESSURE 4.2/1.8 BAR, 5/32 INCH, NP NO, 3 PORT, 2 POSITION, IP20, SOLENOID AIR OPERATED. FREE 2 YEAR RADWELL...
FIELD WIREABLE SOLENOID VALVE CONNECTOR 10MM DIN 43650 FORM B MOLDED CONNECTOR TO PG9 CABLE GLAND, 230 VAC/VDC.. FREE 2 YEAR RADWELL WARRANTY
FUEL SHUT OFF SOLENOID. FREE 2 YEAR RADWELL WARRANTY
GC VALVES Valves S201GF16V5DG4
GC VALVES Valves S301GF02N3BD7
GC VALVES Valves S301GF02N8BD5
GC VALVES Valves S302GF02N3BD5
HANNIFIN , RB3S3, SOLENOID VALVE, 3/8 ODF . FREE 2 YEAR RADWELL WARRANTY
HANNIFIN Valves PVLB122606
HUMPHREY Valves S310-120-50-60
HUMPHREY Valves S310-24-50-60
HUMPHREY Valves S310RC 24VDC
HUMPHREY Valves S410-120VAC
HUMPHREY Valves S410-39-24VDC
HUMPHREY Valves S410RC24VDC
HYDRA FORCE Valves SV08-20S-0-N-00
HYDRA FORCE Valves SV10-20-0-N-00
HYDRAULIC SOLENOID VALVE, DIRECT ACTING, SINGLE SOLENOID, 4 PORTS, 2 POSITIONS, MONOSTABLE, 120 L/MIN, 315 BAR, 4569 PSI, MECHANICAL SPRING RESET METHOD, 3 PIN DIN CONNECTOR, 125 VDC, IP65 PROTECTION...
HYVAIR Pneumatics SV-404-542S-110A-SR
LOWER POWER SOLENOID VALVE, D03 SIZE, MAX FLOW = 7.9 GPM, MAX PRESSURE = 1015 PSI, 2 POSITION & 4 WAY, DOUBLE SOLENOID, DETENTED (NO SPRING), ALL PORTS CLOSED IN...
MAC VALVES INC Pneumatics PR82A-GACA
MAC VALVES INC Pneumatics PR92C-KACA
MODEL NUMBER: 4WE 6 E6X/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, ALL PORTS BLOCKED, BUNA SEALS, 24 VDC COILS...
NACHI HYDRAULICS Hydraulics SA-G01-C5-C115-E31
NACHI HYDRAULICS Hydraulics SS-G01-C5-R-C115-E31
NACHI HYDRAULICS Hydraulics SS-G01-C5-R-D2-E31
NACHI HYDRAULICS Hydraulics SS-G01-C7Y-R-C115-E3 1
NACHI HYDRAULICS Hydraulics SS-G03-C7Y-FR-E115-E 22
NITRA FIELD WIREABLE SOLENOID VALVE CONNECTOR, 8MM DIN 43650 FORM C MOLDED CONNECTOR, 230 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.20-0.24IN.. FREE 2 YEAR RADWELL WARRANTY
NORMALLY CLOSE SOLENOID VALVE, 1/2" ODF, 3/8" ORIFICE, VALVE ONLY. FREE 2 YEAR RADWELL WARRANTY
NORMALLY CLOSED SOLENOID VALVE, 5/8" ODF, 3/8" ORIFICE, VALVE ONLY. FREE 2 YEAR RADWELL WARRANTY
NUMATICS SOL-PILOT VALVE 503 SERIES 5/2 SGL SOL 24VDC, SOLENOID VALVE, 5 PORTS, 115 PSIG, 8 BAR,24VDC,1.7W. FREE 2 YEAR RADWELL WARRANTY
PARKER, SOLENOID VALVE, VALVE ONLY, 1/2"ODF, 1/4" ORIFICE. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, SOLENOID, STAINLESS STEEL, DOUBLE ACTING, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PLUG LEAD TYPE 5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 2002 SERIES, 2 POSITION, 4 WAY, 0.02 AMP, 24 VDC, 0.5 W, AIR PILOT, RUBBER-PACKED SPOOL ACTUATION, -23 TO +46 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK, DOUBLE...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY OPEN, MANIFOLD BLOCK, DOUBLE...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/8 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, SINGLE SOLENOID OUTPUT,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 6MM PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY, OPEN CENTER, DUAL PRESSURE, VALVE UNIT...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, VALVE UNIT ONLY,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY OPEN, VALVE UNIT ONLY,...
PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/BODY TO BASE PLUG, 1/8 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B N/C, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT,...
PNEUMATIC SOLENOID VALVE, PORT SIZE = 1/4 INCH, 5 PORT, 4 WAY, 2 POSITON, DETENTED (DOUBLE SOLENOID), COIL VOLTAGE = 110 VAC, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, PVL SERIES, 2-10 BAR, 900 L/MIN FLOW RATE, PILOT/SPRING, 5/2 FUNCTION, G 1/8 6 MM THREAD, -15 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, PVL SERIES, REMOTE PILIT, 4 WAY, 2 POSITION, 1/4 INCH BSP. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID, INTERFACE VALVE, PS1 SERIES, HEAD-TAIL, 240 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED), 0-80 PSI . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED) , 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR A END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATOR “A” END WITH BY-PASS ON “B” END, GAUGE WITH FACE PERP. TO MANUAL OPERATOR,...
PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATORS BOTH ENDS, GAUGE WITH FACE PERP. TO MANUAL OPERATOR, 0-80 PSI . FREE 2...
PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DOUBLE SOLENOID, REMOTE PILOT, 4 WAY/3 POSITION, 1/8 INCH BSP, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NUGGET 200 VALVES, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Valves S5
POPPET VALVE, 2 WAY, 2 POSITION, NORMALLY CLOSED, SOLENOID ACTUATION, 12 GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, M-.SED SERIES, DIRECTIONAL SEAT, SOLENOID ACTUATED, 3-PORT, W/ CONCEALED MANUAL OVERRIDE, W/O MATING CONNECTOR, 24 VDC, (M-3SED 6 UK1X/350CG24N9K4), (M-3 SED 6 UK13/350CG24N9K4). FREE 2 YEAR RADWELL WARRANTY...
POPPET VALVE, SOLENOID, 3WAY DIRECTIONAL, 5100PSI MAX, ACTUATED, . FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR SOLENOID VALVE 0-120PSI W/MANUAL ADJUST. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL DIRECTIONAL VALVE, 4WRA 6 W30-2X/G24K4/V-589, DUAL SOLENOID. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL DIRECTIONAL VALVES, 4WREE 10 V75-2X/G24K31/A1V, SOLENOID CONTROLLED BY INTERNAL ELECTRONICS. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL SOLENOID VALVE, -20 TO 50 C AMBIENT TEMPERATURE RANGE, SIZE 10, COMPONENT SERIES 2X, 315 BAR MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, S32E SERIES, 1 WAY, PNEUMATIC-ACTUATED SOLENOID, 4 PIN MICRO CONNECTOR, MUFFLER, GAUGE, G1/2 IN G TAP THREADED PORT, 1/2IN NPTF EXHAUST PORT, 1/4IN NPTF GAUGE PORT, 24VDC,...
QUICK EXHAUST VALVE, SOLENOID SOFT START, 14 SERIES, BSPP THREADS, 1/4 INCH PORT SIZE, WITH GAUGE, 24 VDC, MUFFLER, 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
RADWELL Valves RAD-FSO-01
RADWELL VERIFIED SUBSTITUTE Valves RCA-3D2-SUB
REFLEX SOLENOID VALVE, NAMUR MOUNTED, TOP FACE AIR CONNECTION, 1/4" BSP, 3-10 BAR WORKING PRESSURE, 1.0 CV, 1000 L/MIN FLOW RATE, EXHAUST-TO-SPRING IN 3/2 POSITION, 24 VDC, (ROSS CONTROLS). FREE...
REPAIR KIT, FOR SOLENOID VALVE, VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
REXROTH Hydraulics R900551703
REXROTH Hydraulics R900561278
REXROTH Hydraulics R900561282
REXROTH Hydraulics R900561288
REXROTH Hydraulics R900914070
REXROTH Hydraulics R901087087
REXROTH Hydraulics R978017733
REXROTH Hydraulics R978017756
REXROTH Hydraulics R978017922
ROLLER LEVER VALVE, 4-1/8 INCH, SINGLE SOLENOID, AIR VALVE, MECHANICAL ACTUATION, 128 L/MIN FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3.5 - 8 BAR, MECHANICAL SPRING RESET, 3.5 MM WIDTH, PILOT-CONTROLLED,...
SAW SERIES, SOLENOID VALVE, WITH MONITORING SWITCH. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics PS1-E1017
SCHRADER BELLOWS Pneumatics PS1E1167
SCHRADER BELLOWS Pneumatics PS1E216701F
SCHRADER BELLOWS Pneumatics PVL-B111618
SCHRADER BELLOWS Pneumatics PVL-B121618
SCHRADER BELLOWS Pneumatics PVLB1016067W2
SCHRADER BELLOWS Pneumatics PVLB1116067
SCHRADER BELLOWS Pneumatics PVLB121606
SCHRADER BELLOWS Pneumatics PVLC1116097
SCHRADER BELLOWS Valves PVLB122606
SE SERIES, SOLENOID VALVE, CENTRAL TERMINAL BOX WITH LOWER-POWER SOLENOID, GASKET TYPE. FREE 2 YEAR RADWELL WARRANTY
SERIES SA, DIN CONNECTOR TYPE SOLENOID VALVE, GASKET INSTALLATION TYPE. FREE 2 YEAR RADWELL WARRANTY
SERIES SJ2000, 4 PORT SOLENOID VALVE, 2 POSITION SINGLE SOLENOID, INTERNAL PILOT, 24V DC. FREE 2 YEAR RADWELL WARRANTY
SERIES SS, WET TYPE SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, CASCADE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID, 24VDC, 4-WAY, 2-POSITION, MULTI-PURPOSE, 1/8" NPT STACKING TYPE, ALUMINUM BODY, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID, IN-LINE 1/8 INCH, REMOTE PILOT, 4 WAY, 2 POSTION. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID, VALVE MODEL NUMBER: GS-020061-03940, CERAM™ VALVES, METAL SPRING RETURN, SUBBASE MOUNTED, ISO SIZE: 2, VOLTAGE: 24 VDC, FLOW CV (NI/MIN): 2.4 (2400), PORT SIZE: 1/2"-14, MIN. BAR: 2.0,...
SL SERIES, (WIRING SYSTEM: CENTRAL TERMINAL BOX) WET TYPE SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SMC Valves SV1A00-5FU
SMC Valves SV1A00-5FUD
SMC Valves SV2100-5FU
SMC Valves SV2100-5W1U-02N
SMC Valves SV2300-5FU
SMC Valves SV2A00-5FU
SMC Valves SV3100-5FU
SMC Valves SV3400-5FU
SOLENOID 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ACTUATOR, SPRING RETURN, 2 POSITION, BODY PORTED SOLENOID AIR VALVE 120 VAC INPUT, 1/4 CV, 4 WAY, 115 PSI, 122° MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR CONTROL VALVE: 24V DC COIL, 1.9 WATT, SOLENOID / SPRING, 10-32 UNF PIPE SIZE, 0 TO 115 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR RETURN, 503 SERIES, 26 MM, 5/2 WAY, 24 VDC, EXTERNAL PILOT SUPPLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY 24VDC PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ASSEMBLY, 110VAC GROM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CARTRIDGE VALVE, 210 BAR, SCREW-IN, CARTRIDGE SIZE 16, 2 WAY 2 POSITION, NORMALLY CLOSED, BUNA-N, 35 GPM MAX FLOW, NO MANUAL OVERRIDE, (565538). FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL CONNECTOR: INDICATING LIGHT, 24V AC/V DC, PLUG IN, IP65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL STECKER 12M K. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL STECKER, 12 M K, 24 VDC, 3.0W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL WZ65-3 230V-50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 22MM, 110/120VAC, W/ PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 22 MM COIL WIDTH, 0.25 AMP, 6 WATT, -20 TO +50 DEGREE C, IP65, WITHOUT CONNECTOR PLUG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 45-K4 - R5.201. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, IP65, 83J ,0.25AMP, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, LINEAR, 1.2 INCH STROKE, 8 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIRECTIONAL VALVE, 4WE 6 D28-6X/EG24K4 SO293. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT, 120 VAC, 50 / 60 HZ, 4.3 AMP, 100 PERCENT ED, FOR USE WITH 740 SERIES SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT, 24 VDC, 15 MM, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT, KIT INCLUDES: SOLENOID, (2) MACHINE SCREWS, (2) SELF THREADING SCREWS, (1) GASKET, (1) 3-CELL GASKET, (1) L-SHAPED 3-CELL GASKET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT, LOCKING FLUSH MANUAL OVERIDE, 115/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID KIT, VALVE, 120 VAC, 1.2 WATTS, 15 MM, 3/2, NORMALLY CLOSED, PINS UP, NON-LOCKING, EXTENDED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID MANIFOLD, LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH/TURN SLOTTED MANUAL OVERRIDE, 2 POSITION DOUBLE ACTUATION, 5 VOLTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), MODEL # 4WE 6 D6X/OFEG24N9K4, NG6 (D03 SIZE), 2 POSITON & 4 WAY, DOUBLE SOLENOID, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 21.1 GPM (80 LPM), MAX PRESSURE = 5100 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS...
SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 2 POSITION, SPRING RETURN, SINGLE SOLENOID, 110 VAC...
SOLENOID OPERATED PNEUMATIC VALVE, DIRECT ACTING, 400 SERIES, 135 PSI = MAX WORKING PRESSURE, 1/4 INCH PORT SIZE, 5 PORT, 4 WAY, 3 POSITION, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE...
SOLENOID OPERATED VALVE, 24 VDC, 5/3 INCH VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID QUICK EXHAUST VALVE, LOCKOUT FEATURE, LOW-WATTAGE COIL, HIGH EXHAUST CAPACITY, HIGH INLET TO OUTLET FLOW CAPACITY, 3.8 OZ BOWL, G TAP (BSPP) THREADS, 1/2 PORT SIZE, 24 VDC COIL,...
SOLENOID QUICK EXHAUST VALVE, LOCKOUT FEATURE, LOW-WATTAGE COIL, HIGH EXHAUST CAPACITY, HIGH INLET TO OUTLET FLOW CAPACITY, 3.8 OZ BOWL, G TAP (BSPP) THREADS, 3/8 PORT SIZE, GAUGE, 24 VDC...
SOLENOID QUICK EXHAUST VALVE, LOCKOUT FEATURE, LOW-WATTAGE COIL, HIGH EXHAUST CAPACITY, HIGH INLET TO OUTLET FLOW CAPACITY, 3.8 OZ BOWL, NPTF, 1/2 PORT SIZE, GAUGE, 24 VDC COIL, MUFFLER. FREE...
SOLENOID SERVICE KIT, 120V COIL, 15MM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SOFT START QUICK EXHAUST VALVE, 3-WAY VALVE, 24VDC (LOW WATT).. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 3 /F WATT, CLASS F - HIGH TEMPERATURE - DIN-TYPE CONNECTOR, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 24 VOLTS DC. FREE 2 YEAR...
SOLENOID VALVE .550AMP 24V 8W 770PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/2NPT NORMALLY CLOSED 316SS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/8NPT 24VDC 2WAY NC 130PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110V WATER 110PSI OIL 75PSI 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110VAC W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V 50/60HZ 8.2W 0-125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 48V 50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 0.135AMP 9WATT 1/8INCH 105PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3-WAY VALVE, STACKING-TYPE, 1/8" NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 60-110V 50/60HZ 5W 8.4/7VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ASSEMBLY, 12 VDC, 10 MM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ASSEMBLY, CAP, 24VDC, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 120VAC, 50/60HZ, 15VA, CLASS H, 3 BLADE PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24 VDC, 1.42 WATT, SERIES 32. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, CORDSET, 3 POLE, ISB 11MM, 2 METERS, 120V, 10A, LED W/MOV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE DUAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ENDPLATE, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE KIT, 24 VDC, 1.2 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SUBMINIATURE 110PSI 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/COIL 12VDC 7WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0-120 PSI, PRESSURE REGULATING, SERIES PR82A. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0-80PSI, PRESSURE REGULATING, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1.6 VA, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH, 2 POLE, 120V/60, 7 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH, NC 5/200# VITON SEAT 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2", 110-120VAC, 50/60HZ, 8W, 50 PSI MAX FOR GAS LIQUID STEAM OR OIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2IN NPT, 120V COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 3/16, 4 WAY, BRASS, 20.1/F WATT, CLASS F - INTERMEDIATE POWER - DIN-TYPE CONNECTOR, 120 VOLT/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4"N/C,6 VDC,ALUMVLV,0/250#. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH NPT, 24 VAC COIL, 6 WATT, 3/32 INCH ORIFICE, 275 PSI GAS AIR, 200 PSI WATER, 150 PSI LIGHT OIL, BRASS BODY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 1/8 X 1/16, 3 WAY UNIVERSAL, BRASS, 6.9 /F WATT, CLASS F - HIGH TEMPERATURE - DIN-TYPE CONNECTOR, VITON, 24 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 X 3/64, 3 WAY UNIVERSAL, BRASS, 6.9 /F WATT, CLASS F - HIGH TEMPERATURE - DIN-TYPE CONNECTOR, VITON, 24 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 11 MM, SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, PLUG IN, WITH LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 3/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 8HZ, 15PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 1IN NPT, 2-WAY, 1IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 60HZ, .5IN PIPE, 6.1W BRASS, 1/2 IN. FEMALE THREADED X 1/2 IN. FEMALE THREADED, 5-150 PSI RATING, 2-WAY/2-POSITION OPERATED, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 15MM, 3/2, NC, PINS UP, 1.2W, LOCKING, EXTENDED, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1IN NPT, .39-9BAR, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 24VDC, 100PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DOUBLE SOLENOID, 0.1-0.7 MPA, 5-PORT, ENCLOSURE: IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DOUBLE SOLENOID, 0.1-0.7MPA, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DOUBLE SOLENOID, 5 PORT, 12-24 VDC, -10 TO +50 C, IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DUAL SOLENOID, PLUG-IN, 4 WAY, 5/2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, 0.15-0.7 MPA, 1/4 INCH PORTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, SINGLE, 24 VDC, W/ LIGHT SURGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY NC, 3/8" NPT, 150 PSI, 120-110VAC, 60/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 1/4 INCH NPT, 100 PSI MAX, 110-120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, N.C., 1/4 IN NPT, 150 PSI MAX, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY NORMALLY CLOSED, 3/8", 0.415AMP 24VDC 10W, SS BODY, NITRILE SEAT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2/2 NC, D=3.8, 1/4 NPT BRASS, FPM, WITHOUT MANUAL OPERATOR, WITH COIL, BAS98ATEX2168X, IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 208-220VAC 50HZ, 240VAC 60HZ, 10.1W, 1/4INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20PSI AIR/GAS, 2/4OIL, 110/120VAC, 50/60HZ, 10WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 22.6WATT, 1/2IN PIPE, 145PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 V, 3 PORT, 2 POSITION, STACKING BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VAC, 60HZ, 125 PSI AIR/GAS/WATER/OIL, 3R ENCLOSURE, 1/4 NPT, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC COIL, 2/3 WAY, 3-125 F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 1.2 W, 150 PSIG, 3 POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V, 0.2-0.7MPA, PLUG LEAD, TYPE 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3POSITION EXHAUST CENTER, 5 PORTS, DOUBLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 4PORT, SPRING RETURN, MANUAL OVERRIDE, W/O MATING CONNECTOR, ANTI ROTATION PIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, DIRECT NAMUR, 1/4IN FEMALE THREADED, 30-150 PSI, 4WAY, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2INCH (50MM) PORT, 27 BAR (400PSI) MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, SINGLE SOLENOID, 24VDC, 0.15/0.7MPA, NON LOCKING . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POSITION, SINGLE, 5PORT/2POS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, 1/4IN PIPE, COIL 240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2X3/2 NC, DUAL SOLENOID, PLUG IN, 24V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, 4 WAY, 5/3, DUAL SOLENOID, PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, 5 WAY, 24 VDC, CENTER EXHAUST, 14-101 PSI, W/ LIGHT SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, CLOSED CENTER, 24 VDC, 0.2-0.7 MPA, W/ LIGHT/SURGE VOLTAGE SUPPRESOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 ,1/4IN TUBE ,110-115/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2NC, D=2.7MM, 1/4 NPT, BRASS ,120V 60HZ,10.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 INCH, EPDM SEAL, NPT THREADED, PVC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 INCH, N/C, SS, 5/200#AIR, 5/150 WTR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8", SS, 2P, 120V/60, BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 35-150PSI, 1/2 DS 3P, 110/120VAC, 50/60HZ, 7.2WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3POS, 24VDC, W/VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 2PIN, 24VDC, GREEN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 POSITION, 3 PORT, N.C/N.C, DUAL, 24 VDC COIL, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITION, 1/4IN TUBE, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5PORT, 88-132V, 50HZ, 94-138V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-200PSI, ORIFICE: 1/4, VOLT: 120/60 110/50, 11WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-PORT, OPERATING PRESSURE RANGE: -100KPA TO 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3 WAY, DUAL SOLENOID, 24 V DC, 503 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 501 SERIES, 5/3 FUNCTION TYPE, AIR PILOT ACTUATED, CLOSED CENTER, FLUSH NON-LOCKING OVERRIDE, 24 VDC, NO PORT SIZE, PLUG-IN CONNECTION, WITH LIGHT, STANDARD (NO OPTIONS). FREE 2 YEAR...
SOLENOID VALVE, 502 SERIES, 18 MM, PAD MOUNT, SPOOL AND SLEEVE ACTUATION, SOLENOID PILOT, 5/2 WAY SPRING RETURN, PLUG-IN, STANDARD, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 502 SERIES, 24 VDC, 1.3 W, DOUBLE SOLENOID, LED INDICATOR, 115 PSI, 8 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 503 SERIES, 26 MM VALVE, RUBBER PACKED, SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY, DUAL SOLENOID, PLUG-IN, W/ LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 503 SERIES, PAD MOUNT, 26 MM, RUBBER PACKED, SOLENOID PILOT, 5/2 WAY, SPRING RETURN, PLUG-IN, WITH MAINTAINED MANUAL OPERATOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, BRASS BODY, PLUG-IN, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/4 INCH PIPE SIZE, 3/4 INCH ORIFICE, BRASS BODY, DIN CONNECTOR, HIGH TEMPERATURE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, DIN-TYPE CONNECTOR, HIGH TEMP, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, DIN-TYPE CONNECTOR, HIGH TEMP, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, DIN CONNECTOR, HIGH TEMP, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8220 SERIES, RED HAT, 2-WAY, HIGH TEMP, DIN-TYPE CONNECTOR, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 1/2 INCH ORIFICE, 10.1 W, 110 V AC, 50 HZ. FREE 2...
SOLENOID VALVE, 8551 SERIES, 1/4 INCH PORT, 150 PSI MAX, 4-WAY BODY DESIGN, HIGH TEMP DIN-TYPE SOLENOID CONNECTOR, SCREW-TYPE MANUAL OPERATOR, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, AIR CONTROL, 5 PORT, 2 POSITION, SINGLE SOLENOID, 120 VAC, 150 MAX PSI, BASE MOUNTED / SUBPLATE NOT INCLUDED, (GS-020061-02440). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), SPRING RETURN, NO PORT SIZE, PLUG-IN, WITH LIGHT, STANDARD (NO OPTIONS), 24...
SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN TO 2 & 4 IN CENTER, NO PORT SIZE, PLUG-IN, WITH...
SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, 14 NORMALLY CLOSED - 12 NORMALLY CLOSED, NO PORT SIZE, PLUG-IN, WITH LIGHT, STANDARD...
SOLENOID VALVE, AIR, 2-POSITION SINGLE SOLENOID, INTERNAL PILOT, 24VDC, SV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 2-POSITION SINGLE SOLENOID, INTERNAL PILOT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 3 POSITION CLOSED CENTER, INTERNAL PILOT, 24VDC, SV SERIES, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BLANK PLATE, SUBBASE 5599 1 & 2, H1 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED, 3 PORT, 7MM WIDTH, 24 VDC, 0.5 W POWER CONSUMPTION, GROMMET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DBL, PLUG-IN, 3-PO *LQA, SQ1000 OTHER SIZE RATING, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 0-125 PSIG, 4 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, STRAIN RELIEF-LIGHTES STANDARD TYPE, LUBRICATION NOT REQUIRED, CLASS F INSULATION, 3/8 INCH EXHAUST PORT, 4 CYCLER PER SECOND, 2 POSITION, 4 WAY, 5 PORT, 110 VAC...
SOLENOID VALVE, DIRECT MOUNT, SINGLE SOLENOID, 30-150 PSI, 1/4 INCH PIPE, 10.1 WATTS, HIGH TEMP CLASS H SOLENOID (DIN-TYPE CONNECTOR) , SCREW TYPE MANUAL OPERATOR, 110/120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V DC.
SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), BLOCKED CENTER, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V DC.
SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN CENTER, DUAL PRESSURE, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24...
SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, SPOOL AND SLEEVE, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V...
SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, SPOOL AND SLEEVE, FLUSH NON-LOCKING OVERRIDE, 5/3 OPEN TO EXHAUST, SPRING VS DETENT, 14 MOMENTARY - 12 MAINTAIN, NO PORT SIZE, PLUG-IN,...
SOLENOID VALVE, DIRECTIONAL SPOOL, 4 MAIN PORTS, 1.25 AMP, 24 VDC, CONCEALED MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTRIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE AIR PILOT, 4 WAY, 24DC, 6IN LEADS ,MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, DUAL PRESSURE REGULATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE PLUG-IN, 0.2~0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION EXHAUST CENTER, 5-WAY, 24 VDC, W/ LED INDICATOR, PUSH-TURN LOCKING SLOTTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, 2 POSITION, 5-WAY, 24 VDC, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 3 POSITION, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, PLUG-IN, 4-WAY, SQ1000 SERIES, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DUAL PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DUAL PRESSURE REGULATOR, 0-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, EXHAUST CENTER, 3 POSITION, 0.2-0.7 MPA . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FOR HYDRAULIC, HSZ 06 A028-3X/M01. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GAS SHUTOFF VALVE, X8040H007 18969, 120 VOLT AC/60HZ, 110 VOLT AC/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL/MULTI PURPOSE, 20PSI AIR/LIQUID, 110/120VAC, 50/60HZ, 10WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC VALVE, DIRECTIONAL, DIRECT OPERATED, SINGLE SOLENOID, 2 POSITION, 4-WAY, SIZE 6, SPRING RETURN, 24 VDC, 1.25 AMP, 3 PIN DIN CONNECTION, SO293 OPTION, 4WE 6 D6X/EG24K4 SO293.
SOLENOID VALVE, INTERFACE REGULATOR, SV2000 SERIES, W/ METRIC GAUGE, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NORMALLY CLOSED, R-23 COIL, A TYPE BODY, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1 INCH, ORIFICE SIZE 1, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1 INCH, ORIFICE SIZE 15/16, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1.5, ORIFICE SIZE 1_1/4 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/2 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/2 INCH, ORIFICE SIZE 5/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/2, ORIFICE SIZE 1/2, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/2, ORIFICE SIZE 5/8, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4 INCH, ORIFICE SIZE 1/8 INCH, SEAT MATERIAL NITRILE, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4 INCH, ORIFICE SIZE 3/32__ 3/32, SEAT MATERIAL FKM, BODY MATERIAL ST. ST.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4 INCH, ORIFICE SIZE 3/64__ 1/16, SEAT MATERIAL FKM, BODY MATERIAL ST. ST.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL NITRILE, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE 1/8, VITON, ST. ST., METAL CONDUIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE 3/32, VITON SEAT, STAINLESS STEEL, METAL CONDUIT HOUSING, GC VALVES 2 WAY NORMALLY OPEN, 120VAC METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE 3/32, VITON, ST. ST., RAIN-TIGHT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE 3/64, VITON, ST. ST., METAL CONDUIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/4, ORIFICE SIZE 3/8, SEAT MATERIAL FKM, BODY MATERIAL ST. ST.. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/8, ORIFICE 1/8, VITON, ST. ST., METAL CONDUIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 1/8, ORIFICE 3/64, VITON, ST. ST., METAL CONDUIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 1/2 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS, 110-120 V, 50-60 HZ, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 5/8 INCH, SEAT MATERIAL NITRILE, BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN TYPE, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN UNIT, SQ2000 SERIES, TYPE OF ACTUATION: 2 POSITION DOUBLE SOLENOID, RUBBER SEAL, SUP. 0~0.8MPA, PIL. 0.1~0.7MPA, 24 VDC RATED VOLTAGE, THIS IS A LEGACY PRODUCT, CE COMPLIANT.
SOLENOID VALVE, PNEUMATIC, 5/2, 1/4BSB. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, POWER VALVE, PNEUMATIC PILOTING, SINGLE ACTING, THREADED 1/8 INCH NPT, 35 MM DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PRESSURE REGULATOR VALVE 0-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PRESSURE REGULATOR, 0 - 30 PSI REGULATING RANGE, 0 - 150 PSI PRESSURE RANGE, PLUG IN TYPE, W/ SLOTTED STEM ADJUSTMENT,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PV5G SERIES, 5-PORT, 3-POSITION ALL PORTS CLOSED, 24 VDC, W/ SURGE SUPPRESSOR/LAMP, WITHOUT SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PV5G SERIES, 5-PORT, 3-POSITION PAB CONNECTION, 24 VDC, W/ SURGE SUPPRESSOR/LAMP, WITHOUT SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PVL SERIES, 1/8 INCH, DOUBLE SOLENOID, 4-WAY, 2-POSITION, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RC13 SERIES, 3 POSITION EXHAUST CENTER, 1/8 INCH PORTS, 24 VDC COIL, CONNECTOR WITH LEAD WIRE, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 210 SERIES, 1/2 PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8551 SERIES, 1/4 INCH PORT SIZE, DOUBLE SOLENOID, 110-120 VAC, 50/60 HZ, HIGH TEMP . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, S20 SERIES, 3/8" NPT, NORMALLY CLOSED, 48 VDC, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, S30 SERIES, 2-WAY, DIRECT ACTING, NORMALLY OPEN, CLASS F COIL, 110/120 VAC 50/60 HZ COIL, NITRILE SEAL, 303 STAINLESS STEEL, 1/4" PIPE SIZE, 1/8" ORIFICE. FREE 2 YEAR...
SOLENOID VALVE, S310 SERIES, STACKING TYPE, 0-125 PSI, 4.5 W, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 284, MINIATURE PINCH VALVE, 24 VDC COIL, 2/2 NO, 13 W, ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8256, SUBMINIATURE, 24 VAC , 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES SV10-20, POPPET TYPE, 2-WAY, ORMALLY CLOSED, OPERATING PRESSURE 207BAR (3000 PSI), FLOW UP TO 56.8 LPM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES SV2000, 2 POSITION SINGLE, LIGHT SURGE VOLTAGE SUPPRESSOR, PUSH TURN LOCKING, SLOTTED, 24 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SGL, PLUG IN, SOL 4 WAY, 0.15/0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SGL, PLUG-IN *LQA, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 4 POSITION, DUAL 3 PORT VALVE (N.C./N.C.), INTERNAL PILOT, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPRESSOR, PUSH-TURN LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 1/8 INCH NPT, 120 VHC, 50/60 HZ, FLUSH NON LOCKING OPERATOR, 26 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SPRING RETURN, INST 1/4" TUBE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 6 MM TUBE, SERIES PVLB. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, IN-LINE, 1/8" NPT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, REMOTE PILOT, 4WAY, 2POSITION, 1/4IN, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SIZE 1, 3 POSITION LOAD PORTS, OPEN TO CENTER PORTS, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SIZE D03 (NG6), 24 V DC, 30 W, DIRECTIONAL CONTROL VALVE, 4-WAY DIRECT OPERATED, 4WE6J6X/EG24N9K4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SL SERIES, GASKET TYPE, SPRING OFFSET, CLOSED FLOW, INDICATOR LIGHT, 100 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SQ SERIES, DOUBLE SOLENOID, PLUG-IN TYPE, 4-WAY, 2 POSITION, RUBBER SEAL, 24 VDC, PLUG CONNECTOR TYPE WITHOUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SQ2000 SERIES, 2 POSITION SINGLE, WITH RUBBER SEAL, 24 VDC, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SQ2000 SERIES, 5 PORT, 2 POSITION DOUBLE SOLENOID, WITH RUBBER SEAL, 24 VDC COIL, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STACK ,1/8" ,SINGLE SOLENOID / REMOTE PILOT, 4-WAY, 2-POSITION ,SPR RET, NPT, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STACK, 1/8 IN PORT BSP, SINGLE SOLENIOD, REMOTE PILOT, 4 WAY, 2 POSITION, STACKING VALVES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STACKABLE, 1/8IN, 24VDC, 4.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STAINLESS STEEL, NORMALLY CLOSED, 0.5IN, 110VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SUBPLATE, CLOSED CENTER, EXTERNAL PILOT, 3 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV SERIES, 3 POSITION, CLOSED CENTER, NPT, 100 KPA TO 0.7 MPA, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV1000 SERIES, 2 POSITION, DOUBLE SOLENOID, 24VDC, EXTERNAL PILOT, LIGHT / SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV1000 SERIES, DOUBLE SOLENOID, 5 PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV1000, 5 PORT, 4 POSITION DUAL 3 PORT (N.C./N.C.), INTERNAL PILOT, W/O BACK PRESSURE CHECK, 24VDC, W/LIGHT AND SURGE SUPPRESSOR, NON-LOCKING PUSH STYLE, DOUBLE MANIFOLD WIRING. FREE 2...
SOLENOID VALVE, SV2000 SERIES, 4 POSITION DUAL 3 PORT VALVE, N.C./N.C., 24 VDC RATED VOLTAGE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV2000, AIR, 5 PORT, 24 VDC SOLENOID, DBL SOL, PLUG-IN, IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV3000 SERIES, 24 VDC, 0.15-0.7 MPA, 2 POSITION, INTERNAL PILOT, NON-LOCKING PUSH, W/ LIGHT AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV3000 SERIES, 24 VDC, 0.15-0.7 MPA, 2 POSITION, INTERNAL PILOT, PUSH-TURN LOCKING, W/ LIGHT AND SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV4000 SERIES, 2 POSITION, INTERNAL PILOT, 25 VDC, LIGHT & SURGE SUPPRESSOR, 3/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV4000 SERIES, 2 POSITION, SINGLE SOLENOID, 24 VDC, 0.15-0.7 MPA, 1/2 INCH NPT PORTS, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W/ LIGHT/SURGE VOLT SUPPRESSOR, INTERNAL PILOT, N.C/N.C, DUAL 3 PORT, 4 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH SPADE PLUG CONNECTOR, 1/2 X 5/8 3NC BRASS, 1.4 /F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,150 PSI,120/60V, 110/120VAC, 50/60HZ, 11WATTS ,ORIFICE 3/32, CODE EC5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,5/3,W2,OPEN CENTER TO PRESSURE,DUAL SOLENOD,PLUG IN,24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,8262,2-WAY,24V AC/60HZ COIL,17.1W,NORMALLY CLOSED,BRASS BODY,1/4IN NPTF,90PSI,DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 24 DC, 8.2 W, 10 BAR MAX, -10 TO 50 DEG C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 3 (CLOSED CENTER) POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOIDENOID, VZ2000 SOLENOID VALVE 4/5-PORT. FREE 2 YEAR RADWELL WARRANTY
SPOOL CARTRIDGE VALVE, SOLENOID OPERATED, STEEL, BUNA N O-RINGS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR BOSCH R900561288, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, 4WE6J6X/EG24N9K4, NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA...
SUBSTITUTE FOR BOSCH R978017756, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR NACHI SA-G01-C6-D2-E31, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR NACHI SS-G03-A3X-R-C115-E2 1, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NACHI SS-G03-A3X-R-C115-E2 2, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PENTAIR GOYEN RCA-3D2, SOLENOID VALVE, WITH SPADE CONNECTION, 1/8 IN, 100-120 VAC COIL, 50/60 HZ, 22 W. FREE 2 YEAR RADWELL WARRANTY
SV1000 SOLENOID VALVE, DBL SOL, PLUG-IN, 5-PORT. FREE 2 YEAR RADWELL WARRANTY
SV1000, 5 PORT SOLENOID VALVE, ALL TYPES, FIELDBUS/SERIAL. FREE 2 YEAR RADWELL WARRANTY
SV3 - SOLENOID VALVE - 210 BAR [3000 1BF/IN2],SV3-10-0-0- 00 VALVE ** R / A **. FREE 2 YEAR RADWELL WARRANTY
VALVE MODULE, FOR ELECTRIC HIGH POWER SOLENOID OR AIR ACTUATOR, 5/2, DOUBLE ACTING, G1/4 . FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, 3 POSITION, W/ SPOOL ASSEMBLY WITH SEALS, ALL PISTON SEALS, RETURN & OPERATOR ADAPTOR SEALS, SOLENOID SEALS, VALVE TO BASE GASKET, GREASE PACKET.. FREE 2 YEAR RADWELL...
VALVE SOLENOID 110/120V 50/60HZ 100PSI 11W. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, 24 VDC, 3/32 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/2 VALVE BODY, PUSH-IN CONNECTION, 1/4 INCH TUBE, WITHOUT SOLENOID OPERATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, 3 POSITION CLOSED CENTER, PLUG-IN, 24 VDC, EXTERNAL PILOT, 5 PORT, NON-LOCKING PUSH STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 2 POSITION DOUBLE (SOLENOID), RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, 2 POSITION, DOUBLE SOLENOID, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, DOUBLE SOLENOID, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE, PLUG-IN, LATC *LQA, 2 POSITION DOUBLE (SOLENOID), RUBBER SEAL, 24 VDC, NEGATIVE COMMON. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DIN CONNECTOR, GASKET INSTALLATION, CLOSED PATH, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, 12 VDC, 60W, REPLACES 492105 IN PARALLEL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, 24VDC, TWO 2-WIRE, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 110/120V, 50/60HZ, 8.1W, 2WAY, 1/4 NC, PLUG-IN, 0-140PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 2 WAY NORMALLY CLOSED, 1/2", NPT, 120VAC, 0-150 PSI, AIR AND WATER PILOT OPERATED GENERAL SERVICE, BRASS BODY, WITH NBR SEALS, NEMA 4X ENCLOSURE, WITH DIN TERMINAL. FREE...
VALVE, SOLENOID, NON PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE, VALVE MODULE FOR ELECTRIC LOW POWER SOLENOID OR AIR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
VICKERS Hydraulics SV3-10-0-0-00
VICKERS Hydraulics SV3-10-C-0-00
VICKERS Valves SV1-16-C-0-00

<< Prev Next >>