Radwell International Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| (173406) SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" NPT 3-WAY SOLENOID VALVE, 110 VAC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT 3-WAY SOLENOID VALVE, 24 VDC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT 5 PORT 4-WAY SINGLE SOLENOID VALVE, 110 VAC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT 5 PORT 4-WAY SNGL SOLENOID VALVE, 110VAC, LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT DIRECT ACTING 3-WAY SOLENOID VALVE, 24 VAC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" NPT 5 PORT 4-WAY SINGLE SOLENOID VALVE, 110 VAC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" NPT 5 PORT 4-WAY SNGL SOLENOID VALVE, 110VAC, LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8", 4-WAY 2-POSITION SIERRA STACKING SOLENOID VALVE 24 VDC, 0.7 CV RATE, 0.71" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8", 4-WAY 2-POSITION MAXAIR STACKING SOLENOID VALVE 120 VAC, 1.65 CV RATE, 1.81" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8", NPT, 5 PORT, 4-WAY, NAMUR MNT, SOLENOID VALVE, 110VAC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 200 VALVES, PNEUMATIC VALVE WITHOUT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 2POSITION, 5WAY, 2300L/MIN, 2-10BAR, SIZE 2. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/3 EXHAUSTED, G1/4 CONNECTION, 24 VDC, 3 TO 10 BAR, 1200 L/MIN FLOW RATE, NON-REVERSIBLE, -10 TO +50 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/3-WAY, NORMALLY EXHAUSTED, MECHANICAL SPRING RESET, EXTERNAL AIR SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, MC SERIES, 2/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, -0.95-7 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 2187. FREE... | |
| AIR SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1/8 NPT PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 10834. | |
| AIR SOLENOID VALVE, MH2 SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 100 L/MIN STANDARD NOMINAL FLOW RATE, QS-4 PNEUMATIC WORKING PORT, 24 VDC OPERATING PRESSURE, -0.9-8 BAR OPERATING PRESSURE,... | |
| AIR SOLENOID VALVE, MHE2 SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 90 L/MIN STANDARD NOMINAL FLOW RATE, QS-4 PNEUMATIC CONNECTIONS, -0.9-8 BAR OPERATING PRESSURE, 24 VDC, IP65, 525117. FREE 2 YEAR RADWELL... | |
| AIR SOLENOID VALVE, SERIES MFH, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 58 L/MIN FLOW RATE, 0-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, THROUGH-HOLE MOUNTING, M5 PNEUMATIC CONNECTIONS, (4450). FREE 2 YEAR... | |
| AIR VALVE, 3 WAY, 3/8" PORT, 24 VDC, PNEUMATIC, DIRECT SOLENOID VALVE, SPRING RETURN, NPT THREAD TYPE, 150 PSIG, FLOW RATE 60 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| ARO Valves M812SS-024-D | |
| ASCO NUMATICS Valves L01SA4592000030 | |
| ASCO NUMATICS Valves L01SA4594000060 | |
| ASCO NUMATICS Valves L01SA4594000061 | |
| ASCO NUMATICS Valves L01SA4594G00061 | |
| ASCO NUMATICS Valves L01SA459B000061 | |
| ASCO NUMATICS Valves L01SA4872000030 | |
| ASCO NUMATICS Valves L01SA487B000061 | |
| ASCO NUMATICS Valves L01SS4592000030 | |
| ASCO NUMATICS Valves L11BA4520000030 | |
| ASCO NUMATICS Valves L11BA452BG00061 | |
| ASCO NUMATICS Valves L11PA452O000000 | |
| ASCO NUMATICS Valves L12BA452B000061 | |
| ASCO NUMATICS Valves L12BA452B019E61 | |
| ASCO NUMATICS Valves L12BA452B060T61 | |
| ASCO NUMATICS Valves L12BA452O000030 | |
| ASCO NUMATICS Valves L12BA452O060T30 | |
| ASCO NUMATICS Valves L12BB452B000061 | |
| ASCO NUMATICS Valves L12BB652B000061 | |
| ASCO NUMATICS Valves L12PP652O000000 | |
| ASCO NUMATICS Valves L22BA452B000061 | |
| ASCO NUMATICS Valves L22BA452BG00061 | |
| ASCO NUMATICS Valves L22BA452O000030 | |
| ASCO NUMATICS Valves L22BA452O018D30 | |
| ASCO NUMATICS Valves L22BB452O000030 | |
| ASCO NUMATICS Valves L22LD4520 | |
| ASCO NUMATICS Valves L22LD452O000000 | |
| ASCO NUMATICS Valves L22PP452O047N00 | |
| ASCO NUMATICS Valves L23BA452B000061 | |
| ASCO NUMATICS Valves L23BA452O000030 | |
| ASCO NUMATICS Valves L23BB452B000061 | |
| ASCO NUMATICS Valves L23BB452O000030 | |
| ASCO NUMATICS Valves L23BB552B000061 | |
| ASCO NUMATICS Valves L23BB652B060T61 | |
| ASCO NUMATICS Valves L23PP652O000000 | |
| ASCO NUMATICS Valves MK3-K1 | |
| ASCO NUMATICS Valves MK8-K1 | |
| ASCO NUMATICS Valves MK8-K3 | |
| ASCO Valves LS03M7H00B | |
| AUTOMATIC SOLENOID VALVE, 4 WAY, L20 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIC VALVE Valves L0502AAWR-AA | |
| AUTOMATIC VALVE Valves L0702AAWR | |
| AUTOMATIC VALVE Valves L0703AAWR | |
| AUTOMATIC VALVE Valves L2003-AAAR | |
| AUTOMATIC VALVE, SOLENOID VALVE, 69VDC, 2.0WATT, 110VAC, 50/60HZ, 2.6VA, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BIMBA Valves M4V210-08-24VDC | |
| CLIPPARD Valves MME-31PES-D110 | |
| CLIPPARD Valves MME-32QES-D024 | |
| CLIPPARD Valves MME-3QDS-D24A | |
| CLIPPARD Valves MME-41PES-D024 | |
| CLIPPARD Valves MME-41PES-D110 | |
| CLIPPARD Valves MME-41PES-W110 | |
| CLIPPARD Valves MME-42QES-D024 | |
| CLIPPARD Valves MME-42QES-D110 | |
| CONTROL VALVE, SOLENOID OPERATED, 120 VAC / 60 HZ, 140 PSI MAX , 1/2 NPT PORT, 4 WAY 2 POSITION, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SOLENOID OPERATED, DIRECTIONAL, 100 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SOLENOID, AIR, 24 VDC, 4-WAY, 2-POSITION, 1/4 IN PIPE SIZE, 45-115 PSI, 4.8W. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, VALVAIR II SERIES, DIRECTIONAL, MANIFOLD MOUNTED, SOLENOID OPERATED, 4-WAY; 2-POSITION, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DAIKIN INDUSTRIES Hydraulics KSO-G02-2DA-30-EN | |
| DAIKIN INDUSTRIES Valves KS0-G02-2CA-30-EN | |
| DIAPHRAGM VALVE, SOLENOID, LINE INSTALLATION MOUNT, NPT3/4, 20MM NOMINAL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED SOLENOID VALVE, COIL 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT SOLENOID VALVE, NUGGET 200 VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2021, NUGGET 200 VALVE,PNEUMATIC VALVE, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, "E" SERIES EXTENDED CONNECTIONS, SOLENOID VALVE, WITH MANUAL LIFT STEM, 5/8 INCH ODF SOLDER, NORMALLY CLOSED, 5/16 INCH PORT SIZE, 300 PSI AC, 15 WATTS, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, 5/4 CLOSED, ELECTRICAL ACTUATION, PILOT CONTROLLED, 2-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (4576). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, MCH SERIES, 4/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, 2201. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASIC VALVE WITH PILOT VALVE FOR F SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 110 VAC, 60 HZ, WIRED CONNECTION, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID ACTUATED POPPET VALVE, 96000 SERIES, 12V, 883MA, 10.6W, 3M CABLE, MODEL 0290. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS VALVE, SOLENOID VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, HIGH PRESSURE, LARGE FLOW RATE, VOLTAGE AC200 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 120/110 VAC, 6 WATTS, 60/50 HZ, 150 PSI MAX, 125 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SOLENOID PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VALVAIR SPRINT SERIES, DOUBLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, SOLENOID W/LOCKING OVERRIDE & INDICATOR LIGHT (120VAC OR 24VDC), PLUG-IN COIL. CONDUIT CONNECTION... | |
| DISCONTINUED BY MANUFACTURER, PROPORTIONAL 2-STAGE DIRECTIONAL VALVE, WITH INTEGRAL AMPLIFIER, 857AN00037A, SOLENOID CONTROLLED, PILOT OPERATED, SPRING CENTERED, DUAL SOLENOID, 24V DC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPAIR KIT, VZ3000 SOLENOID VALVE SERIES, 4/5 PORT, 4 SCREWS, GASKET, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SANDWICH REGULATOR, VALVAIR SPRINT SERIES, 5 TO 125 PSIG W/ STANDARD GAUGE, NONE (BLIND END OF COMMON PORT VERSION, BRIDGE PLUG INTERNAL SOLENOID. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID 5/2 VALVE WITH INTERNAL AIR & SPRING G1/8, 2.5/9 PRESS BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/120 VAC, 50/60 HZ, 6.3 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 2-WIRE, 110/120V 50/60HZ, 6.3W, 1.5FT WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 20.4/26.4VDC, 2.5W, IP00/65, 119807. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 208-240VAC,50/60HZ, 15W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 V DC, 42 V AC, 4.5 WATT, PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 1.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 10.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 11 W, 3-BLADE, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, W/STANDARD SOCKET, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, W/STANDARD SOCKET, 220-230 VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID INTERMEDIATE PLATE, ISO SIZE 1 2 3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID MOLDED KIT COIL, SIZE 1 COIL, 120V 50/60, JUNCTION BOX, LEADWIRE BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SUPPRESSOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 1-1/8IN ODF SERIES 2 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 3BLADE, PLUG-IN, 24VDC, 1.5-2.5W, 364665, SAME AS MSEB-3-24VDC-2.5W, NO LONGER SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, DC, WITHOUT SOCKET, 24 VDC, 2.5 W, 3 PIN, REPLACED BY MSN1G-24DC-OD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, SINGLE OPERATOR, 220 VAC, 50 HZ, 30/22 VA, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0485 SERIES, 0-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1 AMP, 21.6-26.4 VDC COIL, 8.5 WATT, IP20/65, NORMALLY CLOSED, CABLE CONNECTION, (550628). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1.8-10BAR, 26.1-116PSI, MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 INCH PORT, 10835. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 105/180 PSI, 7/20 BAR, 0.7/2 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 2 WATTS, 120 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 50/60 HZ, 90W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 28-114 PSI, 1.8WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 28-114PSI, 1.8W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 4 WAY, SINGLE, 1/8 INCH NPTF, 24 VDC. 1.8 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITOIN, 3 WAY, 3-PIN 15 MM DIN 43650C, 120 VAC, 1/8 INCH NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-10 BAR, 24V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-16 BAR, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-8BAR, 30-120PSI, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V, 3.7 W, PRESSURE 0.15-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC .65 W 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 100-200 VAC, 100KPA, .9MPA, NORMALLY OPEN, NOT AVAILABLE FOR DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2300 L/MIN, 5/2 WAY, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2350 BAR. 210 BAR, 5075 PSI, 3045 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 6.8 W, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24-230 VAC, 12-42 VDC, 2-10 BAR, G1/4 / G1/8 CONNECTION, 8 MM DIAMETER, CLOSED, SINGLE, (14329). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 150 PSI, SERIES MBD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 1.5 W, 1/8 INCH PORT, 120 PSI MAX, 600L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 13-32NPT, 2 POSITION, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 INCH PORTS, 115 V AC, 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30-175PSIG, 2.1-12BAR, 6WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 300PSI, 1-5/16INCH PORT, 2-1/8INCH ODF SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, INLINE, 5/2, 3/8 IN NPT, 24VDC, ALUMINUM, 9X2X2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2 SINGLE SOLENOID, OPERATING PRESSURE 3 TO 16 BAR, 45-145 PSI, OPERATING TEMPERATURE -10 TO 50 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2-WAY, NORMALLY CLOSED, ELECTRICALLY-ACTUATE D SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/3-WAY VALVE, MID-POSITION CLOSED, 0.9/10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6/10 BAR, 87/145 PSI, 0.95 W, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6/10 BAR, 87/145 PSI, 0.95 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7/8 IN ODS, 15.08 MM PORT, 34.4 BAR, 20.6 BAR DIFFERENTIAL, COILLESS, COIL TYPE MKC-2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 77 L/MIN FLOW, 0-10 BAR, 145 PSI MAX, 24 VDC, 2 WATT, SINGLE MOUNTING, ELECTRICAL PLUG WITH CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, SOLENOID PNEUMATIC VALVE 60302-9, SUGGESTED REPLACEMENT NVF3-MOH-5/2-K-1/4-E X (535987). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FAST SWITCHING, SUB-BASE VALVE, 200 L/MIN, 3 MS SWITCH TIME, 24 VDC, 3/2 WAY VALVE, NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LVM13 SERIES, BASE MOUNTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, MANUAL OVERRIDE, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LVM150 SERIES, 3 PORTS, UNIVERSAL, 0.6 MPA, POWER SAVING CIRCUIT, 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LX 2/2 N.C., 3/8 ", M12 COIL, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MHA2 SERIES, 24 VDC, 3/2-WAY, CLOSED, MONOSTABLE, 0.09 MPA-0.1 MPA, (8059587). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MIDI, 3-POSITION, 5WAY, CENTER PRESSURISED, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MT2H SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 17.8 MM WIDTH, 700 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, SUB-BASE PORTS, 159452. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG IN STYLE, SINGLE 24 VDC SOLENOID, 1/4 INCH, BASIC AND STANDARD OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES L07, 1/8INCH PORT, 4 WAY, 2 POSITION, DOUBLE, WEATHER PROOF SOLENOID, 24VDC, 18INCH FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES MEH, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 600 L/MIN NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, IP65, (173130). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE ACTING, 5/2, 24 VDC, 1/8 IN PORT, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE PILOT, 24VDC, 4.8WATT, 48VAC, 50/60HZ, 8.5/6.9VA, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, PRESSURE SENSOR, SWITCHING DISPLAY, M8 PLUG, 230 VAC, 50-60 HZ, 24 VDC, 1.8 WATT, 3/2 WAY VALVE, 1/4 INCH THREAD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SPRING RETURN, 4/2 WAY, NOMINAL FLOW RATE 120 L/MIN, OPERATING PRESSURE 3-8 BAR, G1/8 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,3/8IN ODF SOLDER CONNECTIONS,LESS COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 206CA SERIES, FOR GS926 SERIES SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 260CA SERIES, FOR GS211 SERIES SOLENOID VALES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, SOLENOID ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID, ASM, 120VAC, 50/60HZ, 2.7/2.4A. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE KIT, 1/4" BSPP, BODY ACCESSORY, FOR 100 SERIES SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics MFH-3-M5 | |
| FESTO Pneumatics MFH-5/2-D-1-FR-C | |
| FESTO Pneumatics MHE2-MS1H-5/2-QS-4 | |
| FESTO Valves MEBH-5/2-1/8-P-B-110 AC | |
| FESTO Valves MEH-5/2-1/8-P-B | |
| FESTO Valves MFH-3-1/4-S | |
| FESTO Valves MFH-3-3/4-S | |
| FESTO Valves MFH-5-1/4-B | |
| FESTO Valves MFH-5-1/4-NPT | |
| FESTO Valves MFH-5-1/8-B | |
| FESTO Valves MHE2-MS1H-3/2G-M7 | |
| FESTO Valves MHE2-MS1H-5/2-M7 | |
| FESTO Valves MN1H-5/2-D-1-C | |
| FESTO Valves MS4-EE-1/4-10V24 | |
| FESTO Valves MSEB-3-24VDC | |
| FESTO Valves MSFG-24/42-50/60-OD | |
| FESTO Valves MSFW-110-50/60-OD | |
| FESTO Valves MSG-24 | |
| FESTO Valves MSN1G-24V | |
| FESTO Valves MSN1W-110AC-OD | |
| FESTO Valves MT2H-5/2-4,0-L-S-VI- B | |
| HUMPHREY Valves M310-24VDC | |
| HUMPHREY Valves M310-39-120V | |
| INGERSOLL RAND Valves M812SD-120-A-G | |
| INLINE VALVE, 4 WAY, SOLENOID & SPRING, 24VDC, 3/8NPT, 5/2. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE, 1/8 IN PORT, 2 POSITION, 4 WAY, SINGLE DIRECT SOLENOID, SPRING RETURN, WITH FLUSH NON-LOCKING OVERRIDE, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN, NPTF, 24 VDC, 0-150 PSI OPERATIONAL PRESSURE... | |
| ISO-1/ -2/ -3/ -4, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| JD GOULD COMPANY Valves M-3V-1-1/2-125PSI-12 0/240V | |
| LIQUID SOLENOID VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING SOLENOID VALVE, SPRING RETURN, 120V, 5/2, 3/8NPT, 60 CFM, 5 PORTS, 150 PSIG, 3/8" PORT, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves K-00015C | |
| MAC VALVES MAC125A-V2F4-PM-111D A, SOLENOID VALVE,150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD VALVE, DOUBLE, SOLENOID, 3/8 INCH, WITH LIGHT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MEAD PILOT SOLENOID VALVE, 5 PORT, 2 POS, SINGLE, 1/8" NPT, 24VDC, CV=0.78. FREE 2 YEAR RADWELL WARRANTY | |
| MHX2, MHX3, MHX4, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO-AIR SOLENOID VALVE 24VDC 1.8WATT UNIT ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| MICROFLUIDIC VALVES, S SERIES VALVE VALVE / SOLENOID,. FREE 2 YEAR RADWELL WARRANTY | |
| MN1H-2, VLX-2, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MSFX, MSN1X, SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| MSG, MSW, SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics K41DA00KC0KB31P2 | |
| NORGREN Pneumatics MN01CGA75AJJA | |
| NORGREN Pneumatics MN01CGA75AJPA | |
| NORGREN Valves K71DA00KS6K32 | |
| NORGREN Valves K71DA00KS6KV2 | |
| NORGREN Valves K71EA00-KS6-KV2 | |
| NORGREN Valves K71EA00KS6KV21W2 | |
| NUGGET 200 VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| NUGGET 200 VALVES,PNEUMATIC VALVE W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| NUGGET 500 VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| NUGGET, 200 VALVES,PNEUMATIC, DIRECT SOLENOID VALVE, 110-120V, 50-60HZ, 1/4INCH , NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS , L22JJ4520, SOLENOID VALVE, 14.5-145 PSIG, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS L1 SERIES SINGLE SOLENOID VALVE, PRESSURE RATING OF 28" HG, VACUUM TO 150 PSIG, FEATURES 1/4" NPTF CONNECTION, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, SPORLAN, KS-MA17A/A17A , KSMA17AA17A , 207867, REPAIR KIT, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE,VALVAIR 2 SERIES,DOUBLE SOLENOID ,110-120V/50-60HZ,1/ 2IN NPTF PORTS,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECT SOLENOID VALVE, NUGGET 200 SERIES, 120V-AC, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECT SOLENOID VALVE, NUGGET 200, 3/8 NPT 5/2 DOUBLE SOLENOID, 120/60 WITH NPT DIN PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, K-SERIES, 4 WAY, 2 POSITION, SINGLE SOLENOID, SPRING RETURN, 1/8" BODY SIZE, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, MINI-MYTE SERIES, 0-100 PSI, 2-POS/4-WAY SINGLE SOLENOID, 5 PORT, DIRECT ACTING, SPRING RETURN, 24 VDC, MANIFOLD/SUBBASE PIPING, CONDUIT & GROMMET W/12 IN LEADS, NON-LOCKING MANUAL OVERRIDE. FREE... | |
| PNEUMATIC MANIFOLD, NUGGET 500 VALVES SERIES, PNEUMATIC VALVE W/O SOLENOID, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE DOUBLE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, NUGGET 500 SERIES, OVERRIDE: NON-LOCKING, PORT SIZE NPT: 1/2 INCH, FLOW CV: 5.0, OPERATING PRESSURE: 40-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, ON/OFF VALVE, 3/2 WAY, G 1/4, 4-10 BAR OPERATING PRESSURE, 24 VDC, W/ SOLENOID COIL, IP65, (542578). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, PORT SIZE 1/2" NPT, FUNCTION 5/3, SERIES L45. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 2 POSITION, 24V, 4.8W, AIR PILOT & SOLENOID PILOT OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, L2 SERIES, 3/8 INCH NPTF PORTS, DOUBLE SOLENOID PILOT, W/ FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, 110-120/50-60 VAC, LINE MOUNTED, DIN PLUG-IN AC SOLENOID. FREE 2... | |
| PNEUMATIC VALVE, NUGGET 200 SERIES, W/O SOLENOID, VALVE, AIR PILOT, 5/2, 3/8 NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, NUGGET 200 VALVES, W/O SOLENOID, 150PSIG, 160 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SPRINT SERIES, 4 WAY/3-POSITION, SINGLE/SOLENOID ACTUATOR, SPRING CENTERED RETURN, 120 VAC, CV FLOW 1.32, 1/4 INCH NPT INLET PORT, 35-150 PSI OPER RANGE, STANDARD DUTY, NO OVERRIDES/ALL PORTS... | |
| PNEUMATIC VALVE, SPRINT SERIES, 4-WAY / 2-POSITION, DOUBLE SOLENOID, 1/4" NPT PORT SIZE, 1.22 CV FLOW, 35-150 PSI PRESSURE RANGE, 120 VAC, MANIFOLD MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, VALVAIR SPRINT SERIES, SINGLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, 2 SOLENOID W/LOCKING OVERRIDE, PLUG-IN COIL. CONDUIT CONNECTION IN MANIFOLD OR SUBBASE, 2-POSITION, AIR AND SPRING... | |
| PNEUMATIC VALVE, VALVAIR SPRINT SERIES, SINGLE (LESS BASE), SOLENOID, 1/4" BASIC CV = 1.5, SOLENOID W/LOCKING OVERRIDE & INDICATOR LIGHT (120VAC OR 24VDC), PLUG-IN COIL. CONDUIT CONNECTION IN MANIFOLD OR... | |
| PNEUMATIC VALVES, W/O SOLENOID, 150 PSIG, 160 DEGREE F ,NUGGET 200 . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICS VALVE, DOUBLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Valves MB.56 | |
| PNEUMAX Valves MB5 | |
| REBUILD KIT HV178-853 SOLENOID AND AIR OPERATED 4 WAY VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, 3/8 IN BASIC VALVE, DOUBLE SOLENOID SERVICE, FOR USE WITH VALVAIR II. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR SOLENOID VALVE, (62188). FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR SOLENOID VALVE, SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR SOLENOID VALVE, WITH BODY GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, MK15 SERIES, SOLENOID VALVE REPAIR, 5 GASKETS, 6 O-RINGS, 2 NOZZLES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, NUMATICS, MK3, FOR USE WITH 030SA4, 031SA4, 030PP4, 031PP4, 030SS4 AND 031SS4 SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SOLENOID VALVE REBUILD. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics L6753910253 | |
| SCHRADER BELLOWS Pneumatics L7053910253 | |
| SCHRADER BELLOWS Pneumatics L7054910253 | |
| SCHRADER BELLOWS Pneumatics L7452440149B | |
| SCHRADER BELLOWS Pneumatics L7552440253B | |
| SCHRADER BELLOWS Pneumatics L7652441153B | |
| SCHRADER BELLOWS Valves K352126 | |
| SCHRADER BELLOWS Valves K593302 | |
| SCHRADER BELLOWS Valves L0071823C | |
| SCHRADER BELLOWS Valves L6553910253 | |
| SCHRADER BELLOWS Valves L6558910253 | |
| SCHRADER BELLOWS Valves L7053310253 | |
| SINGLE SOLENOID VALVE, 1/8", NPT, 5 PORT, 4-WAY, 24 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID VALVE, 3/8" NPT, 5 PORT, 4-WAY, 24 VDC, LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID VALVE, L2 SERIES, 120 VAC, 50/60 HZ, 150 PSIG, 1/4 IN NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves LVM11-5A-1 | |
| SOLENOID AIR CONTROL VALVE, 1/4", 120VAC, 2 POSITION, 4 WAY, 15-150PSI, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR CONTROL VALVE, 3/8 INCH, 120 VAC, 4 WAY, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ASSEMBLY, 120V, 50/60HZ, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL W/O SOCKET W/PIN CONN, 110VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL W/PLUG SOCKET 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL W/STANDARD SOCKET 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110 VAC (50/60 HZ), PICK-UP POWER 9.0 VA, HOLDING POWER 7.0 VA, 3-PIN, IP65, (34420). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 12 VDC, SCREW-IN, CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220 VDC, 15 W, IP65, (3604). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 V, 50/60 HZ, (34415). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 4.5 WATTS, 42 VAC, 50/60 HZ, 9/7 VA, IP 00/65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 60 VAC, 50-60 HZ, 6.0/4.9 VA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC, 4.5W, IP65, PLUG VANES FOR MSSD-F, 3-PIN, MSFG SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC, DESIGN A, 3 PIN, PA, REPLACES MSN1G-24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 3 PIN PLUG IN, 12VDC, 4.1-4.12 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 60 VDC OR 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, ANY MOUNTING, 10MS, 0.7PHI, 24VAC, 50/60HZ, INITIAL POWER: 9.0VA, HOLDING POWER: 7.0VA, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR VALVE, WITH STANDARD PLUG SOCKET, 24 VDC, (3599). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, MH SERIES, 12 MS MIN. PICK-UP TIME, 230 VAC; 14 VA, 2 NM MAX. TIGHTENING TORQUE, IP65, 549908. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, MSFG SERIES, 4.5 W, 24 VDC / 42 VAC, 7.0-9.0 VA, 50/60 HZ, IP65, 4527. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, MSFW SERIES, 2-PORT, WITH PLUG SOCKET, UNIVERSAL ASSEMBLY, 3 PIN, 110 VAC, 50/60 HZ, 7-9 VA, IP65 ENCLOSURE PROTECTION, (6720). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES MSG, 24 VDC, 11.5 W, IP00/65, 3 BLADE CONNECTOR, WITHOUT PLUG SOCKET, (34401). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SIZE 8 AND 210 BAR [3045 LBF/IN2], 12VDC, DIN 43650-A CONNECTOR, 300AA00001A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, W/STANDARD SOCKET, 110VAC ,60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, WITH LAMP, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL,120V 60CYCLE,11W,NUMBER 2 SIZE COIL,JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL AIR VALVE, 1/2 INCH PIPE SIZE, 24 V DC, 4.32 COEFFICIENT OF VOLUME, 4 WAY, 2 POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL VALVE 2WAY 1/16IN NPT NC 12V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID L-PILOT VALVE 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, NUGGET 200 SPOOL VALVES, FOR INLINE AND STACKING BODIES, SPRING RETURN, SPARE PART. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT VALVE, 24VDC, WITH SPOOL AND SLEEVE ACTUATIO, FLUSH MANUAL OVERRIDE, WITHOUT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/2IN NPT 10-150PSI COIL 110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/8 NC 750PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120VAC 21/100PSI .5WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120VAC 50/60HZ W/LIGHTED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 10.5W 55-175PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 28-100PSI .5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 2-10BAR 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4WAY 0.5WATT COIL:24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4WAY 110-120V 50/60HZ 25-175PSI 6W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5/3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 6W 24VDC 2.7-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE AIR CONTROL, 24 V DC, 1/4 IN PORTS, 4-WAY, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ASSEMBLY, 120 VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, (272614-132-D), 110-120 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 110/120VAC, 50/60HZ, 5/3, 7VA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24VAC, 50/60HZ, NO, SERIES 300, 22MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, MINIATURE, 24 VDC, 5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ENCLOSING TUBE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD, 1/2IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD, 1/2INCH NPTF, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPAIR KIT, SERIES 203CA-P, ORIFICE 1/4, 5/16, 3/8, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE SERIES L2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, -0.9 TO 8 BAR, 24 VDC, QS-6 CONN, MOLDED-IN CABLE, TYPE OF RESET: MECHANICAL SPRING, 3/2-WAY, CLOSED, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-125 PSI, 120 V, 50/60 HZ, 4.5 WATT, 2-WAY / 3-WAY, 2-POSITION, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0.5-10 BAR MEDIUM PRESSURE, 3100 L/MIN STANDARD NOMINAL FLOW RATE, 2/2 WAY / CLOSED / MONOSTABLE, G1/2 FEMALE CONNECTION, IP65, (161728). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0.5-10 BAR, 7-145 PSI, G3/4 FITTING CONNECTION, 20 MM NOMINAL WIDTH, NON-REVERSIBLE FLOW DIRECTION, PILOT CONTROLLED, BRASS HOUSING MATERIAL, PNEUMATIC SPRING RESET METHOD, SOFT SEALING PRINCIPLE. FREE 2... | |
| SOLENOID VALVE, 0.95/10 BAR, 14.4/145 PSI, WITH MANUAL OVERRIDE, FLOW RATE: 7500 L/MIN, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1-1/2IN CONNECTION, BRASS DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 INCH, 5-125PSI, 24VDC, AIR & WATER, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 INCH, 100 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4" PORT SIZE, DOUBLE SOLENOID AIR PILOT, FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID / AIR PILOT / HANDLEVER, NPTF, 110-120 V AC,... | |
| SOLENOID VALVE, 1/4IN NPT, 5/2 FUNCTION, WATER-PROOF 4.8W, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4INCH 4WAY, 50/60HZ, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8", 4-WAY, 2-POSITION, SIERRA STACKING, 120 VAC, 0.7 CV RATE, 0.71" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 10 BAR / 150 PSIG, 4.8 W, 8.5/6.9 VA, 120 VAC, 60 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60HZ, 6.8 WATT, 25-150 PSI, 5 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110VAC, 3/2.4VA, 5/2-WAY, 1/8INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12 WATT, 110/120 VOLTS, 140 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12-24 VDC, 230 VAC, 0-7 BAR, W/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V/60HZ, W/LT, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150 PSI, 5 PORT . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1: 0.9-16 BAR, -13-230 PSI, 12.14: 3-10 BAR, 45-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 1-10BAR, 14.5 TO 145 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 3 WAY, 100 PSI, 7 W, COIL, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 4 WAY, 110/120 VAC, 50/60 HZ, NPT PORT 3/4 INCH, 35-140 PSI, CV FLOW 5.5, BODY PORTED, ENCAPSULATED COIL, NO OVERRIDE. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 2 POSITION, 5-WAY, DOUBLE OPERATOR, INTERNAL PILOT, 24 VDC, 4 WATT, 4-PIN MICRO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-10 BAR, 28-145 PSI, 5/2 WAY VALVE, G1/8 , FOR F SOLENOID COIL, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-POSITION, 3-WAY, ELECTRICAL ACTUATION, 500 L/MIN STANDARD NOMINAL FLOW RATE, (3) G1/8 PNEUMATIC CONNECTIONS, -0.95-10 BAR OPERATING PRESSURE, 7958. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-POSITION, 4-WAY, 3/8 IN NPTF, SIDE PORTS, DUAL COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2/2-WAY, CLOSED, ELECTRIC, POPPET SEAT, MECHANICAL SPRING, 0-8 BAR OPERATING PRESSURE, M5 CONNECTION, (4573). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20-115PSI, 3WATT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, -0.9-10 BAR, 17.8MM WIDTH, 5/3 EXHAUSTED VALVE FUNCTION, FLOW CONTROL OPTION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0 - 115 PSIG 1/8 NPT, DIRECT ACTING, 3 WAY STACKING, POPPET STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 3-8 BAR, 45-116 PSI, PISTON GATE VALVE, 5/3-WAY, PRESSURIZED, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 W, 120 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, WITHOUT COIL, 5/2, WEATHER-PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC COIL, 6 WATT, 5/2 DOUBLE OPERATOR, 5 PIN CONNECTOR, FORD WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 5-PIN CONNECTION, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 250A, 10-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, 4-PIN PLUG-IN, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 262 SERIES, 110/120 VAC, 50/60 HZ, 6.1-8.1 W, 90-165 PSI, 1/4 INCH NPT PORTS, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 4WAY, 1/4IN NPTF, SPRING RETURN, SIDE PORT, FLUSH LOCKING OVERRIDE, DIN PLUG-IN, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 5WAY 3-10BAR, 40-145PSI, AIR SPRING RESET, G1/4 PORT MFH51/4LB. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-10 BAR, 4100 L/MIN FLOW RATE, 5/3 CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, G1/2 PORT, 2X M5 AIR PORT, 5X SUB BASE SIZE 3 CONNECTIONS, COMPRESSED AIR, MECHANICAL SPRING,... | |
| SOLENOID VALVE, 3-10 BAR, 45-145 PSI, 24 VDC, 2.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-10BAR, 40-145PSI, 150983. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, 24 V DC, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, 50-100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 NC W/O BASE OR COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 OPEN, SINGLE SOLENOID, PILOT OPERATED, 1.5-8 BAR OPERATING PRESSURE, G1/4 PNEUMATIC WORKING PORT, 800 L/MIN STANDARD NOMINAL FLOW RATE, DIE-CAST ALUMINIUM MATERIAL HOUSING, IP65, (7876). FREE 2... | |
| SOLENOID VALVE, 3/2 WAY FUNCTION, CLOSED, MONSTABLE, ELECRIC ACTUATION, 24 VDC, DIRECT PILOTING, 130 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2, CLOSED, MONOSTABLE, 0.9 TO 8 BAR, 24 VDC, -5 TO +60 DEGREE C, IP65, 2.5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2-WAY, CLOSED, MONOSTABLE, 1.5-8 BAR, 500 L/MIN FLOW RATE, G1/8 PORT, MECHANICAL SPRING, COMPRESSED AIR, -20 TO +60 DEGREES C, IP65, (7802). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2-WAY, CLOSED, MONOSTABLE, G1/8 CONNECTION PORT, 24 VDC, -0.9 TO 8 BAR, -5 TO +60 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8"OD, N/C, LESS MKC-2 COIL, MANUAL LIFT, PORT SIZE: 7.14MM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 110-120 VAC, 50-60 HZ, 8.5 WATT, 55-175 PSIG, 3.8-12 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 2 POSITIONS, 1/8 INCH NPT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 5 PORT DOUBLE SOLENOID, 1/8 NPT, 12VDC, 2.0WATT, 20VAC, 50/60HZ, 2.6VA, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 5 PORT, 2 POSITION, DIRECT PIPE PORTED, PORT SIZE (NPT) P: 3/8", PORT SIZE (NPT) EA AND EB: 1/2", NOMINAL CV: 4.8, 120V 60HZ. FREE 2... | |
| SOLENOID VALVE, 5 WAY 3 POSITION OPEN CENTER, DOUBLE OPERATOR, INTERNAL PILOT, 24 VDC 4 WATT, NON-LOCKING, 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 MONOSTABLE, 1200 L/MIN, -13 - 230 PSI, PILOT CONTROLLED, OPERATING PRESSURE: -0.9-16 BAR, TYPE OF RESET: MECHANICAL SPRING, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 MONOSTABLE, 1708 MM WIDTH, PISTON SLIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 SINGLE, 1/8IN NPT, INLINE, SPRING RETURN, COIL NOT INCLUDED, ALUMINUM, CV 0.7. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY MONOSTABLE, ELECTRIC, G 3/8 WORKING PORT, 0.9/10 BAR, 137-145 PSI, 40 MM CONSTRUCTION WIDTH, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY VALVES, PILOT PRESSURE P12, 1-10 BAR, 0-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY, MONOSTABLE, OPERATING VOLTAGE 24VDC, OPERATING PRESSURE -0.9-8BAR, NOMINAL FLOW RATE 9 L/MIN, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2, 1/8NPTF, L05, INLINE, SPRING RETURN, WEATHER-PROOF, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2, MONOSTABLE, PILOT OPERATED, 2 TO 10 BAR, -5 TO 50 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2, SPRING RETURN, 2.2-8 BAR; 1/4NPT, COIL SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2-WAY, MONOSTABLE, -0.9 TO 8 BAR, 24 VDC, 300 HZ, 90 L/MIN FLOW RATE, 5X M7 PNEUMATIC CONNECTION, ELECTRIC ACTUATION, NON-REVERSIBLE, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +60... | |
| SOLENOID VALVE, 5/2-WAY, MONOSTABLE, MECHANICAL SPRING RESET, NON-REVERSIBLE FLOW DIRECTION, INTERNAL PILOT AIR SUPPLY, WITHOUT F SOLENOID COIL, G3/8, 2.5-10 BAR, 3 HZ SWITCHING, (19705). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 5/3 CLOSED, 3-10 BAR OPERATING PRESSURE, 1200 L/MIN STANDARD NOMINAL FLOW RATE, PISTON GATE VALVE, MECHANICAL SPRING, G1/4 PNEUMATIC WORKING PORT, 24 VDC, 8.5 W, IP65, DIE-CAST ALUMINUM... | |
| SOLENOID VALVE, 5/3 CLOSED, ACTUATION TYPE, FLOW RATE 4100 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5PIN MICRO, NON LOCKING, 110-120V, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8.1W, 125PSI, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 9.7 W, 80 PSI, 1/8 IN, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR, 2POSITION, 4WAY, 24VDC, 1.4W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR, 3/8IN PORT, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE ACTING, 1/8 NPT, 120VAC, M4V SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE ACTING, 3 PORT, 1/8IN NPT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, 5-WAY, OPEN CENTER, INTERNAL PILOT, 5 PIN MICRO, CHRYSLER WIRED, 110/120 VAC, 50/60 HZ, NON-LOCKING, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE, 1/2 INCH BASIC SIZE, WITH LIGHT, NON-LOCKING OVERRIDE, 110/120 VAC, 50/60 HZ, 12 W, 140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE, 5 PORT, 1/8IN NPT, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DUAL SOLENOID, 24 VDC, 0.15 AMP, W/ FLUSH LOCKING OVERRIDE, 1/4 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICAL ACTUATION, 3/2, OPEN, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICAL ACTUATION, PISTON SLIDE, MECHANICAL SPRING, IP65 PROTECTION, THROTTLEABLE, NON REVERSIBLE FLOW, 5/2 MONOSTABLE, 3-10 BAR, 5-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRONIC PILOTED, SPRING RETURN, 1/8 INCH NPT, 3-WAY, 110 VAC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRONIC PILOTED, SPRING RETURN, 12 VDC, DIN, #10-32 5 PORT 4-WAY SINGLE, 2.5W, 20-125 PSIG, STANDARD MANIFOLD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FAST SWITCHING, SUB-BASE VALVE, 200 L/MIN, 3 MS SWITCH TIME, 24 VDC, NON-DETENTING, 3/2 WAY VALVE, NORMALLY CLOSED, SUB BASE - NOMINAL WIDTH 3 MM, PLUG VANES WITH... | |
| SOLENOID VALVE, FOUR WAY, 110-120VAC, 8.5WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FOUR-WAY, 55-175 PSI, 120VAC, D571793. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, G1/2 PNEUMATIC CONNECTION, 1.5 - 10 BAR, 52MM WIDTH, 3/2 CLOSED MONOSTABLE, 3700 L/MIN, IP65, NON REVERSIBLE FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, G3/8" CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL SERVICE, 2/2 NORMALLY CLOSED, STAINLESS STEEL, 120V/60HZ, 16.1W, 1IN PORTS, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, INLINE, 3/2 NORMALLY OPEN, M7, 2 PIN PLUG, 100 L/MIN, FAST SWITCHING, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, INLINE, 5/2, 1/4IN NPT, ALUMINUM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, 24 VDC, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. CLOSED, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, EXTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, EXTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, EXTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, DOUBLE SOLENOID PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, DOUBLE SOLENOID, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (8.5 W), LOCKING EXTENDED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2... | |
| SOLENOID VALVE, K SERIES, GASKET MOUNT TYPE, 1/4IN SPOOL, 35MPA, 100L/MIN, COIL 100VAC, W/ SURGE KILLER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L SERIES, 14.5 PSI TO 145 PSI (1-10 BAR) RANGE, -10 F TO 115 F TEMP RANGE, LINE MOUNTED, 2 POSITION, 4-WAY, 110/120 VAC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, L SERIES, 24 VDC, 0.15 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L SERIES, 24VDC, 15A, 14.5-145 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L SERIES, 5/2 SINGLE SOLENOID, 24VDC, 1/8" NPT, DIN PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L SERIES, PNEUMATIC, DOUBLE SOLENOID, 3 POSITION, 5-WAY, 145 PSI, 110-120 VAC, 50/60 HZ, DIN CONNECTION (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L SERIES, TEMPERATURE RANGE 10 F-115 F, 14.5-145 PSIG- AIR, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, HARDWIRED DC, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, 59 W/SPEED CONTROL, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE 2... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, HARDWIRED DC, NPTF, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN AC SOLENOID, NPTF, 24 V AC, 50/60... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN DC SOLENOID, G TAP, 24 V DC. | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN DC SOLENOID, NPTF, 12 V DC. FREE... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, HARDWIRED AC, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, HARDWIRED DC, NPTF, 12 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, HARDWIRED DC, NPTF, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, L01 SERIES, SINGLE DIRECT SOLENOID, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L1 LINE, STANDARD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L1 SERIES, 1/4" PORT SIZE, DOUBLE AIR PILOT, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, NO OPTIONS. FREE 2 YEAR... | |
| SOLENOID VALVE, L1 SERIES, 1/4" PORT SIZE, DOUBLE SOLENOID PILOT, W/FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, NO OPTIONS,... | |
| SOLENOID VALVE, L1 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP, EXTERNAL PILOT SUPPLY, 24... | |
| SOLENOID VALVE, L1 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPFT, FLUSH NON-LOCKING OVERRIDE, 24 VDC. | |
| SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, DOUBLE SOLENOID PILOT, W/ FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPFT, 24 VDC. FREE... | |
| SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, DOUBLE SOLENOID PILOT, WITH FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 VDC, .15 AMP. FREE... | |
| SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/ FLUSH LOCKING OVERRIDE, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, G-TAP PORT TYPE, 110-120 VAC, 50/60... | |
| SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, NO... | |
| SOLENOID VALVE, L1 SERIES, 1/8 INCH PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN, WITH FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, MANIFOLD MOUNT WITH ADAPTER, DIN PLUG-IN DC SOLENOID,... | |
| SOLENOID VALVE, L1 SERIES, 1/8" PORT SIZE, DOUBLE SOLENOID PILOT, W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, NO OPTIONS, 110-120 VAC,... | |
| SOLENOID VALVE, L1 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT, NPFT, SIDE PORTS,... | |
| SOLENOID VALVE, L1 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPFT, NO OPTIONS, 12 VDC,. FREE... | |
| SOLENOID VALVE, L1 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC, NPTF, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, L1 SERIES, 2-POSITION, 14.5-145 PSI, 1-10 BAR, DUAL SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L1 SERIES, AIR PILOT, SINGLE SOLENOID, 1/4 INCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L1 SERIES, SINGLE AIR PILOT W/ SPRING RETURN, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L1 SERIES, W/ PILOT CAPS ROTATED 180 DEGREES, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L2 SERIES, 1/4" PORTS, HAND LEVER W/ DETENT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L2 SERIES, 14.5-145 PSIG, 1/4 INCH PORT SIZE, SINGLE SOLENOID AIR PILOT, SPRING RETURN, 2-POSITION 4-WAY, LINE MOUNTED, G TAP, 110-120 V AC, 50/60 HZ. FREE 2 YEAR... | |
| SOLENOID VALVE, L2 SERIES, 24 VDC, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L2 VALVE SERIES, SOLENOID PILOT VALVE, 1/4 INCH NPTF PRESSURE PORTS, VALVE TYPE: 14 ACTUATOR-A-SOLENOID PILOT, 12 ACTUATOR, B SPRING RETURN, 2 POSITION, 4-WAY (5/2), 24 VDC, DIN... | |
| SOLENOID VALVE, L22 SERIES, 1/4 INCH G-TAP PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, 24 VDC. FREE 2... | |
| SOLENOID VALVE, L22 SERIES, 1/4 INCH PORT, DOUBLE AIR PILOT CAP, 3 POSITION 4-WAY, OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR... | |
| SOLENOID VALVE, L22 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID AIR PILOT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, L22 SERIES, 1/4" PORTS, DOUBLE AIR PILOT CAP, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR PILOT/HAND LEVER). | |
| SOLENOID VALVE, L22 SERIES, 1/4" PORTS, DOUBLE AIR PILOT CAP, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR... | |
| SOLENOID VALVE, L22 SERIES, 1/4" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, G... | |
| SOLENOID VALVE, L22 SERIES, 1/4" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, EXTERNAL PILOT SUPPLY, 24 V... | |
| SOLENOID VALVE, L22 SERIES, 1/4" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, EXTERNAL PILOT SUPPLY, 24 V... | |
| SOLENOID VALVE, L22 SERIES, 1/4" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, FLUSH NON-LOCKING OVERRIDE, 12 V... | |
| SOLENOID VALVE, L22 SERIES, 1/4" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, FLUSH NON-LOCKING OVERRIDE, 24 V... | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE AIR PILOT CAP, 3 POSITION 4-WAY (5/3), OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR... | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE AIR PILOT CAP, 3 POSITION, 4-WAY CLOSED CENTER, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, NO VOLTAGE (AIR... | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN AC SOLENOID OR AIR PILOT OR HANDLEVER, NPTF, 110-120 V... | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, DOUBLE SOLENOID AIR PILOT W/FLUSH LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN/CLOSED, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, FLUSH NON-LOCKING OVERRIDE, 24 V... | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP, 24 V DC, W/... | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP, 24 V DC. FREE... | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC, FLUSH NON-LOCKING... | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC, W/ OPTION. | |
| SOLENOID VALVE, L22 SERIES, 3/8" PORTS, SINGLE SOLENOID AIR PILOT, SPRING RETURN W/FLUSH LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE 2... | |
| SOLENOID VALVE, L4853610245, 12 VDC, 9 WATTS, 140 PSI MAX PRESS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LESS MKC-2 COIL, MANUAL LIFT, 7/8 INCH ODF SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LOK 0-140, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LVM10/100, 24 VDC, PEEK BODY, EPDM DIAPHRAGM, MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LVM100 SERIES, BASE MOUNTED, 3 PORT, UNIVERSAL, 24 VDC, PEEK PLATE / FKM DIAPHRAGM, MANUAL OVERRIDE, 1000 MM WIRE LENGTH, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, LVM11 SERIES, BODY PORTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, BRACKET OPTION, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, LVM11 SERIES, BODY PORTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / KALREZ DIAPHRAGM, BRACKET OPTION, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR... | |
| SOLENOID VALVE, LVM13 SERIES, BASE MOUNTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LVM20 SERIES, BASE MOUNTED, 2 PORTS, N.C., 24 VDC COIL, PEEK PLATE / KALREZ DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, LVM200 SERIES, BASE MOUNTED, 3 PORTS, UNIVERSAL, 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 600 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MAC 125 SERIES, DOUBLE OPERATOR, 4 WAY, 2 POSITION, 5 PIN CHRYSLER WIRED, 110/120 VAC, 50/60 HZ, 6.8 W, 25 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MAXIMATIC, 3-WAY, 2-POSITION, SINGLE SOLENOID, 1/8" NPT, DIN CONNECTOR W/LED INDICATOR, 24 VDC, NON-LOCKING MANUAL OVERRIDE, 2.5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MDH SERIES, 5/3 WAY, EXHAUSTED, ELECTRICAL ACTUATION, 4800 L/MIN, 24 VDC, 3-16 BAR, PILOT CONTROLLED, NON-REVERSIBLE FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MECHANICAL SPRING, VALVE FUNCTION 5/3, CLOSED, 24 VDC, 3 BAR -10 BAR, THROTTLEABLE, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MEH SERIES, 5/2 WAY MONOSTABLE, POSITIVE OVERLAP, ELECTRIC ACTUATION, 24VDC, 2.5-8BAR OPERATING PRESSURE, G1/8, -5 TO +50 DEGREES C, IP65, 173127. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MFH SERIES, 1.2008 INCH VALVE SIZE, 1000 L/M NOMINAL FLOW RATE, 2.2-8 BAR , -10-60C OPERATING TEMP RANGE, 5/2 MONOSTABLE VALVE FUNCTION, POPPET CONFIGURATION. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MFH SERIES, 1.2008 INCH VALVE SIZE, 800 L/MIN STANDARD NOMINAL FLOW RATE, -0.95 TO 10 BAR WORKING PRESSURE, POPPET SEAT DESIGN STRUCTURE, IP65 PROTECTION CLASS, 0.2756 INCH NOMINAL... | |
| SOLENOID VALVE, MFH SERIES, 2.5591 INCH WIDTH, 4100 L/MIN NOMINAL FLOW RATE, 5/3 CLOSED VALVE FUNCTION, 3 TO 10 BAR PRESSURE RANGE, MECHANCAL SPRING TYPE RESET, -10 TO 60°C TEMP... | |
| SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 3700 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC WORKING PORT, -0.95-10 BAR OPERATING PRESSURE, G1/2 PNEUMATIC CONNECTION, 7960. FREE... | |
| SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 9964. | |
| SOLENOID VALVE, MFH SERIES, 5/2 MONOSTABLE, ELECTRICAL ACTUATION, W/ MANUAL OVERIDE, 1.8/8 BAR, 26/120 PSI, G1/8 PNEUMATIC WORKING PORT, COIL SOLD SEPARATELY, FESTO PART # 9982. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MFH SERIES, 5/2-WAY; MONOSTABLE VALVE FUNCTION, ELECTRIC ACTUATION, 1000 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.2-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS,... | |
| SOLENOID VALVE, MFH SERIES, 5/3; EXHAUSTED VALVE FUNCTION, ELECTRICAL ACTUATION, 32 MM WIDTH, 1600 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, G1/4 PNEUMATIC CONNECTIONS,... | |
| SOLENOID VALVE, MFH SERIES, TIGER CLASSIC VALVE, ELECTRICAL ACTUATOR, COMPRESSED AIR, 2-10 BAR, 1300 I/MIN, G THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MH1 SERIES, SUB-BASE, W/O LED, 10-14 L/MIN, SWITCHING, 24 VDC, 3/2 WAY, NORMALLY OPEN, 0.65 MM, PLUG CONNECTION AT REAR, 197020. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MH1 SERIES, SUB-BASE, W/O LED, 10-14 L/MIN, SWITCHING, 5 VDC, 3/2 WAY, NORMALLY CLOSED, 0.65 MM, PLUG CONNECTION UNDERNEATH FOR PLUG-IN CONNECTION, (197006). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MIDI, 3/2 NORMALLY CLOSED, SPRING RESET, 24 VDC, 1/8IN PORT, 600L/MIN, (173124). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MINI MYTE SERIES, 24 VDC, 3-WAY, 2-POSITION, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NORMALLY CLOSED, 2-WAY, LESS COIL, 5/8-INCH OD FEMALE CONNECTION, 3/4-INCH OD MALE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NUGGET 200 VALVE SERIES, 3/8 INCH, VALVE ASSEMBLY, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NUGGET 200 VALVE, PNEUMATIC, DIRECT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NUGGET 200, PNEUMATIC DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ON/OFF VALVE, 18 BAR, SILENCER, SIZE 6, FLOW LEFT TO RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PENUMATIC, 5/2, MONOSTABLE, 12617. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, L SERIES 14.5/145 PSIG AIR, 1/10 BAR, 3/8" NPTF, 2 POSITION, 3-WAY, -10/150 DEG F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC DIRECTIONAL VALVE, 4 WAY, 2 POSITION, 1/4 INCH BODY SIZE, 110/120 VAC COIL, 50/60 HZ, 8.5 W, 45-175 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC MANIFOLD, ADAPTER PLATE, PLUG-IN, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC PILOT VALVE, 120/110 VOLTS, 60/50 HZ, 0-60 PSI, 3-WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC SPRING, PISTON PUSHER, 2300 L/MIN,5/2, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PRESSURE-RELIEVED POPPET, 3/2 CLOSED, MONOSTABLE, WIDTH=10MM, ELECTRICAL ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES K, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, EXPILOT, 110/120 VAC, 50/60 HZ, 6 W, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES MH2, PNEUMATIC, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 100 L/MIN FLOW RATE, -0.9-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, M7 PNEUMATIC CONNECTIONS, 24 VDC, IP65, (196131). FREE 2... | |
| SOLENOID VALVE, SINGLE OPERATION, G1/4 PORT SIZE, INTERNAL PILOT, 24VDC COIL, 0.08AMP, 2 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE PRESSURE, 110/120VAC COIL, 5/3 CLOSED CENTER, 5 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID PILOT, SPRING RETURN, PLUG-IN, 1/4 IN INLINE, 0.07 AMP, 14.5/145 PSIG, 1/10 BAR, 110/120 VAC, 5 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 110-120 VAC, 50/60 HZ, 2.5 - 10 BAR, 50 C MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, SHUT OFF VALVE, 120/110 VAC, 60/50 HZ, .560 AMP, 28 WATT, WATER/OIL/STEAM, 70/70/15 PSI, FLYING LEAD CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, TOP PORT, NON-LOCKING RECESSED MANUAL OPERATOR, 24 VDC, 4 WATT, 25 TO 150 PSI, 4-PIN MALE PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, TOP PORT, NON-LOCKING RECESSED MANUAL OPERATOR, DC OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, 5/3WAY, 1/4, ISO SIZE ONE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE/MULTI-PURPOSE , DIRECT ACTING OPERATION, 24 VDC, 3 PORT, 2 POSITION, 1/8 INCH NPT, 4.5 WATTS, 0-125 PSI, 12/10 MS RESPONSE TIME- ON/OFF, 600 CPM MAX DUTY CYCLE,... | |
| SOLENOID VALVE, SOFT START, 1/2 INCH NPT, 24 VDC, 400 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TIGER 2000, 5/3 CLOSED, MECHANICAL SPRING, -.9 TO10 BAR, 1000L/MIN, G1/8, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TIGER CLASSIC, WITH ARMATURE TUBE FOR F SOLENOID COIL, SINGLE SOLENOID, NORMALLY CLOSED, 5/2-WAY VALVE, 0-8BAR, 12-230VDC, (10349), EXTERNAL PILOT AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TURN AND LOCK, 1/2 QC-QC NC 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, UNIVERSAL VALVE, 110/120VAC, 50/60HZ, 6.8W, 5-PIN CONNECTON, 4-WAY, 10-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, UNIVERSAL VALVE, 24VDC, 2.5W, 5-PIN CONNECTION, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VALVE FUNCTION, 5/3 CLOSED. ACTUATION TYPE, ELECTRICAL. BUILD.WIDTH [MM], 42. NORMAL NOMINAL FLOW [L/MIN], 1.200. OPERATING PRESSURE [BAR], 3 TO 10. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/ MANUAL OVERRIDE, 5/2-WAY, MONOSTABLE, ELECTRIC ACTUATION, FLOW RATE: 1200 L/MIN, 2-10 BAR, IP65, (150981). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/MANUAL OVERRIDE, 8BAR, 120PSI, 1/2INCH NPT, (9857). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,1/8 IN PORT SIZE, SINGLE SOLENOID PILOT, SPRING RETURN W/ FLUSH LOCKING OVERRIDE, 2 POSITION 4WAY, MANIFOLD MOUNTING TABS, DIN PLUG IN DC SOLENOID, G TAP PORT. FREE 2... | |
| SOLENOID VALVE,5/3 APB, PNEUMATIC, DIRECT, 1/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVES, MODEL M-3V, BRONZE, 1-1/2IN NPT, 5-125PSI, COIL 120/240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 24 VDC, 0.15 AMP, 1-10 BAR, LINE MOUNT, ROT 90. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 24DC, 14.5-120PSIG, 1-8.3BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, COIL ,STANDARD SOCKET, 110VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN Valves MKC-1 120/50-60 JAM | |
| VALVE 3PORT 3/8ORIFICE / NO SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSEMBLY, LEVEL ROLLER, NUGGET 200 VALVES, 3 WAY, SOLENOID AND SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSEMBLY, NUGGET 500, DIRECT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SERVICE KIT, SOLENOID VALVE SERVICE, MARK 8 SERIES, USE WITH 081SS5 AND 082SS5. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, FOR K SERIES FOUR WAY VALVES, 24 VDC, 21-100 PSI, 0.5 WATTS, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/4" NPT, 5 PORT, 4-WAY SINGLE SOLENOID VALVE, 24 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 POSITION, 4 WAY, SINGLE SOLENOID, 120 V, 60 HZ, 3/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/8 INCH, 120 V AC, 4-WAY, 2-POSITION,SOLENOID, AIR CONTROL VALVE, VALVAIR II SERIES - 4-WAY, 5-PORT, 3-POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DBL SOLENOID, 1/8 NPT, 24VDC, M4V SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYGIENIC, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, NUGGET 200, PNEUMATIC,150PSIG MAX, 1/4IN NPTF PORTS, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, K-SERIES, ALUMINUM BODY, LEFT END ACTUATOR - SPRING RETURN, RIGHT END ACTUATOR - SOLENOID PILOT, FOUR WAY, 1/4" BODY SIZE, 30-175 PSIG, 110-120 V AC, 50/60 HZ, 8.5... | |
| VALVE, PNEUMATIC, W/O SOLENOID, NUGGET 200, 50 PSIG, 2 POSITION, 5-WAY, INLINE, 1/4 INCH NPT, LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID AIR CONTROL, PORT SIZE- NPTF 3/8, 24VDC, 15A. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID OPERATED, W/AUXILLIARY, 2/4 PORT, 1/4 INCH NPT,115/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE, 200 SERIES, SINGLE SOLENOID, 1/4 INCH NPT INLET, 1/8 INCH NPT EXHAUST, 20-115 PSI RANGE, 24 VDC INPUT, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, CONTROLLED, 24 VDC, TERMINAL BOX CONNECTION TYPE, RC 1/4 NOMINAL DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SPEED KING & VALVAIR II SERIES, BODY PORTED SOLENOID, OPERATED DIRECTIONAL CONTROL VALVE, 4 WAY, 2 POSITION, AIR RETURN, 110 VAC, 50 HZ, 12O VAC, 60 HZ. FREE 2... | |
| VERSA VALVES Valves KSG-4332-6K-HC-A120 | |
| VESTA Valves K52W1018 | |
| VICKERS Hydraulics MCSCS012DG000010 | |
| VICKERS Valves MCSCS012BN000010 |
| << Prev | Next >> |