Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18
Product Name Notes
(SWH-G02-C6-R120-10- M), SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, HIGH PRESSURE, 120 VAC, 50/60 HZ, JUNCTION BOX W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
0123 SWH-G02-DC-10, VALVE, SOLENOID, HYDRAULIC, G02 SERIES. FREE 2 YEAR RADWELL WARRANTY
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, EXPLOSION PROOF, 24VDC CLASS H COIL, 3-WAY & 4-WAY TECHNOPOLYMER SPACER PLATES, BUNA SEALS, 1/2" NPT...
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, IP65 ORDINARY LOCATIONS, 120VAC CLASS F COIL, 4-WAY BODY, NO SPACER PLATE, BUNA SEALS, 1/2" NPT...
1/4" NAMUR SOLENOID VALVE, 2 POS NORMAL CLOSED, ALUMINUM BODY, LEFT PILOT SINGLE COIL, IP65 ORDINARY LOCATIONS, 24VDC CLASS F COIL, 4-WAY BODY, NO SPACER PLATE, BUNA SEALS, 1/2" NPT...
5 PORT SOLENOID, 2-POSITION SINGLE SOLENOID, SUPPORTS SIDE, TOP AND BOTTOM PIPING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
BLANKING PLATE ASSEMBLY, NATURAL COLOR, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
BODY PORTED VALVE, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DIRECT OPERATED CONTROL VALVE, SOLENOID ACTUATED, DOUBLE OPERATOR, 32.0 GPM MAX FLOW, 4500 PSI MAX PRESSURE, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P...
DIRECT OPERATED SOLENOID VALVE, D03 SIZE, 3 POSITION, 4 WAY, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, WIRING BOX CONNECTORS, BUNA SEALS. FREE 2...
DIRECT SOLENOID OPERATED CONTROL VALVE, D05 SIZE, 4500 PSI MAX PRESSURE, 32 GPM MAX FLOW, 2 POSITION & 4 WAY, CLOSED CENTER CROSSOVER, SINGLE SOLENOID, SPRING OFFSET, 120 VAC COIL,...
DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 16.8 GPM, 4500 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, OPEN CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120...
DIRECTIONAL CONTROL VALVE, D03 SIZE (NG6), MAX FLOW = 16.8 GPM, MAX PRESSURE = 4500 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID (PORT...
DIRECTIONAL CONTROL VALVE, D03 SIZE, 4500 PSI = MAX PRESSURE, 16.8 GPM = MAX FLOW, 3 POSITION, 4 WAY, DOUBLE SOLENOID, P TO T OPEN, A & B BLOCKED, 120...
DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 26.4 GPM, 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, 120 VAC COILS,...
DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 26.4 GPM, 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, WIRING BOX STYLE, BUNA SEALS,...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 4500 PSI, 32.0 GPM, ELECTRICAL BOX CONNECTOR, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, A & B BLOCKED, P TO T OPEN, 12...
DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4500 PSI (310 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING CENTERED, ALL PORTS...
DIRECTIONAL CONTROL VALVE, D05 SIZE, REPLACES MODEL # SWH-G03-C6-A120-10, MAX FLOW = 32.0 GPM, MAX PRESSURE = 4500 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P & T OPEN,...
DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED CONTROL VALVE, D05 SIZE, 4500 PSI MAX PRESSURE, 32 GPM MAX FLOW, 2 POSITION & 4 WAY, CLOSED CENTER CROSSOVER, SINGLE SOLENOID, SPRING OFFSET,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE D05 SIZE MAX FLOW = 32 GPM (120 LPM) MAX PRESSURE =4500 PSI (310 BAR) 2 POSITION & 2 WAY SINGLE SOLENOID @ PORT...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 16.8 GPM = MAX FLOW, 4500 PSI = MAX PRESSURE, DUAL SOLENOID, 2 POSITION & 4 WAY, DETENTED (NO SPRING), BUNA SEALS,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 120 LPM, 4570 PSI, 2 POSITION & 4 WAY, SINGLE SOLENOID, 120 VAC COIL, WIRING BOX STYLE, SPRING OFFSET, ALL PORTS OPEN,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW=32 GPM (120 LPM), MAX PRESSURE=4500 PSI (310 BAR), 3 POS & 4 WAY, SPRING CENTER, ALL PORTS BLOCKED, DBL SOLENOID,...
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, ONE-STAGE, SINGLE AUTOMATIC SHUT-OFF, 500 MBAR, 230 VAC, RP 1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID PILOT ACTUATED VALVE, 24 VDC, 2 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.08 AMP, 24 VDC, 2 W, 1-10 BAR, 1/8 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-16 BAR, DOUBLE, 5/3 COP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 0.4W, 0.1/0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT VALVE, 2 POSITION, 24 VDC, ONE TOUCH PLUMBING, LUBRICATION FREE, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LESS COIL, 5/3, APB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES SX3000, 2-POSITION SINGLE ACTUATION, 24VDC COIL RATING, M-PLUG CONNECTOR, LED STATUS INDICATOR, SURGE VOLTAGE SUPPRESSOR, 1/8INCH SUB-PLATE PORT SIZE, 0.15-0.7MPA PRESSURE RATING. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUPPLY PRESS 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID, 24VDC, 0.4W, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID, AIR, OPERATING PRESSURE RANGE: (INTERNAL PILOT) 0.1 - 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,115V,21W,60HZ, 600PSI. FREE 2 YEAR RADWELL WARRANTY
ISO STAR VALVE, PNEUMATIC, DIRECT SOLENOID, COMPRESSED AIR, 5/2, SOL/AIR SPRING, 1-10BAR, 5-176DEG F, DIECAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
MAX AIR Valves SV61-120A-5-STD
MAX AIR Valves SV61-120V-AC
MAX AIR Valves SV61-24D-5-STD
MAX AIR Valves SV91-120A-AA-SF1
NAME PLATE, FOR NEW SY50008/7000 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
NORTHMAN Hydraulics SWH-G02-B2-A120-10-N
NORTHMAN Hydraulics SWH-G02-B2-A120-20-N
NORTHMAN Hydraulics SWH-G02-B2-D24-20-N
NORTHMAN Hydraulics SWH-G02-C2-D24-20-N
NORTHMAN Hydraulics SWH-G02-C4-A120-10-N
NORTHMAN Hydraulics SWH-G02-C6-D12-10-N
NORTHMAN Hydraulics SWH-G03-B2-A120-10-N
NORTHMAN Hydraulics SWH-G03-C2-A120-10-N
NORTHMAN Hydraulics SWH-G03-C4-A120-10-N
NORTHMAN Hydraulics SWH-G03-C6-A120-10-N
NORTHMAN Hydraulics SWH-G03-C6-D12-10-N
PNEUMATIC SOLENOID VALVE, SY5000 SERIES, SINGLE, 2 POSITION, INTERNAL PILOT, 5 PORTS, 12 VDC COIL, SPL CONNECTOR, NON-LOCKING PUSH STYLE, BODY PORTED PLUG-IN INTEGRATED. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, TYPE OF ACTUATION: 2 POSITION SINGLE SOLENOID, INDIVIDUAL EXHAUST FOR THE PILOT VALVE, WITH POWER SAVING CIRCUIT, 24VDC, WITH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
PORT SOLENOID VALVE,RUBBER SEAL,BUILT IN FITTING <1/4. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID VALVE, 2 POSITION, BASE MOUNTED, INTERNAL PILOT, 24 VDC, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC SOLENOID VALVE, 24V. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, D/SOLENOID, BASE MT, PLUG-IN, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, DOUBLE SOLENOID, CASSETTE (DC), BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, S/SOLENOID, BASE MOUNT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SMC Valves SY113-SMO-PM3-F
SMC Valves SY3100-5U1
SMC Valves SY3120-5LOU-C6
SMC Valves SY3120-5LOZ-M5
SMC Valves SY3130-5U1-C4-NA
SMC Valves SY3140-5FU-Q
SMC Valves SY3140-5FU
SMC Valves SY3140-5LOZ
SMC Valves SY3140-5LZ
SMC Valves SY3200-5U1
SMC Valves SY3300-5U1
SMC Valves SY3300R-5U1
SMC Valves SY3345-5FU
SMC Valves SY3400-5U1
SMC Valves SY3440-5MZ-X90
SMC Valves SY3A00-5UF1
SMC Valves SY5100-5U1
SMC Valves SY5100B-5U1
SMC Valves SY5120-3DO-01T
SMC Valves SY5120-5D-01T
SMC Valves SY5120-5DZ-C6
SMC Valves SY5120-5DZ-N7T
SMC Valves SY5120-5LOZ-01T
SMC Valves SY5120-5LZ-01T
SMC Valves SY5120-5WOZ-N7T
SMC Valves SY5120-5YO-01F-Q
SMC Valves SY5120-5YO-C6F-Q
SMC Valves SY5140-1GE
SMC Valves SY5140-3DZ
SMC Valves SY5140-5DZ
SMC Valves SY5140-5FU
SMC Valves SY5140-5LOZ
SMC Valves SY5140-5LOZD-X90
SMC Valves SY5140-5LZ
SMC Valves SY5200-5U1
SMC Valves SY5220-5DZ-01T
SMC Valves SY5220-5YO-01F-Q
SMC Valves SY5300-5U1
SMC Valves SY5300R-5U1-NA
SMC Valves SY5320-5LOU-01F-Q
SMC Valves SY5A00-5U1
SMC Valves SY7120-5D-02T
SMC Valves SY7120-5DZ-02
SMC Valves SY7120-5DZ-02T-F2
SMC Valves SY7120-5DZ-02T
SMC Valves SY7120-5LOZ-02T
SMC Valves SY7120-5WOZ-02F
SMC Valves SY7120-6G-02T
SMC Valves SY7140-3DZ
SMC Valves SY7140-5DZ
SMC Valves SY7200-5UD1-W1-03N
SMC Valves SY7220-5DZ-02
SMC Valves SY7220-5DZ-02T
SMC Valves SY7220-5LOU-C8
SMC Valves SY7240-5DZ
SMC Valves SY7320-5DZ-02
SMC Valves SY7320-5WAOZ-02T
SMC Valves SY7440-5DZ
SMC Valves SY9120-5DZ-03T
SMC Valves SY9220-5DZ-03T
SMC Valves SYJ3120-SMO-M3-F
SMC, SY5240-3L0Z, SY52403L0Z, SOLENOID VALVE, 110VAC, 0.1-0.7MPA,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, REPLACES MODEL # SWH-G02-C6-D12-10, 16.8 GPM, 4500 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (12 VDC COILS), WIRING BOX STYLE COILS, P TO T...
SOLENOID OPERATED AIR CONTROL VALVE, 5PORT, 3POSITION, DOUBLE SOLENOID, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 2 POSITON / 4 WAY, SINGLE SOLENOID, SPRING OFFSET, BUNA SEALS, 24 VDC COIL (DIN STYLE), 310 BAR MAX PRESSURE,...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, ALL PORTS BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 310 BAR MAX...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 16.8 GPM, MAX PRESSURE = 4500 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), BUNA SEALS, SINGLE...
SOLENOID OPERATED DIRECTIONAL VALVE, G03 SERIES, SUBPLATE MOUNTED, SPOOL TYPE, INTERFACE 03 NFPA D05 SIZE/ISO 4401-05/CETOP 5/NG 10, CONTROL VOLTAGE 110/120 VAC 50/60HZ, DIN 43650 CONNECTOR WITH INDICATOR LIGHT. FREE...
SOLENOID OPERATED DIRECTIONAL VALVE, SWH-G03 SERIES, HIGH PRESSURE, HIGH FLOW, SUBPLATE MOUNTED, INTERFACE 03 NFPA DOS SIZE/ISO 4401-05/CETOP 5/NG10, AC120V 60HZ/AC110V 50HZ, DIN 43650 CONNECTOR WITH INDICATOR LIGHT. FREE 2...
SOLENOID VALVE 115V 60HZ 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE MOUNT 3PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/ PLUG IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 50/60HZ, 30-120PSI, 60VDC, 6.9WATT MAX, SINGLE COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.1-0.7 MPA, 5 PORT, 2 POSITION EXHAUST, DOUBLE, DRIP-PROOF, LUBRICATION FREE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.2-0.7 MPA, 0.4 WATT, 5 PORT, SY SERIES, BASE MOUNTED, 3 POSITION CLOSED CENTER, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 2 POSITION EXHAUST, 0.1-0.7 MPA, 5 PORTS, DRIP-PROOF, LUBRICATION FREE, DOUBLE, SELF-RETAINING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 3-POSITION, CLOSED CENTER, .2-.7 MPA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5 PORT, 3 POSITION, 0.2-0.7 MPA, PRESSURE CENTER, DRIP-PROOF, LUBRICATION FREE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5 PORTM 3 POSITION, 0.2-0.7 MPA, DOUBLE, EXHAUSE CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 4 WAY, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5 PORT, AIR, 2-POSITION SINGLE SOLENOID, PILOT, SY5000 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION CLOSED CENTER, INTERNAL PILOT, 24VDC, POSITIVE COMMON, WITH LIGHT/SURGE VOLTAGW SUPPRESSOR, RC THREAD, NON-LOCKING PUSH TYPE, WITH 300MM LEAD WIRE, 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 300 MM WIRE, NON LOCKING PUSH TYPE, NPTF THREAD, 2 POSITION/SINGLE ACTION, 24 VDC, 1/4 INCH PORT SIZE, WITH SIDE BRACKET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3POSITION, 24VDC, 0.7MPA, NON LOCKING, PUSH STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 24VDC COIL, BASE MOUNT, PLUG-IN, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, 0.15/0.7 PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, BLANKING PLATE, FOR CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 HZ, SUPPLY PRESSURE: .1 - .7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 0.15-0.7 MPA, 24 VDC COIL, 0.4 WATT, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 0.2-0.7 MPA, 24 VDC COIL, 0.4 WATT, PLUGIN TYPE, REPLACED BY SY5300-5NZ1-NA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 24VDC, 100PSI MAX, .4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 24VDC, PRESSURE: 100KPA, 0.5MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 4/5, 0.1 - 0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, DOUBLE ACTUATION, 3 POSITION, 0.2-0.7 MPA, 24 VDC, PILOT TYPE SPOOL, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, NEW SY3000 NO SIZE RATING, 24 VDC, 3-POSITION PRESSURE SENSOR, ZINC BODY, MEDIA: AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, SY SERIES, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, SY3000 SERIES, EXTERNAL PILOT, 3 POSITION, NPTF THREAD TYPE, WITH POWER SAVING CIRCUIT, 24 VDC, LIGHT/SURGE VOLTAGE SUPPRESSOR, 0.6 MPA, 0.15 WATTS, IP67 RATING. FREE 2...
SOLENOID VALVE, 5 PORT, SY3000, 2 POSITION SINGLE ACTUATION, 24 VDC, 0.7 MPA MAX, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, SY5000 SERIES, SINGLE, 2 POSITION, 24 VDC, 5 PORT, .7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORTS, PRESS 0.2~0.7MPA, VOLTAGE 24VDC, POWER 0.4W, RUBBER SEAL, SY5000 NO SIZE RATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-PORT, 2-POSITION, SINGLE, BASE MOUNT, COMM. EXH, 24VDC, SURGE SUPPRESSOR W/LIGHT . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-PORT, SY300, SINGLE 2 POSTION, RUBBER SEAL, 24VDC, LIGHT SURGE VOLTAGE SUPPRESSOR, 4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 SOLENOID, ISO 3, END SOLENOID, WITHOUT FLOW REGULATOR, INTERNAL PILOT, NO COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5000 SERIES, 2 POSITION, 5 PORT, DOUBLE COIL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR CONTROL, BODY PORTED, 5 PORTS, 2 POSITION, SINGLE, 110-115 VAC, 50/60 HZ, L PLUG, NON-LOCKING PUSH, MAX 122 DEGREE F, 101 PSI, RUBBER SEAL, 4-WAT, 1/4 BSPT.
SOLENOID VALVE, AIR PILOT, BASE MOUNT, 5 PORT AIR, RUBBER SEAL, 0.15 TO 0.7 (MPA). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 2-POSITION SINGLE SOLENOID, PILOT, 24 VDC, SY5000 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 3 POSITION, EXHAUST CENTER, 24 VDC, PILOT OPERATED, SY7000 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 3-POSITION EXHAUST CENTER, PILOT, 24 VDC, SY3000 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT, PLUG-IN, 2 POSITION, SINGLE, 0.15/0.7 MPA, 101 PSI , 24 VDC, 1/8 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED, DOUBLE SOLENOID, 2 POSITION, 5 PORT, AIR PILOT, BUILT IN ONE TOUCH FITTINGS (3/8 INCH), RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION DOUBLE, STANDARD COIL, 24 VDC, DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, NPTF THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 110 VAC, DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, NPTF THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, DIN TERMINAL WITHOUT CONNECTOR, WITHOUT LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, NPTF THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, M8 CONNECTOR WITHOUT CABLE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, G THREAD,...
SOLENOID VALVE, BODY PORTED/SINGLE UNIT, SY9000 SERIES, TWO POSITION SINGLE, STANDARD COIL, 24 VDC, M8 CONNECTOR WITHOUT CABLE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4" PORT SIZE, RC THREAD,...
SOLENOID VALVE, CYCLIC GENERATOR, 90-240 VAC, IP65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 2 POSITION, 5-WAY, 24 VDC, 0.1-0.7 MPA, PLUG-IN TYPE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, 5-WAY, 100 PSI MAX, 4 WATT, 24 VDC, PLUG-IN TYPE, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYDRAULIC, G02 SERIES, 0121 SWH-G02 AC-10. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LEFT PILOT, STANDARD 3WAY AND 4 WAY CONVERSION, COIL VOLTAGE 120 VAC, EXPLOSION PROOF, STAINLESS STEEL SPRING PRESSURE RANGE 0-120PSI, PREWIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, N.O, 3PORT, 24VDC, WITHOUT CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, M5 PORT W/ SUB PLATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, BASE MOUNTED, INTERNAL PILOT, 24 VDC, W/ LIGHT, W/ SURGE VOLTAGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, AIR PILOT, BODY PORTED, 1/4 INCH PORT SIZE, 3 POSITION, 5-WAY, CLOSED CENTER, WITH MOUNTING BRACKET, PUSH-IN FITTINGS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIE SY, 5 PORT, 3 POSITION CLOSED CENTER, BODY PORTED, INTERNAL PILOT, 24 VDC, M8 CONNECTOR W/O CONNECTOR, LIGHT & SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, 3/8IN PORT SIZE,...
SOLENOID VALVE, SERIES SY5000, 5 PORT, 2 POSITION DOUBLE, BASE MOUNTED, RUBBER SEAL, EXTERNAL PILOT, W/O BACK PRESSURE CHECK VALVE, .7 MPA, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR - NON-POLAR,...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, 4 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, 4 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, GROMMET ENTRY - 600 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 4 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 4 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE. FREE...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W...
SOLENOID VALVE, SERIES SYJ3000, BASE MOUNTED, 3-POSITION CLOSED CENTER, 5 PORT, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SINGLE OPERATOR, CONTINUOUS SIGNAL DURATION, 2 POSITION, 5-PORT, ISO MOUNTING, SIZE 2, INTERNAL / INTEGRAL AIR RETURN, COMBINATION LOCKING / NON-LOCKING OPERATOR, 30 MM COIL, 110/120 VAC, 50/60...
SOLENOID VALVE, STACKVALVE, SINGLE ZONE, 24 VDC, DIN CONNECTION, ON/OFF LED, W/ EC-2032 "OUT" ENDCAP, NO "IN" ENDCAP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STACKVALVE, SINGLE ZONE, 24 VDC, DIN CONNECTION, ON/OFF LED, W/ EC-2061 "OUT" ENDCAP, NO "IN" ENDCAP . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV4000 SERIES, 3 POSITION, DOUBLE SOLENOID, EXHAUST CENTER, 24 VDC, 0.2-0.7 MPA, 1/2 INCH NPT PORTS, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SV4000, 3 POSITION, DOUBLE SOLENOID, 24 VDC, 0.2-0.7 MPA, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 200 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITHOUT LEAD WIRE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 200 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR),...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, EXTERNAL PILOT, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 100 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 100 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 100 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, EXTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY5000, 3-POSITION PRESSURE CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 5 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR 300 MM CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY9000, 3-POSITION CLOSED CENTER, INTERNAL PILOT, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, 2-POSITION SINGLE ACTUATION, 110-115 VAC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ LIGHT SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 220-230 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR),...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), PUSH-TURN LOCKING LEVER OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, M5 X...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, W/ POWER SAVING CIRCUIT, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR),...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY3000, 3-POSITION EXHAUST CENTER, 12 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 100 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 100 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION CLOSED CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION EXHAUST CENTER, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE TOUCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY5000, 3-POSITION PRESSURE CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 110-115 V AC, 50/60 HZ, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION DOUBLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, LEAD WIRE ENTRY, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 12 V DC, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 220-230 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING LEVER OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4 INCH...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 2-POSITION SINGLE ACTUATION, 24VDC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, 110-115 V AC, 50/60 HZ, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY7000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/ SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION DOUBLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, ONE...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 110-115 V AC, 50/60 HZ, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 2-POSITION SINGLE ACTUATION, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 3-POSITION CLOSED CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, 5 PORT, BODY PORTED, SINGLE UNIT, SY9000, 3-POSITION EXHAUST CENTER, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 3/8...
SOLENOID VALVE, SY SERIES, SY3000, 3 PORT, BODY PORTED, BASE MOUNTED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, LARGE FLOW TYPE, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, LARGE FLOW TYPE, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, LARGE FLOW TYPE, NORMALLY CLOSED, BODY PORTED, 24 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 100 VAC COIL, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 110 VAC COIL, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 12 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BODY PORTED, 12 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY CLOSED, BODY PORTED, 5 VDC COIL, PLUG, WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH SUB-PLATE, WITH...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BASE MOUNTED, 12 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BASE MOUNTED, 24 VDC COIL, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BASE MOUNTED, 6 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY100, 3 PORT, DIRECT OPERATED, RUBBER SEAL, NORMALLY OPEN, BODY PORTED, 24 VDC COIL, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SY3000 SERIES, 2-POSITION ACTUATION, DOUBLE, BASE MOUNTED, RUBBER SEAL, 24VDC, WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, 2-POSITION DOUBLE, 5 PORT, 24 VDC, RUBBER SEAL, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, 2-POSITION SINGLE, RUBBER SEAL, 24 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, 3-POSITION, PRESSURE CENTER, 101 PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, 4 POSITIONS DUAL 3 PORT, NC/NC, BASE MOUNT, RUBBER SEAL, INTERNAL PILOT, NO CHECK VALVE/BACK PRESSURE, STANDARD, 24 VDC, WITH LIGHT, PUSH-TURN LOCK SLOTTED MANUAL OVERRIDE.
SOLENOID VALVE, SY3000 SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 VDC, PLUG, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE. FREE 2...
SOLENOID VALVE, SY3000 SERIES, AIR, 3-POSITION CLOSED CENTER, PILOT TYPE, 24 VDC, 1.8 CFM FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 SERIES, PNEUMATIC, DOUBLE POSITION, SINGLE SOLENOID, PILOT OPERATED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY3000 VALVE, 24VDC, 5 PORT, M5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 2 POSITION, INTERNAL PILOT, 24 VDC, BASE PORTED, 5 PORT, 101 PSI, 5.93 CFM, ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 3 POSITION CLOSED CENTER, 5 PORT, RUBBER SEAL, COIL 24VDC, LIGHT / SURGE VOLTAGE SUPPRESSOR NON-POLAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 3 POSITION, 5 PORT, RUBBER SEAL, COIL 24VDC, LIGHT / SURGE VOLTAGE SUPPRESSOR NON-POLAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 3 POSITION, 5 PORTS, ELECTRICALLY ACTUATED, 24 VDC, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 3-POSITION CLOSED CENTER, 24 VDC COIL, WITH LIGHT, 4-PIN PLUG-IN TYPE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 2 POSITION DOUBLE ACTUATION, LIGHT/SURGE VOLTAGE SUPPRESOR, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 3 POSITION CLOSED CENTER, 24 VDC COIL, 0.4 WATT, 0.2-0.7 MPA, SLIDE LOCK MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, 5 PORT, 4 POSITION DUAL 3 PORT VALVE NC/NC, RUBBER SEAL, 24 VDC, BASE MOUNTED, INTERNAL PILOT, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, RC THREAD TYPE, NON-LOCKING MANUAL...
SOLENOID VALVE, SY5000 SERIES, DOUBLE SOL, CASSETTE, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000 SERIES, DOUBLE SOLENOID, 3-POSITION EXHAUST CENTER, PILOT, 101 PSI, 24 VDC, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY5000, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY7000 SERIES, 2 POSTION DOUBLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY7000 SERIES, 3 POSITION - CLOSED CENTER, 24VDC COIL, M8 3-PIN CONNECTOR WITHOUT CABLE, 1/4 INCH PORT SIZE, NPTF THREAD, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION DOUBLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE 2 YEAR...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 12 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE. FREE...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 5 V DC, PLUG, WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITH...
SOLENOID VALVE, SYJ300 SERIES, 3 PORT, NORMALLY OPEN, COMMON EXHAUST, 24 VDC COIL, PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ300 SERIES, NORMALLY CLOSED, BASE MOUNTED, 24 VDC COIL, WITHOUT CONNECTOR, WITH LIGHT/SURGE VOLTAGE SURPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ3000 SERIES, 2 POSITION DOUBLE SOLENOID, BASE MOUNTED, 5-PORT, COMMON EXHAUST TYPE, 24 VDC, GROMMET, 300 MM LEAD WIRE, WITHOUT LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE,5/2,SINGLE SOLENOID 110/120V,50/60HZ,2VA . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,SY7000 SERIES, 5 PORT, 2 POSITION, DOUBLE SOLENOID, 24 VDC COIL, 1/4 INCH NPT, WITH LIGHT AND SURGE SUPRESSOR, NO-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID W/CENTRAL CONNECTOR M12X1 5PIN 2-16 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 3 PORT, 2 POSITION, SINGLE SOLENOID, NORMALLY CLOSED, 12 VDC COIL, PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 2 POSITION, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID/SPRING VALVE, 5 PORT, 2 POSITION, 1-10 BAR. FREE 2 YEAR RADWELL WARRANTY
STAR VALVE, SOLENOID, COMPRESSED AIR, STANDARD: VDMA 24 345, OPERATION: 5/2, ACTUATION: PILOT/SPRING, DIECAST ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NORTHMAN SWH-G02-C4-D24-20, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC...
SUBSTITUTE FOR NORTHMAN SWH-G03-B2-A120-10-N , DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SY3000, 2 POSITION - SINGLE SOLENOID, BASE MOUNTED, INTERNAL PILOT, 24 VDC **LIMIT 5 PER ORDER**, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SY5000, 5 PORT SOLENOID VALVE, ALL TYPES - NEW STYLE **LIMIT 5 PER ORDER**, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VALVE SINGLE SOLENOID CASSETTE, SY 4/5 PORT SOLENOID VALVE WITH VOLTAGE 24 VDC, ACTUATION: 2 POSITION SINGLE, PORT SIZE: 1/8, VOLTAGE SUPPRESSOR: WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL...
VALVE, 5 PORT SOLENOID, 2-POSITION SINGLE SOLENOID, PILOT, 24 VDC,101 PSI,NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, BASE MOUNTED VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, SOLENOID VALVE, PRESSURE RANGE: 0.15 - 0.7MPA, COLT VOLTAGE: 24VDC, POWER: 0.4V. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, CASSETTE (DC), RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, CASSETTE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, RUBBER SEAL ,CASSETTE (DC), 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC DIRECT SOLENOID, NORGREN ISO STAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, 2 POSITION, PLUG IN CASSETTE, BODY PORT, 110VAC, L PLUG, 1/8RC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, CASSETTE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, 5 PORT, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, HYDRAULIC, G02 SERIES, HIGH PRESSURE, SUBPLATE MOUNTED, SPOOL TYPE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, SY SERIES, DOUBLE SOLENOID, 4/5 PORT, 24 VDC, 0.2-0.7 MPA, MANUAL OPERATION, NON-LOCKING PUSH, NPT THREADS, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO),PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
WALTER PNEUMATIC VALVES (ISO3),5/2 SOL/SPRING MONOSTABLE VALVE, INTERNAL SINGLE SOLENOID W / MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>