SMC Corporation of America Pneumatic Solenoid Valves SV2100-5FU

Description
SMC SV2100-5FU Pneumatic Solenoid Valve
Request a Quote
Description
SMC SV2100-5FU Pneumatic Solenoid Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 7681640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
7681640
Pneumatic Solenoid Valves 7681640
SMC SV2100-5FU Pneumatic Solenoid Valve

SMC SV2100-5FU Pneumatic Solenoid Valve

Supplier's Site
Solenoid Valve, 5 port, 2 posit single,24VDC, ind. light, surge suppr - 70070818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solenoid Valve, 5 port, 2 posit single,24VDC, ind. light, surge suppr
70070818
Solenoid Valve, 5 port, 2 posit single,24VDC, ind. light, surge suppr 70070818
The multi-pin connectors replace the wiring inside the manifold blocks and provides flexibility in modifying the manifold configuration. Simple Cassette Style “Plug and Play” Manifold Bases Snap Together to Allow You to Configure Your Own Manifold Manifold Sections Plug Together Electrically and Pneumatically Eliminating the Need for Wiring Harnesses or Plumbing Captive Seals Simplify Assembly And Reduce Changes for Leaks Built-In Replaceable One-Touch Fittings DIN Rail Mount Standard Integrated Exhaust Silencer or Piped Exhaust Available D-Sub, Flat Ribbon, CPC Connector and Serial Interface Electrical Connections Possible IP65 and IP67 Protection from Dust and Moisture (CPC and Serial Types) Service Life of 50 Million Cycles or More Compact Design with High Flow Capacity Series SV1000 is 10.5 mm Wide, 0.28 Cv Series SV2000 is 16 mm Wide, 0.48 Cv Multiple Parallel and Serial Wiring Options

The multi-pin connectors replace the wiring inside the manifold blocks and provides flexibility in modifying the manifold configuration.

  • Simple Cassette Style “Plug and Play” Manifold Bases Snap Together to Allow You to Configure Your Own Manifold
  • Manifold Sections Plug Together Electrically and Pneumatically Eliminating the Need for Wiring Harnesses or Plumbing
  • Captive Seals Simplify Assembly And Reduce Changes for Leaks
  • Built-In Replaceable One-Touch Fittings
  • DIN Rail Mount Standard
  • Integrated Exhaust Silencer or Piped Exhaust Available
  • D-Sub, Flat Ribbon, CPC Connector and Serial Interface Electrical Connections Possible
  • IP65 and IP67 Protection from Dust and Moisture (CPC and Serial Types)
  • Service Life of 50 Million Cycles or More
  • Compact Design with High Flow Capacity
  • Series SV1000 is 10.5 mm Wide, 0.28 Cv
  • Series SV2000 is 16 mm Wide, 0.48 Cv
  • Multiple Parallel and Serial Wiring Options
Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
SMC Valves SV2100-5FU

SMC Valves SV2100-5FU

Supplier's Site
Solenoid Valve - 2612807 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2612807
Solenoid Valve 2612807
SOLENOID VALVE, 2 POSITION, SINGLE, 24 VDC, W/ LIGHT SURGE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2 POSITION, SINGLE, 24 VDC, W/ LIGHT SURGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number 7681640 70070818 2612807
Product Name Pneumatic Solenoid Valves Solenoid Valve, 5 port, 2 posit single,24VDC, ind. light, surge suppr Solenoid Valve Solenoid Valve
Valve Type Solenoid Solenoid Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Swing Check Valves Lever - 120561030 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details