SMC Corporation of America Pneumatic Solenoid Valves SV1200-5FUD

Description
SMC SV1200-5FUD
Request a Quote
Description
SMC SV1200-5FUD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 1964568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
1964568
Pneumatic Solenoid Valves 1964568
SMC SV1200-5FUD

SMC SV1200-5FUD

Supplier's Site
Solenoid Valve - 2612095 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2612095
Solenoid Valve 2612095
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, 2 POSITION, 5-WAY, 24 VDC, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, 2 POSITION, 5-WAY, 24 VDC, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 1964568 2612095
Product Name Pneumatic Solenoid Valves Solenoid Valve
Valve Type Solenoid Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Gear - 113781060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 6.00 inch (152.40 mm)
Actuation Manual
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details