MAC Valves, Inc. USA Pneumatic Regulator PR92C-JAAB

Description
PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 80672390 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
80672390
Pneumatic Regulator 80672390
PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 80672390
Product Name Pneumatic Regulator
Valve Type Plug; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
Manual Pinch Valves // Series 9000 Manual -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Ductile Iron; Stainless Steel
Connection Description BoltFlange
View Details