GC Valves Solenoid Valve S211YF24V5DG4

Description
SOLENOID VALVE, 1/2 INCH, NC 5/200# VITON SEAT 24V. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 1/2 INCH, NC 5/200# VITON SEAT 24V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 43189835 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
43189835
Solenoid Valve 43189835
SOLENOID VALVE, 1/2 INCH, NC 5/200# VITON SEAT 24V. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 1/2 INCH, NC 5/200# VITON SEAT 24V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 43189835
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
Ball Check Valve 0 5 4 - 1225040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Performance Racing Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details