Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 10 11 12 13 14 15 16 17 18
Product Name Notes
2000 SERIES, SOLENOID VALVE, 5-PORT, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
3 PORT BASE MOUNTED SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
3 PORT BODY PORTED SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
3 PORT, BASE MOUNTED, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
4 PORT SOLENOID VALVE, SINGLE TYPE, BASE MOUNT, 24 VDC, PLUG LEAD. FREE 2 YEAR RADWELL WARRANTY
4 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
4 PORT VALVE, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
5 PORT SOLENOID VALVE, PLUG-IN, BASE MOUNTED, 3 POSITION EXHAUST CENTER, METAL SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC...
5-PORT SOLENOID VALVE, BASE MOUNTED, PLUG-IN UNIT, VQC2000 SERIES. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, 8022034, VALVE FUNCTION 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, SERIES VMPA, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 670 L/MIN NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, IP65, (537952). FREE 2 YEAR RADWELL WARRANTY...
AIR SOLENOID VALVE, VMPA SERIES, 5/2; BISTABLE, ELECTRICAL ACTUATION, 20 MM VALVE SIZE, 860 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, -0.9-10 BAR OPERATING PRESSURE, 8022035. FREE 2 YEAR RADWELL...
AIR SOLENOID VALVE, VMPA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 20 MM VALVE SIZE, 610 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, -0.9-10 BAR OPERATING PRESSURE, 537955. FREE 2...
CONTINENTAL HYDRAULICS Hydraulics VS5M-1A-GB-60L-J
CONTINENTAL HYDRAULICS Hydraulics VSD03M-1A-AB-60L-C
CONTINENTAL HYDRAULICS Hydraulics VSD03M-1A-G-42L-C
CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-A-42L-C
CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-AB-60L-C
CONTINENTAL HYDRAULICS Hydraulics VSD03M-3A-G-33L-C
CONTROL VALVE, SOLENOID, PNEUMATIC, 3 PORT, 2 POSITION, SINGLE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120...
DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 3 POSITION, 4 WAY, NO SPRING (DETENTED), VITON SEALS, CLOSED CENTER (ALL PORTS), DOUBLE SOLENOID OPERATOR, 120 VAC...
DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM, 4600 PSI, 2 POSITION & 4 WAY, A & B OPEN TO T, P BLOCKED, SPRING CENTERED, SINGLE SOLENOID, 120 VAC COIL, WIRING...
DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATED, DIRECT OPERATED, 110-120VAC, 50/60HZ, P-A-B PORT 1500PSI, T PORT 1500PSI, . FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, 38 GPM, 4600 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, SPRING CENTERED, 24 VDC VOLTAGE (WIRING BOX), VITON SEALS. FREE 2 YEAR RADWELL...
DIRECTIONAL VALVE, SOLENOID DOUBLE ENDED, 120/110VAC, 60/50HZ, 3341433-1,REPLACED BY MODEL NUMBER: 1014815 , VSD03M-3F-GB-68L-C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T,...
DISCONTINUED BY MANUFACTURER, DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, DUAL SOLENOID (12 VDC...
DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, DETENTED (NO SPRING), CLOSED CENTER (ALL PORTS), DUAL SOLENOID, 24 VDC...
DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM = MAX FLOW, 5000 PSI = MAX PRESS, DUAL SOLENOID, 2 POSITION & 4 WAY, DETENTED (NO SPRING), VITON SEALS,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), VITON SEALS, SINGLE SOLENOID, LOW WATTAGE COIL...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE (NG10), 32 GPM, 4600 PSI, SINGLE SOLENOID, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A & B TO T, 115...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM (120 LPM), 4600 PSI (320 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET, ALL PORTS BLOCKED, VITON SEALS,...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, 32 GPM (120 LPM), 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN TO T P BLOCKED (RESTRICTED), 120...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), DOUBLE SOLENOID, SPRING CENTERED, A & B OPEN...
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATED, DIRECT OPERATED, 110-120VAC, 50/60HZ, P-A-B PORT 4600PSI,T PORT 1500PSI, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, PRESSURE MAX: 5000PSI, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE SOLENOID VALVE, METAL SEAL, DOUBLE SOLENOIDS, 100 VAC, DIRECT MANUAL OVERRIDE, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PILOT SOLENOID VALVE, 24VDC, GROMMET ELECTRIC ENTRY, VT3/VO3, 3-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 3-POSITION PRESSURE CENTER, PLUG-IN, 0.2-0.7MPA/125PSI PRESSURE MAX, 24VDC, 1W POWER RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, SERIES VQZ3000, 18MM BODY WIDTH, 24VDC COIL RATING, L-TYPE PLUG CONNECTOR, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, SERIES VS26, 24VDC COIL RATING, IP00/65 PROTECTION, 1.2W POWER RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMC VALVE, DOUBLE SOLENOID, PLUG-IN (AC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/115-120V 50/60HZ, 3633139, REPLACED BY: VSD05M-1A-GB-61L-B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1/0.7 MPA, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.15-0.7MPA, 24VDC, REPLACED BY PART # VQ2101N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.2-1.0MPA, 3 POSITION, 4/5 NPTF, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110VAC, 50/60HZ, 0.15-0.7MPA, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 18MM WIDTH, NORMALLY CLOSED, BODY PORTED, 110 VAC, 50/60 HZ, DIN TERMINAL, 8MM ONE TOUCH FITTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION SINGLE, PLUG-IN, METAL SEAL, 110 VAC, 50/60 HZ, DUSTTIGHT / LOW JETPROOF TYPE, REPLACED BY VQ5100-3W1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.1-0.7 MPA, 2 POSITION, 4-WAY, REPLACED BY VQ1100N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 0.15-0.7MPA, 3 PIN, 5 PORT, BASE MOUNT, SINGLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 2 POSITION DOUBLE ACTUATION, W/ RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 2 POSITION, SINGLE, .15-.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, LOCKING 2POS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, VQZ300 SERIES, 18MM BODY WIDTH, BODY PORTED, LOW WATTAGE TYPE, 24 VDC COIL, DIN TERMINAL, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, NPTF...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 POSITION, PLUG-IN, REPLACEMENT IS VQ1301N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-PORT VALVE, SWITCHING TYPE- 2-POSITION NORMALLY CLOSED, 240 VAC, PLUMBING THREAD NOMINAL 1 1/4, MOUNTING ORIENTATION- DIRECT, PRESSURE- 0.2-0.8 MPA, 50/60 HZ. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 POSITION, AIR CONTROLLED, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, VQ2 24VDC, SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 3 (CLOSED CENTER) POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, PLUG-IN SINGLE UNIT, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION/ 1 WATT, 24 VDC COIL VOLTAGE, 1/0 MPA MAX OPER PRESSURE, IP65/DUST...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5-PORT, 0.2-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION/SINGLE ACTUATION, RUBBER SEAL, 24 VDC COIL VOLTAGE, L PLUG CONNECTOR W/O CONNECTOR, 1/4 IN CYLINDER PORT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5-PORT CONNECTION, MANIFOLD PLUG-IN, 2POSITION SINGLE ACUTATION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNT, 3/8 INCH PORTS, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNT, DIN (AC), VQZ2000 SERIES, 4/5-PORT, 0.15-0.7MPA, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNT, DIN AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 2 POSITION DOUBLE, PLUG IN SUB PLATE, RUBBER SEAL, 24 VDC, DUST TIGHT/ LOW JETPROOF TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BODY PORTED (DC), VQZ1000 SERIES, BODY WIDTH 10 MM, 2 POSITION SINGLE, RUBBER SEAL, 12 VDC COIL VOLTAGE, L-TYPE PLUG CONNECTOR WITH LEAD WIREPRESSURE 0.15...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BODY PT, .1-.7 MPA, 12/24 VDC, 100/110/200/220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DC24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECT OPERATED, POPPET TYPE, 2 POSITION, 3 PORT, COIL 24VDC, WITH LIGHT / SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, 2 POSITON, SINGLE, PORTED BODY, METAL SEAL, EXTERNAL PILOT TYPE, PLUG CONNECTOR WITHOUT CONNECTOR, 3000 SERIES, 5 PORT VALVE, 18 MM BODY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1-0.7MPA, 12/24 VDC COIL RATED VOLTAGE, 100/11/200/220 VAC, 1 WATT, -10 TO 50 DEGREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOIDS, 110 VAC, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE, CONFIGURATION: FIG, 110 VAC, WITH INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA - 0.7MPA, COIL RATED VOLTAGE: 12, 24VDC;, RESPONSE TIME (MS) STANDARD 1W, H 1.5W:. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, METAL SEAL, DOUBLE SOLENOID, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT VALVE, VQ2 SERIES, 4-WAY, 24VDC, SUPPLY PRESSURE: 0.1-0.7MPA, REPLACED BY VQ2100-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT, NORMALLY CLOSED, METAL SEAL, STANDARD, 1C FLOW RATE, 5 PORT, 6 MM PORT, 2 POSITION, 72 PSI, 24 VDC, REPLACED BY VQ1100-51. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG-IN/PLUG LEAD SINGLE UNIT, 4/5-PORT, 0.2-1.0 MPA, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PRESS 0-10 KGF/CM2, 24 VDC, PIPE SIZE 1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PRESS 0.1~0.7MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RUBBER SEAL, 12 VDC, LOCKING MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RUBBER SEAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ1000, 2-POSITION SINGLE, 1MPA/145PSI PRESSURE MAX, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ1200, 5-PORT 2-POSITION DOUBLE, PLUG-IN MANIFOLD, 24VDC COIL RATING, 0.1-0.7MPA/14.5-101P SI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ2000, PLUG-IN UNIT, 2 POSITION DOUBLE, METAL SEAL, 24 VDC, (SUGGESTED REPLACEMENT: VQ2200N-51). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ4000, 3 POSITION EXHAUST CENTER, PLUG-IN SUB-PLATE, METAL SEAL, 1 WATT, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES VQ5000, SINGLE UNIT, 5 PORT, 3 POSITION, CLOSED CENTER, PLUG-IN, RUBBER SEAL, STANDARD TYPE, 24 VDC, IP65, SIDE PORTED, RC 1/2 PORT SIZE. FREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 120 V, PLUG-IN, RIGHT ANGLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 24 VDC, 0.1-1 MPA, RUBBER SEAL, REPLACED BY VQ4101-5W1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE, VQ1000 SERIES, FLUID: AIR/INERT AIR, PRESSURE: 0.1-0.8 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 240 V, INDICATOR LIGHT WITH SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 4/5 PORT, 0.1 MPA - 0.7 MPA, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, CASSETTE (DC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC COIL, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ SERIES, SINGLE OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ1000 SERIES, 2 POSITION DOUBLE ACTUATION, 24 VDC, PLUG-IN, METAL SEAL, REPLACED BY: VQ1200N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ1000 SERIES, PLUG IN UNIT, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC COIL, 0.15-0.7 MPA, REPLACED BY: VQ1101N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQ2000 SERIES, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC, LOCKING TYPE/MANUAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, METAL SEAL, NEGATIVE COM FUNCTION, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION, DOUBLE ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 VDC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, SLOTTED OVERRIDE, REPLACED BY VQC4201-51. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 VDC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, SUGGESTED REPLACEMENT VQC2301N-51. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 3-POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 4-POSITION DUAL 3-PORT VALVE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE SLOTTED OVERRIDE. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 4-POSITION DUAL 3-PORT VALVE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC1000 SERIES, VALVE MANIFOLD, 3 POSITIONS, EXHAUST CENTER, RUBBER SEAL, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC1000 SERIES, VALVE MANIFOLD, DOUBLE ACTUATION, RUBBER SEAL, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC1000 SERIES, VALVE MANIFOLD, SINGLE ACTUATION, RUBBER SEAL, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ1000 SERIES, BODY PORTED (DC), 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ3000 BODY WIDTH 18 MM, 12 VDC, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ3000 SERIES, 2 POSITION SINGLE, 24 VDC, DIN TERMINAL W/O CONNECTOR, 1/4IN PORT SIZE, NPTF THREAD SIZE, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQZ3000 SERIES, 3 POSITION, METAL SEAL, 24 VDC, DIN TERMINAL WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, W/MANIFOLD, RIGHT ANGLE CONNECTOR, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VACUUM SOLENOID VALVE, HIGH VACUUM TYPE, 0.5MM NOZZLE DIAMETER, 0.5MPA/72.5PSI SUPPLY PRESSURE, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 0.15-0.7 MPA, 24 VDC, REPLACED BY VQ1101-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 3POSITION, PLUG-IN CENTER, EXH 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 3 POSITION, PLUG-IN, SINGLE SOLENOID, AC OPERATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, DOUBLE SOLENOID, PLUG-IN, RECOMMENDED REPLACEMENT Q1201N-51. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SINGLE SOLENOID, PLUG-IN (AC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SINGLE SOLENOID, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID /PILOT 24VDC *LQA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 0.2-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 2 POSITION, SINGLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 24 VDC, 3-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, DOUBLE PLUG-IN, 5 PORT, RANGE 015VAC - 1.0 MPA 0.16-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, PNEUMATIC ROBOTIC, 4 / 5 PORT, 24VDC, NON-LOCKING, DUST PROTECTED, SIDE PORT, W/OUT SUB PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE MANUFACTURER, SOLENOID VALVE, VQC SERIES, 3-POSITION, RUBBER SEAL, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING, OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
EXCELON Valves VS18S517DF313A
EXTERNAL PILOT SOLENOID, PROCESS VALVE, Ø25 MM VALVE, N.C. (0.5 MPA), NBR SEALS, 1 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL PILOT SOLENOID, PROCESS VALVE, Ø32 MM VALVE, N.C. (0.5 MPA), NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL PILOT SOLENOID, PROCESS VALVE, 2 PORT, Ø15 MM VALVE, N.C. TYPE, NBR SEALS, 1/2 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
FESTO Valves VMPA2-M1BH-M-PI
FESTO Valves VMPA2-M1H-E-PI
FESTO Valves VMPA2-M1H-G-PI
FESTO Valves VMPA2-M1H-K-PI
FESTO Valves VMPA2-M1H-M-PI
FESTO Valves VSCS-B-M32-MH-WA-1C1
MANIFOLD SOLENOID VALVE, SINGLE SIZE 2 W/ FG CONFIGURATION, 100VAC 50/60HZ RATING, INDICATOR LIGHT, SURGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, VQ100 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
PILOTED SOLENOID, RETURN SPRING, VQ100 CYLINDER SERIES, 0-0.7MPA, FEMALE PORT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, DOUBLE SOLENOID COIL, 24 VDC, SIZE 2, 4/5 INCH PORT, 3 PORT, PILOT POPPET TYPE VALVE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, VQC1000 SERIES, 5 PORT, 24 VDC, 4 POSITION DUAL 3 PORT VALVE NC/ NC, RUBBER SEAL, LIGHT & SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE - TOOL REQUIRED. FREE...
PORT SOLENOID VALVE, 1000/2000/3000 SERIES, 5 PORT SOLENOID VALVE, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
PORT VALVE, 3000 SERIES,12-24VDC,1.5W ,0.1-0.7MPA,DOUBLE SOLENOID,101PSI,RUBB ER SEAL. FREE 2 YEAR RADWELL WARRANTY
SERIES VS7-6, ISO INTERFACE SOLENOID VALVE, SIZE 2, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics VQ4100-5
SMC VALVE, DOUBLE SOLENOID, CASSETTE (DC), DISCRETE WIRED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, DOUBLE SOLENOID, PLUG-IN (AC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, DOUBLE SOLENOID, PLUG-IN (DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC VALVE, SINGLE SOLENOID, PLUG-IN (DC), BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SMC Valves VQ1101-5
SMC Valves VQ1101N-51
SMC Valves VQ1200N-5
SMC Valves VQ1200NY-5-X35
SMC Valves VQ2100N-5
SMC Valves VQ2101-51
SMC Valves VQ2101N-5
SMC Valves VQ21M1-5YO-C8-Q
SMC Valves VQ2201N-51
SMC Valves VQ4100-31
SMC Valves VQ4101-5
SMC Valves VQ4101-5W
SMC Valves VQ4200-31
SMC Valves VQ4201-5W
SMC Valves VQ4301-51
SMC Valves VQC1101-5
SMC Valves VQC1101N-51
SMC Valves VQC2100N-51
SMC Valves VQC2100N-5
SMC Valves VQC2101N-51
SMC Valves VQC2201N-51
SMC Valves VQC2301N-51
SMC Valves VQC2301N-5
SMC Valves VQC4100-5
SMC Valves VQC4101-51
SMC Valves VQC4201-51
SMC Valves VQC4301-51
SMC Valves VQC4501-51
SMC Valves VQD1151W-5L
SMC Valves VQZ115-5L1-CP
SMC Valves VQZ115-5L1-N7-PR
SMC Valves VQZ1151R-5LO1-Q
SMC Valves VQZ2121-5YB1-N7T
SMC Valves VQZ2151-5L1-Q
SMC Valves VQZ3121B-5YZ1-02
SMC Valves VQZ3151-5LO1
SMC Valves VQZ3151-5YZ1
SMC Valves VQZ332-5L-02T-X90
SMC Valves VQZ335-5YZ1
SMC, VO307-5G, VO3075G, VT3/VO3 SOLENOID VALVE, 3-PORT, .9MPA. FREE 2 YEAR RADWELL WARRANTY
SMC, VP742R-5DZ1-04NA-F, VP742R5DZ104NAF, VALVE, SOLENOID, -101.2KPA-0.7MPA, 24VDC, 1.75W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID - OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT PLUG IN VALVE, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID 3 PORT VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR PILOT VALVE 1.5-9.9 SUPPLY PRESS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 24VDC, 0.9-8 BAR, IP65, FLOW DIRECTION: REVERSIBLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED,...
SOLENOID DIRECTIONAL CONTROL VALVE, VSD03M SERIES, 110/120 VAC, 50/60 HZ, 26/29 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID MANIFOLD, 16 PORT, RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON / 4 WAY, DOUBLE SOLENOID, SPRING CENTERED, ALL PORTS BLOCKED, VITON SEALS, 24 VDC COILS (DIN STYLE), 350...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITON & 4 WAY, DOUBLE SOLENOID, NO SPRING...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITON & 4 WAY, SINGLE SOLENOID, SPRING OFFSET,...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS...
SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), SINGLE SOLENOID, SPRING OFFSET, ALL PORTS BLOCKED, 24 VDC...
SOLENOID OPERATED VALVE, 5 PORT, 2 POSITION, 24 VDC, DOUBLE SOLENOID, PLUG-IN TYPE, VQC VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATED VALVE, 5 PORT, 2 POSITION, 24 VDC, VQC VALVE, SUGGESTED REPLACEMENT FOR VQC2101N-5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , 5PORT, 24VDC, WIDTH 15 MM, 2 POSITION SINGLE, BASE MOUNT, RUBBER SEAL, M-TYPE PLUG CONNECTOR W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 0.1-0.7PA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 100V 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY VNA/B/C/D BODY PORT 3/4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3P EXHAUST CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3POSITION CLOSED CENTER METAL SEAL COIL 24VDC AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ASSEMBLY, DUAL VALVE, INTERNAL PILOT, PRESSURE RELEASE, W/ VALVE POSITION DETECTION, 3 PORT, NORMALLY CLOSED (RETURN SPRING), 24 VDC, CONNECTOR W/LED AND SURGE SUPRESSION, SAFETY STANDARD ISO13849-1. FREE...
SOLENOID VALVE BASE MOUNT 18MM 24VDC 2POS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, .2-1MPA, 5 PORTS, 2 POSITIONS, SINGLE SOLENOID, 24VDC, PLUG-IN, NON-LOCKING PUSH (TOOL REQUIRED), 145PSI MAX OPERATING, 218PSI PROOF, AIR/INERT GAS, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.01~0.5 MPA, 24 VDC, SINGLE UNIT, 2 PORT MULTI-MEDIA VALVE, GROMMET, ONE TOUCH FITTING, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.2-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2INCH BODY SIZE, 1/2INCH IN AND OUT PORT, 200V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10 MM BODY WIDTH, 24 VDC, L TYPE PLUG CONNECTOR WITH LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1000 SERIES, 5 PORT, 0-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10MM, 0.9-10BAR, 3/2-WAY, CLOSED, MONOSTABLE, (534415). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 DOUBLE POSITION, 0.15-0.9 BAR, NON-LOCKING, 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 PORT/3-WAY/MEDIA VALVE/LARGE, 24 VDC, 0-1 MPA, 3/8 IN PORT SIZE, 1/2 IN BODY SIZE, CONDUIT TERMINAL ELEC ENTRY, W/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION 24 VDC, SINGLE ACTION, RUBBER SEAL, NON PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, 12 VDC COIL VOLTAGE, SINGLE ACTION, RUBBER SEAL, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, DOUBLE DETENT, 5 PORT, 0.1/0.7 MPA, PLUG-IN, 1/4 INCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION, RUBBER SEAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 X 3/2 WAY MONOSTABLE, 20 MM VALVE SIZE, 3-10 BAR, 500-550 L/MIN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2/3 WAY MEDIA VALVE, 24 VDC COIL, 3/4 INCH THREAD CONNECTION, 0-10 KGF/CM2. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2000 SERIES, 5 PORT, 1-1.5 W, 24 VDC COIL VOLTAGE, RUBBER SEAL, 2 POSITION, BASE MOUNTED, L-TYPE PLUG CONNECTOR WITH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2000 SERIES, 5 PORT, SINGLE OPERATOR, CABLE CONNECTION, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 V, SOFTSEAL SPOOL, 5/2 GUIDING SYSTEM, SPRING INTERNAL PILOT SUPPLY, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 0.1-0.7 MPA, 2-POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 4-WAY, 145 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 4/5 PORT, DOUBLE SOLENOID, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5 PORT, PLUG-IN, 2 POSTION, SINGLE ACTUATION, RUBBER SEAL, NEGATIVE COMMON, NON-LOCKING, PUSH TYPE, SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, DUAL PILOT, 2000 SERIES, 5 PORT VALVE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, SINGLE SOLENOID, PF CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3PORT PILOT POPPET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 4/5 PORT, ISO INTERFACE, DOUBLE SOLENOID, .1-1 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT BASE MOUNTED, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT BODY PORTED, 24 VDC, 2 POSITION SINGLE ACTUATION, DIN TERMINAL W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT BODY, NON-LOCKING PUSH STYLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, 2 POSITION, 110VAC/50-60HZ COIL,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, 24VDC, BASE MOUNTED, W/O SUB PLATE, NON-LOCKING PUSH STYLE, FUNCTION 0.35W DC AC, VQZ1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, 24VDC, EXTERNAL PILOT, NC, PUSH-TURN LOCKING LEVER,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, BASE MOUNT, 24VDC, 2 POSITION, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, BASE MOUNTED, METAL SEAL N.C., 0.35W DC AC, 24VDC, DIN TERMINAL, NON-LOCKING PUSH STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, BODY PORTED (AC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, BODY PORTED, SINGLE UNIT, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, BODY WIDTH 10 MM, NC, 24 VDC, GROMMET ELECTRICAL ENTRY, M5 THREAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, VQZ100 SERIES, NC, BODY TYPE 5, 12 VDC, L-TYPE PLUG CONNECTOR WITH LEAD WIRE, M5 THREAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT/PILOT POPPET TYPE, VP300 SERIES, INTERNAL PILOT, 0.7MPA, STANDARD COIL, 24 VDC, DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/4 INCH PORT, NPT...
Solenoid Valve, 3 Port/Pilot Poppet Type, VP300 Series, Internal Pilot, Standard 0.7Mpa, Standard Coil, 12 VDC, Grommet with 300mm wire, Without light/surge voltage suppressor, Non-Locking push type, 1/4" Port, NPT...
Solenoid Valve, 3 Port/Pilot Poppet Type, VP300 Series, Internal Pilot, Standard 0.7Mpa, Standard Coil, 12 VDC, Grommet with 300mm wire, Without light/surge voltage suppressor, Non-Locking push type, 1/4" Port, NPTF...
SOLENOID VALVE, 3 PORTED BODY, BASE MOUNT (DC), VQZ100 SERIES, DC 12V, 1 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSISTION, CLOSED CENTER, RUBBER SEAL, LOW WATTAGE TYPE 0.5W, LIGHT / SURGE VOLTAGE SUPPRESSOR, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, COIL 24 VDC, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, PLUG-IN(DC), VQ4000 NO SIZE RATING, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3000 SERIES, 5 PORT, 0.1-.7 MPA, 12/24 VDC, 100/110/200/220 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3000 SERIES, 5 PORT, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3000 SERIES, 5 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 PORT, BASE MOUNT, SGL TYPE, LG FLOW, 24VDC, MALE PLUG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 PORT, BASE MOUNTED, SILENCER: AN120-M5, TUBE BASE X LENGTH: TU0425 X 1M. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 POSITION/DUAL 3 PORT, 0.15-0.7 MPA, PLUG IN, 24 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, .1-.7MPA,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4 WAY, 2 POSITION, DOUBLE LATCHING, 0.18 - 0.7 MPA MAX PRESSURE, RUBBER SEAL, 12 VDC COIL VOLTAGE, L PLUG CONNECTOR W/O CONNECTOR, LOCKING TYPE. FREE 2 YEAR...
SOLENOID VALVE, 4-PORT, DIRECT OPERATED, POPPET, COMPACT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT VALVE, FLUID: AIR/INERT GAS, 0MPA-.7MPA, 12/24 VDC COIL VOLTAGE, RESPONSE TIME: ON 4MS/OFF 2MS, AMBIENT TEMPERATURE: -10 TO 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 4/5 PORT, 0.2-0.7MPA, BASE MOUNT, JPN SPL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, 2 POSITION, 5 PORT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, 2 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE, 1/2 INCH PORT SIZE, SIDE PIPING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, 24 VDC, 0.1 - 0.7 MPA, 2 POSITION SINGLE ACTUATION, DIN TERMINAL W/O CONNECTOR, METAL SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, 3 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 12 VDC, M PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, L PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, L PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, M PLUG CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, 24 VDC, PLUG LEAD TYPE, L PLUG CONNECTOR, W/ LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 PORT, DIRECT OPERATED, POPPET, BASE MOUNTED, VQD1000 SERIES, M PLUG CONNECTOR, W/LEAD WIRE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 2 POSITION, DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC THREAD, PLUG-IN, BASE MOUNTED.
SOLENOID VALVE, 5 PORT, 24VDC, 2 POSITION SINGLE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, BASE MOUNT, 2 POSITION ANGLE, 110VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,...
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,...
SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT...
SOLENOID VALVE, 5 PORT, VQZ2000 SERIES, BODY WIDTH 15 MM, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, 24 VDC COIL VOLTAGE, L-TYPE PLUG CONNECTOR WITH LEAD WIRE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 5 PORT,PLUG IN VALVE, VQ1000 SERIES, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORTS, VQZ2000 BODY, 2-POSITION DOUBLE ACTUATION, BODY PORTED, METAL SEAL, 24 VDC, DIN TERMINAL WITHOUT CONNECTOR, 6MM ONE-TOUCH FITTING, CE MARKED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-PORT, 24 VOLT DC, 2-POSITION DOUBLE, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/3-WAY VALVE, 24 VDC, 590 L/MIN, -0.9 - 10 BAR, PISTON GATE VALVE, -5 TO +50 DEGREE C, IP65, (537956). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 60PSI, 10.8-30VDC, 80MA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR / INERT GAS, 5 PORTS, 2 POSITIONS, DOUBLE, 24VDC, DIN TERMINAL, NON-LOCKING PUSH, 145 PSI, 4-WAY FLOW DIRECTION, 41 TO 140 DEGREE F. FREE 2 YEAR RADWELL...
SOLENOID VALVE, AIR CONTROL, 5 PORT, 2 POSITION, DOUBLE SOLENOID, VQC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT,4/5 PORT,2 POSITION,DOUBLE PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT, .17 TO .75 MPA MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNTED, 3 PORT, 12/24 VDC, .1-.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNTED, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNTED, 5 PORT, 2 POSTION, SINGLE, NON-PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNTED, PLUG-IN SUB-PLATE, RUBBER SEAL, EXTERNAL PILOT, 24 VDC, 0-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MT, DIN (DC) *LQA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED (DC), VQZ100 VALVE, 3 PORT, SINGLE UNIT, 10 MM WIDTH, NORMALLY CLOSED, 24 VDC COIL, L TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED, 4/5-PORT, DIN (DC), 15 MM WIDTH, NORMALLY CLOSED, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED, 5 PORT, 18 MM BODY WIDTH, 24 VDC, SERIES VQZ, 3 POSITION CLOSED CENTER, L-TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED, 5 PORT, 2 POSITION, 24 V DC, 101 PSI, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY PORTED, DIN TERMINAL, 12VDC, 0.15-0.7MPA, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COMPACT/3-PORT, N.C. ACTUATION, 24 VDC COIL, 2 WIRE LEADS, L PLUG CONNECTOR - W/O CONN AND WITH LIGHT/SURGE VOLTAGE SUPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COOLANT VALVE, AIR OPERATED, EXTERNAL PILOT, 15 MM ORIFICE DIAMETER, NORMALLY CLOSED, 0.5 MPA, 1/2 INCH RC PORT SIZE, 24 VDC, DIN TERMINAL W/ LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE...
SOLENOID VALVE, DIRECT OPERATED, METAL SEAL, BODY PORTED, CONDUIT TERMINAL, MANUAL OVERRIDE, 3 PORT, 3/8 INCH BODY SIZE, 1/4 INCH PORT SIZE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, DIRECT OPERATED/METAL SEAL, 4 PORT, SIDE PORTED, SINGLE ACTUATION, 1/4 BODY SIZE, 1/4 RC PORT SIZE (NOMINAL), 24VDC, DIN TERMINAL W/VALVE BODY ELEC ENTRY POSITION, LIGHT INDICATOR. FREE...
SOLENOID VALVE, DOUBLE ACTING, FLIP N/PLUG-IN(DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE ACTION, PLUG-IN, 2 POSITION, 0.1 TO 0.7 MPA, 100 VAC, 50 TO 60 HZ, RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 24VDC, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN UNIT, BASE MOUNTED, 3 POSITION, EXHAUST CENTER, 0.1 - 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, EXHAUST CENTER, RUBBER SEAL, EXTERNAL PILOT TYPE, 24 VDC, L-TYPE PLUG CONNECTOR WITHOUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, INTERNAL PILOT, 3 PORT, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO INTERFACE, 3 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT WITH SURGE VOLTAGE SUPPRESSOR, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO INTERFACE, 4/5 PORT, 2 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT WITH SURFE VOLTAGE SUPPRESSOR, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO INTERFACE, VS7-6 SERIES, 3 POSITION, 5 WAY, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO INTERFACE, VS7-6 SERIES, 3 POSITION, DOUBLE PILOT CHECK, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO INTERFACE, VS7-8 SERIES, 2 POSITION, SINGLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO INTERFACE, VS7-8 SERIES, 4/5 PORT, 3 POSITION, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO STANDARD, 24VDC,0.15-1.0MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO STANDARD, SOLENOID OPERATED AIR CONTROL VALVE, 5 PORT, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 101 PSIMAX, 24 VDC, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO STANDARD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO, DOUBLE SOLENOID, SIZE 2, 100 V AC COILS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO, DOUBLE SOLENOID, SIZE 2, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO1, 3-POS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NC ACTUATION, HIGH PRESSURE, 3 PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, OPERATING PRESSURE RANGE: 0.1MPA - 0.7MPA, COIL RATED VOLTAGE: 12... 24VDC, RESPONSE TIME (MS) STANDARD 1W H 1.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, FOR MANIFOLD, 24 VDC COIL, DIN TERMINAL WITHOUT CONNECTOR, ONE TOUCH FITTING FOR DIAMETER = 8, CE COMPLIANT.
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, FOR MANIFOLD, 24 VDC COIL, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 6, OIL FREE. FREE 2...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 110 VAC COIL, 50/60 HZ, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 8, TYPE L.
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, DIN TERMINAL WITHOUT CONNECTOR, ONE TOUCH FITTING FOR DIAMETER = 8, CE COMPLIANT.
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, DIN TERMINAL, ONE TOUCH FITTING FOR DIAMETER = 6, WITH BRACKET. FREE 2...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, DIN TERMINAL, ONE TOUCH FITTING FOR DIAMETER = 6. FREE 2 YEAR RADWELL...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 6, WITH BRACKET. FREE 2...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ20, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 6. FREE 2 YEAR RADWELL...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ30, NORMALLY CLOSED, FOR MANIFOLD, 24 VDC COIL, DIN TERMINAL, ONE TOUCH FITTING FOR DIAMETER = 10, OIL FREE. FREE 2...
SOLENOID VALVE, PILOT OPERATED, 2 PORT, FOR DRY AIR, VQ30, NORMALLY CLOSED, SINGLE UNIT, 24 VDC COIL, GROMMET ENTRY, ONE TOUCH FITTING FOR DIAMETER = 10, WITH BRACKET. FREE 2...
SOLENOID VALVE, PILOT, NORMALLY CLOSED, METAL SEAL, STANDARD, 1C FLOW RATE, 5 PORT, 6 MM PORT, 2 POSITION, 72 PSI, 24 VDC, REPLACES, VQ1100-5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG LEAD TYPE, 4-PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN TYPE, 3 POSITION, PRESSURE CENTER, DUAL OPERATOR, RUBBER SEAL, 24 VDC, W/ INDICATING LEDS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.4 WATT, LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN, 5 PORT, 3 POSITION, METAL SEAL, 2 COILS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PLUG-IN, METAL SEAL, VQC4000 SOLENOID VALVE, 5-PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQ, SINGLE PLUG-IN UNIT, 2-POSITION, 0.5W LOW TYPE, 24VDC COIL RATING, 0.1-0.7MPA/14.5-101P SI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQ1300, 5-PORT 3-POSITIONS, PLUG-IN MANIFOLD, 24VDC COIL RATING, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQ1500, 5-PORT 3-POSITIONS, 24VDC COIL RATING, 0.1-0.7MPA, 0.5W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQ5000, 3 POSITION, PLUG-IN DC, RUBBER SEAL, CLOSED CENTER, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQC1000, 3-POSITION; EXHAUST CENTER, LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE OVERRIDE, RUBBER SEAL MATERIAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQC4000 SERIES, 2 POSITION DOUBLE, METAL, RUBBER SEAL, 5 PORT, 24 VDC, LOCKING TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VQZ200, RUBBER SEAL, NC, .35 W, 24 VDC, L-PLUG CONNECTOR W/ .3M LEAD WIRE, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4IN ONE-TOUCH FITTING PORT SIZE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, SERIES VS18, 5/2 VALVE, SOL/SPRING (24VDC) WITH GLANDLESS SPOOL, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SGL SOL, PLUG-IN, 5-PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, 3/8 INCH BODY SIZE, 3/8 RC PORT SIZE, 24 VDC, CONDUIT TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE WITH BASE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 3-PORT, BODY SIZE 1, 24 VDC, GROMMET ELECTRICAL ENTRY, NORMALLY CLOSED, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SIZE 2, ISO INTERFACE, 100VAC, 4/5 PORT, AIR/NERT GAS, 0.1 TO 1.0MPA, SINGLE OR DOUBLE SOLENOIDS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SUBPLATE, 1 / 8 INCH PORT SIZE, AIR / INERT GASES, 0.1 - 0.7 MPA PRESSURE RANGE,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, UNDERLAP/ ELECTRICAL, 24 VDC OPERATING VOLTAGE, 24 VDC/1/8 WATT COIL, SIZE 15 MM WIDTH, 3/2 NC MONOSTABLE VALVE FUNCTION, 18 L/MIN STANDARD NOM FLOW RATE, DIRECT CONTROL, 6...
SOLENOID VALVE, VALVE. PROPRIETARY (DC),0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VCQ2000 SERIES, 5 PORT, 24 VDC, 0.2 TO 0.7 MPA, BASE MOUNTED, PLUG-IN, -10 TO +50 DEGREE C, RECOMMENDED SUCCESSOR FOR VQC2301N-5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VMPA SERIES, 2X2/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 20 MM VALVE SIZE, 650-850 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE, THROUGH-HOLE...
SOLENOID VALVE, VMPA SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 20 MM VALVE SIZE, 500 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE, M5 PILOT AIR...
SOLENOID VALVE, VMPA SERIES, 5/2; MONOSTABLE VALVE FUNCTION, 20 MM VALVE SIZE, 700 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3-8 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE,...
SOLENOID VALVE, VP300 SERIES, 3 PORT/PILOT POPPET TYPE, INTERNAL PILOT, 0.7 MPA STANDARD, 24 VDC STANDARD COIL, DIN TERMINAL WITH CONNECTOR, NON-LOCKING PUSH TYPE, 1/4" PORT, RC THREAD, NC, WITH...
SOLENOID VALVE, VP500 SERIES, 3 PORT, BASE MOUNTED, 24 VDC, DIN TERMINAL, LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ SERIES, 0.15-0.7MPA, BASE MOUNTED, 2 POSITION, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ0 SERIES, M5 PORT, PRESSURE: 0.15-0.7 MPA, 12 VDC, 2 POSITION, SINGLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ100 SERIES, 3 POSITION, PLUG-IN, 24 VDC, 0.1-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ1000 SERIES, 4 POSITION, DUAL 3 PORT VALVE, RUBBER SEAL, 24 VDC, 0.15-0.7 MPA PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ1000 SERIES, PLUG-IN UNIT, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC COIL, NON-LOCKING PUSH MANUAL OVERRIDE (TOOL REQUIRED), REPLACES: VQ1101N-5. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ2 SERIES, SINGLE SOLENOID, PLUG-IN, 24 VDC, 4-WAY, 0.1-0.7MPA, 1 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ2000 SERIES, 2 POSITION, 4-WAY, SINGLE, RUBBER SEAL, 24 VDC, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ2000 SERIES, 3 POSITION EXHAUST CENTER, RUBBER SEAL, 24 VDC, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ4000 SERIES, 4/5 PORT, 3-POSITION, CLOSED CENTER, METAL SEAL, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQ4000 SERIES, 5 PORT, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, 1 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF, SIDE...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB PLATE,...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, RUBBER SEAL, 1 W, 110 VAC COIL, 50/60 HZ, W/ LIGHT/SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB PLATE,...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION SINGLE, RUBBER SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF,...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, 1/4 IN,...
SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 24 VDC COIL, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, SIDE PORTED, WITHOUT SUB...
SOLENOID VALVE, VQC SERIES VALVE, 5 PORT, PLUG-IN BASE MOUNTED, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, METAL SEAL, EXTERNAL PILOT FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, METAL SEAL, LOW-WATTAGE TYPE (0.5W) FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, METAL SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 2-POSITION SINGLE ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, LOW-WATTAGE TYPE (0.5W) FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, RUBBER SEAL, EXTERNAL PILOT FUNCTION, 24 V DC, , WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 3-POSITION EXHAUST CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 3-POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VQC SERIES, 3-POSITION EXHAUST CENTER ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, , WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VQC SERIES, 3-POSITION PRESSURE CENTER ACTUATION, METAL SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 3-POSITION PRESSURE CENTER ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VQC SERIES, 3-POSITION, CLOSED CENTER, 24 VDC, 0.2-0.7 MPA, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 3-POSITION, PRESSURE CENTER, RUBBER SEAL, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 4-POSITION DUAL 3-PORT VALVE ACTUATION, RUBBER SEAL, NEGATIVE COM FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VQC SERIES, 4-POSITION DUAL 3-PORT VALVE ACTUATION, RUBBER SEAL, STANDARD FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VQC SERIES, 5 PORT, 3 POSITION CLOSED CENTER, METAL SEAL, 1 W, 24 VDC, W/ LIGHT & SURGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, SIDE PORTED, W/O SUB-PLATE, RC...
SOLENOID VALVE, VQC SERIES, 5 PORT, 3 POSITION, PRESSURE CENTER, METAL SEAL, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, 5-PORT, PLUG-IN, 0.1-0.7 MPA, BASE MOUNTED, IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, DOUBLE SOLENOID, PLUG-IN, 4/5 PORT, 0.2-0.7 MPA, IP67. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, PNEUMATIC, SPRING BASE, 0.15-0.7 MPA, 2 POSITION , 5 PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES, SINGLE SOLENOID, 2-POSITION, 5 PORTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC, 5 PORT, RUBBER SEAL, 24VDC, IP67, 0.1-0.7MPA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC2000 SERIES, 3 POSITION, EXHAUST CENTER, RUBBER SEAL, NEGATIVE COMMON, 24 VDC COIL, LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQC4000 SERIES, PLUG-IN, 5 PORT, IP67 ENCLOSURE PROTECTION, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQZ100 SERIES, 3 PORT, NORMALLY CLOSED, 24 VDC COIL, M-TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VQZ3000 SERIES, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, DIN TERMINAL W/ LIGHT & SURGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, W/O SUB-PLATE, NO CE MARK. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VQZ3000, 15 MM BODY, 3 POSITION EXHAUST CENTER, RUBBER SEAL, 24 VDC, L TYPE PLUG CONNECTOR, W/ LEAD WIRE, CE MARKED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VS26 SERIES, 24VDC, SPRING RETURN, NON-LOCKING, GLANDLESS SPOOL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VS26, 5/2. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VS3115 SERIES, 3 PORT, 1/4 INCH NPT, 180-200 OR 200-230 VAC COIL, 50/60 HZ, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VS7-6 SERIES, ISO INTERFACE, 3 POSITION, 5 WAY, DOUBLE SOLENOID, 24 VDC, INDICATOR LIGHT, DIRECT MANUAL OVERRIDE, SIDE PIPING, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VS7-8 SERIES, DOUBLE, 100 VAC, DIRECT MANUAL OVERRIDE, EUROPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VS7-8 SERIES, SIZE 2, 0.1-1 MPA OPERATING PRESSURE, 2-POSITION, 4/5 PORT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VT3/VO3, 3-PORT, COIL: 200VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VT307 SERIES, 3 PORT, DIRECT OPERATED POPPET TYPE, VACUUM SPECIFICATION TYPE,24 VDC COIL, DIN TERMINAL WITH CONNECTOR, WITH LIGHT AND SURGE VOLTAGE SURPRESSOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, W/ VITON SEALS, SOL 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WATSON SMITH PRODUCTS, VP51/0-10V/0-150PSI/ NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,2000 SERIES, 4/5 PORT VALVE,3 POSITION CLOSED CENTER,24VDC COILS,DUAL SOLENOID,DIN TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,24VDC,DOUBLE SOLENOID,4 WAY,5 PORT PLUG IN VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,4/5 PORT, DOUBLE SOLENOID, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,DOUBLE SOLENOID,PLUG IN,CLOSED CENTER VALVE, 3 POSITION, 24 VDC, W/ MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VAVLE, SERIES: VQ2000, 2 POSITION SINGLE ACTUATION, METAL SEAL, 24VDC, CABLE LENGTH 0.6M. FREE 2 YEAR RADWELL WARRANTY
SUB FOR CONTINENTAL HYDRAULICS VS6M-3F-A-D24K1-A, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24...
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60-DD, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60L, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-G-60L-H, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M-1A-GB-60L-H, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS12M1A-GB5HL1-60L-H , DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CONTINENTAL HYDRAULICS VS5M-3F-G-24SL-J-Y61 77, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS,...
VALVE ISO DOUBLE SOLENOID SIZE 1. FREE 2 YEAR RADWELL WARRANTY
VALVE ISO DOUBLE SOLENOID SIZE 2. FREE 2 YEAR RADWELL WARRANTY
VALVE ISO SINGLE SOLENOID SIZE 1. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT, SOLENOID, 24VDC, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, VP3/5/7 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT, VP4 SOLENOID VALVE 4/5 PORT, CLASS CODE: FE, FAMILY CODE: 283. FREE 2 YEAR RADWELL WARRANTY
VALVE, BASE MOUNT, DC, SOLENOID, 2000 SERIES, 4/5 PORT, FLUID/AIR/GAS. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, PLUG IN, 5 PORT, AIR/INERT GAS. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, PLUG-IN (DC) ). FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, PLUG-IN, 2 POSITION DOUBLE, RUBBER SEAL, LOW WATTAGE TYPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID, SPL. FREE 2 YEAR RADWELL WARRANTY
VALVE, DUAL SOLENOID VALVE, 24 VDC, (CLASS 1), 4/5 PORT, PRESSURE 0 ~1MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, ISO DOUBLE, SOLENOID, SIZE 2, AC100V. FREE 2 YEAR RADWELL WARRANTY
VALVE, ISO, VS7-6 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLUG IN, 5 PORT, BASE MOUNTED, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 24VDC, 4-WAY, AIR/INTER GAS, NON-LOCKING PUCH, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, SGL SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, 0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, CASSETTE, DC, VQ1000/VQ20/VQ30 VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, PLUG-IN (DC). FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, PLUG-IN *LQA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, PLUG-IN TYPE, METAL SEAL, EXTERNAL PILOT, 24VDC, LOCKING TYPE . FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID, PLUG-IN, SOLENOID VALVE, 24 VDC, LOW WATT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID,0.1-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VALVE, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED, 5 PORT, 2 POSITION, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 110VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 3 PORT, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, AIR CONTROL, 5 PORT, 2 POSITION, SINGLE. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, BODY PORTED, 5 PORT, 2 POSITION, DOUBLE SOLENOID,24 VDC, INDICATOR LIGHT WITH SURGE SUPPRESSOR, NO SUBPLATE, PT THREAD. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, DIRECT OPERATED, 5 PORT, 1/4 RC, 220 VAC, W/ SUB-PLATE, CONDUIT W/ TERMINAL, MANUAL OVERRIDE OPTION. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, DOUBLE, 100 VAC, WITH INDICATOR LIGHT, WITHOUT SUB-PLATE, RC THREAD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, DOUBLE, ISO2, 4/5 PORT, 200VAC, INDICATOR LIGHT, WO/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, ISO, SINGLE, 24 VDC, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, ISO1 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, VP3/5/7 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID,BOYD PORT, 3/8INCH, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, VQ4000 SERIES, SINGLE SOLENOID, PLUG-IN, 2 POSITION, 4/5-PORT, BASE PORTED, SUP 0-1.0 MPA, PIL 0.2-1.0 MPA, RUBBER SEAL, EXTERNAL PILOT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE,5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE. FREE 2 YEAR RADWELL WARRANTY
VALVE/ISO DOUBLE SOLENOID SIZE 2. FREE 2 YEAR RADWELL WARRANTY
VALVE/ISO SINGLE SOLENOID SIZE 1. FREE 2 YEAR RADWELL WARRANTY
VP300/500/700, 3 PORT SOLENOID VALVE, BASE MOUNTED, SINGLE UNIT, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VP300/500/700, 3 PORT SOLENOID VALVE, BODY PORTED, SINGLE UNIT, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQ1000 SERIES, VQ1*0*, 5 PORT SOLENOID VALVE, PLUG-IN TYPE, BASE MOUNTED, NEW STYLE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQ2000 SERIES, VQ2*0*, 5 PORT SOLENOID VALVE, PLUG-IN, BASE MOUNTED, NEW STYLE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQC VALVE, SOLENOID VALVE, 3POSITION, SINGLE, SUP -100KPA-07MPA, PIL 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY
VQC1000, 5 PORT SOLENOID VALVE, ALL TYPES - NEW STYLE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQZ**2*, 1000/2000/3000 SERIES, 5 PORT SOLENOID VALVE, BODY PORTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQZ**2, 200/300 SERIES, 3 PORT SOLENOID VALVE, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY
VQZ**5*, 1000/2000/3000 SERIES, 5 PORT SOLENOID VALVE, BASE MOUNTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VQZ**5, 200/300 SERIES, 3 PORT SOLENOID VALVE, BASE MOUNTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
VS18 VALVES, 5/2, SOLENOID,SPRING VALVE. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>