Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
SOLENOID VALVE, DOUBLE AIR PILOT, 4 WAY, 24DC, 6IN LEADS ,MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
| Pneumadyne, Inc. | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | S20M42-DS-24-2 | 15044434 |
| Product Name | 4-Way Valve Solenoid Valve | Solenoid Valve |
| Valve Type | Control Valve; Directional; Solenoid; Spool | Pilot; Solenoid |
| Primary Material | Aluminum; Brass / Bronze; Copper; Stainless Steel; Exotic Metal | |
| Media | Water; Air; Compressed Air | |
| Valve Size | 0.19 inch (4.83 mm) | |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |