MAC Valves, Inc. USA Solenoid Valve PR82A-GDCA

Description
SOLENOID VALVE, DOUBLE OPERATOR, DUAL PRESSURE REGULATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, DOUBLE OPERATOR, DUAL PRESSURE REGULATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 39598390 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
39598390
Solenoid Valve 39598390
SOLENOID VALVE, DOUBLE OPERATOR, DUAL PRESSURE REGULATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, DOUBLE OPERATOR, DUAL PRESSURE REGULATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 39598390
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL MS-E - 31-333N-03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Solenoid Valves - 1762056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Valve Size 0.25 inch (6.35 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details