SOLENOID VALVE, PIPE SIZE 3/8 INCH, ORIFICE SIZE 3/8 INCH, SEAT MATERIAL FKM, BODY MATERIAL BRASS, 110-120 V, 50-60 HZ, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 20412147 |
| Product Name | Solenoid Valve |
| Valve Type | Solenoid |