Nachi America, Inc. Hydraulic Valve SA-G01-A3X-D1-E31

Description
DIRECTIONAL CONTROL VALVE, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 12VDC COIL, DIN PLUG STYLE, BUNA SEALS, MOUNT = 10-24, DESIGN # 31. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECTIONAL CONTROL VALVE, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 12VDC COIL, DIN PLUG STYLE, BUNA SEALS, MOUNT = 10-24, DESIGN # 31. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 186184330 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
186184330
Hydraulic Valve 186184330
DIRECTIONAL CONTROL VALVE, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 12VDC COIL, DIN PLUG STYLE, BUNA SEALS, MOUNT = 10-24, DESIGN # 31. FREE 2 YEAR RADWELL WARRANTY

DIRECTIONAL CONTROL VALVE, D03 SIZE, 22.4 GPM, 5075 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, P TO A, B TO T, CLOSED TRANSITION, SINGLE SOLENOID AT PORT A, 12VDC COIL, DIN PLUG STYLE, BUNA SEALS, MOUNT = 10-24, DESIGN # 31. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 186184330
Product Name Hydraulic Valve
Valve Type Control Valve; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Balancing Valves for HVAC -  - DeZURIK, Inc.
Specs
Valve Type Balancing
View Details