MAC Valves, Inc. USA Solenoid Valve PR82A-GDCC

Description
SOLENOID VALVE, DUAL PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, DUAL PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 116708371 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
116708371
Solenoid Valve 116708371
SOLENOID VALVE, DUAL PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, DUAL PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 116708371
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-322E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Pneumatic Regulators - 2351138 - RS Components, Ltd.
Specs
Media Air
Maximum Pressure 1.45 psi (1.02 m H2O)
Media Temperature -4 to 158 F (-20 to 70 C)
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details