Radwell International Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 10 11 12 13 14 15 16 17 18
Product Name Notes
(1624502038), SOLENOID VALVE, 100-120V, 60-50HZ, 39VA. FREE 2 YEAR RADWELL WARRANTY
(88003764), SOLENOID VALVE, 120 VAC, 50/60 HZ, FLOW CV 44.6 TO 48.3 MAX, SLOW OPEN, QUICK CLOSE. FREE 2 YEAR RADWELL WARRANTY
3 PORT DIRECT OPERATED POPPET SOLENOID VALVE, BODY PORTED, FOR VACUUM, 24 VDC, GROMMET (LEAD WIRE LENGTH 600 MM), WITH SURGE VOLTAGE SUPPRESSOR, 1/8 PORT SIZE. FREE 2 YEAR RADWELL...
3 PORT SOLENOID VALVE POPPET TYPE, 3 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
3 PORT SOLENOID VALVE POPPET TYPE, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
3 PORT SOLENOID VALVE POPPET TYPE, BODY PORT. FREE 2 YEAR RADWELL WARRANTY
5 PORT PILOT SOLENOID VALVE RUBBER SEAL, SERIES: VFR5000, 3 POSITION DOUBLE, STANDARD BODY OP, INTERNAL PILOT, 220VAC, 50/60HZ, W/O CONNECTOR ELECTRICAL ENTRY, W/ LIGHT & SURGE VOLTAGE SUPPRESSOR. FREE...
5 PORT SOLENOID VALVE, VFR 3000 SERIES, NON PLUG IN, 2 POSITION SINGLE, INTERNAL PILOT, 110 TO 120 VAC, 50/60 HZ, DIN TERMINAL, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, LEVER TYPE PILOT...
AIR CONTROL VALVE, SOLENOID OPERATED, BASE MOUNTED, 3 PORT, 2 POSITION, NORMALLY OPEN, 14 PSI, 24 VDC, NON-LOCKING PUSH, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID VALVE, SERIES VMPA, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 550-600 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, 3-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING, IP65, (573724). FREE 2 YEAR...
AIR VALVE, TYNA-MYTE, 4-WAY, N/O, N/C, SINGLE SOLENIOD, FOR MOUNTING ON SOLENOIDS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
ASCO Pneumatics TZ50P-S3-KN24DC
ASCO Valves U8262C2
ASCO Valves USF8257A001 120/50-60
CONTROL VALVE, PILOT/POPPET/SOLENOI D VALVE, 3 PORT, 4.8 WATTS DC-2WATTS DC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, SOLENOID OPERATED, SERIES SYJ3000, BASE MOUNTED, 3-POSITION EXHAUST CENTER, 4 PORT, COMMON EXHAUST, 24 VDC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH...
DIRECT SOLENOID VALVE, V60 SERIES VALVES, PNEUMATIC, 1/4 INCH NPT, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
DIRECT SOLENOID VALVE, V61 SERIES 120VAC 5/2 LOCKING SOLENOID ACTUATED, SPRING RETURN 1/4" NPT PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY
DIRECTED OPERATED SOLENOID VALVE, 1/8IN, 180PSI, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPONENT, PARTS KIT, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS PRESSURE REGULATOR W/ BUILT-IN SOLENOID VALVE, SIZE 1, OUTLET: DN 25 (1''), NPT INTERNAL THREAD, QUICK OPENING, QUICK CLOSING, MAINS VOLTAGE: 120 V AC, 50/60 HZ,...
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, 120 VAC, 50/60 HZ, 74 VA, IP54, 2" NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVE, 120 VAC, 50/60 HZ, MAX INLET PRESSURE 500 MBAR (7 PSIG (CSA 5 PSIG), BODY WITH PROOF OF CLOSURE, RIGHT VIEWING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PNEUMATIC SOLENOID VALVE, 3-10 BAR, SPRING METRIC M5, V08 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SERIES VL, 5/2; SINGLE SOLENOID FUNCTION, PNEUMATIC ACTUATION, 18 MM WIDTH, 500 L/MIN FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, (161082). FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 63-73 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REPAIR KIT, 1.25 X 0.5625 X 0.5625 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH, 4 WAY, 30 - 125 PSI, 13.4 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8INCH, 4WAY, CONTINUOUS 0-125PSI, 24 VDC, 6.7W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 PSI, 1/8 INCH ORIFICE, 11 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100PSI, 60HZ, 10W, 1/16IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120V, 50-60HZ, 100PSI, 11W, 1/16IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 V, 50/60 CYCLES, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 V, 50/60 HZ, 11 WATTS, 75 PSI, ORIFICE 1/16 X 1/16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 11 WATTS, 55 PSI, 1/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VAC, 50/60HZ, 5-10PSI, 10WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VOLT, 50/60 HZ, 10 WATTS, 75 PSI, 5/32 ORIFICE, CODE J04. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC 60HZ COIL, 7 WATT, 150 PSI MAX, ORIFICE 046. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1250 PSI, 120V/60HZ 110V/50HZ, 10 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSI, 1/16-3/64 PORT, 110-120 V AC, 50/60 HZ, 11 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 / 3 PORT, COMPACT, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2/2, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20 PSI, 10 WATTS, 115-60 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.1-0.9 MPA, 1-9.2 KGF/CM2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 10 WATT, 100 PSI, ORIFICE: 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 10 WATT, ORIFICE 1/3 - 3/32, 100 PSI, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 11 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, BODY PORTED, SINGLE SOLENOID, PUSH LOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SUPPLY PRESSURE 0.15 - 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 240V, 60HZ, 1/16PSI, 20 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POS 5WAY, 3-10BAR, 6MM OD TUBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, DIRECT OPERATED, POPPET BODY PORTED, 24 VDC, M5 PLUMBING THREAD, GROMMET (LEAD WIRE LENGTH 600 MM), WITH SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 10 WATT, 1/4 INCH NPT, 400 PSI, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-10 BAR, TEMP 5-50C, F99. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY N/C, 3/8 INCH NPT PORTS, 24 VDC, 150 PSI SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4WAY, 3POS, 175PSI, 120VAC, 10W, 1.21MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2 WAY, SUBMINIATURE, SOL-DIFF/ AIR, 120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 55 PSI, 1/8 INCH ORFICE, 120V/60HZ 110V/50HZ, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR PILOT, 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COMPACT FOR WATER, 24VDC, 1/4 PORT SIZE, CLASS 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ELECTRIC, 120/110V, 125PSI, 10W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FOR DRY AIR, CLASS 3, NORMALLY CLOSED, GROMMET ELECTRICAL ENTRY, SLOTTED LOCKING TYPE, NPT THREAD, FOOT TYPE BRACKET, 110 VAC, 50/60 HZ, 7 MM ORIFICE,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FOR GAS, INLET DN 40 (1 1/2"), WITHOUT OUTLET FLANGE, RP INTERNAL THREAD, MAINS VOLTAGE 120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, INTERNAL PILOT, SPRING AND AIR RETURN, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, INTERNAL SUPPLY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MAGNETIC, 0.28 AMP, 120 VAC, 60 HZ, 300 PSI, 1/2 INCH, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ORIFICE 1/4 INCH, VALVE ONLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RELAY, 12 VDC INPUT, 50 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SIZE 2, 5/2 MONOSTABLE / BISTABLE 5/3 APB, 1/2 INCH PORT, 110 - 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 120VAC, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 2-WAY, 12 V DC, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 2-WAY, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SUBMINIATURE, 24 VDC, 2-PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V20/V22, 3/2, NC, SDMO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V4000F SERIES, 24 VDC, 4/5 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V5 SERIES, 125PSI, 2 WIRE LEADS, COIL 110/120VAC 50/60HZ 10W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, V5D SERIES, 120 VDC, 10 WATT, 75 PSI, 600 CPM, 3 WAY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVES, 1/4 INCH, 120 VOLTS, 50/60 HZ, 5.3- 8.3 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VACUUM SOLENOID, 24 VDC, 2-PIN CONNECTOR, 0-0.7 MPA, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE PILOT, SOLENOID OPERATED, 24 VDC, 3-WAY, 0-0.7 MA, CONNECTOR W/O LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 120V, 60HZ, 11W, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 24 VDC, SUPPLY PRESS 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, PILOT, SUPPLY PRESS 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR STEAM, BODY PORT, 1/4 NPT, 2-PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SINGLE SOLENOID, V4000, 4/5PORT, W/O BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, SPRING RETURN, 24 VDC, 1.7 W, 25-145 PSIG, -4-122 DEG F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PARKER, SKINNER, V53DB2020-120/60-110 /50, SOLENOID VALVE, 120 VAC 60 HZ, 110 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE,3-10BAR,5-50C, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATICALL Y ACTUATED SOLENOID VALVE, BODY ALUMINIUM, FILTERED AND LUBRICATED AIR, 10 BAR, ORIFICE SIZE 6MM, WORKING PORT SIZE G 1/8". FREE 2 YEAR RADWELL WARRANTY
ELECTROVALVE, 1/4 INCH, SOLENOID, 5/2 SPRING, 24VDC, MB9 TECHNOPOLYMER. FREE 2 YEAR RADWELL WARRANTY
FESTO Valves VACF-B-C1-1
FESTO Valves VMPA1-M1H-E-PI
FESTO Valves VMPA1-M1H-J-PI
FESTO Valves VMPA1-M1H-K-PI
FESTO Valves VMPA1-M1H-M-PI
FESTO Valves VMPA14-M1H-M-PI
FESTO Valves VMPA14-M1HF-M-PI
GAS SOLENOID VALVE, 120VAC, 50/60 HZ, 36VA, 5 PSIG. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Pneumatics V11HCA-100
JOHNSON CONTROLS Valves V11HGA-100
LINEAR SOLENOID, PULL, CONTINOUS, 24 VDC, 6.116 N, 195 OHM, 3.1 WATT. FREE 2 YEAR RADWELL WARRANTY
LINEAR SOLENOID, PULL, CONTINUOUS, 24 VDC, 28.635 N, 110 OHM, 5.5 WATT. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves TM-DAAP-1DA
MAC VALVES INC Valves TM-DAAP-4DA
MAC VALVES INC Valves TM-DDAJ-1DA
MAC VALVES INC Valves TM-DDAP-1DK
MAC VALVES INC Valves TU-DFFP-1DK
MENCOM Valves VAC-029-00
MINI ISO VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics V60P411A-A212JB
NORGREN Pneumatics V61R417A-A212JB
NORGREN Pneumatics V61R4D7A-XP0900
NORGREN Pneumatics V61R5DDA-XP0200
NORGREN Valves U141115-12VDC
NORGREN Valves V45A517D-C313A
NORGREN Valves V60P511A-A213JB
NORGREN Valves V60P517A-A218JB
NORGREN Valves V60P517A-A313JA
NORGREN Valves V61R517A-A213JB
NORGREN Valves V61R517A-A218JB
NORGREN, V60PA11AA2000A, PNEUMATIC SOLENOID VALVE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
PANEL MOUNT PILOT VALVE, REDHAT PANEL MOUNT SOLENOID WITH SPADE TERMINAL COILS STANDARD, 1/8 INCH PIPE SIZE, 1/8 INCH ORIFICE, BRASS BODY, 8257 SERIES, 120 VAC, 50/60 HZ, AIR: 0-125,...
PARKER, SKINNER, V52DB3007-120/60, V52DB300712060, SOLENOID VALVE, 120VAC/60HZ, 5 PSI, 10 WATTS, 3/8 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
PARKER, V5L20250, SOLENOID VALVE, 48VDC, 75PSI,. FREE 2 YEAR RADWELL WARRANTY
PILOT ASSEMBLY, FOR SY100 SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
PILOT GAS VALVE, SOLENOID, MAGNETIC, 110-120 V, 50/60 HZ, 10 PSI MAX, 1/4 INCH NPT, CONTACT NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
PILOT OPERATED 5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PILOT OPERATED SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PILOT OPERATED, 5 PORT, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
PILOT POPPET SOLENOID VALVE, 3 PORTS, MATERIAL RESTRICTION TYPE, 24VDC, 4.8 WATTS LOW POWER CONSUMPTION, USE IN VACUUM OR UNDER LOW PRESSURE, 1 INCH VALVE PORTS. FREE 2 YEAR RADWELL...
PILOT POPPET SOLENOID VALVE, SERIES VG342, 3 PORT, 0.25-0.7 MPA, 24V DC. FREE 2 YEAR RADWELL WARRANTY
PILOT SOLENOID VALVE, SERIES VF, 5-PORT, BODY PORTED, BASE MOUNTED, BUILT-IN FULL-WAVE RECTIFIER (AC). FREE 2 YEAR RADWELL WARRANTY
PNEUMATECH Valves VA-003757
PNEUMATIC DIRECT SOLENOID VALVE, V60 SERIES, 145 PSI, 14 TO 122 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE, V60 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECT SOLENOID VALVE,5/2,SOL/AIR SPRING,G1/8 PORT SIZE,24VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIRECTIONAL VALVE, SINGLE SOLENOID, 0-125 PSI, SPRING RETURN, 4 WAY, 2 POSITION, 120 VAC, 50/60 HZ, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE 5PORT 12VDC 1/4NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 5/2 VALVE, SOL/SPRING, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, DIRECT SOLENOID, 1/4 NPT, 3/2, NC, SPRING, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, NO SOLENOID, 145PSIG, 14-122DEGREE F,V60 SERIES. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, SERIES VFA3000, 2-POSITION, DOUBLE SOLENOID, BODY PORTED FOR 30 TYPE MANIFOLD, 5 PORT, 1/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, V61 SERIES, NO SOLENOID, 5/2, 14" NPT, AIR PILOT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, VHEF SERIES, MANUALLY ACTUATED, SELECTOR SWITCH, PISTON SPOOL, DIRECTLY ACTUATED, INTERNAL PILOT AIR, 5/2 WAY DOUBLE SOLENOID/BISTABLE, 1/4 NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVES, 10MM VALVE ON MFOLD, 24VDC, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Valves T424.52.0.1.B09
PNEUMAX Valves T488.52.0.1.M11
PNEUMAX Valves T488.52.0.1.M57
POWER VALVE, BODY PPORTED, 1/4 PORT SIZE, INTERNAL PILOT SOLENOID, RC THREAD TYPE, 24VDC COIL, L PLUG CONNECTOR, 300MM LEAD WIRE LENGTH, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, FOOT MOUNTED. FREE 2...
SERIES 1 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID VALVE, 3-WAY, T SERIES, 1/4, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SKINNER Valves V5-630-F24
SMC SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SMC Valves SYJ714-5LU-02
SMC Valves SYJ7140-5LZ
SMC Valves VF5120-3DD1-02T
SMC Valves VFR2100-3FZ
SMC Valves VFR2300-5FZ
SMC Valves VFR3100-5FZ
SMC Valves VFS2100-5FZ-Q
SMC Valves VFS2100-5FZ
SMC Valves VFS2200-5FZ
SMC Valves VFS3100-5FZ
SMC Valves VFS3310-5DB-Q
SMC Valves VFS5310-5DB-Q
SMC Valves VJ314-5LOZ
SOLENOID 20PSI 110/120VAC 50/60HZ 3/16IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 3 WAY, 1/4 IN BARBED, 440/480 VAC, 50/60HZ, 6 WATT, 30 PSI, N.O/N.C, 0-25 PSI, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 3-WAY, 220/240 VAC, 50/60 HZ, 30 PSI MAX PRESSURE, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, 3WAY 30PSI,110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, MULTIPURPOSE, 3 WAY, 24 VAC, 50 / 60 HZ, 6.5 WATTS, 0 - 30 PSI, 1/8 INCH NPT, NO / NC, THERMOPLASTIC LEADS. FREE 2 YEAR RADWELL...
SOLENOID COIL 110/121V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 90VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, COPPER/STEEL/THERMOP LASTIC, (8030811). FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 240VAC, 561.2-658.8OHM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 48 VDC COIL VOLTAGE, 3.4 WATTS, COPPER STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, VACF SERIES, COIL CHARACTERISTICS: 24 V DC; 3.3 W, PA/STEEL HOUSING MATERIAL, IP65, 8030802. FREE 2 YEAR RADWELL WARRANTY
SOLENOID INLINE VALVE, V61 SERIES VALVES, PORT SIZE: G 1/4, OPERATION: 5/2, ACTUATION: SOL/SPR, 24 VAC, 22 MM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, 24 VDC, 2.4 WATT, 25-150 PSI, LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT, VALVE OPERATOR, 24 VDC, 5.4 WATT, 25-150 PSI, NON-LOCKING, PIGTAIL LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SLOW START VALVE, RC1/2, NON-LOCKING, TERMINAL BOX, 24 VDC, NO INCLUDED PRODUCTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SLOW START VALVE, RC3/8, NON-LOCKING, TERMINAL BOX SURGE SUPPRESOR/LIGHT, 24 VDC, NO INCLUDED PRODUCTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID TUBULAR 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ,VALVE TERMINAL MPA-S.,VALVE FUNCTION:2×2/2 CLOSED, MONOSTABLE, TYPE OF ACTUATION:ELECTRICAL , VALVE SIZE:10 MM, STANDARD NOMINAL FLOW RATE:230 L/MIN, OPERATING PRESSURE:3 – 10 BAR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE 1.5CM 21-26VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/8IN 3WAY 110/120VAC 50/60HZ 6.3W 100PSI WATER/AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 100MA 28VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 10W 20PSI 1/4IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110VDC 3WAY 2POS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120/60HZ 1/16-3/64IN 7W 100PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 125PSI 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 15PSI 10V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 15PSI 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2/3WAY BODY ONLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 240V MAGNETIC 60HZ 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 240V/60HZ 220V/50HZ 5.9W 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 12.7WATT 25-150PSI,AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2WAY 150PSI 120V 60HZ 14.25W 250F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/64INCH NPT 150PSI COIL 110-120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3WAY 100/120VAC 50/60HZ 8.7W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 4WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 5PORT 2POSITION 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 6.3W 24VAC 60HZ 1/8NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, PILOT DUTY, 110/120 VAC, 50/60 HZ, 5.4 WATT, 0-150 PSI, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED & MOV; 120V AC/DC, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED & MOV; 24V AC/DC, CABLE LENGTH - 10M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED & MOV; 24V AC/DC, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED & MOV; 24V AC/DC, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG11, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, LED W/ FLYBACK DIODE; 10-50V DC, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE CONNECTOR, DIN FORM A, LED W/ FLYBACK DIODE; 10-50V DC, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, 1/2 NPT, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, PG11, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM A, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM B, LED & MOV; 24V AC/DC, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM B, LED W/ FLYBACK DIODE; 10-50V DC, CABLE LENGTH - 5M, 2+GROUND/GROUND OPPOSITE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE CONNECTOR, DIN FORM B, LED W/ FLYBACK DIODE; 10-50V DC, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM C, NO CIRCUITRY, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM C, NO CIRCUITRY, CABLE LENGTH - 5M, 3+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, DIN FORM C, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, PG7, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 120V AC/DC, CABLE LENGTH - 10M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 120V AC/DC, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 120V AC/DC, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 120V AC/DC, CABLE LENGTH - 5M, 2+GROUND/GROUND OPPOSITE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED & MOV; 24V AC/DC, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED W/ FLYBACK DIODE; 10-50V DC, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR...
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, LED W/ FLYBACK DIODE; 10-50V DC, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, NO CIRCUITRY, CABLE LENGTH - 5M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM B {ISB}, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 2+GROUND/GROUND CABLE SIDE, PG9, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM C {ISB}, NO CIRCUITRY, CABLE LENGTH - 2M, 2+GROUND/GROUND CABLE SIDE, N/A - CBL VERSION, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONNECTOR, IND. STD. FORM C {ISB}, NO CIRCUITRY, NO CABLE (FIELD WIREABLE), 3+GROUND/GROUND CABLE SIDE, PG7, STD CABLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE CONTINUOUS 24DC 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE FAST OPENING SOLENOID VALVE - BODY ONLY, SIZE 3, POC SWITCH RIGHT VIEWING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE PILOT ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0-1.5MPA, 3MM ORIFICE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0.1-0.7MPA SUPPLY PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1 1/2" NPT, MOD WATER 25CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1.5 - 10 BAR, 650 L/MIN, G1/8. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/16" ORIFICE, 10-100PSI, 24VDC, 11.2W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH BODY, 1.16 CV, LINEAR FLOW, STAINLESS STEEL SEAT, 2-WAY, DIRECT ACTING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH PORT SIZE, 5 PORT, 110/120 VAC, SELF-RETAINING, 2 POSITION, DOUBLE ACTUATION, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER CV 0.19. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER CV 0.29. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER, CV 0.74. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2IN NPT, 70 TO 260 PSIG RANGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8" PORT SIZE, NORMALLY CLOSED, 2/2/ OPERATION, 120 VAC, 60 HZ, 3/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8IN NPT, 120V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 11 WATTS, 120 V, 60 HZ, 15 PSI, 5 / 16 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 5.4 W, 25 TO 150 PSI, LOCKING EXTENDED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6 W,18 INCH WIRE LENGTH, 1/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VOLT, 50/60HZ, 25-150 HZ, 5.4 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 100PSI, 10W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 VDC, .5 WATT, 105 PSI, 1/32-1/32 INCH ORIFACE, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 VDC, 25-150 PSI, 2.4 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 50/60 HZ, GAS-REGLER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 6 0HZ , 1/4". FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VOLTS, 30 PSI, 6.5 WATTS, 50/60 HZ, 3/32 X 3/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 125 PSI AIR INERT GAS, 24.9 W, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12VDC 7.4W, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION DOUBLE, 110 - 120 VAC, 50 / 60 HZ, 0.1 - 0.9 MPA, W / LIGHT SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 POSITION SINGLE, PLUG IN, 110 - 120 VAC, 50 / 60 HZ, 0.2 - 0.9 MPA, W / LIGHT SURGGE VOLTAGE SUPPRESSOR, LOCKING TYPE C PILOT VALVE.
SOLENOID VALVE, 2 POSITION, 5 WAY, MONOSTABLE FUNCTION, 360 L/MIN, 15VDC, 533342. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-10BAR, 5WAY, 2POS, 24V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-PORT, BODY SIZE 2, FLOW STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-POSITION DOUBLE, BASE MOUNTED, SY100 NO SIZE RATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY FLOW FUNCTION, NORMALLY CLOSED, 3 PORTS, 2 POSITIONS, BODY PORTED PIPING TYPE, M5 X 0.8 PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2.4 WATT, 25-150 PSI, COIL:24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20/60V, 5PSI,10WATTS, 3/8 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 21 TO 26 VDC, PILOT TYPE, VF5000, BODY PORT 1/4, 1.55 STANDARD, 0.5 W/POWER SAVING UNIT, BUILT IN FULL-WAVE RECTIFIER, 0.15~0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 21-26 VDC, 0.15~0.9 MPA, PILOT, BODY PORTED, VF5000, BASE MOUNTED STYLES, 1.55W STANDARD, 0.5W W/POWER SAVING CIRCUIT, BUILT -IN FULL-WAVE RECTIFIER, 2 TO 15 STATIONS. FREE 2 YEAR...
SOLENOID VALVE, 21-26VDC, 0.15-0.9MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 22MM, 10 BAR MAX, 24 VDC, G1/2, 3/2NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 230 VAC, 50/60 HZ, 25 W, 7 PSIG, 1 IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC COIL, 50/60 HZ, 4.5 W, 3 WAY, 1/4 NPSF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 2.4 WATT, 120 PSI, NON-LOCKING . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 2.4 WATTS, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 25 - 150 PSI, 5.4 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 WATT, 25-150 PSI, 2 WIRE CONNECTOR, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, BASE MOUNTED, 3 PORT, WITH SURGE VOLTAGE SUPPRESSOR, VACUUM/LOW POWER CONSUMPTION, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, PRESS. 0.1-.07 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24.9/WATT, 125/PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24/60VAC, 2WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC COIL, 1 WATT, 3-10BAR, 5/32 PORT, NUGGET 40 VALVES, PNEUMATIC DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.5W, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3/2NC 0.080, 1/4 INCH TUBE INLET, 90PSI MAX, 090930-01U. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-100PSI, 5.4W, 110-120V, 50/60HZ, RECTANGULAR CONNECTOR (MALE). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 PORT, POPPET TYPE, 1/2IN NPTF PORTS, 110V AC 50/60HZ, EXTERNAL PILOT,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, 4/5 PORT, DOUBLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 POSITION, NON PLUG-IN, 24VDC, DIN TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, 1/8X3/64 N, 120 V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 1/2IN NPTF PORTS, 24V DC COIL, HAND LEVER-LATCH-SPRING, 175 PSI, 24IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/32X1/8INCH ORIFICE, 75PSI, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 INCH, PILOT, GAS, 120 V, 10# MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY AIR FLOW, 30PSI, 6W, 24V, 50/60 HZ, N.C/N.O, 1/4 IN BARB. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 110/120VAC, 50/60HZ, 20W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, 3 POSITION SINGLE, 24VDC, PLUG IN TYPE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5 PORT, BODY PORTED, 2 POSITION ACTUATION, MAIN/PILOT VALVE COMMON EXHAUST, 0.7 MPA, 24VDC, DIN TERMINAL W/CONN (ELEC ENTRY), WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, 1/4 PORT SIZE. FREE 2...
SOLENOID VALVE, 5 PORT, RUBBER SEAL, PLUG IN, 24VDC COIL, 2 POSITION DOUBLE, INTERNAL PILOT, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, 1/8 PORT SIZE, RC THREAD. FREE 2 YEAR...
SOLENOID VALVE, 5 PORT, VF5000 SERIES, 2 POSITION DOUBLE, PILOT VALVE INDIVIDUAL EXHAUST, HIGH PRESSURE TYPE, 24 VDC COIL, DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SURPRESSOR, 3/8 INCH PORT.
SOLENOID VALVE, 5-PORT, 1/4-INCH, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 MONOSTABLE, 14MM, FLOW RATE 720 L/MIN, WORKING PRESSURE -.9 TO 8 BAR, THRU HOLE BASE MOUNT, REVERSIBLE FLOW DIRECTION, PISTON SLIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 WAY, 1.2 TO 8 PSI, 5-50 DEGREES-C, V20/V22, V22. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2, 24VDC, SOLENOID RETURN, 1/8 NPT, 750 L/MIN, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2-WAY, MONOSTABLE, 14MM, NOMINAL FLOW RATE, 670L/MIN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT, 3-PORT, 0.15-7 MPA, 24 VDC, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT, SUPPLY PRESSURE 0.2~0.9MPA, PILOT PRESSURE 0.2~0.9MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR PILOT, SYJA5000 SERIES, METRIC M5 X 0.8, 0.7 MPA, 129 L/MIN, NUMBER OF PORTS 5/2, STAND-ALONE MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR, 3 WAY, 208V, 50/60HZ, 18" WIRE LEADS, 8 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT (DC). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNT, (AC),. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BASE MOUNTED, NORMALLY CLOSED ACTUATION, .35 WATTS, 24 VDC, WITHOUT CONNECTOR, WITH INDICATOR LIGHT AND SURGE VOLT SUPPRESSOR FOR DC/AC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BODY, 3 PORT, SYJ500 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, COMPACT, 1/8 X 3/64, 2 WAY, NORMALLY CLOSED, STAINLESS STEEL, 6.9 /F WATT, OPEN FRAME, VITON, 24 VOLTS DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, WITH ELECTRONIC RELAY, STANDARD TYPE, 120 L/MIN, 31.5 MPA (4570 PSI), 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECTIONAL CONTROL, 4 WAY, BRASS BODY, 120 VDC, 9.5 WATT, 20-175 PSI, 1.4-12 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE ACTING, 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 5-WAY, PLUG-IN TYPE, 24 VDC, WITH LIGHT/SURGE VOLTAGE SUPRESSOR, LOCKING LEVER OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, BASE MOUNT, 21-26 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN, BASE MOUNT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 5 PORTS, 1.5-9 KGF/CM², 21-26 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRO, SPRING SELF FEEDING, G1/8, 24 VDC, 3.8 W, 5 WAY, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FLUID CONTROL SERIES, 4-WAY, DIRECT ACTING, 24 VDC, NC/NO, 1/4 INCH NPT, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FOR NATURAL GAS/TOWN GAS/LPG AND AIR, RP INTERNAL THREAD, 120 VAC, 50/60 HZ, QUICK OPENING/QUICK CLOSING, 1.8 BAR MAX PRESSURE, TERMINAL CONNECTION BOX, 3/4 INCH PORT SIZE. FREE...
SOLENOID VALVE, GAS SHUT-OFF, 3/4 X 3/4 INCHPORT CONNECTION, FEMALE THREADED, DIE-CAST ALUMINUM, 0-15 PSI, 2-WAY/2-POSITION, PUSH-TO-OPEN, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, HYTROL SPECIFIC, 4/5 PORT, 0.78 W / 27VDC, 20.4-30VDC, 0-0.5MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISONIC MOD 3, 3/2 N.O., 24 VDC, 100 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, KIP SERIES, 1/8 NPT, 12 VDC, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MINI, V45 SERIES, 5/2 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MPA-FB-VI, TYPE 32, VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NC, 10WATT, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NORMALLY CLOSED, 24 VAC, 50/6Z HERTZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NPT 1/2 INCH BODY, 2.9 CV, LINEAR FLOW, 2-WAY, DIRECT ACTING, STAINLESS STEEL SEAT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NUMBER OF PORTS: 5-PORT VALVE, SPECIFICATIONS: STANDARD / LUBRICATION FREE, SWITCHING TYPE: 3-POSITION CLOSED CENTER, VOLTAGE: 24 VDC, THREAD: , PRESSURE RATING(MPA): 02 TO 0.9. FREE 2 YEAR...
SOLENOID VALVE, OPEN FRAME, 120 V AC COIL, 1/8" PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, OPERATED AIR CONTROL VALVE, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, OUTPUT: 80 PSI, MAX OPERATING PRESSURE: 120 PSI, .5AMP AT 125VDC, 125/250VAC, 15.1AMP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT BODY PORTED, 0.15~0.9 MPA, 5 PORTED, 1.55W STANDARD, 0.55W WITH POWER SAVING CIRCUIT, VF3000, 21-26 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT CONTROLLED, 5/3 WAY, ELECTRICAL ACTUATION, 10 MM, -0.9 - 10 BAR OPERATING PRESSURE, 240 L/MIN NOMINAL FLOW RATE, SPRING RESET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT DUTY, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT DUTY, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 2 POSITION, 5 PORT, 24 VDC, VFR2000, DOUBLE ACTUATION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 5 PORT, 2-POSITION SINGLE, 102 PSI (0.7MPA), 24 VDC, 3/8 PORT SIZE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, DIN TERMINAL, IP65, PUSH-TURN LOCKING SLOTTED MANUAL OVERRIDE. FREE 2...
SOLENOID VALVE, PILOT OPERATED, BODY PORTED, 5 PORT, VF SERIES, 1/4 INCH PORT SIZE, 0.15-0.7 MPA, 110 VAC, 50/60 HZ, 1.7 VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED/5 PORT, VF5000 SERIES, 2 POSITION/SINGLE, PILOT VALVE BASE EXHAUST BODY, 102 PSI (0.7 MPA) STANDARD PRESSURE, 24 VDC RATED, DIN TERMINAL W/CONNECTOR ELEC ENTRY, W/LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, PILOT, 24 VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT, 3 POS/DS, EXHAUST CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT, BODY 4/5 PORTED, VF3000 . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, POPPET TYPE, 3 PORT, BODY PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PORT SIZE: 1/4" NPT, VALVE INTERFACE; INLINE, PRESSURE RATING: 1000, VALVE SERIES: KIP SERIES 3, BODY MATERIAL: STAINLESS STEEL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, PORT, 2 POSITION, SINGLE, BASE MOUNTED, PLUG-IN, 110VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, REGULATOR PLATE, WIDTH 26 MM, PRESSURE REGULATION RANGE : 0.5-10 BAR, COMPRESSED AIR AS PER ISO 8573-1:2010 [7:4:4], DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES V60, SINGLE SOLENOID, 24 VDC, 0.08 AMP, 2 WATT, 29-116 PSI, 1/8 INCH NPTF, 5/2-WAY, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES VF, 5 PORT, W/ RECTIFIER, 2 POSITION SINGLE, BODY PORTED, INDIVIDUAL EXHAUST, .7 MPA, 110/115 VAC, 50/60 HZ, DIN CONNECTOR W/O CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN...
SOLENOID VALVE, SERIES VFS1000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED COMMON EXH, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), 1/8 PORT...
SOLENOID VALVE, SERIES VFS1000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED INDIVIDUAL EXH, 100 VAC COIL, 50/60 HZ, DIN TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), 1/8 PORT SIZE, RC...
SOLENOID VALVE, SERIES VFS1000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED INDIVIDUAL EXH, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), 1/8 PORT...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, GROMMET ENTRY, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD.
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BODY PORTED INDIVIDUAL EXH, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BODY PORTED COMMON EXH, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BODY PORTED INDIVIDUAL EXH, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, GROMMET TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE,...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, CONDUIT TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS2000, 5 PORT, PILOT OPERATED, 3 POSITION PERFECT, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, EX. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BODY PORTED COMMON EXH, INT. PILOT, 24 VDC COIL, GROMMET TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, EX. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD. FREE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, GROMMET TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD.
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, EX. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, EX. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE,...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC THREAD. FREE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE, SIDE PIPE,...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED COMMON EXH, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED COMMON EXH, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED INDIVIDUAL EXH, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, GROMMET ENTRY, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE,...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BODY PORTED INDIVIDUAL EXH, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD.
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS3000, 5 PORT, PILOT OPERATED, 3 POSITION CLOSED CENTER, BASE MOUNTED PLUG IN, 100 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING MANUAL OVERRIDE, SIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, RC...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 100 VAC COIL, 50/60 HZ, DIN TERM, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS4000, 5 PORT, PILOT OPERATED, 3 POS PRESSURE CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, LOCKING MANUAL OVERRIDE (LEVER), SIDE...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, LOCKING MANUAL OVERRIDE, SIDE PIPE, RC THREAD.
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS CLOSED CENTER, BASE MOUNTED NON-PLUG IN, INT. PILOT, 24 VDC COIL, DIN TERM, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE...
SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 3 POS EXHAUST CENTER, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH),...
SOLENOID VALVE, SERIES VMPA, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 230 L/MIN FLOW RATE, 3-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, DIE-CAST ALUMINUM HOUSING, IP65, (533347). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE, 5/2-WAY VALVE, 15VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPRING, 5/2 EXT FEED PBMO,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SUBMINIATURE, 2 WAY, 24 VDC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SUBMINIATURE,W/SUB BASE, 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SY100 SERIES, 3 PIN, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION DOUBLE ACTUATION, COMMON EXHAUST, 12 VDC, GROMMET ENTRY - 300 MM LEAD, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC THREAD. FREE 2...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, GROMMET ENTRY - 300 MM LEAD, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC THREAD.
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, LEAD WIRE ENTRY, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC THREAD. FREE...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR. WITH LEAD WIRE, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, RC...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BASE MOUNTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 100 V AC, 50/60 HZ, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION DOUBLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 12 V DC, GROMMET ENTRY - 300 MM LEAD, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/4 PORT SIZE WITH...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC THREAD.
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH PORT SIZE,...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, 24 V DC, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, DIN TERMINAL WITHOUT CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, 1/8 INCH...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR (NON POLAR), NON-LOCKING PUSH MANUAL OVERRIDE, 1/8...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, COMMON EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 100 V AC, 50/60 HZ, PLUG CONNECTOR, WITH LEAD WIRE, 300 MM, W LIGHT/SURGE VOLTAGE...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, DIN TERMINAL WITH CONNECTOR, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE,...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, M8 CONNECTOR WITHOUT CONNECTOR CABLE, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 2-POSITION SINGLE ACTUATION, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 3-POSITION CLOSED CENTER, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W/O LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ SERIES, 5 PORT, BODY PORTED, 3-POSITION EXHAUST CENTER, PILOT VALVE INDIVIDUAL EXHAUST, 24 V DC, PLUG CONNECTOR, LEAD WIRE ENTRY, 300 MM, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING...
SOLENOID VALVE, SYJ500 SERIES, 24 VDC, 2 POSITION, SINGLE, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SYJ700 SERIES, PNEUMATIC, THREE 3/8 INCH VALVE PORTS, 10 HZ, 0.15-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, T SERIES, 110/120 VAC, 50/60 HZ, 7.2 W, 150 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, TEMP: 14-122 DEGREE F, 29-116 PSIG, 110/120 V, 2.5 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, TM SERIES OPERATOR, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V20/V22, V22 SOL/SPR 5/2 INT FEED PBMO, BAR: 2.0-8 AIR, TEMPERATURE RANGE: 5-50 C, SPRING ACTUATED, 3 BLADES, G1/4, A, E4L. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V22 SERIES, 3 WAY, 5 POSITION, SUB-BASE MOUNT, MID POSITION APB, PILOT SUPPLY INTERNAL, MANUAL OVERRIDE SDMO, 2 COILS 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, 1/4IN NPT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, 2 POSITION, 3 WAY, 1/8IN NPT, DUAL COIL, 12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, 5/2, 145 PSI, SPRING RETURN, 1/8 NPT, 750 I/MIN, 110 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V60 SERIES, PNEUMATIC, DIRECT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, V62 SERIES, 3/8 NPT PORT SIZE, 3/2; N/C VALVE FUNCTION, SPRING RETURN, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VC* BODY PORT 3/8 NPT, 2PORT, 0-0.15MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VF3000 SERIES, 2-POSITION SINGLE, PILOT OPERATED, 5 PORT, W/OUT BRACKET, 24 VDC RATED, DIN TERMINAL W/CONNECTOR, 1/8 IN PORT SIZE, 0.15 TO 0.9 MPA. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VF3000 SERIES, W/RECTIFIER, 24 VDC, 0.7 MPA, 2 POSITION, SINGLE, 1/4 PORT, RC THREAD, WITHOUT LIGHT / SURGE VOLTAGE SUPPRESSOR, NON-LOCKING, PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VFS2000 SERIES, 2 POSITIONS, SINGLE, EXTERNAL PILOT, 24 VDC, PLUG-IN, LIGHT/SURGE VOLTAGE SUPPRESSOR, 4/5 PORT, 1/8 INCH PORT, 1/4 INCH PORT, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, VK3000 SERIES, 4/5 PORT, 24 VDC, DIN TERMINAL (WITHOUT CONNECTOR). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VK3000 SERIES, POPPET TYPE, BODY PORTED, 3 PORT, COIL 24VDC, 2 WIRE, SURGE VOLTAGE SUPRESSOR, 1/8IN G THREAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VK3000, 24VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VMPA SERIES, 2X2/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 550-650 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 578815. FREE 2 YEAR...
SOLENOID VALVE, VMPA SERIES, 2X3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 160 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, THROUGH-HOLE MOUNTING, 553110. FREE...
SOLENOID VALVE, VMPA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 320 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, PILOT CONTROLLED, 533345. FREE 2 YEAR...
SOLENOID VALVE, VMPA SERIES, 5/3; CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 500-610 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, 3-8 BAR PILOT PRESSURE, 0.65 NM...
SOLENOID VALVE, VMPA1 SERIES, 24 VDC, 3 BAR...10 BAR, VALVE FUNCTION: 2X3/2-WAY OPEN MONOSTABLE, 300 L/MIN, VALVE SIZE: 10 MM, IP65, (533348). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VMPA1 SERIES, 5/2 BISTABLE, 10 BAR MAX, 36 L/MIN FLOW RATE, 533343. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,2 PORT,DIRECT OPERATED,FOR STEAM,1 N.C.,100VAC/50-60HZ, 7MM ORIFICE DIA,3/8IN FNPT,S.S. BODY,FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE/CYLINDER COMBO, 0-7MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VAVLE, PILOT OPERATED, 5 PORT, 1.75 W, 0.15-0.7MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VAVLE, SYJ7000 SERIES, 5 PORT, 2 POSTION SINGLE, BASE MOUTNED, 24VDC, DIN TERMINAL, WITHOUT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, CYLINDRICAL PULL, INTERMITTENT, SOLENOID OPERATION:PULL, SOLENOID DUTY CYCLE:INTERMITTENT, COIL VOLTAGE:24VDC, HOLDING FORCE:34.752N, COIL RESISTANCE:36.1OHM, COIL POWER CONTINUOUS:16.8W, EXTERNAL DIAMETER:25.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, CYLINDRICAL PUSH, INTERMITTENT, SOLENOID OPERATION:PUSH, SOLENOID DUTY CYCLE:INTERMITTENT, COIL VOLTAGE:24VDC, HOLDING FORCE:27.801N, COIL RESISTANCE:36.1OHM, COIL POWER CONTINUOUS:16.8W, EXTERNAL DIAMETER:25.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, CYLINDRICAL, PUSH, CONTINUOUS, SOLENOID OPERATION:PUSH, SOLENOID DUTY CYCLE:CONTINUOUS, COIL VOLTAGE:24VDC, HOLDING FORCE:40.59N, COIL RESISTANCE:90.4OHM, COIL POWER CONTINUOUS:6.7W, EXTERNAL DIAMETER:38.1MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, MODEL T12, TUBULAR, PULL, CONTINUOUS, 12 VDC, RESISTANCE: 17.5 OHMS, 8.6 WATTS, 686 MA. FREE 2 YEAR RADWELL WARRANTY
SUBMINIATURE SOLENOID VALVE, 1/8 INCH X 1/8 INCH, FPT X FPT, 24 VDC, 6.9 W, 220 PSI, BRASS, OPEN FRAME, NC, 2-WAY/2-POSITION, DIRECT ACTING, SUBMINIATURE SOLENOID VALVE WITH FKM SEAL...
SYJ700, 3 PORT SOLENOID VALVE, ALL TYPES, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY
V50 SERIES VALVES,PNEUMATIC, DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
V60 SERIES VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY
V60 SERIES VALVES,PNEUMATIC DIRECT SOLENOID VALVE,5/2WAY,0.08AMP ,24VDC,2.0W. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID 24VDC 3-10BAR. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID DOUBLE BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, VFS2000 SOLENOID VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 POSITION, DOUBLE SOLENOID, NON PLUGIN, BASE MT, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, 24VDC, PLUG IN LEAD WIRE, W/O SUB PLATE, INTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID, SUPPLY PRESSURE 0.2 ~ 0.9 MPA, NON PLUG-IN, 2 POSITION SINGLE, DIRECT MANUAL BODY, 24V DC COIL VOLTAGE, DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR OPERATED, VP3/5/7 SOLENOID VALVE 3-PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, MINI ISO, PNEUMATIC, DIRECT SOLENOID, 115V 50/60HZ, 0-10BAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, PILOT OPERATED, 5 PORT, SOLENOID VALVE, 2 POSITION SINGLE ACTUATION, 102 PSI, STANDARD COIL, 200 VAC, DIN TERMINAL WITH CONNECTOR, WITHOUT LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED MANUAL OVERRIDE,...
VALVE, PNEUMATIC, 24 VDC, 5 PORT, 4 WAY, 3 POSITION, SOLENOID, AIR PILOT, SPRING RETURN, 130 PSI, 14 TO 122 DEGREE F, RUBBER SEAL, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY...
VALVE, SOLENOID 1/4NPT 4-WAY NC-NO 120/60AC AL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID OPERATED, PNEUMATIC, 12 VDC, 3-WAY . FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 24VDC, INDICATOR LIGHTS, 3PORT, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 3 PORT SOLENOID VALVE, 3-PORTS, 2-POSITION, SINGLE ELECTRICALLY-ACTUATE D, 24VDC SOLENOID VALVE / COIL CONTROL. FREE 2 YEAR RADWELL WARRANTY
VERSA VALVES Valves TVC5-X411-4N-C-A120

<< Prev Next >>