Fairchild Industrial Products Co. Pneumatic Regulator 20812

Description
VOLUME BOOSTER, MODEL 20, 1:1 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
VOLUME BOOSTER, MODEL 20, 1:1 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 32971211 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
32971211
Pneumatic Regulator 32971211
VOLUME BOOSTER, MODEL 20, 1:1 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

VOLUME BOOSTER, MODEL 20, 1:1 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FAIRCHILD INDUSTRIAL PROD Pneumatics 20812

FAIRCHILD INDUSTRIAL PROD Pneumatics 20812

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32971211
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details