Fairchild Industrial Products Co. Pneumatic Regulator 20862

Description
VOLUME BOOSTER, MODEL 20, 1:4 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
VOLUME BOOSTER, MODEL 20, 1:4 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 33382158 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
33382158
Pneumatic Regulator 33382158
VOLUME BOOSTER, MODEL 20, 1:4 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

VOLUME BOOSTER, MODEL 20, 1:4 RATIO, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 33382158
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Self-Closing Vacuum Breakers - VB - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Anti-Siphon
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-411-0/100 - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
22mm INTERSOL - 09-311I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details