Fairchild Industrial Products Co. Pneumatic Regulator 20843Y

Description
VOLUME BOOSTER, MODEL 20, 2:1 RATIO, 3/8" NPT PIPE SIZE, NEGATIVE BIAS. FREE 2 YEAR RADWELL WARRANTY
Description
VOLUME BOOSTER, MODEL 20, 2:1 RATIO, 3/8" NPT PIPE SIZE, NEGATIVE BIAS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 32964048 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
32964048
Pneumatic Regulator 32964048
VOLUME BOOSTER, MODEL 20, 2:1 RATIO, 3/8" NPT PIPE SIZE, NEGATIVE BIAS. FREE 2 YEAR RADWELL WARRANTY

VOLUME BOOSTER, MODEL 20, 2:1 RATIO, 3/8" NPT PIPE SIZE, NEGATIVE BIAS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32964048
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Labcock Valves - 1082002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details