Ross Controls Pneumatic Valve 1958A3010

Description
PO CHECK VALVE, PRESSURE CONTROLLED, SINGLE 2/2, RIGHT ANGLE, WITHOUT TRAPPED PRESSURE RELIEF, 3/8 INCH NPT, 19 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
PO CHECK VALVE, PRESSURE CONTROLLED, SINGLE 2/2, RIGHT ANGLE, WITHOUT TRAPPED PRESSURE RELIEF, 3/8 INCH NPT, 19 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 34145160 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
34145160
Pneumatic Valve 34145160
PO CHECK VALVE, PRESSURE CONTROLLED, SINGLE 2/2, RIGHT ANGLE, WITHOUT TRAPPED PRESSURE RELIEF, 3/8 INCH NPT, 19 SERIES. FREE 2 YEAR RADWELL WARRANTY

PO CHECK VALVE, PRESSURE CONTROLLED, SINGLE 2/2, RIGHT ANGLE, WITHOUT TRAPPED PRESSURE RELIEF, 3/8 INCH NPT, 19 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
ROSS CONTROLS Pneumatics 1958A3010

ROSS CONTROLS Pneumatics 1958A3010

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 34145160
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Control Valve; Check; Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FASPROP - 17-216C-M0541+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.05 mm)
View Details
Air solenoid valve - CPE18-M3H-3GLS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details