Ross Controls Pneumatic Valve 1958A4010

Description
CHECK VALVE, PRESSURE CONTROLLED, RIGHT ANGLE, 1/2 INCH FEMALE NPT X 1/2 MALE NPT, 15 TO 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
Description
CHECK VALVE, PRESSURE CONTROLLED, RIGHT ANGLE, 1/2 INCH FEMALE NPT X 1/2 MALE NPT, 15 TO 150 PSIG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 34145170 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
34145170
Pneumatic Valve 34145170
CHECK VALVE, PRESSURE CONTROLLED, RIGHT ANGLE, 1/2 INCH FEMALE NPT X 1/2 MALE NPT, 15 TO 150 PSIG. FREE 2 YEAR RADWELL WARRANTY

CHECK VALVE, PRESSURE CONTROLLED, RIGHT ANGLE, 1/2 INCH FEMALE NPT X 1/2 MALE NPT, 15 TO 150 PSIG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34145170
Product Name Pneumatic Valve
Valve Type Control Valve; Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Air solenoid valve - CPE18-M2H-3OL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details