Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH619A

Description
OPTOISOLATOR 5.3KV DARL 4DIP
Datasheet
Description
OPTOISOLATOR 5.3KV DARL 4DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH619A - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
SFH619A
Transistor, Photovoltaic Output Optoisolators SFH619A
OPTOISOLATOR 5.3KV DARL 4DIP

OPTOISOLATOR 5.3KV DARL 4DIP

Supplier's Site Datasheet
Optoisolator IC - 16365637 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16365637
Optoisolator IC 16365637
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS, NO. OF CHANNELS: 1 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, NO. OF PINS: 4 PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:1000%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS, NO. OF CHANNELS: 1 CHANNEL, OPTOCOUPLER CASE STYLE: DIP, NO. OF PINS: 4 PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:1000%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:300V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - SFH619A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
SFH619A
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators SFH619A
OPTOISOLATOR 5.3KV DARL 4DIP

OPTOISOLATOR 5.3KV DARL 4DIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number SFH619A 16365637 SFH619A
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.060mm(L), .730mm(W), .730mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details