Sharp Packaging Solutions Optoisolator IC PC355NTJ000F

Description
OPTOCOUPLER, SMD, DARLINGTON O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:20MA; OUTPUT VOL. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, SMD, DARLINGTON O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:20MA; OUTPUT VOL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 24951668 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
24951668
Optoisolator IC 24951668
OPTOCOUPLER, SMD, DARLINGTON O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON ; INPUT CURRENT:20MA; OUTPUT VOL. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, DARLINGTON O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODARLINGTON; INPUT CURRENT:20MA; OUTPUT VOL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 24951668
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Transistor, Photovoltaic Output Optoisolators - ACPL-224-500E - ODG (Origin Data Global)
Specs
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details