Vishay Intertechnology, Inc. Optoisolator IC SFH6106-4T

Description
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 48968878 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
48968878
Optoisolator IC 48968878
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:160%; COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - SFH6106-4T - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
SFH6106-4T
Transistor, Photovoltaic Output Optoisolators SFH6106-4T
OPTOISOLATOR 5.3KV TRANS 4SMD

OPTOISOLATOR 5.3KV TRANS 4SMD

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - SFH6106-4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
SFH6106-4T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators SFH6106-4T
OPTOISOLATOR 5.3KV TRANS 4SMD

OPTOISOLATOR 5.3KV TRANS 4SMD

Supplier's Site

Technical Specifications

  Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 48968878 SFH6106-4T SFH6106-4T
Product Name Optoisolator IC Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N55/883B#200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details