(PRICE/TC),LDO, ADJ, 2.5V TO 20V, TO263-5, OUTPUT TYPE:ADJUSTABLE, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:45V, FIXED OUTPUT VOLTAGE NOM.:-, ADJUSTABLE OUTPUT VOLTAGE MIN:2.5V, ADJUSTABLE OUTPUT VOLTAGE MAX:20V, OUTPUT CURRENT:400MA, DROPOUT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Optical Isolators |
| Product Number | 48608698 |
| Product Name | Optoisolator IC |