onsemi Optoisolator IC MC7912BD2TG

Description
LDO, FIXED, -12V, 1A, TO-263-3, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-35V, FIXED OUTPUT VOLTAGE NOM.:-12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LDO, FIXED, -12V, 1A, TO-263-3, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-35V, FIXED OUTPUT VOLTAGE NOM.:-12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 109092914 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
109092914
Optoisolator IC 109092914
LDO, FIXED, -12V, 1A, TO-263-3, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-35V, FIXED OUTPUT VOLTAGE NOM.:-12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO, FIXED, -12V, 1A, TO-263-3, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:-35V, FIXED OUTPUT VOLTAGE NOM.:-12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:1A, NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 109092914
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details