STMicroelectronics, Inc. Optoisolator IC STGD7NC60HT4

Description
(PRICE/TR), N CHANNEL IGBT, POWERMESH, 600V, 25A, DPAK, FULL REEL; DC COLLECTOR CURRENT:25A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V; POWER DISSIPATION PD:70W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; PRODUCT RANGE:-ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR), N CHANNEL IGBT, POWERMESH, 600V, 25A, DPAK, FULL REEL; DC COLLECTOR CURRENT:25A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V; POWER DISSIPATION PD:70W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; PRODUCT RANGE:-ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 32260728 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
32260728
Optoisolator IC 32260728
(PRICE/TR), N CHANNEL IGBT, POWERMESH, 600V, 25A, DPAK, FULL REEL; DC COLLECTOR CURRENT:25A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V; POWER DISSIPATION PD:70W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; PRODUCT RANGE:-ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), N CHANNEL IGBT, POWERMESH, 600V, 25A, DPAK, FULL REEL; DC COLLECTOR CURRENT:25A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V; POWER DISSIPATION PD:70W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; PRODUCT RANGE:-ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 32260728
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 6N138-020E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details