NEC Corporation Optoisolator IC PS9117A-F3-A

Description
OPTOCOUPLER, DIGITAL O/P, SO-5; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODIODE; INPUT CURRENT:10MA; OUTPUT VOLTAGE:7V. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, DIGITAL O/P, SO-5; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODIODE; INPUT CURRENT:10MA; OUTPUT VOLTAGE:7V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 38792746 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
38792746
Optoisolator IC 38792746
OPTOCOUPLER, DIGITAL O/P, SO-5; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODIODE; INPUT CURRENT:10MA; OUTPUT VOLTAGE:7V. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DIGITAL O/P, SO-5; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTODIODE; INPUT CURRENT:10MA; OUTPUT VOLTAGE:7V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 38792746
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-0822702KYC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD Butt Joint
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .880mm(W), .880mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details