Vishay Intertechnology, Inc. Optoisolator IC SFH628A-3

Description
OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16365693 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16365693
Optoisolator IC 16365693
OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR O/P, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:4PINS, FORWARD CURRENT IF MAX:50MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - SFH628A-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
SFH628A-3
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators SFH628A-3
OPTOISOLATOR 5.3KV TRANS 4-DIP

OPTOISOLATOR 5.3KV TRANS 4-DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16365693 SFH628A-3
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 4-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details