Vishay Intertechnology, Inc. Optoisolator IC TCMD4000

Description
OPTOCOUPLER, TRANSISTOR O/P, 3.75KV; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:600%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, TRANSISTOR O/P, 3.75KV; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:600%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16366291 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16366291
Optoisolator IC 16366291
OPTOCOUPLER, TRANSISTOR O/P, 3.75KV; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:600%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR O/P, 3.75KV; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:600%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TCMD4000 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
TCMD4000
Transistor, Photovoltaic Output Optoisolators TCMD4000
OPTOISO 3.75KV 4CH DARLNG 16-SOP

OPTOISO 3.75KV 4CH DARLNG 16-SOP

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TCMD4000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TCMD4000
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TCMD4000
OPTOISO 3.75KV 4CH DARLNG 16-SOP

OPTOISO 3.75KV 4CH DARLNG 16-SOP

Supplier's Site

Technical Specifications

  Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 16366291 TCMD4000 TCMD4000
Product Name Optoisolator IC Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details